- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Base Product Number | Contact Sizes | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Voltage Rating AC | Voltage Rating DC | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Packing Method | Technology | Orientation | Shielding | Ingress Protection | Construction | Resistor Type | Reach Compliance Code | Frequency | Shell Finish | Shell Size - Insert | Termination Style | Function | Rated Power Dissipation (P) | Approval Agency | Actuator Type | Housing Color | Lead Length | Circuit | Working Voltage | Failure Rate | Configuration | Note | Lead Diameter | Size Code | Rated Temperature | Inductance | Interface | DC Resistance (DCR) | Operating Supply Current | Shell Size, MIL | Power Line Protection | Voltage - Breakdown (Min) | Q @ Freq | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Utilized IC / Part | Supplied Contents | Filter Type | Number of Turns | Bidirectional Channels | Operate Time | Includes | Actuator Orientation | Release Time | Capacitance @ Frequency | Number of Lines | DC Resistance (DCR) (Max) | Power - Output | Current Rating (Max) | Sensitivity | Data Rate (Max) | Primary Attributes | Power - Rated | Fiber Type | Ganging Number | Embedded | Secondary Attributes | Size - Body | Modulation or Protocol | Inductance @ Frequency | Copper Type | Fiber Ports | Distance | Resistance Law | Current - Switching | Operate Range | Current - Carry | Voltage - Switching AC | Voltage - Switching DC | MTU | Features | SFP/XFP Ports | Release Range | Height Seated (Max) | Length - Overall | Height Above Board | Height (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT20P502 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-9X202 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT-6R102 Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XFR200KLFTR TT Electronics | 14 |
| - | - | Surface Mount | 2220 (5750 Metric) | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2220 | - | 3 | - | - | - | 6.4MHz | BI TECHNOLOGIES CORP | 2.52 MHz | TT electronics / BI Technologies | 67XFR200KLFTR | - | Ferrite | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | Active | 5.11 | - | Yes | 7200 deg | - | - | - | -25°C ~ 85°C | - | CTHC2220F | 0.220 L x 0.197 W (5.60mm x 5.00mm) | ±5% | e3 | - | - | EAR99 | -100,100 ppm/°C | - | Drum Core, Wirewound | 200000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | 270 mA | TR | CERMET | - | Shielded | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | SCREW | - | 17.78 mm | - | 200 V | - | - | - | 0.53 mm | 3819 | 85 °C | 82 µH | - | 1.4Ohm Max | - | - | - | - | 10 @ 2.52MHz | - | - | - | - | - | - | - | 20 | - | - | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | - | - | ||
![]() 68WFR500LFAP TT Electronics | 31 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68WFR500LFAP | - | - | Phoenix Contact | 125 °C | -55 °C | Bulk | PCB Mount, | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | Obsolete | 5.66 | - | Yes | 7200 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | - | 500 Ω | - | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | AMMO PACK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | SCREW | - | 17.78 mm | - | 200 V | - | - | - | 0.51 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68WR500KLF TT Electronics | 51 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | Axial | - | 3 | RNC55 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68WR500KLF | - | - | Vishay Dale | 125 °C | -55 °C | Bulk | PCB Mount, 3824 | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | Active | 0.63 | - | Yes | 7200 deg | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | e3 | Yes | 2 | EAR99 | ±50ppm/°C | - | - | 10.7 kOhms | - | Matte Tin (Sn) | - | - | Metal Film | - | 0.125W, 1/8W | - | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | SCREW | - | 4.6 mm | - | 200 V | R (0.01%) | - | - | 0.51 mm | 3824 | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | ||
![]() 67YR50LFTB TT Electronics | 31 |
| - | - | Rack Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 50°C | - | iMcV-M2MM | - | - | - | - | - | - | - | SC | Managed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Modular - Card | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100BASE-FX (Multimode) | - | - | - | - | - | - | - | 2 | 2km | - | - | - | - | - | - | - | SNMP Manageable | - | - | - | - | - | - | - | - | ||
![]() 67YR250KLF TT Electronics | 31 |
| - | - | Panel Mount | - | NO | WIRE | Flange | - | Circular | Composite | - | Plastic | 3 | D38999/20JJ | 20 | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 67YR250KLF | - | - | TE Connectivity Deutsch Connectors | 125 °C | -55 °C | Bulk | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | Active | Discontinued at Digi-Key | 5.1 | - | Yes | 7200 deg | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, ACT | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | Receptacle Housing | For Female Sockets | 250000 Ω | 61 | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | Threaded | Variable Resistors | Crimp | - | BULK | CERMET | A | Shielded | Environment Resistant | Trimmer Pot | TRIMMER | compliant | - | Chromate over Cadmium | 25-61 | - | - | 0.5 W | - | SCREW | Olive Drab | 4.6 mm | - | 200 V | - | - | Contacts Not Included | 0.53 mm | 3819 | 85 °C | - | - | - | - | J | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67WR250KLF TT Electronics | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66WR200LF TT Electronics | 31 |
| - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 66WR200LF | - | - | Standex-Meder Electronics | 150 °C | -65 °C | Bulk | Radial, | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | Active | Obsolete | 5.64 | - | Yes | 7200 deg | - | - | - | -40°C ~ 130°C | - | KSK-1B85 | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | Glass Body Reed | 200 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | 0.5 pF | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | Axial | - | 0.5 W | - | SCREW | - | 4.57 mm | SPST-NC | 200 V | - | - | - | 0.533 mm | - | 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 1.1 ms | - | VERTICAL | 0.05 ms | - | - | - | - | - | - | - | - | 100W | - | 1 | - | - | 0.108 Dia x 0.827 L (2.75mm x 21.00mm) | - | - | - | - | - | LINEAR | 1A (AC/DC) | 35 ~ 55AT | 2.5A (AC/DC) | 1000 V | 1000 V | - | - | - | - | - | 2.181 (55.40mm) | - | - | - | - | ||
![]() 68WR20KLF TT Electronics | 1052 |
| - | - | Through Hole | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | Axial | - | 3 | - | - | - | 525MHz | BI TECHNOLOGIES CORP | 25 MHz | TT electronics / BI Technologies | 68WR20KLF | - | Phenolic | Central Technologies | 125 °C | -55 °C | Tape & Reel (TR) | PCB Mount, 3824 | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | Active | 0.61 | - | Yes | 7200 deg | - | - | - | -55°C ~ 105°C | - | CTM2F | 0.156 Dia x 0.375 L (3.96mm x 9.52mm) | ±20% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | Molded | 20000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | 2.74 A | BULK | CERMET | - | Unshielded | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | SCREW | - | 4.6 mm | - | 200 V | - | - | - | 0.51 mm | 3824 | 85 °C | 150 nH | - | 30mOhm Max | - | - | - | - | 50 @ 25MHz | - | - | - | - | - | - | - | 20 | - | - | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64WR50KLF TT Electronics | 1118 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 64WR50KLF | - | - | Analog Devices Inc./Maxim Integrated | 150 °C | -65 °C | Bulk | PCB Mount, | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | Active | Obsolete | 0.64 | - | Yes | 4320 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | - | 50000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | TUBE | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.25 W | - | SCREW | - | 4.37 mm | - | 200 V | - | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | MAX8895Y | Board(s) | - | 12 | - | - | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68WR25KLF TT Electronics | 14 |
| - | - | - | 0805 (2012 Metric) | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 0805 | - | 3 | RN732A | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68WR25KLF | 68 | - | KOA Speer Electronics, Inc. | 125 °C | -55 °C | Tape & Reel (TR) | PCB Mount, 3824 | 9.53 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 6.22 mm | Active | Obsolete | 1.18 | - | Yes | 7200 deg | - | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | e3 | Yes | 2 | EAR99 | ±25ppm/°C | - | - | 56.2 Ohms | - | Matte Tin (Sn) | - | - | Thin Film | - | 0.1W, 1/10W | - | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | SCREW | - | 4.6 mm | - | 200 V | - | - | - | 0.51 mm | 3824 | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | VERTICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | - | - | - | ||
![]() 64PR250KLF TT Electronics | 31 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 64PR250KLF | - | - | Microchip Technology | 150 °C | -65 °C | Tube | PCB Mount, | 4.45 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 6.35 mm | Active | Active | 5.12 | - | Yes | 4320 deg | - | - | - | - | - | * | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | - | 250000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | TUBE | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.25 W | - | SCREW | - | 4.37 mm | - | 200 V | - | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67PR500LF TT Electronics | 31 |
| - | - | Surface Mount | DO-214AB, SMC | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | DO-214AB (SMC) | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 67PR500LF | - | - | Taiwan Semiconductor Corporation | 125 °C | -55 °C | Tape & Reel (TR) | PCB Mount, 3838 | 5.156 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | Discontinued at Digi-Key | 1.23 | - | Yes | 7200 deg | - | - | - | -55°C ~ 150°C (TJ) | - | SMCJ | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | Zener | 500 Ω | - | Matte Tin (Sn) | - | - | - | Telecom | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | SCREW | - | 4.6 mm | - | 200 V | - | - | - | 0.53 mm | 3838 | 85 °C | - | - | - | - | - | No | 83.3V | - | 1500W (1.5kW) | 11.7A | 134V | 75V | - | - | - | 20 | 1 | - | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67PR20KLF TT Electronics | 916 |
| - | - | Surface Mount | DO-215AB, SMC Gull Wing | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | SMCG (DO-215AB) | - | 3 | SMCG160 | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 67PR20KLF | - | - | Microchip Technology | 125 °C | -55 °C | Bulk | PCB Mount, 3838 | 5.156 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | Active | 0.65 | - | Yes | 7200 deg | - | - | - | -65°C ~ 150°C (TJ) | - | Military, MIL-PRF-19500 | - | 10% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | Zener | 20000 Ω | - | Matte Tin (Sn) | - | - | - | General Purpose | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Trimmer Pot | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | SCREW | - | 4.6 mm | - | 200 V | - | - | - | 0.53 mm | 3838 | 85 °C | - | - | - | - | - | No | 178V | - | 1500W (1.5kW) | 5.8A | 259V | 160V | - | - | - | 20 | 1 | - | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66PR5KLF TT Electronics | 31 |
| - | - | Surface Mount | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | 2.7GHz | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 66PR5KLF | - | - | Central Technologies | 150 °C | -65 °C | Tape & Reel (TR) | Radial, | 5.156 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 9.525 mm | Active | Active | 2.21 | - | Yes | 7200 deg | - | - | - | -40°C ~ 125°C | - | ct0402hpf | - | ±2% | - | Yes | - | EAR99 | 100 ppm/°C | - | Wirewound | 5000 Ω | - | - | - | - | - | - | - | - | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.5 W | - | SCREW | - | 4.57 mm | - | 200 V | - | - | - | 0.533 mm | - | 70 °C | 37 nH | - | 460mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | HORIZONTAL | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68PR100LF TT Electronics | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 68PR100LF | - | - | HMS Networks | 125 °C | -55 °C | Box | PCB Mount, | 6.22 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | Obsolete | 5.09 | - | Yes | 7200 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | - | 100 Ω | - | Matte Tin (Sn) | - | - | - | General Purpose | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | BULK | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | Gateway | 0.5 W | - | SCREW | - | 4.6 mm | - | 200 V | - | - | - | 0.51 mm | - | 85 °C | - | Ethernet, RJ45, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | HORIZONTAL | - | - | - | - | - | - | - | 115.2kbps | - | - | - | 1 | - | - | - | - | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64PR1KLF TT Electronics | 116 |
| - | - | Through Hole | Vertical, 4 PC Pin | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 64PR1KLF | - | - | Central Technologies | 150 °C | -65 °C | Bulk | PCB Mount, | 4.45 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 6.35 mm | Active | Active | 1.24 | - | Yes | 4320 deg | - | - | - | -40°C ~ 85°C | - | CTSQ1918F | 0.925 L x 0.591 W (23.50mm x 15.00mm) | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | - | 1000 Ω | - | Matte Tin (Sn) | - | - | - | - | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | Variable Resistors | - | - | TUBE | CERMET | - | - | - | Rectangular | TRIMMER | compliant | - | - | - | - | - | 0.25 W | - | SCREW | - | 4.37 mm | - | 200 V | - | - | - | 0.46 mm | - | 85 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | 12 | - | - | - | HORIZONTAL | - | - | 2 | 100mOhm | - | 1.5A | - | - | - | - | - | 1 | - | - | - | - | 15 mH @ 1 kHz | - | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | - | 1.004 (25.50mm) | - | - | ||
![]() CT-94EY 100 OHM(101) Nidec | In Stock | - | - | Surface Mount | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | NIDEC COPAL ELECTRONICS CORP | - | Nidec Copal (USA) Corporation | CT-94EY100OHM(101) | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3819 | 9.6 mm | 9.6 mm | - | PCB Mount | 4.8 mm | Active | - | 5.69 | Compliant | - | 5400 deg | - | - | - | - | - | CT-94 | - | 10% | - | - | - | EAR99 | -100,100 ppm/°C | - | - | 100 Ω | - | - | 85 °C | -40 °C | - | - | - | - | 8533.40.80.50 | - | - | POTENTIOMETER | - | - | Bulk | CERMET | - | - | - | Trimmer | POTENTIOMETER | unknown | 125 MHz | - | - | - | - | 0.5 W | - | - | - | 7 mm | - | 7.07 V | - | - | - | 0.5 mm | 3819 | - | - | - | - | 136 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |