- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Number of Pins | Weight | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Outside Diameter | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV36W103C01B00 Bourns Inc. | 500 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | PV36 | Rectangular - 0.378 x 0.197 Face x 0.394 H 9.60mmx5.00mmx10.00mm | ±10% | - | yes | Active | 1 (Unlimited) | - | PC Pins | - | ±100ppm/°C | - | 10kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | - | - | unknown | PV36W | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 25 | - | - | - | - | - | - | - | - | - | 10.28mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3252P-1-203 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Chassis Mount | WIRE | - | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | - | - | - | - | 750mW | - | 13.59mm | - | TRIMMER | - | 3252P | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | - | 1 | - | - | - | - | 5.588mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3329H-1-100LF Bourns Inc. | 146 |
| - | 8 Weeks | - | Through Hole | Through Hole | WIRE | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 10Ohm | Matte Tin (Sn) | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | 300V | 0.5W | SCREW | 6.78mm | - | - | - | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | 6.35 mm | - | - | - | - | 6.35mm | 4.572mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3386V-1-501 Bourns Inc. | 44 |
| - | 7 Weeks | - | Through Hole | Through Hole | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | - | 9.53mm | Trimmer Pot | TRIMMER | - | 3386V | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | - | 1 | - | VERTICAL | 280 deg | - | - | - | - | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3319P-1-102 Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | FLAT | - | 732mg | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2007 | Trimpot® 3319 - Open Frame | Rectangular - 0.433 x 0.354 Face x 0.250 H 11.00mmx9.00mmx6.35mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | - | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Natural | 0.2W 1/5W | 8533.40.80.70 | - | 200mW | - | - | 200mW | - | 11.5mm | - | TRIMMER | - | 3319P | Not | PC Pins | - | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 235 deg | - | 1 | - | - | - | 9mm | 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PT15LV18-102A2020-S Amphenol Piher Sensing Systems | 3317 |
| - | - | - | - | Through Hole | - | - | - | Carbon | Top Adjust | PT15LV18 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | 0.049031 oz | - | 250 VDC | Bulk | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 15 mm Carbon Potentiometer | 1 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | Vertical Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | 6 mm | 18.5 mm | - | - | - | - | - | ||
![]() 3314Z-1-502E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | - | 0.25W | SCREW | - | - | 100MOhm | - | 2022 | 70°C | Side Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | - | 5.7658mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386X-1-502LF Bourns Inc. | 800 |
| - | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | Not | PC Pins | 300V | 0.5W | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | - | 1 | Linear | HORIZONTAL | 280 deg | - | - | - | - | - | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3329H-1-501 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | - | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | - | - | 200mW | 500V | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3329H | Not | PC Pins | - | 0.5W | SCREW | 6.78mm | 300V | - | 0.46 mm | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | - | - | 4.572mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3386U-1-105TLF Bourns Inc. | 44 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | - | 1MOhms | - | 125°C | -55°C | Cermet | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 9.53mm | - | - | - | 3386U | Not | PC Pins | - | - | - | - | - | - | - | - | - | Top Finger Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | 4.826mm | 9.53mm | 4.826mm | - | - | ROHS3 Compliant | - | ||
![]() 3386T-1-204 Bourns Inc. | 33 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 200kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | not_compliant | 3386T | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 280 deg | - | - | - | - | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3314Z-1-500E Bourns Inc. | 44 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | - | 50Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | - | Rectangular | TRIMMER | - | 3314Z | - | J Lead | - | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | - | 5.7658mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3386T-1-200LF Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | - | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | 9.53mm | Trimmer Pot | TRIMMER | - | 3386T | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | - | 1 | - | VERTICAL | 280 deg | - | - | - | - | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3009P-1-254LF Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Tin | Panel, Through Hole | Through Hole | WIRE | - | 1.417476g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 250kOhm | - | 150°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | 750mW | - | - | - | TRIMMER | not_compliant | 3009P | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | - | 70°C | Side Adjustment | - | 15 | Linear | HORIZONTAL | 5400 deg | - | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3296Y-1-103LF Bourns Inc. | 15138 |
| Datasheet | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 2 | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 300V | - | 500mW | - | 4.83mm | Multi-Turn | - | - | 3296Y | Not | PC Pins | - | 0.5W | - | 6.4mm | - | 1GOhm | 0.51 mm | - | 70°C | Top Adjustment | - | 25 | Linear | VERTICAL | - | - | 1 | - | - | - | - | 10.03mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314J-1-102E Bourns Inc. | 174715 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | J BEND | - | 283mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | - | 1kOhm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | - | 5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | 300V | 0.25W | SCREW | - | - | 100MOhm | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 240 deg | - | - | - | - | - | - | 2.55mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SM-42TW103 Nidec Copal Electronics | 1152 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | SM42 | Square - 0.189Lx0.138W x 0.201 H 4.80mmx3.50mmx5.10mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | - | 10kOhms | - | 150°C | -65°C | Cermet | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 11 | - | - | - | - | - | - | - | - | - | 5.1054mm | 4.8006mm | 3.5052mm | No | - | ROHS3 Compliant | - | ||
![]() RJ26FP103 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | Through Hole | WIRE | - | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Tube | 2007 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | - | - | - | 7.37mm | Trimmer Pot | TRIMMER | - | RJ26FP | MIL-PRF-22097 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | - | 4.7mm | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() PT10LH01-102A2020-PM-S Amphenol Piher Sensing Systems | 5002 |
| - | - | - | - | Through Hole | - | - | - | Carbon | Side Adjust | PT10LH01 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | - | - | 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 1 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | - | - | - | - | ||
![]() PT10LH01-253A2020-PM-S Amphenol Piher Sensing Systems | 419 |
| - | - | - | - | Through Hole | - | - | - | Carbon | - | PT10LH01 | Amphenol | - | Amphenol | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 25 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | - | - | - | - |