- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Product Weight (g) | Adjustment | Automotive | ECCN (US) | Electrical Rotation (°) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | Linear or Logarithmic | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mechanical Rotation (°) | Mechanical Rotational Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Number of Electrical Turns (Turns) | Number of Mechanical Turns (Turns) | Number of Turns (Turns) | Positions of Adjustment | PPAP | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | RoHS | Shaft Diameter (mm) | SVHC | SVHC Exceeds Threshold | Temperature Coefficient (ppm/°C) | Tradename | Unit Weight | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Power Rating | Orientation | Termination Style | Number of Turns | Taper | Element Type | Product | Power Rating (W) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6657S-466-502 Bourns, Inc. | In Stock | - | - | 32 | - | - | EAR99 | 340 | - | - | Lin | - | 125 | 300 | - | 10000000 | - | -40 | Panel Mount | - | 1 | 1 | 1 | 1(Elec)|1(Mech) | Top | - | - | 33.34 | 5K | - | 6.34 | - | - | ±500 | - | - | - | - | 10% | - | - | Potentiometer | - | - | - | Turret | - | - | - | - | 1.5 | - | - | - | - | - | 41.86 | ||
![]() 82A1A-B20-BA0/651L Bourns, Inc. | In Stock | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTA4543-2015DPB502 Bourns, Inc. | In Stock | - | - | - | - | No | EAR99 | - | Compliant | - | Lin | - | 50 | 200 | - | 15000 | - | -10 | Through Hole | - | 1 | - | - | - | Top | No | 9 | - | 5K | - | - | - | - | - | - | - | - | - | 20% | Active | - | Potentiometer | - | - | - | Pin | - | - | - | - | 0.25 (1/4) | 60 | - | - | - | - | 24.5 | ||
![]() 91A2A-B16-A07L Bourns, Inc. | In Stock | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3540S-BAH-103 Bourns, Inc. | In Stock | - | - | 21 | - | No | EAR99 | 3600 | - | - | Lin | - | 125 | 447 | 3600 | 1000000 | - | -40 | Panel Mount | - | 1 | 10 | 10 | 10(Elec)|10(Mech) | Side | No | - | 22.23 | 10K | - | 6.34 | - | - | ±50 | - | - | - | - | 5% | - | - | Potentiometer | - | - | - | Solder Lug | - | - | - | - | 2 | 39.67 | - | - | - | - | 26.99 | ||
![]() 91R1A-R22-G20L Bourns, Inc. | In Stock | - | - | 12.7 | - | No | EAR99 | 225 | Compliant with Exemption | - | Log | - | 125 | 350 | 300 | 100000 | - | -40 | Panel Mount/Through Hole | - | 1 | 1 | 1 | 1(Elec)|1(Mech) | Side | No | 15.88 | - | 100K | - | 6 | Yes | Yes | ±1000 | - | - | - | - | 20% | Active | - | Potentiometer | - | - | - | Pin | - | - | - | - | 0.5 (1/2) | 34.7 | - | - | - | - | 17.46 | ||
![]() 82A1A-B28-BA0/621L Bourns, Inc. | In Stock | - | - | - | - | Unknown | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDB181-P4AAC-203A Bourns, Inc. | In Stock | - | - | - | - | Unknown | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97A2A-B16-E15/R51L Bourns, Inc. | In Stock | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1D-R24-CAB503L Bourns, Inc. | In Stock | - | - | 21 | - | No | EAR99 | 270 | Compliant | - | Lin | - | 125 | 350 | 300 | 50000 | - | 1 | Panel Mount | - | 1 | 1 | 1 | 1(Mech)|1(Elec) | Side | No | - | - | 50K | - | 6 | - | - | ±1000 | - | - | - | - | 20% | - | - | Potentiometer | - | - | - | Solder Lug | - | - | - | - | 0.75 (3/4) | 31.42 | - | - | - | - | 29.95 | ||
![]() 81R1E-Z21-DA0/074L Bourns, Inc. | In Stock | - | - | - | - | Unknown | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1J-C24-SL0/043L Bourns, Inc. | In Stock | - | - | - | - | Unknown | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDB241-D420P- 502B1 Bourns, Inc. | In Stock | - | - | - | - | - | EAR99 | - | Compliant | - | Lin | - | 70 | 250 | 300 | 15000 | - | -10 | Panel Mount/Through Hole | - | 1 | 1 | 1 | 1(Mech)|1(Elec) | Side | - | 24 | - | 5K | - | 6 | - | - | - | - | - | - | - | 20% | - | - | Potentiometer | - | - | - | Pin | - | - | - | - | 0.5 (1/2) | 31.8 | - | - | - | - | 31.5 | ||
![]() PDB181-D525K-202B Bourns, Inc. | In Stock | - | - | - | - | Unknown | EAR99 | - | Compliant | - | Lin | - | 50 | 200 | 300 | 15000 | - | -10 | Panel Mount/Through Hole | - | - | 1 | 1 | 1(Mech)|1(Elec) | Rear | Unknown | 17 | - | 2K | - | 6 | - | - | - | - | - | - | - | 20% | Active | - | Potentiometer | - | - | - | Pin | - | - | - | - | 0.2 (1/5) | 34.5 | - | - | - | - | 20 | ||
![]() PTA6053-2015DPB103 Bourns, Inc. | In Stock | - | - | - | - | Unknown | EAR99 | - | Compliant | - | Lin | - | 50 | 200 | - | 15000 | - | -10 | Panel Mount/Through Hole | - | 1 | - | - | - | Top | Unknown | 9 | - | 10K | - | - | - | - | - | - | - | - | - | 20% | Unconfirmed | - | Potentiometer | - | - | - | Pin | - | - | - | - | 0.25 (1/4) | 75 | - | - | - | - | 24.5 | ||
![]() PTV09A-1030F-B103 Bourns, Inc. | In Stock | - | - | - | - | - | EAR99 | - | Compliant | - | Lin | - | 50 | 20(DC)|50(AC) | 280 | 10000 | - | -10 | Bracket Mount/Through Hole | - | 1 | 1 | 1 | 1(Elec)|1(Mech) | Top | - | 12.5 | - | 10K | - | 6 | - | - | - | - | - | - | - | 20% | - | - | Potentiometer | - | - | - | Pin | - | - | - | - | 0.05 (1/20) | 11.4 | - | - | - | - | 33.8 | ||
![]() 3345P-L64-502 Bourns, Inc. | In Stock | - | - | - | Top Slot | - | - | - | - | - | - | + 150 C | - | - | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3345 | 5 % | - | 50 PPM / C | Round Trimmer | 5 kOhms | 1 W | Horizontal Adjustment | PC Pin | 1 | - | Wirewound | Single Turn | - | - | 11.43 mm | 5.97 mm | - | - | - | ||
![]() 3345P-L64-503 Bourns, Inc. | In Stock | - | - | - | Top Slot | - | - | - | - | - | - | + 150 C | - | - | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3345 | 5 % | - | 50 PPM / C | Round Trimmer | 50 kOhms | 1 W | Horizontal Adjustment | PC Pin | 1 | - | Wirewound | Single Turn | - | - | 11.43 mm | 5.97 mm | - | - | - | ||
![]() 3292L-DS1-102 Bourns, Inc. | In Stock | - | - | - | Side Slot | - | - | - | - | 50 | - | + 150 C | - | - | - | - | - 65 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | - | - | - | Trimpot | 0.025000 oz | - | 3292 | 10 % | - | - | Trimmers | 1 kOhms | 500 mW (1/2 W) | Horizontal Adjustment | Wire Lead | 25 | Linear | Cermet | Multiturn | - | - | - | - | - | - | - | ||
![]() 3224J-FL4-101E Bourns, Inc. | In Stock | - | - | - | Side Slot | - | - | - | - | 500 | - | + 150 C | - | - | - | - | - 65 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 0.010000 oz | Reel | 3224 | 10 % | - | 100 PPM / C | Multiturn 4 mm SMD Trimming Potentiometer | 100 Ohms | 250 mW (1/4 W) | Vertical Adjustment | SMD/SMT | 12 | - | Cermet | Multiturn | - | - | - | 3.71 mm | 4.8 mm | 4.6 mm | - |