- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Surface Mount Land Size | CoilResistance | Contact Materials | For Use With/Related Products | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Turn Off Voltage (Min) | Turn On Voltage (Max) | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Color | Applications | Voltage - Supply | Orientation | Base Part Number | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Configuration | Interface | Polarization | Voltage - Forward (Vf) (Typ) | Accessory Type | Viewing Angle | Current - Test | Data Rate | Contact Form | Relay Type | Millicandela Rating | Operate Time | Lens Transparency | Wavelength - Peak | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Lens Color | Contact Rating (Current) | Display Type | Coil Power | Wavelength | Current - DC Forward (If) (Max) | Viewing Area | Display Mode | Backlight | LED | Touchscreen | Dot Pixels | Background Color | Diagonal Screen Size | Graphics Color | Dot Size | Dot Pitch | Radiant Intensity (Ie) Min @ If | Features | Lens Style/Size | Height Seated (Max) | Length | Height (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00561K00000J0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0056100R000K12L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0056100R000J0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0056100R000K0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y005350R0000J0L VPG Foil | In Stock | - | - | Through Hole | - | - | - | - | 155 Ohms | Silver Cadmium Oxide (AgCdO) | - | -- | - | VPG FOIL RESISTORS | 1.2 VDC | 9 VDC | - | -55°C ~ 85°C | Bulk | T90 | - | - | Active | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | 15ms | - | - | 12VDC | Non Latching | 240VAC, 28VDC - Max | 77.0mA | 15ms | - | 20A | - | 900 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulation - Class F, Sealed - Fully | - | - | - | - | - | - | ||
![]() Y005320R0000J0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | Sealed Lead Acid Batteries | -- | - | VPG FOIL RESISTORS | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Adapter - 0.187 ~ 0.25 (4.74mm x 6.35mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y005310K0000K0L VPG Foil | In Stock | - | - | - | - | - | Nylon | - | - | - | - | -- | - | VPG FOIL RESISTORS | - | - | - | - | - | T176 | - | - | Obsolete | -- | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 3/4 | - | - | - | - | - | - | - | - | - | - | - | 0.280 (7.11mm) | - | - | - | ||
![]() Y00515K00000K0L VPG Foil | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | -- | - | - | Active | -- | LC Duplex | - | - | Ethernet, Fibre Channel | 3.1 V ~ 3.5 V | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Y00515K00000J0L VPG Foil | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | - | - | -- | - | VPG FOIL RESISTORS | - | - | - | - | - | * | - | - | Active | -- | LC | - | - | Ethernet | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1310nm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y005150R0000J0L VPG Foil | In Stock | - | - | Through Hole | Axial, Can | - | - | -- | - | - | - | -- | -- | VPG FOIL RESISTORS | - | - | - | -- | Bulk | TVA ATOM® | -- | -- | Active | -- | - | - | - | Audio | - | - | - | - | -- | -- | - | - | Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | ||
![]() Y0051500R000J0L VPG Foil | In Stock | - | - | Through Hole | Axial, Can | - | - | -- | - | - | - | -- | -- | VPG FOIL RESISTORS | - | - | - | -- | Bulk | TVA ATOM® | -- | -- | Active | -- | - | - | - | Audio | - | - | - | - | -- | -- | - | - | Bi-Polar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | ||
![]() Y005120K0000J0L VPG Foil | In Stock | - | - | Through Hole | Radial | 3mm | - | - | - | - | - | -- | - | VPG FOIL RESISTORS | - | - | 588nm | - | Bulk | -- | -- | - | Active | -- | - | - | Yellow | - | - | - | TLH4400 | - | - | - | - | - | - | 2V | - | 60° | 20mA | - | - | - | 80mcd | - | Diffused | 590nm | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1), 3.20mm | - | - | 6.10mm | - | - | ||
![]() Y00511K00000J0L VPG Foil | In Stock | - | - | Through Hole | Radial | T-1 3/4 (5mm) | - | - | - | - | - | -- | - | VPG FOIL RESISTORS | - | - | -- | - | - | TLH.620 | -- | - | Obsolete | - | - | - | Yellow | - | - | - | - | - | - | - | -- | - | - | 2.4V | - | 28° | 20mA | - | - | - | 50mcd | - | Clear | 585nm | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | -- | - | - | ||
![]() Y005110K0000J0L VPG Foil | In Stock | - | - | Through Hole | Radial, 5mm Dia (T 1 3/4) | - | - | - | - | - | - | -- | - | VPG FOIL RESISTORS | - | - | - | -40°C ~ 85°C (TA) | Bulk | -- | - | - | Obsolete | -- | - | Infrared (IR) | - | - | - | Top View | - | - | - | - | - | - | - | 1.35V | - | 44° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 940nm | 100mA | - | - | - | - | - | - | - | - | - | - | - | 30mW/sr @ 100mA | - | - | - | - | - | - | - | ||
![]() Y00505R00000M0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | -- | - | VPG FOIL RESISTORS | - | - | - | - | - | -- | - | - | Discontinued at Digi-Key | -- | - | - | - | - | - | - | - | - | - | - | - | LVDS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TFT - Color | - | - | - | 132.50mm L x 99.40mm W | Transmissive | LED - White | - | -- | 640 x 480 (VGA) | -- | 6.5 (165.10mm) | Red, Green, Blue (RGB) | -- | 0.21mm W x 0.21mm H | - | - | - | - | - | - | - | - | ||
![]() Y00505K00000K0L VPG Foil | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | -- | - | VPG FOIL RESISTORS | - | - | - | -40°C ~ 85°C (TA) | Bulk | -- | - | - | Active | -- | - | Infrared (IR) | - | - | - | Top View | - | - | - | - | - | - | - | 2.8V | - | 24° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 875nm | 100mA | - | - | - | - | - | - | - | - | - | - | - | 25mW/sr @ 100mA | - | - | - | - | - | - | - | ||
![]() Y00505K00000J0L VPG Foil | In Stock | - | - | Pluggable, SFP28 | - | - | - | - | - | - | - | -- | - | VPG FOIL RESISTORS | - | - | - | - | - | -- | - | - | Active | -- | -- | - | - | Ethernet | 3.135 V ~ 3.465 V | - | - | - | - | - | - | - | - | - | - | - | - | 25.78125Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y005050R0000J0L VPG Foil | In Stock | - | - | -- | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | -- | - | - | Active | -- | -- | - | - | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Y0050500R000J0L VPG Foil | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | -- | - | - | Active | -- | LC | - | - | General Purpose | 3.1 V ~ 3.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() Y00502K00000K0L VPG Foil | In Stock | - | - | Through Hole | Radial | 5mm | - | - | - | - | - | -- | - | VPG FOIL RESISTORS | - | - | -- | - | - | TLH.54 | -- | - | Obsolete | - | - | - | Green | - | - | - | - | - | - | - | -- | - | - | 2.4V | - | 60° | 20mA | - | - | - | 10mcd | - | Diffused | 565nm | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | 12.80mm | - | - |