- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Switch Option | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Orientation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Resistance Tolerance | Ganging Number | Resistance Law | Element Type | Product | Bushing Type | Product Category | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3296W-OT1-201LF Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BOURNS INC | - | 3296W-OT1-201LF | 3296 | - | - | - | - | - | - | 125 °C | -55 °C | - | 3/8 INCH, RECTANGULAR, 4 PINS, ROHS COMPLIANT | 10.03 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | - | Obsolete | - | - | - | - | - | 5.66 | - | Yes | 9000 deg | - | - | - | - | - | - | 3296-OT1 | - | 20% | e3 | - | - | - | EAR99 | - | - | 200 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TRAY; TUBE | - | Trimmer Pot | TRIMMER | not_compliant | - | - | 0.5 W | SCREW | 6.4 mm | - | - | 0.51 mm | 3819 | 70 °C | - | - | 25 | - | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3296X-LTC-203LF Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BOURNS INC | - | 3296X-LTC-203LF | 3296-LTC | - | - | - | - | - | - | 150 °C | -55 °C | - | 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | 10% | e3 | - | - | - | EAR99 | - | - | 20000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TUBE | - | - | TRIMMER | not_compliant | - | - | 0.5 W | SCREW | - | - | - | - | - | 70 °C | - | - | 25 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3296W-LTC-102LF Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BOURNS INC | - | 3296W-LTC-102LF | 3296-LTC | - | - | - | - | - | - | 150 °C | -55 °C | - | 3/8 INCH, SQUARE, 3 PINS, ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | 10% | e3 | - | - | - | EAR99 | - | - | 1000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | TUBE | - | - | TRIMMER | not_compliant | - | - | 0.5 W | SCREW | - | - | - | - | - | 70 °C | - | - | 25 | - | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67XR50KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 67XR50KLFTB | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3819 | 10.4 mm | 9.53 mm | - | PCB Mount | 4.95 mm | - | Active | - | - | - | - | - | 5.37 | - | Yes | 7200 deg | - | - | - | - | - | - | - | - | 10% | e3 | - | - | - | - | -100,100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | - | - | - | Tube | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | - | 4.6 mm | 200 V | - | 0.53 mm | 3819 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67ZR1MEGLF TT Electronics | 14 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 67ZR1MEGLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3819 | 10.4 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 4.95 mm | - | Active | - | - | - | - | - | 5.12 | - | Yes | 7200 deg | - | - | - | - | - | - | - | - | 10% | e3 | - | - | - | EAR99 | -100,100 ppm/°C | - | 1000000 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | BULK | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.53 mm | 3819 | 85 °C | - | - | 20 | - | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 64ZR500LF TT Electronics | 14 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 64ZR500LF | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PCB Mount, | 6.86 mm | 6.35 mm | RECTANGULAR PACKAGE | PCB Mount | 4.19 mm | - | Active | - | - | - | - | - | 1.24 | - | Yes | 4320 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 500 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 4.37 mm | 200 V | - | 0.46 mm | - | 85 °C | - | - | 12 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66XR100LF TT Electronics | 14 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 66XR100LF | - | - | - | - | - | - | - | 150 °C | -65 °C | - | Radial, | 10.41 mm | 9.525 mm | RECTANGULAR PACKAGE | Radial | 5.08 mm | - | Active | - | - | - | - | - | 2.25 | - | Yes | 7200 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 100 Ω | Matte Tin (Sn) | - | - | 8533.40.80.50 | - | BULK | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.57 mm | 200 V | - | 0.533 mm | - | 70 °C | - | - | 20 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23BR200KLFTR TT Electronics | 685 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 23BR200KLFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | - | SMT, 2018 | 2.7 mm | 5 mm | - | SMT | 4.5 mm | - | Active | - | - | - | - | - | 0.63 | - | Yes | 360 deg | - | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 200000 Ω | Tin (Sn) | - | - | 8533.40.80.50 | - | TR, 7 INCH | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | - | 2018 | 70 °C | - | - | 1 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22AR500LFTR TT Electronics | 4251 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 22AR500LFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | - | SMT, 1413 | 2.21 mm | 3.51 mm | - | SMT | 3.2 mm | - | Active | - | - | - | - | - | 0.6 | - | Yes | 220 deg | - | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 500 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TR, 7 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.125 W | SCREW | - | 200 V | - | - | 1413 | 70 °C | - | - | 1 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 23SR10KLFTR TT Electronics | 14 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 23SR10KLFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | - | SMT, 2220 | 5.77 mm | 5.56 mm | - | SMT | 5 mm | - | Active | - | - | - | - | - | 5.1 | - | Yes | 360 deg | - | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 10000 Ω | Tin (Sn) | - | - | 8533.40.80.50 | - | TR, 10 INCH | - | Square | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | 200 V | - | - | 2220 | 70 °C | - | - | 1 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25RXR200LF TT Electronics | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 25RXR200LF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | - | 4.46 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 22AR20LFTR TT Electronics | 14 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 22AR20LFTR | - | - | - | - | - | - | - | 125 °C | -55 °C | - | SMT, 1413 | 2.21 mm | 3.51 mm | - | SMT | 3.2 mm | - | Active | - | - | - | - | - | 5.11 | - | Yes | 220 deg | - | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 150 ppm/°C | - | 20 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | TR, 7 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.125 W | SCREW | - | 200 V | - | - | 1413 | 70 °C | - | - | 1 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PR100KLF TT Electronics | 150 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 25PR100KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | - | 0.61 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 100000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25RXR2KLF TT Electronics | 14 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 25RXR2KLF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | - | 5.12 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 2000 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | - | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PR20LF TT Electronics | 32 |
| - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 25PR20LF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | - | 5.1 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 20 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 25PR10LF TT Electronics | In Stock | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 25PR10LF | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | - | 5.1 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 10 Ω | Matte Tin (Sn) | - | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | TUBE | - | Rectangular | TRIMMER | compliant | - | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | - | - | 70 °C | - | - | 1 | - | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3006P-7-205 Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | 3006P-7-205 | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 7519 | 6.35 mm | 19.05 mm | - | PCB Mount | 4.83 mm | - | Active | - | - | - | - | - | 5.12 | - | No | 5400 deg | - | - | - | - | - | - | - | - | 10% | e0 | No | - | - | EAR99 | -100,100 ppm/°C | - | 2000000 Ω | Tin/Lead (Sn90Pb10) | - | - | 8533.40.80.50 | - | Tube | - | Trimmer Pot | TRIMMER | not_compliant | - | - | 0.75 W | - | 5.33 mm | 400 V | - | 0.51 mm | 7519 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3006P-7-505 Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | 3006P-7-505 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | 5.74 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | not_compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3213X102M TE Connectivity | In Stock | - | - | 22 Weeks, 6 Days | Surface Mount | YES | WRAPAROUND | SURFACE MOUNT | 3 | Cermet | Top Slot | 3213X | TE Connectivity / Holsworthy | 500 | TE CONNECTIVITY LTD | -- | 3213X102M | - | + 125 C | TE Connectivity Passive Product | - 55 C | Surface Mount | 1 | -55C to 125C | 125 °C | -55 °C | Tape & Reel (TR) | unknown | 2 mm | 3.4 mm | RECTANGULAR PACKAGE | SMT | 3.4 mm | 1879029-2 | Contact Manufacturer | TOP | 3.5(mm) | Not Required(mm) | Obsolete | No | 3.85 | Details | Yes | 210 deg | 1.9(mm) | NO | 20% | - | 15 V | Tape & Reel (TR) | 3213, Citec | Square - 0.134 x 0.134 Face x 0.079 H (3.40mm x 3.40mm x 2.00mm) | 20% | - | - | Active | -- | EAR99 | 100 ppm/°C | Trimmer | 1000 Ω | - | 0.125W, 1/8W | - | 8533.40.80.50 | 0.125 W | TAPE | Vertical Adjustment | Rectangular | TRIMMER | - | Not Required | J Lead | 0.125 W | SCREW | - | 15 V | Not Required | - | 1313 | 70 °C | Top Adjustment | Trimmer Resistors | 1 | Linear | VERTICAL | 20 | - | LINEAR | Cermet | Single Turn | NOT REQUIRED | Trimmer Resistors - SMD | 3.4 | 3.5 | 3.4(mm) | 2 mm | 3.4 mm | 3.4 mm | 2(mm) | ||
![]() 3203X203P TE Connectivity | 264 |
| - | 22 Weeks, 6 Days | Surface Mount | YES | WRAPAROUND | SURFACE MOUNT | 3 | Cermet | Top Crossed | - | TE Connectivity / Holsworthy | 500 | TE CONNECTIVITY LTD | -- | 3203X203P | - | +150°C | TE Connectivity Passive Product | -55°C | Surface Mount | 1 | -55C to 150C | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | not_compliant | 2 mm | 3.4 mm | RECTANGULAR PACKAGE | SMT | 3.4 mm | 1623916-7 | Contact Manufacturer | TOP | 3.5(mm) | Not Required(mm) | Active | No | 3.8 | - | Yes | 210 deg | 1.9(mm) | NO | 25% | 0.001905 oz | - | Tape and Reel | 3203, Citec | Square - 0.134 x 0.134 Face x 0.079 H (3.40mm x 3.40mm x 2.00mm) | 25% | - | Yes | Active | -- | EAR99 | -100,100 ppm/°C | Trimmer | 20000 Ω | - | 0.05W, 1/20W | - | 8533.40.80.50 | 0.05 (1/20)(W) | Tape | Top Adjust | Rectangular | TRIMMER | - | Not Required | J-Hook | 0.05 W | SCREW | - | 15 V | Not Required | - | 1313 | - | Top Adjustment | Trimmer Resistors | 1 | - | VERTICAL | - | - | LINEAR | Cermet | Single Turn | NOT REQUIRED | Trimmer Resistors - SMD | - | - | 3.4(mm) | 2 mm | 3.4mm | 3.4 mm | 2(mm) |