- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Switch Option | Tolerance (+ or -) | Unit Weight | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Orientation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Failure Rate | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Actuator Orientation | Resistance Tolerance | Ganging Number | Resistance Law | Element Type | Product | Bushing Type | Product Category | Product Length | Product Width | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3203X202P TE Connectivity | 35 |
| - | - | Surface Mount | YES | WRAPAROUND | SURFACE MOUNT | 3 | Cermet | Top Crossed | - | TE Connectivity / Holsworthy | 500 | TE CONNECTIVITY LTD | -- | 3203X202P | - | - | TE Connectivity Passive Product | - | Surface Mount | 1 | -55C to 150C | 150 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | not_compliant | 2 mm | 3.4 mm | RECTANGULAR PACKAGE | SMT | 3.4 mm | 1623916-6 | Contact Manufacturer | TOP | 3.5(mm) | Not Required(mm) | Active | No | 4.01 | - | No | 210 deg | 1.9(mm) | NO | 25% | 0.001905 oz | Tape | 3203, Citec | Square - 0.134 x 0.134 Face x 0.079 H (3.40mm x 3.40mm x 2.00mm) | 25% | - | Yes | Active | -- | EAR99 | -100,100 ppm/°C | Trimmer | 2000 Ω | - | 0.05W, 1/20W | 8533.40.80.50 | - | 0.05 (1/20)(W) | Tape | Vertical Adjustment | Rectangular | TRIMMER | - | Not Required | J-Hook | 0.05 W | SCREW | 15 V | Not Required | 1313 | - | Top Adjustment | Trimmer Resistors | 1 | VERTICAL | - | - | LINEAR | Cermet | Single Turn | NOT REQUIRED | Trimmer Resistors - SMD | - | - | 3.4(mm) | 2(mm) | ||
![]() 44GR2MEGLFT13 TT Electronics | 40 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 44GR2MEGLFT13 | - | - | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | - | Active | - | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | - | 10% | e3 | - | - | - | - | 100 ppm/°C | - | 2000000 Ω | Matte Tin (Sn) | - | - | - | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 1918 | 85 °C | - | - | 9 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 44WR250KLFT13 TT Electronics | 14 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 44WR250KLFT13 | - | - | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | - | Active | - | - | - | - | - | 1.36 | - | Yes | 3240 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 2019 | 85 °C | - | - | 9 | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 44JR500KLFT13 TT Electronics | 40 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 44JR500KLFT13 | - | - | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | - | Active | - | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 500000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 1918 | 85 °C | - | - | 9 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404806505007 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404806505007 | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.65 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | 1000 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | compliant | - | - | 0.75 W | SCREW | - | - | - | - | - | - | 15 | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404806505009 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404806505009 | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | 5000 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | compliant | - | - | 0.75 W | SCREW | - | - | - | - | - | - | 15 | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 44WR25KLFT13 TT Electronics | 14 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 44WR25KLFT13 | - | - | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | - | Active | - | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 25000 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 2019 | 85 °C | - | - | 9 | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404806432004 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404806432004 | - | - | - | - | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | 100 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | - | - | - | 0.25 W | SCREW | - | - | - | - | - | - | 12 | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404806432007 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404806432007 | - | - | - | - | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | 1000 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | - | - | - | 0.25 W | SCREW | - | - | - | - | - | - | 12 | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404806505002 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404806505002 | - | - | - | - | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | 20 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | - | - | - | 0.75 W | SCREW | - | - | - | - | - | - | 15 | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404806391012 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404806391012 | - | - | - | - | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | 50000 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 44JR200LFT13 TT Electronics | In Stock | - | - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 44JR200LFT13 | - | - | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.73 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | - | Active | - | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | - | 10% | e3 | Yes | - | - | EAR99 | 100 ppm/°C | - | 200 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 1918 | 85 °C | - | - | 9 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404806393010 TE Connectivity | In Stock | - | - | 16 Weeks | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404806393010 | - | - | - | - | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | 10000 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | - | 1 | HORIZONTAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404807003003 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404807003003 | PC910 | - | - | - | - | - | - | - | - | - | , | - | - | CIRCULAR PACKAGE | - | - | - | Active | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | 20% | - | - | - | - | EAR99 | - | - | 470 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | unknown | - | - | 1 W | SCREW | - | - | - | - | - | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404806347013 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | Top Cross | - | TE Connectivity / AMP | 100 | TE CONNECTIVITY LTD | - | 404806347013 | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | ROHS COMPLIANT | - | - | CIRCULAR PACKAGE | - | - | 1-1623831-3 | Obsolete | - | - | - | - | - | 8.4 | Details | Yes | - | - | - | - | - | Bulk | 470 | - | 10% | - | - | - | - | EAR99 | 250 PPM / C | - | 100000 Ω | - | - | 8533.40.80.50 | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Horizontal Adjustment | - | TRIMMER | compliant | - | PC Pin | 0.5 W | SCREW | - | - | - | - | - | Trimmer Resistors | 1 | VERTICAL | - | - | LINEAR | - | Single Turn | - | Trimmer Resistors - Through Hole | - | - | - | - | ||
![]() 404806432011 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404806432011 | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | 20000 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | compliant | - | - | 0.25 W | SCREW | - | - | - | - | - | - | 12 | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 404806391013 TE Connectivity | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | TE CONNECTIVITY LTD | - | 404806391013 | - | - | - | - | - | - | - | - | - | - | , | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | - | - | - | - | - | 5.66 | - | Yes | - | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | 100000 Ω | - | - | 8533.40.80.50 | - | - | - | - | - | TRIMMER | - | - | - | 0.5 W | SCREW | - | - | - | - | - | - | 1 | VERTICAL | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 44WR10LFT13 TT Electronics | 14 |
| - | - | - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 44WR10LFT13 | - | - | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 2019 | 5.31 mm | 5.08 mm | RECTANGULAR PACKAGE | SMT | 4.83 mm | - | Active | - | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 250 ppm/°C | - | 10 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 13 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 2019 | 85 °C | - | - | 9 | VERTICAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 44GR20LFT7 TT Electronics | 14 |
| - | - | - | YES | GULL WING | SURFACE MOUNT | 3 | - | - | - | - | - | BI TECHNOLOGIES CORP | - | 44GR20LFT7 | - | - | - | - | - | - | - | 150 °C | -65 °C | - | SMT, 1918 | 3.91 mm | 4.83 mm | RECTANGULAR PACKAGE | SMT | 4.57 mm | - | Active | - | - | - | - | - | 5.14 | - | Yes | 3240 deg | - | - | - | - | - | - | - | 20% | e3 | Yes | - | - | EAR99 | 250 ppm/°C | - | 20 Ω | Matte Tin (Sn) | - | 8533.40.80.50 | - | - | TR, EMBOSSED, 7 INCH | - | Rectangular | TRIMMER | compliant | - | - | 0.25 W | SCREW | 300 V | - | 1918 | 85 °C | - | - | 9 | HORIZONTAL | - | 1 | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 4275X105K TE Connectivity | In Stock | - | - | 12 Weeks, 6 Days | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 3 | Cermet | - | 4275 | - | - | TE CONNECTIVITY LTD | -- | 4275X105K | - | - | TE Connectivity Passive Product | - | Through Hole | 1 | -55C to 125C | - | - | Tube | , | - | - | RECTANGULAR PACKAGE | - | - | - | Obsolete | SIDE | 4.8(mm) | Not Required(mm) | Active | No | 8.03 | - | Yes | - | 2.8(mm) | NO | 10% | - | Tube | 4275, Citec | Square - 0.274 x 0.268 Face x 0.274 H (6.95mm x 6.80mm x 6.95mm) | 10% | - | Yes | Active | -- | EAR99 | 250 ppm/°C | Trimmer | 1000000 Ω | - | 0.5W, 1/2W | 8533.40.80.50 | - | 0.5 W | - | - | - | TRIMMER | - | Not Required | Pin | 0.5 W | SCREW | - | Not Required | - | - | Side Adjust | - | 1 | HORIZONTAL | 10 | - | LINEAR | - | - | NOT REQUIRED | - | 6.8 | 4.8 mm | 6.8(mm) | 6.95(mm) |