- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Orientation | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Resistance Law | Element Type | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3306W-1-473 Bourns Inc. | 31 |
| - | - | Through Hole | - | - | - | - | Cermet | Side Adjust | - | Bourns | 2000 | - | Bourns | - | - | + 100 C | Bourns Inc. | - 25 C | - | PCB Mount | Bulk | - | - | - | - | Active | - | - | - | Trimpot | 0.013580 oz | - | - | - | Rectangular - 0.331" x 0.268" Face (8.40mm x 6.80mm) | ±25% | - | - | ±250ppm/°C | - | 47 kOhms | - | - | - | 0.2W, 1/5W | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | PC Pins | - | - | Side Adjustment | Trimmer Resistors | 1 | - | - | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | - | 8.4 mm | 6.81 mm | 4.5 mm | ||
![]() 3269W-11-101LF Bourns Inc. | 5 |
| - | - | Surface Mount | - | - | - | - | Cermet | Top Slot | - | Bourns | 50 | - | Bourns | - | - | + 150 C | Bourns Inc. | - 65 C | Yes | PCB Mount | Tube | - | - | - | - | Active | - | - | - | Trimpot | 0.020106 oz | - | Tube | - | Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) | ±10% | - | - | ±100ppm/°C | 0.25 in Square SMD Trimming Potentiometer | 100 Ohms | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | Gull Wing | - | - | Side Adjustment | Trimmer Resistors | 12 | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | 7.44 mm | 6.35 mm | 4.32 mm | ||
![]() 3314J-4-501E Bourns Inc. | 37 |
| - | - | Surface Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) | ±20% | - | - | ±100ppm/°C | - | 500 Ohms | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | J Lead | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3314J-4-102E Bourns Inc. | 37 |
| - | - | Surface Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) | ±20% | - | - | ±100ppm/°C | - | 1 kOhms | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | J Lead | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10MH01-105A2020-PM-S Amphenol Piher Sensing Systems | 1531 |
| - | - | Through Hole | - | - | - | - | Carbon | - | - | - | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | 1 MOhms | - | - | - | 0.15W | - | - | - | - | - | - | - | PC Pins | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3314J-4-102G Bourns Inc. | 6 |
| - | - | Surface Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | Square - 0.177" x 0.177" Face (4.50mm x 4.50mm) | ±20% | - | - | ±100ppm/°C | - | 1 kOhms | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | J Lead | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3269W-ES2-201G Bourns Inc. | 45 |
| - | - | Surface Mount | - | - | - | - | Cermet | Top Slot | - | Bourns | 500 | - | Bourns | - | - | + 150 C | Bourns Inc. | - 65 C | Yes | PCB Mount | Tube | - | - | - | - | Active | - | Details | - | Trimpot | 0.015168 oz | - | Tube | - | Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) | ±10% | - | - | ±100ppm/°C | 0.25 in Square SMD Trimming Potentiometer | 200 Ohms | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | Gull Wing | - | - | Top Adjustment | Trimmer Resistors | 12 | - | - | - | Cermet | Multiturn | Trimmer Resistors - SMD | - | 7.44 mm | 6.35 mm | 4.32 mm | ||
![]() PTC10LV10-223A2020-PM Amphenol Piher Sensing Systems | 5197 |
| - | - | Through Hole | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | PTC-10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | ±100ppm/°C | - | 22 kOhms | - | - | - | 0.33W | - | - | - | - | - | - | - | PC Pins | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 404807003012 TE Connectivity / Holsworthy | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | 100 | TE CONNECTIVITY LTD | - | 404807003012 | PC910 | - | - | - | - | PCB Mount | - | , | CIRCULAR PACKAGE | 1-1625939-2 | Active | - | 5.68 | - | Yes | - | - | - | Bulk | PC9 | - | 20% | - | EAR99 | - | - | 470000 Ω | - | - | - | - | 8533.40.80.50 | - | - | CERMET | - | TRIMMER | compliant | - | 1 W | SCREW | - | - | 1 | - | VERTICAL | LINEAR | - | - | - | - | - | - | - | ||
![]() 404807003014 TE Connectivity / Holsworthy | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | - | - | - | 100 | TE CONNECTIVITY LTD | - | 404807003014 | - | - | - | - | - | PCB Mount | - | , | CIRCULAR PACKAGE | 1-1625939-4 | Active | - | 5.68 | - | Yes | - | - | - | Bulk | PC9 | - | 20% | - | EAR99 | - | - | 10000 Ω | - | - | - | - | 8533.40.80.50 | - | - | CERMET | - | TRIMMER | compliant | - | 1 W | SCREW | - | - | 1 | - | VERTICAL | LINEAR | - | - | - | - | - | - | - | ||
![]() 17S-103 Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | - | Side Cross | - | - | 50 | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | 5 % | - | - | - | Trimmer Resistors - Multi Turn | 10 kOhms | - | - | - | - | - | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | - | - | - | - | - | Multiturn | - | - | - | - | - | ||
![]() TM7-S503 Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | Top Cross | - | - | 100 | - | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | 50 V | Bulk | TMx | - | 10 % | Through Hole | - | - | Trimmer Resistors - Multi Turn | 50 kOhms | 125 °C | -55 °C | - | - | - | - | - | - | Vertical Adjustment | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Multiturn | - | - | - | - | - | ||
![]() TS53YJ 100 20%TR Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | - | Top Crossed | - | - | 500 | - | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | N | - | - | 0.005291 oz | - | Reel | - | - | 20 % | - | - | - | Trimmer Resistors - SMD | 100 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | SMD/SMT | - | - | - | - | - | Linear | - | - | Cermet | Single Turn | - | - | - | 5 mm | 2.7 mm | ||
![]() TS6X 22K 10�6 Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | - | Side Slot | - | - | 50 | - | - | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | N | - | - | - | - | Reel | - | - | 10 % | - | - | - | Trimmer Resistors - SMD | 22 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | SMD/SMT | - | - | - | - | - | Linear | - | - | - | Multiturn | - | - | - | 5.8 mm | 6.85 mm | ||
![]() TS3YJ 20K 20%TR Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | - | Top Slot | - | - | 1000 | - | - | - | - | + 125 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.003527 oz | - | Reel | - | - | 20 % | SMD/SMT | - | - | Trimmer Resistors - SMD | 20 kOhms | 125 °C | -55 °C | Cermet | - | - | - | 125 mW (1/8 W) | - | Vertical Adjustment | - | - | SMD/SMT | - | - | - | - | - | Linear | - | - | Cermet | Single Turn | - | - | - | 4.5 mm | 2.2 mm | ||
![]() PTC10MV10-102A1010 Amphenol Piher Sensing Systems | 5447 |
| - | - | Through Hole | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | PTC-10 | Round - 0.406" Dia (10.30mm) | ±10% | - | - | ±100ppm/°C | - | 1 kOhms | - | - | - | 0.33W | - | - | - | - | - | - | - | PC Pins | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10MH01-103A2020-E-PM-S Amphenol Piher Sensing Systems | 5515 |
| - | - | Through Hole | - | - | - | - | Carbon | - | - | - | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | ±300ppm/°C | - | 10 kOhms | - | - | - | 0.15W | - | - | - | - | - | - | - | PC Pins | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() N6L50T0C-301-3030 Amphenol Piher Sensing Systems | 4858 |
| - | - | Through Hole | - | - | - | - | Carbon | Top Adjust | N6L50 | - | - | - | - | - | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | PCB Mount | Bulk | - | - | - | - | Active | - | - | - | - | - | 100 VDC | - | N6 | Rectangular - 0.343" x 0.252" Face (8.70mm x 6.40mm) | ±30% | - | - | ±300ppm/°C | - | 300 Ohms | - | - | - | 0.1W, 1/10W | - | - | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | PC Pins | - | - | Top Adjustment | - | 1 | - | - | - | - | Single Turn | - | - | - | - | - | ||
![]() N6S25T0C-102-3030 Amphenol Piher Sensing Systems | 180 |
| - | - | Through Hole | - | - | - | - | Carbon | - | N6S25 | - | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | N6 | Rectangular - 0.343" x 0.252" Face (8.70mm x 6.40mm) | ±30% | - | - | ±300ppm/°C | - | 1 kOhms | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | PC Pins | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LH01-224A2020-PM-S Amphenol Piher Sensing Systems | 2425 |
| - | - | Through Hole | - | - | - | - | Carbon | Side Adjust | PT10LH01 | Amphenol Piher | - | - | Amphenol | - | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | PCB Mount | Bulk | - | - | - | - | Active | - | - | - | - | - | 100 VDC, 200 VDC | Bulk | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | ±300ppm/°C | Trimmer Resistors | 220 kOhms | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | Horizontal Adjustment | - | - | PC Pins | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - |