- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Resistance Law | Element Type | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3296X-1-221LF Bourns | In Stock | - | - | - | - | - | - | - | - | Side Slot | - | - | 50 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Trimpot | 0.030000 oz | - | Bulk | 3296 | - | 10 % | - | - | - | - | 100 PPM / C | 0.375 in Square Trimpot Trimmer Resistor | 220 Ohms | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 25 | - | - | - | Cermet | Multiturn | - | - | 10.03 mm | 9.53 mm | 4.83 mm | ||
![]() TS53YJ 100 20%TR Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | Top Crossed | - | - | 500 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 0.005291 oz | - | Reel | - | - | 20 % | - | - | - | - | - | Trimmer Resistors - SMD | 100 Ohms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Linear | - | - | Cermet | Single Turn | - | - | - | 5 mm | 2.7 mm | ||
![]() TS6X 22K 10�6 Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | Side Slot | - | - | 50 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | Reel | - | - | 10 % | - | - | - | - | - | Trimmer Resistors - SMD | 22 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Linear | - | - | - | Multiturn | - | - | - | 5.8 mm | 6.85 mm | ||
![]() 3292P-1-254 Bourns | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 3 | - | Side Slot | - | - | 50 | BOURNS INC | - | 3292P-1-254 | + 150 C | - | - 65 C | PCB Mount | 150 °C | -65 °C | - | PCB Mount, 3838 | 3.81 mm | 9.53 mm | RECTANGULAR PACKAGE | PCB Mount | 9.53 mm | Active | - | 5.12 | N | No | 9000 deg | Trimpot | 0.025000 oz | - | - | 3292 | - | 10 % | e0 | No | - | EAR99 | -100,100 ppm/°C | Trimmers | 250 kOhms | Tin/Lead (Sn/Pb) | - | - | - | - | 8533.40.80.50 | - | 500 mW (1/2 W) | TUBE | CERMET | Horizontal Adjustment | Trimmer Pot | TRIMMER | not_compliant | PC Pin | 0.5 W | SCREW | 8.26 mm | 0.51 mm | 3838 | 85 °C | - | - | 25 | Linear | HORIZONTAL | LINEAR | Cermet | Multiturn | - | - | - | - | - | ||
![]() TS3YJ 20K 20%TR Vishay / Sprague | In Stock | - | - | - | - | - | - | - | - | Top Slot | - | - | 1000 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.003527 oz | - | Reel | - | - | 20 % | - | - | SMD/SMT | - | - | Trimmer Resistors - SMD | 20 kOhms | - | 125 °C | -55 °C | Cermet | - | - | - | 125 mW (1/8 W) | - | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Linear | - | - | Cermet | Single Turn | - | - | - | 4.5 mm | 2.2 mm | ||
![]() 3223W-1-205M Bourns | In Stock | - | - | - | - | - | - | - | - | Top Slot | - | - | 50 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.010000 oz | - | Tube | 3223 | - | 20 % | - | - | - | - | - | Trimmer Resistors - Multi Turn | 2 MOhms | - | - | - | - | - | - | - | - | - | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Cermet | Multiturn | - | - | - | - | - | ||
![]() 3266W-1-473LF Bourns | In Stock | - | - | - | - | - | - | - | - | Top Slot | - | - | 2000 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Trimpot | 0.015000 oz | - | - | 3266 | - | 10 % | - | - | - | - | 100 PPM / C | 0.25 in Square Trimpot Trimmer Resistor | 47 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | Vertical Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 12 | - | - | - | Cermet | Multiturn | - | - | 7.24 mm | 6.71 mm | 4.5 mm | ||
![]() 3296X-1-473RLF Bourns | In Stock | - | - | - | - | - | - | - | - | Side Slot | - | - | 1000 | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Trimpot | 0.030000 oz | - | Reel | 3296 | - | 10 % | - | - | - | - | 100 PPM / C | 0.375 in Square Trimpot Trimmer Resistor | 47 kOhms | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 25 | - | - | - | Cermet | Multiturn | - | - | 10.03 mm | 9.53 mm | 4.83 mm | ||
![]() PVG3K103C01R00 Bourns | 873 |
| - | Surface Mount | - | - | - | - | Cermet | - | - | - | 500 | - | - | - | + 125 C | Bourns Inc. | - 55 C | PCB Mount | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | - | 0.001905 oz | - | - | PVG3 | Rectangular - 0.142 x 0.134 Face (3.60mm x 3.40mm) | ±20% | - | - | - | - | 150 PPM / C | - | 10 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | 250 mW (1/4 W) | - | - | Vertical | - | - | - | SMD/SMT | - | - | - | - | - | - | Bottom Adjustment | - | 1 Turn | - | - | - | Cermet | Single Turn | - | - | 2 mm | 3.6 mm | 3.4 mm | ||
![]() 3306P-1-224 Bourns | In Stock | - | - | - | - | - | - | - | - | Top Adjust | - | - | 2000 | - | - | - | + 100 C | - | - 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimpot | - | - | - | 3306 | - | 25 % | - | - | - | - | 250 PPM / C | - | 240 kOhms | - | - | - | - | - | - | - | 200 mW (1/5 W) | - | - | Vertical Adjustment | - | - | - | Snap-In | - | - | - | - | - | - | - | - | 1 | - | - | - | Cermet | Single Turn | - | - | 7.62 mm | 8.1 mm | 6.81 mm | ||
![]() PTC10MV10-102A1010 Amphenol Piher Sensing Systems | 5447 |
| - | Through Hole | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | PTC-10 | Round - 0.406" Dia (10.30mm) | ±10% | - | - | - | - | ±100ppm/°C | - | 1 kOhms | - | - | - | - | 0.33W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10MH01-103A2020-E-PM-S Amphenol Piher Sensing Systems | 5515 |
| - | Through Hole | - | - | - | - | Carbon | - | - | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | ±300ppm/°C | - | 10 kOhms | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3006P-CV4-103 Bourns | In Stock | - | - | - | - | - | - | - | - | Side Slot | - | - | 25 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | 0.040000 oz | - | - | 3006 | - | 10 % | - | - | - | - | 100 PPM / C | 0.75 in Trimmer Resistors - Multi Turn | 10 kOhms | - | - | - | - | - | - | - | 750 mW (3/4 W) | - | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 15 | - | - | - | Cermet | Multiturn | - | - | 6.35 mm | 19.05 mm | 4.83 mm | ||
![]() 3299W-R36-202 Bourns | In Stock | - | - | - | - | - | - | - | - | Top Cross | - | - | 50 | - | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | Trimpot | 0.035000 oz | - | Tube | 3299 | - | 10 % | - | - | - | - | - | Trimmers | 2 kOhms | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | Vertical Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 25 | Linear | - | - | Cermet | Multiturn | - | - | - | 10.03 mm | 9.53 mm | ||
![]() N6L50T0C-301-3030 Amphenol Piher Sensing Systems | 4858 |
| - | Through Hole | - | - | - | - | Carbon | Top Adjust | N6L50 | - | - | - | - | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 100 VDC | - | N6 | Rectangular - 0.343" x 0.252" Face (8.70mm x 6.40mm) | ±30% | - | - | - | - | ±300ppm/°C | - | 300 Ohms | - | - | - | - | 0.1W, 1/10W | - | - | 100 mW (1/10 W) | - | - | Horizontal Adjustment | - | - | - | PC Pins | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | Single Turn | - | - | - | - | - | ||
![]() N6S25T0C-102-3030 Amphenol Piher Sensing Systems | 180 |
| - | Through Hole | - | - | - | - | Carbon | - | N6S25 | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | N6 | Rectangular - 0.343" x 0.252" Face (8.70mm x 6.40mm) | ±30% | - | - | - | - | ±300ppm/°C | - | 1 kOhms | - | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LH01-224A2020-PM-S Amphenol Piher Sensing Systems | 2425 |
| - | Through Hole | - | - | - | - | Carbon | Side Adjust | PT10LH01 | Amphenol Piher | - | - | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 100 VDC, 200 VDC | Bulk | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | ±300ppm/°C | Trimmer Resistors | 220 kOhms | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | Horizontal Adjustment | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 4.8 mm | - | ||
![]() PT10WH01-505A3030-1-NE-S Amphenol Piher Sensing Systems | 2307 |
| - | Through Hole | - | - | - | - | Carbon | - | PT10WH01 | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±30% | - | - | - | - | ±300ppm/°C | - | 5 MOhms | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LV10-204A2020-PM-S Amphenol Piher Sensing Systems | 1881 |
| - | Through Hole | - | - | - | - | Carbon | - | PT10LV10 | - | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | ±300ppm/°C | - | 200 kOhms | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LH01-203A2020-PM-S Amphenol Piher Sensing Systems | 1588 |
| - | Through Hole | - | - | - | - | Carbon | - | PT10LH01 | Amphenol | - | - | Amphenol | - | - | Amphenol Piher Sensing Systems | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | ±300ppm/°C | - | 20 kOhms | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | - | - | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - |