- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Orientation | Termination Style | Adjustment Type | Product Type | Number of Turns | Taper | Element Type | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT10LH01-101A2020-PM-S Amphenol Piher Sensing Systems | 1882 |
| - | Through Hole | Carbon | - | PT10LH01 | Amphenol | - | Amphenol | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | ±300ppm/°C | - | 100 Ohms | 0.15W | Potentiometers, Trimmers & Rheostats | - | - | PC Pins | Side Adjustment | Trimmer Resistors | 1 | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | ||
![]() PT6KV-104A2020-P06 Amphenol Piher Sensing Systems | 1358 |
| - | Through Hole | Carbon | Top Crossed Slot | PT6KV | Amphenol Piher | 1000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | - | 100 VDC | Bulk | PT-6 | Round - 0.248" Dia (6.30mm) | ±20% | ±300ppm/°C | Rotary | 100 kOhms | 0.1W, 1/10W | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Vertical Adjustment | PC Pins | Top Adjustment | Trimmer Resistors | 1 | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 6.3 mm | - | 3.5 mm | - | ||
![]() PT15NV24-103A2020-E-S Amphenol Piher Sensing Systems | 1109 |
| - | Through Hole | Carbon | - | PT15NV24 | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | ±300ppm/°C | - | 10 kOhms | 0.25W, 1/4W | - | - | - | PC Pins | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | ||
![]() PT10LH01-502A2020-PM-S Amphenol Piher Sensing Systems | 2753 |
| - | Through Hole | Carbon | - | PT10LH01 | Amphenol | - | Amphenol | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | ±300ppm/°C | - | 5 kOhms | 0.15W | Potentiometers, Trimmers & Rheostats | - | - | PC Pins | Side Adjustment | Trimmer Resistors | 1 | - | - | - | Trimmer Resistors - Through Hole | - | - | - | - | ||
![]() PT6WH-253A2020 Amphenol Piher Sensing Systems | 1184 |
| - | Through Hole | Carbon | - | PT6WH | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | 0.012170 oz | - | Bulk | PT-6 | Round - 0.248" Dia (6.30mm) | ±20% | ±300ppm/°C | Rotary | 25 kOhms | 0.1W, 1/10W | Potentiometers, Trimmers & Rheostats | - | Vertical | PC Pins | Side Adjustment | Trimmer Resistors | 1 | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 6.3 mm | - | 3.5 mm | - | ||
![]() PT6KV-105A2020-P08 Amphenol Piher Sensing Systems | 1593 |
| - | Through Hole | Carbon | Top Crossed Slot | PT6KV | Amphenol Piher | 1000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | - | 100 VDC | Bulk | PT-6 | Round - 0.248" Dia (6.30mm) | ±30% | ±300ppm/°C | Rotary | 1 MOhms | 0.1W, 1/10W | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Vertical Adjustment | PC Pins | Top Adjustment | Trimmer Resistors | 1 | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 6.3 mm | - | 3.5 mm | - | ||
![]() PT10LH01-504A2020-PM-S Amphenol Piher Sensing Systems | 706 |
| - | Through Hole | Carbon | - | PT10LH01 | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | ±300ppm/°C | - | 500 kOhms | 0.15W | - | - | - | PC Pins | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | ||
![]() N6S25T0C-105-3030 Amphenol Piher Sensing Systems | 29 |
| - | Through Hole | Carbon | - | N6S25 | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | N6 | Rectangular - 0.343" x 0.252" Face (8.70mm x 6.40mm) | ±30% | ±300ppm/°C | - | 1 MOhms | 0.1W, 1/10W | - | - | - | PC Pins | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | ||
![]() N6S25T0N-504-3030 Amphenol Piher Sensing Systems | 401 |
| - | Through Hole | Carbon | Side Crossed Slot | N6S25 | Amphenol Piher | 500 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 20 C | PCB Mount | Bulk | Active | Details | - | 100 VDC | Bulk | N6 | Rectangular - 0.343" x 0.252" Face (8.70mm x 6.40mm) | ±30% | ±300ppm/°C | - | 500 kOhms | 0.1W, 1/10W | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Vertical Adjustment | PC Pins | Side Adjustment | Trimmer Resistors | 1 | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | - | 5.2 mm | 8.7 mm | 6.4 mm | ||
![]() PT6KH-103A2020-P05 Amphenol Piher Sensing Systems | 1700 |
| - | Through Hole | Carbon | Side Crossed Slot | PT6KH | Amphenol Piher | 1000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | - | 100 VDC | Bulk | PT-6 | - | ±20% | ±300ppm/°C | Rotary | 10 kOhms | 0.1W, 1/10W | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal Adjustment | PC Pins | Side Adjustment | Trimmer Resistors | 1 | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 6.3 mm | - | 3.5 mm | - | ||
![]() PS15NV60-473A3030 Amphenol Piher Sensing Systems | 1243 |
| - | Surface Mount | Carbon | - | PS15NV60 | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Active | - | - | - | - | PS15 | Round - 0.591" Dia (15.00mm) | ±30% | ±1000ppm/°C | - | 47 kOhms | 0.25W, 1/4W | - | - | - | J Lead | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | ||
![]() PT15WH06-503A2020-1-NE-S Amphenol Piher Sensing Systems | 1778 |
| - | Through Hole | Carbon | - | PT15WH06 | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | ±300ppm/°C | - | 50 kOhms | 0.25W, 1/4W | - | - | - | PC Pins | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | ||
![]() PT15GH06-105A2020-S Amphenol Piher Sensing Systems | 3924 |
| - | Through Hole | Carbon | Side Adjust | PT15GH06 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | - | 0.047114 oz | 250 VDC | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | ±300ppm/°C | 15 mm Carbon Potentiometer | 1 MOhms | 0.25W, 1/4W | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | PC Pins | Side Adjustment | Trimmer Resistors | 1 | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | 17.1 mm | - | 6 mm | ||
![]() FT-63ETS104 Nidec | 49 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | Side Adjust | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() FT-63ETS202 Nidec | 63 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | Side Adjust | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() FT-63ETS203 Nidec | 49 |
| - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | Side Adjust | - | - | - | 1 | - | - | - | - | - | - | - | - | ||
![]() PTC10MV10-104A2020 Amphenol Piher Sensing Systems | 4030 |
| - | Through Hole | Cermet | Top Hex | PTC10MV10 | Amphenol Piher | 2000 | Amphenol | + 90 C | Amphenol Piher Sensing Systems | - 40 C | PCB Mount | Bulk | Active | Details | - | 200 VDC | Bulk | PTC-10 | Round - 0.406" Dia (10.30mm) | ±20% | ±100ppm/°C | - | 100 kOhms | 0.33W | Potentiometers, Trimmers & Rheostats | 330 mW (1/3 W) | Vertical Adjustment | PC Pins | Top Adjustment | Trimmer Resistors | 1 | Linear | Cermet | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | - | 6.5 mm | - | ||
![]() PT6KV-472A2020-P06 Amphenol Piher Sensing Systems | 769 |
| - | Through Hole | Carbon | Top Crossed Slot | PT6KV | Amphenol Piher | 1000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Bulk | Active | Details | - | 100 VDC | Bulk | PT-6 | Round - 0.248" Dia (6.30mm) | ±20% | ±300ppm/°C | Rotary | 4.7 kOhms | 0.1W, 1/10W | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Vertical Adjustment | PC Pins | Top Adjustment | Trimmer Resistors | 1 | Linear | Carbon | Single Turn | Trimmer Resistors - Through Hole | 6.3 mm | - | 3.5 mm | - | ||
![]() PS15NV60-253A3030 Amphenol Piher Sensing Systems | 1210 |
| - | Surface Mount | Carbon | Top | PS15NV60 | Amphenol Piher | 2000 | Amphenol | + 85 C | Amphenol Piher Sensing Systems | - 40 C | PCB Mount | - | Active | Details | - | - | Reel | PS15 | Round - 0.591" Dia (15.00mm) | ±30% | ±1000ppm/°C | 15 mm Trimmer Potentiometer | 25 kOhms | 0.25W, 1/4W | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | J Lead | Top Adjustment | Trimmer Resistors | 1 | Linear | Carbon | - | Trimmer Resistors - SMD | - | 6.5 mm | 16 mm | - | ||
![]() PT15YH06-152A2020-4-CR-S Amphenol Piher Sensing Systems | 2158 |
| - | Through Hole | Carbon | - | PT15YH06 | - | - | - | - | Amphenol Piher Sensing Systems | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | ±300ppm/°C | - | 1.5 kOhms | 0.25W, 1/4W | - | - | - | PC Pins | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - |