- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Product Weight (g) | Adjustment | Automotive | ECCN (US) | Electrical Rotation (°) | EU RoHS | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Linear or Logarithmic | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Maximum Voltage Rating (V) | Mechanical Rotation (°) | Mechanical Rotational Life (Cycles) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Mounting Styles | Number of Elements | Number of Electrical Turns (Turns) | Number of Mechanical Turns (Turns) | Number of Turns (Turns) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Positions of Adjustment | PPAP | Product Depth (mm) | Product Diameter (mm) | Resistance Value (Ohm) | Risk Rank | RoHS | Rohs Code | Rotational Angle | Samacsys Description | Shaft Diameter (mm) | Shaft Length | Shaft Type | SVHC | SVHC Exceeds Threshold | Temperature Coefficient (ppm/°C) | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Orientation | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Resistance Tolerance | Ganging Number | Number of Gangs | Resistance Law | Element Type | Product | Shaft Diameter | Power Rating (W) | Product Length (mm) | Diameter | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST-32ETA 5kOhm(502) NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | 0.05 | - | No | EAR99 | 210 | Compliant with Exemption | - | - | - | Lin | - | - | - | 125 | 25 | 250 | 100 | - | -55 | Surface Mount | - | 1 | 1 | 1 | 1(Elec)|1(Mech) | - | - | - | - | - | - | - | - | - | - | - | Top | No | 3.5 | - | 5K | - | - | - | - | - | 1.9 | - | - | Yes | - | ±100 | - | - | - | Tape and Reel | - | 20% | - | - | Active | - | - | Trimmer | - | - | - | - | - | - | - | - | - | - | - | J-Hook | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (1/8) | 3.4 | - | - | - | - | 2 | ||
![]() 0620-013U500-AB222 Bourns | In Stock | - | - | NO | LUG | PANEL MOUNT | 3 | - | - | No | EAR99 | - | Compliant | - | - | BOURNS INC | Lin | Bourns Inc | 0620-013U500-AB222 | - | 125 | - | 285 | 25000 | - | -55 | Panel Mount | - | 1 | 1 | 1 | 1(Mech)|1(Elec) | 125 °C | -55 °C | Panel Mount, | 13 mm | - | 7.3 mm | CIRCULAR PACKAGE | Panel Mount | - | - | Active | Top | No | - | 13 | 2.2K | 5.68 | Non-Compliant | Yes | 285 deg | - | 4 | - | - | - | - | - | - | - | - | - | - | 20% | - | Yes | - | EAR99 | - | Potentiometer | 100 Ω | - | - | 8533.40.80.50 | Variable Resistors | - | - | - | Sealed | POTENTIOMETER | compliant | Solder Lug | 1 W | SHAFT | - | - | - | - | - | 1 | - | HORIZONTAL | - | 1 | - | LINEAR | - | - | - | 1 | - | - | - | - | - | 61.6 | ||
![]() 6639S-95-102 Bourns | In Stock | - | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Round / Plain | - | - | - | - | - | - | - | 6639 | - | - | - | Unconfirmed | - | - | Rotary Metal | - | - | - | - | - | - | - | - | - | - | - | Solder Turret | - | - | - | - | - | - | - | 1 Turn | - | - | - | - | 1 Gang | - | Conductive Plastic | Precision Potentiometers | - | - | - | - | - | - | - | - | ||
![]() ST-32ETA200-OHM- NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | 0.05 | - | No | EAR99 | 210 | Compliant with Exemption | - | - | - | Lin | - | - | - | 125 | 5 | 250 | 100 | - | -55 | Surface Mount | - | 1 | 1 | 1 | 1(Mech)|1(Elec) | - | - | - | - | - | - | - | - | - | - | - | Top | No | 3.5 | - | 200 | - | - | - | - | - | 1.9 | - | - | Yes | - | ±100 | - | - | - | Tape and Reel | - | 20% | - | - | Active | - | - | Trimmer | - | - | - | - | - | - | - | - | - | - | - | J-Hook | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (1/8) | 3.4 | - | - | - | - | 2 | ||
![]() 3590S-3-103L Bourns | In Stock | - | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3540S-80-501L Bourns | In Stock | - | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | Non-Compliant | - | - | - | - | 20.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | ± 50ppm/°C | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | Screwdriver Slot | 10 | - | - | ± 5% | - | 1 | - | - | - | 6.4 mm | - | - | - | - | - | - | - | ||
![]() 6639S-480-502 Bourns | In Stock | - | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | 8533.40.80.70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV36X502C31A00 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | No | EAR99 | - | Compliant with Exemption | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | Yes | Yes | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3214J-1-201ELF Bourns | In Stock | - | - | - | - | - | - | 0.283 | - | No | EAR99 | 1800 | Compliant with Exemption | - | 8533.40.80.50 | - | Lin | - | - | - | 150 | 300 | - | 200 | - | -65 | Surface Mount | - | 1 | - | - | 5(Elec) | - | - | - | - | - | - | - | - | - | - | - | Side | No | 5 | - | 200 | - | - | - | - | - | 1.5 | - | - | Yes | Yes | ±100 | - | - | - | Tape and Reel | - | 10% | - | - | Unconfirmed | - | - | Trimmer | - | - | - | - | - | - | - | - | - | - | - | J-Hook | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 (1/4) | 4.8 | - | - | - | - | 3.71 | ||
![]() 3345P-L64-102 Bourns | In Stock | - | - | - | - | - | - | - | Top Slot | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 0.040000 oz | - | - | 3345 | 5 % | - | - | - | - | 50 PPM / C | Round Trimmer | 1 kOhms | - | - | - | - | 1 W | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Wirewound | Single Turn | - | - | - | 11.43 mm | 5.97 mm | - | - | - | ||
![]() 17S-103 Vishay / Sprague | In Stock | - | - | - | - | - | - | - | Side Cross | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | Trimmer Resistors - Multi Turn | 10 kOhms | - | - | - | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multiturn | - | - | - | - | - | - | - | - | ||
![]() 3250L-FR6-500 Bourns | In Stock | - | - | - | - | - | - | - | Side Slot | - | - | - | - | 100 | - | - | - | - | - | + 150 C | - | - | - | - | - 65 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 0.060000 oz | - | - | 3250 | 5 % | - | - | - | - | - | Trimmers | 50 Ohms | - | - | - | - | 1 W | - | Horizontal Adjustment | - | - | - | Wire Lead | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | Wirewound | Multiturn | - | - | - | - | - | - | - | - | ||
![]() 3296W-1-221ALF Bourns | In Stock | - | - | - | - | - | - | - | Top Slot | - | - | - | - | 50 | - | - | - | - | - | + 150 C | - | - | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Trimpot | 0.030000 oz | - | Ammo Pack | 3296 | 10 % | - | - | - | - | 100 PPM / C | 0.375 in Square Trimpot Trimmer Resistor | 220 Ohms | - | - | - | - | 500 mW (1/2 W) | - | Vertical Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | Cermet | Multiturn | - | - | - | - | 10.03 mm | 9.53 mm | 4.83 mm | - | ||
![]() 3345P-L64-203 Bourns | In Stock | - | - | - | - | - | - | - | Top Slot | - | - | - | - | - | - | - | - | - | - | + 150 C | - | - | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040000 oz | - | - | 3345 | 5 % | - | - | - | - | 50 PPM / C | Round Trimmer | 20 kOhms | - | - | - | - | 1 W | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Wirewound | Single Turn | - | - | - | 11.43 mm | 5.97 mm | - | - | - | ||
![]() 3224W-FL4-500E Bourns | In Stock | - | - | - | - | - | - | - | Top Slot | - | - | - | - | 250 | - | - | - | - | - | + 150 C | - | - | - | - | - 65 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 0.010000 oz | - | Reel | 3224 | 10 % | - | - | - | - | 100 PPM / C | Multiturn 4 mm SMD Trimming Potentiometer | 50 Ohms | - | - | - | - | 250 mW (1/4 W) | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | Cermet | Multiturn | - | - | - | - | 5.3 mm | 4.8 mm | 3.5 mm | - | ||
![]() 3203X50K TE Connectivity / Holsworthy | In Stock | - | - | - | - | - | - | - | Top Crossed | - | - | - | - | 500 | - | - | - | - | - | + 150 C | - | - | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 1-1623916-1 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | 15 V | Reel | 3203 | 20 % | - | - | - | - | 100 PPM / C | Trimmer Resistors | 50 kOhms | - | - | - | - | 50 mW (1/20 W) | - | Vertical Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cermet | Single Turn | - | - | - | - | 2 mm | 3.4 mm | 3.4 mm | - | ||
![]() 3006P-CV4-103 Bourns | In Stock | - | - | - | - | - | - | - | Side Slot | - | - | - | - | 25 | - | - | - | - | - | + 125 C | - | - | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | 0.040000 oz | - | - | 3006 | 10 % | - | - | - | - | 100 PPM / C | 0.75 in Trimmer Resistors - Multi Turn | 10 kOhms | - | - | - | - | 750 mW (3/4 W) | - | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | Cermet | Multiturn | - | - | - | - | 6.35 mm | 19.05 mm | 4.83 mm | - | ||
![]() 3299W-R36-202 Bourns | In Stock | - | - | - | - | - | - | - | Top Cross | - | - | - | - | 50 | - | - | - | - | - | + 125 C | - | - | - | - | - 55 C | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | Trimpot | 0.035000 oz | - | Tube | 3299 | 10 % | - | - | - | - | - | Trimmers | 2 kOhms | - | - | - | - | 500 mW (1/2 W) | - | Vertical Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | 25 | Linear | - | - | - | - | - | Cermet | Multiturn | - | - | - | - | - | 10.03 mm | 9.53 mm | - | ||
![]() 25WR500KLF TT Electronics | 36 |
| - | NO | FLAT | THROUGH HOLE MOUNT | 3 | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 25WR500KLF | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | PCB Mount, | - | 4.83 mm | 6.86 mm | RECTANGULAR PACKAGE | PCB Mount | 6.86 mm | - | Active | - | - | - | - | - | 5.11 | - | Yes | 210 deg | - | - | - | - | - | - | - | - | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 500000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 300 | 8533.40.80.50 | - | - | TUBE | - | Rectangular | TRIMMER | compliant | - | 0.5 W | SCREW | 5.08 mm | 300 V | - | 70 °C | - | 1 | - | VERTICAL | - | 1 | - | LINEAR | - | - | - | - | - | - | - | - | - | - | ||
![]() 22AR1KLFTR TT Electronics | 31419 |
| - | YES | HOOK | SURFACE MOUNT | 3 | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 22AR1KLFTR | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | SMT, 1413 | - | 2.21 mm | 3.51 mm | - | SMT | 3.2 mm | - | Active | - | - | - | - | - | 1.16 | - | Yes | 220 deg | Trimmer Resistors - SMD 3MM Square 1K 20% Sealed | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TR, 7 INCH | - | Rectangular | TRIMMER | compliant | - | 0.125 W | SCREW | - | 200 V | 1413 | 70 °C | - | 1 | - | VERTICAL | - | 1 | - | LINEAR | - | - | - | - | - | - | - | - | - | - |