- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Adjustment | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Capacitance | Subcategory | Power Rating | Orientation | Depth | Termination Style | Dielectric | Halogen Free | Product Type | Number of Turns | Taper | Keyed | Element Type | Product | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT-94EX253 Nidec | 24 |
| - | - | Side Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 112 VDC | Bulk | CT-94 | 10 % | 100 PPM / C | Precision Trimmer Potentiometer | 25 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | Trimmer Resistors | 18 | Linear | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | 9.6 mm | 9.6 mm | 4.8 mm | - | - | ||
![]() CT-94EW253 Nidec | 50 |
| - | - | Top Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 112 VDC | Bulk | CT-94 | 10 % | 100 PPM / C | Precision Trimmer Potentiometer | 25 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | Trimmer Resistors | 18 | Linear | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | 9.6 mm | 9.6 mm | 4.8 mm | - | - | ||
![]() ST-5EMX101 Nidec | In Stock | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 5 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 100 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() CT-6EMS102 Nidec | 50 |
| - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 22.4 VDC | Tube | CT-6 | 10 % | 100 PPM / C | Trimmer Potentiometer | 1 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.2 mm | 7 mm | 7 mm | - | - | ||
![]() CT-6EMS202 Nidec | 50 |
| - | - | Side Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 31.6 VDC | Tube | CT-6 | 10 % | 100 PPM / C | Trimmer Potentiometer | 2 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - Through Hole | 8.2 mm | 7 mm | 7 mm | - | - | ||
![]() ST-5EMR100 Nidec | In Stock | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 1 VDC | Magazine | ST-5 | 10 % | 250 PPM / C | Gull Wing Terminal Trimmer | 10 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-5EMP201 Nidec | 24 |
| - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | - | 7.07 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 200 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-5EMR102 Nidec | 24 |
| - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | - | 15.8 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 1 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-4ED200 Nidec | 50 |
| - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | 2 VDC | Bulk | ST-4 | 20 % | 250 PPM / C | Minus Slot Trimmer | 20 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() ST-5EMX104 Nidec | 24 |
| - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 158 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 100 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-5EMR502 Nidec | In Stock | - | - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 35.4 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 5 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-4EF203 Nidec | 50 |
| - | - | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 70.7 VDC | Bulk | ST-4 | 20 % | 100 PPM / C | - | 20 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() CT-6EMP105 Nidec | 24 |
| - | - | Top Crossed Slot | Nidec Copal | 75 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | - | 200 VDC | Tube | CT-6 | 10 % | 100 PPM / C | Trimmer Potentiometer | 1 MOhms | - | - | Blue | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | Not Halogen Free | Trimmer Resistors | 1 | Linear | No | Cermet | Single Turn | Trimmer Resistors - Through Hole | 5.8 mm | 4 m | 7 mm | - | - | ||
![]() ST-4EF200 Nidec | 50 |
| - | Cable | Minus Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Non-Compliant | - | 2 VDC | Bulk | ST-4 | 20 % | 250 PPM / C | - | 200 Ω | 125 °C | -55 °C | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | No | - | ||
![]() ST-5EMW102 Nidec | In Stock | - | - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Compliant | 50 V | 15.8 VDC | Tape and Reel | ST-5 | 1 % | 100 PPM / C | Gull Wing Terminal Trimmer | 1 kOhms | 150 °C | -55 °C | - | 39 nF | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | 6.35 mm | SMD/SMT | C0G | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 5.59 mm | 4.3 mm | - | - | ||
![]() ST-5EMW202 Nidec | 24 |
| - | - | Top Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Compliant | - | 22.4 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 2 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical Adjustment | - | SMD/SMT | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 6.75 mm | 6 mm | 4.3 mm | - | - | ||
![]() ST-5EMP204 Nidec | 50 |
| - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Details | - | 200 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 200 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | - | ||
![]() ST-5EMP504 Nidec | 50 |
| - | - | Side Slot | Nidec Copal | 50 | Nidec | + 120 C | - 55 C | PCB Mount | Non-Compliant | - | 200 VDC | Magazine | ST-5 | 10 % | 100 PPM / C | Gull Wing Terminal Trimmer | 68.1 Ω | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal Adjustment | - | SMD/SMT | - | - | Trimmer Resistors | 14 | Linear | - | Cermet | Multiturn | Trimmer Resistors - SMD | 4.3 mm | 6 mm | 6.75 mm | - | Contains Lead | ||
![]() ST-4ED203 Nidec | In Stock | - | - | - | Rear Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Details | - | 70.7 VDC | Bulk | ST-4 | 20 % | 100 PPM / C | Minus Slot Trimmer | 20 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | SMD/SMT | - | - | Trimmer Resistors | 1 | Linear | - | Cermet | Single Turn | Trimmer Resistors - SMD | - | - | - | - | - | ||
![]() CT-94EP201 Nidec | 50 |
| - | - | Side Slot | Nidec Copal | 100 | Nidec | + 125 C | - 55 C | PCB Mount | Compliant | - | 10 VDC | Bulk | CT-94 | 10 % | 100 PPM / C | Precision Trimmer Potentiometer | 200 Ohms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Vertical | - | PC Pin | - | - | Trimmer Resistors | 18 | Linear | - | Cermet | Multiturn | Trimmer Resistors - Through Hole | 4.8 mm | 9.6 mm | 9.6 mm | - | - |