- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Housing Material | Number of Terminals | Resistive Material | Base Product Number | Brand | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Outlets | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Rotational Angle | Voltage, Rating | Wavelength-dominant | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Terminal Finish | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Voltage - Supply | Orientation | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Configuration | Lead Diameter | Size Code | Rated Temperature | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Data Rate | Adjustment Type | Product Type | Number of Turns | Millicandela Rating | Lens Transparency | Wavelength - Peak | Actuator Orientation | Lens Color | Wavelength | Ganging Number | LED | Resistance Law | Element Type | Product | Features | Lens Style/Size | Product Category | Height Seated (Max) | Length | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTN10-D10SB20 CUI Devices | 700 |
| - | Through Hole | - | - | - | - | - | - | - | - | Carbon | - | CUI Devices | - | - | CUI Devices | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | Details | - | - | 200 VDC | - | - | - | PTN10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | - | 10 kOhms | - | - | - | - | 0.15W | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | Horizontal | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | Precision Potentiometers | 1 | - | - | - | - | - | - | - | - | - | Carbon | Rotary Potentiometers | - | - | Precision Potentiometers | - | - | - | ||
![]() 416MA503P TE Connectivity | 80 | - | - | Through Hole | - | - | - | - | - | - | Stainless Steel | - | Cermet | 416M | - | - | -- | Grace Technologies | P-B14R2-M5RF5 | - | +100°C | TE Connectivity Passive Product | -25°C | - | (2) GFCI | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | Bulk | 416, Citec | Rectangular - 0.319 x 0.268 Face x 0.307 H (8.10mm x 6.80mm x 7.80mm) | ±25% | - | - | Active | -- | - | - | ±250ppm/°C | - | 50 kOhms | - | - | - | - | 0.2W, 1/5W | - | - | - | 0.2W | - | - | Top Adjust | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.8mm | - | ||
![]() 89XHR1KLF TT Electronics | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 89XHR1KLF | 89 | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 7519 | - | 8.64 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | - | 5.06 | - | Yes | 7200 deg | - | - | - | - | 89 | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | - | 1000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.75 W | SCREW | 4.445 mm | 200 V | - | - | 0.533 mm | 7519 | 85 °C | - | - | - | - | - | - | 20 | - | - | - | HORIZONTAL | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 89WR20LF TT Electronics | 42 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 89WR20LF | 89 | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 7519 | - | 6.35 mm | 19.05 mm | RECTANGULAR PACKAGE | PCB Mount | 4.83 mm | Active | - | 5.07 | - | Yes | 7200 deg | - | - | - | - | 89 | - | 20% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | - | 20 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.75 W | SCREW | 4.445 mm | 200 V | - | - | 0.533 mm | 7519 | 85 °C | - | - | - | - | - | - | 20 | - | - | - | HORIZONTAL | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() PTN10-A22SB20 CUI Devices | 2034 |
| - | Through Hole | - | - | - | - | - | - | - | - | Carbon | - | CUI Devices | - | - | CUI Devices | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | Details | - | - | 200 VDC | - | - | - | PTN10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | - | 2 MOhms | - | - | - | - | 0.15W | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | Vertical | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | Precision Potentiometers | 1 | - | - | - | - | - | - | - | - | - | Carbon | Rotary Potentiometers | - | - | Precision Potentiometers | - | - | - | ||
![]() PTN10-E20SB20 CUI Devices | 1525 |
| - | Through Hole | - | - | - | - | - | - | - | - | Carbon | - | CUI Devices | - | - | CUI Devices | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | Details | - | - | 200 VDC | - | - | - | PTN10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | - | 20 kOhms | - | - | - | - | 0.15W | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | Horizontal | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | Precision Potentiometers | 1 | - | - | - | - | - | - | - | - | - | Carbon | Rotary Potentiometers | - | - | Precision Potentiometers | - | - | - | ||
![]() PTN10-A20HB20 CUI Devices | 2003 |
| - | Through Hole | - | - | - | - | - | - | - | - | Carbon | - | CUI Devices | - | - | CUI Devices | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | - | - | Bag | - | - | - | - | - | - | - | - | Active | - | Details | - | - | 200 VDC | - | - | - | PTN10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | - | 20 kOhms | - | - | - | - | 0.15W | - | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | Vertical | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Side Adjustment | Precision Potentiometers | 1 | - | - | - | - | - | - | - | - | - | Carbon | Rotary Potentiometers | - | - | Precision Potentiometers | - | - | - | ||
![]() 72PTR1MEGLF TT Electronics | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 72PTR1MEGLF | - | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | - | Panel Mount | 9.53 mm | Active | - | 2.23 | - | Yes | 244 deg | - | - | - | - | - | - | 10% | - | - | - | - | - | EAR99 | -100,100 ppm/°C | - | 1000000 Ω | - | - | - | - | - | - | 8533.40.80.50 | - | - | Box | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | - | 4.6 mm | 200 V | - | - | 0.53 mm | 3838 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72PR250KLF TT Electronics | 19 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 72PR250KLF | - | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | - | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | 5.09 | - | Yes | 244 deg | - | - | - | - | - | - | 10% | e3 | Yes | - | - | - | EAR99 | -100,100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | - | - | - | 8533.40.80.50 | - | - | BULK | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | - | 0.53 mm | 3838 | 85 °C | - | - | - | - | - | - | 1 | - | - | - | VERTICAL | - | - | - | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() Y0056200R000K12L VPG Foil | In Stock | - | - | - | Radial | - | - | - | -- | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | USF | 1.500 L x 0.075 W (38.10mm x 1.91mm) | ±0.1% | - | - | Active | - | 2 | - | ±5ppm/°C | - | 9.9 MOhms | - | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.520 (13.21mm) | - | - | ||
![]() Y0056100R000K12L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y005310K0000K0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T176 | - | - | - | - | Obsolete | -- | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T1 3/4 | - | - | - | - | - | - | - | 0.280 (7.11mm) | - | ||
![]() Y00515K00000J0L VPG Foil | In Stock | - | - | Pluggable, SFP | - | - | - | - | - | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | -- | - | - | - | LC | - | - | - | - | Ethernet | - | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | 1310nm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y005120K0000J0L VPG Foil | In Stock | - | - | Through Hole | Radial | - | - | - | 3mm | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 588nm | - | Bulk | -- | -- | - | - | - | Active | -- | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | TLH4400 | - | - | - | - | - | - | - | - | - | - | 2V | 60° | 20mA | - | - | - | - | 80mcd | Diffused | 590nm | - | -- | - | - | - | - | - | - | -- | Round with Domed Top, 3mm (T-1), 3.20mm | - | - | - | 6.10mm | ||
![]() Y00511K00000J0L VPG Foil | In Stock | - | - | Through Hole | Radial | - | - | - | T-1 3/4 (5mm) | - | - | - | - | - | - | - | -- | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | TLH.620 | -- | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | 2.4V | 28° | 20mA | - | - | - | - | 50mcd | Clear | 585nm | - | -- | - | - | - | - | - | - | -- | Round with Domed Top, 5mm (T-1 3/4) | - | - | - | -- | ||
![]() Y0050200R000J0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91TR1MEGLF TT Electronics | 29 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 3 | - | - | - | BI TECHNOLOGIES CORP | - | - | 91TR1MEGLF | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 9.525 mm | - | 8.763 mm | CIRCULAR PACKAGE | PCB Mount | - | Active | - | 5.12 | - | Yes | 174 deg | - | - | - | - | - | - | 20% | e3 | Yes | - | - | - | EAR99 | 100 ppm/°C | - | 1000000 Ω | Matte Tin (Sn) | - | - | - | - | RATED AC VOLTAGE (V): 250 | 8533.40.80.50 | - | - | BULK | - | - | Cylindrical | TRIMMER | compliant | - | - | 0.5 W | SCREW | 4.57 mm | 250 V | - | - | 0.508 mm | - | 70 °C | - | - | - | - | - | - | 1 | - | - | - | HORIZONTAL | - | - | 1 | - | LINEAR | - | - | - | - | - | - | - | - | ||
![]() 67XR50KLFTB TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI TECHNOLOGIES CORP | - | - | 67XR50KLFTB | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, 3819 | - | 10.4 mm | 9.53 mm | - | PCB Mount | 4.95 mm | Active | - | 5.37 | - | Yes | 7200 deg | - | - | - | - | - | - | 10% | e3 | - | - | - | - | - | -100,100 ppm/°C | - | 50000 Ω | Matte Tin (Sn) | - | - | - | - | - | - | - | - | Tube | - | - | Trimmer Pot | TRIMMER | compliant | - | - | 0.5 W | - | 4.6 mm | 200 V | - | - | 0.53 mm | 3819 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0655-614-AE472 Bourns | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | Trimpot® 0655 | Round - 0.374 Dia (9.50mm) | ±10% | - | - | - | - | - | - | - | - | 4.7 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3362H-1-201A Bourns | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face (6.99mm x 6.60mm) | ±10% | - | - | - | - | - | - | ±100ppm/°C | - | 200 Ohms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |