- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Material | Weight | Number of Terminals | Approvals | Case Size | Case Style | Connections | Ihs Manufacturer | Insulation Class | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Range | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Switch Option | Tolerance (+ or -) | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Number of Turns | Actuator Orientation | Legend | Ganging Number | Background Color | VA Rating | Resistance Law | Language | Bushing Type | Phase | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 114BF2A102-L774 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Honeywell Sensing and Productivity Solutions | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A43S-5 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | 1 | -55C to 105C | - | - | - | - | - | - | - | - | - | - | SIDE | 28.58(mm) | Not Required(mm) | - | No | - | - | - | - | - | 6.35(mm) | YES | 10% | - | - | - | - | - | - | - | Potentiometer | 5(ohm) | - | - | - | - | - | - | 2(W) | - | Wirewound | - | - | - | - | Not Required | Solder Lug | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 41.28(mm) | 33.34(mm) | ||
![]() 83C1A-E24-J13 Bourns | In Stock | - | - | Panel, Through Hole | - | - | - | - | 21 g | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1C to 125C | - | - | - | - | - | - | - | - | - | - | SIDE | 15.88(mm) | Not Required(mm) | - | No | - | - | Non-Compliant | - | - | 3.18(mm) | NO | 5% | - | 5 % | - | - | Pin | - | ±50(ppm/°C) | Potentiometer | 5000(ohm) | - | 125 °C | 1 °C | Potentiometer | - | - | 1(W) | - | Wirewound | - | - | - | - | Not Required | Pin | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | PLAIN | - | 38.1(mm) | 17.4(mm) | ||
![]() 1624133-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | Panel | 1 | -25C to 70C | - | - | Box | - | - | - | - | - | - | - | SIDE | 20.4(mm) | Not Required(mm) | Active | No | - | - | - | - | - | 6(mm) | NO | 20% | * | - | - | - | - | - | - | Potentiometer | 220000(ohm) | - | - | - | - | - | - | 0.4(W) | - | Carbon Film | - | - | - | - | Not Required | EYELET | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 60.7(mm) | 25.2(mm) | ||
![]() 1624215-2 TE Connectivity | 294 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | Panel | 1 | -25C to 70C | - | - | Box | - | - | - | - | - | - | - | SIDE | - | Not Required(mm) | Active | No | - | - | - | - | - | 6.35(mm) | YES | 20% | * | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | - | 0.2 (1/5)(W) | - | Carbon Film | - | - | - | - | Not Required | EYELET/SOLDER LUG | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | 60.7(mm) | 25.2(mm) | ||
![]() 78SBWR50LF TT Electronics | In Stock | - | - | - | NO | HOOK | PANEL MOUNT | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 78SBWR50LF | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 8.13 mm | 34.138 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | - | - | - | - | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | 20% | e3 | - | - | EAR99 | 100 ppm/°C | - | 50 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | - | - | - | 1 W | SCREW | - | 300 V | - | - | - | 70 °C | 22 | HORIZONTAL | - | 1 | - | - | LINEAR | - | - | - | - | - | ||
![]() 72PXR50LF TT Electronics | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 72PXR50LF | 72 | - | - | - | - | - | 125 °C | -55 °C | - | Panel Mount, 3838 | 4.75 mm | 9.53 mm | RECTANGULAR PACKAGE | Panel Mount | 9.53 mm | Active | - | - | - | - | - | - | 5.07 | - | Yes | 244 deg | - | - | - | 72 | 20% | e3 | Yes | - | EAR99 | -100,100 ppm/°C | - | 50 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Trimmer Pot | TRIMMER | compliant | - | - | - | 0.5 W | SCREW | 4.6 mm | 200 V | - | 0.53 mm | 3838 | 85 °C | 1 | VERTICAL | - | - | - | - | LINEAR | - | - | - | - | - | ||
![]() 78SR250KLF TT Electronics | 28 |
| - | - | NO | HOOK | PANEL MOUNT | - | - | 3 | - | - | - | - | BI TECHNOLOGIES CORP | - | TT electronics / BI Technologies | 78SR250KLF | - | - | - | - | - | - | 125 °C | -55 °C | - | PCB Mount, | 8.13 mm | 31.75 mm | RECTANGULAR PACKAGE | PCB Mount | 4.953 mm | Active | - | - | - | - | - | - | 5.69 | - | Yes | 7920 deg | - | - | - | - | 10% | e3 | Yes | - | EAR99 | 100 ppm/°C | - | 250000 Ω | Matte Tin (Sn) | - | - | - | 8533.40.80.50 | Variable Resistors | - | BULK | CERMET | Rectangular | TRIMMER | compliant | - | - | - | 1 W | SCREW | - | 300 V | - | - | - | 70 °C | 22 | HORIZONTAL | - | 1 | - | - | LINEAR | - | - | - | - | - | ||
![]() Y5053200R000J0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arlington Industries | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y40535K00000J0L VPG Foil | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper B-Line | 79903825922 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSM4YL502KR05 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | Lower Mount | 1/4 NPT | - | - | US Gauge | 172034A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0-30 psi | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSM4YJ101KR05 Dale | In Stock | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | Class B | Cutler Hammer, Div of Eaton Corp | C0200E2BFB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Integrally Molded Terminal Blocks | - | - | Control | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 VA | - | - | - | 1 | - | - | ||
![]() TS6Y103KT20 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Arlington Industries | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS63Y503KR10 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DALE RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T9YA472JT20 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 11724166 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T7YB105KT20 Dale | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG63N2000D2MM | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,000 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T7YA102KT20 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SDA075905R1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6YB504KT20 Dale | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG23G0060E2NN | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6XA102KT20 Dale | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Brady | 129459 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | Traffic/Parking Signs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stop Here When Flashing | - | White | - | - | English | - | - | - | - | ||
![]() T63YB253KT20 Sprague Goodman | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12922786 | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |