- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Adjustment | Base Product Number | Brand | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Min.) | Package | Product Status | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3059Y-1-202 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | Lead, Tin | Chassis Mount, Panel, Through Hole | Chassis Mount | WIRE | 2.834952g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 2kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | Blue | - | 8533.40.80.50 | - | 1W | 500V | - | - | 1W | - | 4.83mm | - | TRIMMER | - | 3059Y | Not | - | PC Pins | - | 1W | SCREW | 12.7mm | 400V | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3314Z-1-204E Bourns Inc. | In Stock | - | - | 7 Weeks | - | Surface Mount | Surface Mount | - | 285mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | ±100ppm/°C | - | 200kOhms | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | - | - | - | 250mW | - | 5.56mm | - | - | - | 3314Z | Not | - | J Lead | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | Linear | - | - | - | - | - | - | - | 5.7658mm | 5.5626mm | 5.0038mm | - | - | ROHS3 Compliant | - | ||
![]() PT10LH01-102C2020 Amphenol Piher Sensing Systems | 1123 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia x 0.476" H (10.30mm x 12.10mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 1 kOhms | - | - | - | - | - | 0.07W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT10LV10-106A3030 Amphenol Piher Sensing Systems | 192 |
| - | - | - | - | Through Hole | - | - | Carbon | - | - | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | Active | - | - | - | - | PT10 | Round - 0.406" Dia x 0.189" H (10.30mm x 4.80mm) | ±30% | - | - | - | - | - | - | - | - | - | 10 MOhms | - | - | - | - | - | 0.15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT15NV18-303A2020-S Amphenol Piher Sensing Systems | 1842 |
| - | - | - | - | Through Hole | - | - | Carbon | - | PT15NV18 | - | - | - | Amphenol Piher Sensing Systems | - | - | - | Bulk | Active | - | - | - | - | PT15 | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | - | 30 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3252L-1-501M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | - | 500Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | - | 750mW | - | - | - | TRIMMER | not_compliant | 3252L | - | - | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 12.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3250W-66-501 Bourns Inc. | 26 |
| - | 18 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 1.700971g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±50ppm/°C | - | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | - | 1W | - | - | - | 1W | - | - | Square | TRIMMER | - | 3250W | - | - | PC Pins | - | 1W | SCREW | 13.33mm | - | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 12.7mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3306P-1-203 Bourns Inc. | 1631 | - | - | 18 Weeks | - | PCB, Through Hole | Through Hole | SNAP-IN | 360mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1999 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | - | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | 100V | 2.5mm | - | 200mW | - | 8.1mm | - | TRIMMER | - | 3306P | Not | - | PC Pins | 100V | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | HORIZONTAL | - | 1 | - | - | - | 6.81mm | 7.62mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PV37X103C01B00 Bourns Inc. | 798 |
| - | 7 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | Bulk | 2007 | PV37 | Rectangular - 0.264 x 0.157 Face x 0.264 H 6.70mmx4.00mmx6.70mm | ±10% | - | yes | Active | 1 (Unlimited) | 3 | PC Pins | - | ±150ppm/°C | - | 10kOhm | - | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | TUBE | 250mW | - | - | - | TRIMMER | - | PV37X | - | - | PC Pins | - | 0.25W | SCREW | - | - | - | - | 85°C | Side Adjustment | - | 12 | - | HORIZONTAL | - | - | - | - | - | - | 6.7056mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RT26C2W501 Bourns Inc. | In Stock | - | - | 11 Weeks | - | Through Hole | Through Hole | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | Trimpot® RT26 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±5% | - | - | Active | 1 (Unlimited) | 3 | Radial | - | ±50ppm/°C | - | 500Ohm | - | 150°C | -55°C | - | - | 0.25W 1/4W | - | - | 250mW | - | - | - | - | - | 4.32mm | - | TRIMMER | - | RT26C2 | MIL-PRF-27208 | MIL-R-27208 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | 0.41 mm | - | 85°C | Top Adjustment | - | 11 | Linear | VERTICAL | 3960 deg | 1 | - | - | - | - | 6.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3009Y-1-253LF Bourns Inc. | 44 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 25kOhm | - | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | - | - | 750mW | - | - | - | TRIMMER | not_compliant | 3009Y | - | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | - | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3362M-1-200LF Bourns Inc. | 44 |
| - | 7 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | - | - | 500mW | - | 4.7mm | Trimmer Pot | TRIMMER | - | 3362M | Not | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | - | 1 | - | HORIZONTAL | 240 deg | - | - | - | - | - | 6.985mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3339S-1-200LF Bourns Inc. | 44 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20Ohm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | - | - | TRIMMER | not_compliant | 3339S | - | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | - | 4 | - | HORIZONTAL | - | 1 | - | - | - | - | 9.525mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3339S-1-500LF Bourns Inc. | 33 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | - | 500mW | - | 8mm | - | TRIMMER | - | 3339S | Not | - | PC Pins | - | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | - | 4 | - | HORIZONTAL | - | 1 | - | - | - | - | 9.525mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3329P-1-104LF Bourns Inc. | 31 |
| - | 7 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.229 H 6.35mmx5.82mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 150°C | -55°C | - | White | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | 500V | - | - | 500mW | - | - | Trimmer Pot | - | - | 3329P | Not | - | PC Pins | - | 0.5W | - | 6.78mm | - | 0.46 mm | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | - | 5.8166mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3386T-1-502LF Bourns Inc. | 78 |
| - | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | 500V | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3386T | - | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 280 deg | - | - | - | - | - | 4.826mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3302W-3-103E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | WRAPAROUND | 16.7mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | 50V | - | Tape & Reel (TR) | 2007 | Trimpot® 3302 - Open Frame | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e2 | yes | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 10kOhm | - | 85°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | - | 150mW | 50V | - | TR, EMBOSSED, 7 INCH | 150mW | - | 2.75mm | Trimmer Pot | TRIMMER | - | 3302W | Not | - | J Lead | - | - | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | 2.2mm | 1.0414mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() PT15NH05-502A2020-S Amphenol Piher Sensing Systems | 4093 |
| - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | - | Amphenol Piher | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | - | Active | - | 125 VDC, 250 VDC | Bulk | - | - | Round - 0.591" Dia (15.00mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | Trimmer Resistors | 5 kOhms | - | - | - | - | - | 0.25W, 1/4W | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | - | - | - | Horizontal Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 15 mm | - | 6 mm | - | - | - | - | - | ||
![]() 3329H-1-502 Bourns Inc. | In Stock | - | - | 8 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.180 H 6.35mmx4.57mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -25°C | - | White | 0.5W 1/2W | - | - | 500mW | 500V | - | - | 500mW | - | - | Trimmer Pot | TRIMMER | - | 3329H | Not | - | PC Pins | - | 0.5W | SCREW | 6.78mm | 300V | - | - | 85°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | 6.35mm | 4.572mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3214J-1-204E Bourns Inc. | 93 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | 283.495231mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.146 H 4.80mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | - | 200kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.25W 1/4W | - | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | - | 4.6mm | Trimmer Pot | TRIMMER | - | 3214J | - | - | J Lead | - | - | SCREW | - | - | - | 1918 | - | Side Adjustment | - | 5 | - | HORIZONTAL | 1800 deg | - | - | - | - | - | 3.5306mm | - | - | - | No SVHC | ROHS3 Compliant | - |