- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RTR24DP103M Bourns Inc. | 38 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | 709mg | Wirewound | - | Tube | 2007 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.150 H 9.53mmx3.81mmx3.81mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 10kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | - | 10.55mm | Trimmer Pot | TRIMMER | - | RTR24 | MIL-PRF-39015 | PC Pins | - | 0.75W | SCREW | 8mm | - | - | 0.51 mm | 3838 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 3.81mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3314G-1-502E Bourns Inc. | 4650 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | SMD/SMT | - | 283mg | Cermet | - | Cut Tape (CT) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | Potentiometer | 5kOhm | - | 125°C | -55°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | TR, EMBOSSED, 7 INCH | 250mW | 6.2mm | Rectangular | - | - | 3314G | Not | Gull Wing | 300V | 0.25W | - | - | - | 100MOhm | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 2.55mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3269W-1-203GLF Bourns Inc. | 51 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | L BEND | 425mg | Cermet | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | 7.4422mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3252X-1-203 Bourns Inc. | In Stock | - | - | 9 Weeks | Lead, Tin | Panel, Through Hole | Chassis Mount | - | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | 5.59mm | - | TRIMMER | - | 3252X | Not | PC Pins | - | 0.75W | SCREW | 13.34mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3296P-1-503 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tube | 1999 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | - | Multi-Turn | TRIMMER | not_compliant | 3296P | - | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 4.826mm | - | - | 5.59mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3250W-1-502 Bourns Inc. | 61 |
| Datasheet | 7 Weeks | - | Chassis Mount, PCB, Panel, Through Hole | Chassis Mount | - | - | 1.700971g | Wirewound | - | Tube | 1999 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | - | 8533.31.00.00 | 1W | 500V | - | 1W | 5.59mm | Square | TRIMMER | - | 3250W | Not | PC Pins | - | 1W | SCREW | 13.33mm | - | - | 0.71 mm | - | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | 1 | 12.7mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3009P-1-500 Bourns Inc. | In Stock | - | - | 7 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | 1.417476g | Cermet | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3009P | - | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | - | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252X-1-201M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | WIRE | 1.842719g | Cermet | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252X | - | PC Pins | - | 0.75W | SCREW | 13.4mm | 400V | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR26FW203M Bourns Inc. | 16 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 250mW | - | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 6.35mm | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJR26FX101R Bourns Inc. | 16 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | WIRE | 425.242847mg | Cermet | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 250mW | - | - | - | 4.32mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | PC Pins | - | 0.25W | SCREW | 4.78mm | - | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 6.35mm | - | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3250W-66-502 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | 1.700971g | Wirewound | - | Tube | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | - | - | - | - | 1W | - | - | 1W | 5.59mm | Square | TRIMMER | - | 3250W | Not | PC Pins | - | 1W | SCREW | 13.33mm | - | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3296Z-1-201LF Bourns Inc. | 11 |
| - | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | - | ±100ppm/°C | - | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296Z | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-103 Bourns Inc. | 16 |
| - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | - | 10kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3059L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RT24C2X501 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | Wirewound | - | Tube | 2010 | Trimpot® RT24/RTR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 500Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | - | - | - | - | 3.81mm | Trimmer Pot | TRIMMER | - | RT24C2 | MIL-PRF-27208 | PC Pins | - | 0.75W | SCREW | 8mm | - | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3296Z-1-503LF Bourns Inc. | 38 | - | - | 5 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | Tube | 2007 | Trimpot® 3296 - Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | EAR99 | ±100ppm/°C | - | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296Z | Not | PC Pins | - | 0.5W | SCREW | 6.4mm | 300V | - | 0.51 mm | - | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | - | 1 | 10.033mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3057J-1-252 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | 2.834952g | Wirewound | - | Bulk | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±50ppm/°C | - | 2.5kOhms | - | 150°C | -55°C | Wirewound | - | 1W | - | 1W | - | - | 1W | - | - | - | - | 3057J | - | Solder Hook | - | - | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | 8.001mm | 31.75mm | 4.826mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 3059L-1-254M Bourns Inc. | In Stock | - | - | 11 Weeks | - | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±100ppm/°C | - | 250kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3269P-1-201 Bourns Inc. | In Stock | - | - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | Tube | 2005 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.205 H 6.35mmx4.32mmx5.21mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | - | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | - | Trimmer Pot | TRIMMER | not_compliant | 3269P | - | Gull Wing | - | 0.25W | SCREW | - | 300V | - | - | 2525 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | 5.207mm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RT22C2P203 Bourns Inc. | 16 |
| Datasheet | 8 Weeks | - | Through Hole | Chassis Mount | - | - | - | Wirewound | - | Tube | 2014 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 20kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | - | - | - | - | 13.59mm | Square | TRIMMER | - | RT22C2 | MIL-PRF-27208 | PC Pins | - | 0.75W | SCREW | 6.35mm | - | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3252L-1-254 Bourns Inc. | In Stock | - | - | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | 1.842719g | Cermet | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | ±100ppm/°C | - | 250kOhms | - | 150°C | -65°C | Cermet | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | - | - | - | 3252L | - | Wire Leads | - | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | 12.7mm | - | - | - | - | - | Non-RoHS Compliant | - |