- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3082P-1-203 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Panel, Through Hole | Through Hole | - | WIRE | - | Cermet | - | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 20kOhm | - | 150°C | -65°C | - | - | 0.3W | 8533.40.80.50 | 335mW | - | - | - | 300mW | - | - | TRIMMER | not_compliant | 3082P | - | - | PC Pins | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | Linear | HORIZONTAL | 3600 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ50FP201 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | - | Cermet | - | - | Tube | 2010 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ50FP | MIL-PRF-22097 | - | PC Pins | 0.5W | SCREW | 4.75mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3306F-1-254 Bourns Inc. | 1880 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | FLAT | - | Cermet | - | - | Bulk | 2010 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±250ppm/°C | 250kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | - | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | - | - | 200mW | - | - | TRIMMER | - | 3306F | - | - | PC Pins | 0.2W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | 1 | - | 7.62mm | No | - | ROHS3 Compliant | - | ||
![]() RJ24FX101 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | Cermet | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.395 x 0.190 Face x 0.395 H 10.03mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ24FX | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3059J-1-501M Bourns Inc. | In Stock | - | - | 11 Weeks | - | Panel | Panel Mount | - | - | 2.834952g | Cermet | - | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | 500Ohm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | - | 1W | - | - | - | 1W | - | - | TRIMMER | not_compliant | 3059J | - | - | Solder Hook | 1W | SCREW | - | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386P-1-472LF Bourns Inc. | 912 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 4.7kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 9.53mm | - | - | - | 3386P | Not | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 4.826mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3361P-1-504GLF Bourns Inc. | 3304 |
| - | 6 Weeks | Tin | Surface Mount | Surface Mount | - | FLAT | 566.990462mg | Cermet | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Square - 0.277 x 0.264 Face x 0.205 H 7.04mmx6.71mmx5.21mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 500kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 8.53mm | - | TRIMMER | - | 3361P | Not | - | Gull Wing | 0.5W | SCREW | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | - | - | - | 4.8768mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3269W-1-502G Bourns Inc. | 25 |
| - | 11 Weeks | Lead, Tin | Surface Mount | Surface Mount | - | L BEND | - | Cermet | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e0 | no | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | - | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.4422mm | - | - | Non-RoHS Compliant | - | ||
![]() EVM-1DSX30B15 Panasonic Electronic Components | 2000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | YES | WRAPAROUND | - | Cermet | -40°C | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.177 x 0.150 Face x 0.055 H 4.50mmx3.80mmx1.40mm | ±25% | e3/e4 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | ±250ppm/°C | 100kOhm | TIN/PALLADIUM | - | - | - | - | 0.2W 1/5W | 8533.40.80.50 | - | - | - | TR, 7 INCH | - | - | Trimmer | TRIMMER | compliant | - | - | - | J Lead | 0.2W | SCREW | - | 50V | - | - | - | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3314J-2-501E Bourns Inc. | 45 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | Cermet | - | - | Tape & Reel (TR) | 1999 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Rectangular | TRIMMER | - | 3314J | Not | - | J Lead | 0.25W | SCREW | - | 300V | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 2.54mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() EVM-3VSX50B14 Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | - | Cermet | - | - | Tape & Reel (TR) | 2006 | EVM | Rectangular - 0.136 x 0.122 Face x 0.055 H 3.45mmx3.10mmx1.40mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 10kOhm | - | 155°C | -55°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 200mW | - | - | TR, 7 INCH | 150mW | 3.75mm | Trimmer | TRIMMER | - | - | Not | - | J Lead | - | SCREW | - | 50V | - | - | - | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 1.397mm | No | - | RoHS Compliant | Contains Lead | ||
![]() 3306W-1-105 Bourns Inc. | 25 |
| - | 18 Weeks | - | Through Hole | Through Hole | - | FLAT | 360mg | Cermet | - | 100V | Bulk | 2007 | Trimpot® 3306 - Open Frame | Rectangular - 0.268 x 0.319 Face x 0.331 H 6.81mmx8.10mmx8.40mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | 1MOhm | Matte Tin (Sn) | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | 200mW | - | 2.5mm | - | 200mW | 4.5mm | - | TRIMMER | - | 3306W | Not | - | PC Pins | 0.2W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | - | HORIZONTAL | - | 1 | 6.81mm | 8.4074mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() RT12C2Y203 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Chassis Mount | - | - | - | Wirewound | - | - | Tube | 2014 | Trimpot® RT12 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 20kOhm | - | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | - | - | 4.83mm | - | TRIMMER | - | RT12C2 | MIL-PRF-27208 | - | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | 8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3269W-1-201GLF Bourns Inc. | 280 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | - | L BEND | 425mg | Cermet | - | - | Tape & Reel (TR) | 2006 | Trimpot® 3269 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.293 H 6.35mmx4.32mmx7.44mm | ±10% | e3 | yes | Active | 2 (1 Year) | 3 | Gull Wing | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 13 INCH | 250mW | 6.36mm | Trimmer Pot | TRIMMER | - | 3269W | Not | - | Gull Wing | 0.25W | SCREW | - | 300V | - | 2517 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | - | 1 | - | 7.4422mm | No | - | ROHS3 Compliant | - | ||
![]() 3299Y-1-204LF Bourns Inc. | 39 |
| Datasheet | 5 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 992.233309mg | Cermet | - | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299Y | Not | - | PC Pins | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3006Y-1-254LF Bourns Inc. | 25 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 250kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | - | - | 750mW | - | Trimmer Pot | TRIMMER | - | 3006Y | - | - | PC Pins | 0.75W | SCREW | 5.33mm | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | 6.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJR26FW500P Bourns Inc. | 16 |
| Datasheet | 12 Weeks | - | - | Through Hole | NO | WIRE | - | Cermet | - | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | - | - | - | - | - | 4.32mm | - | TRIMMER | not_compliant | RJR26 | MIL-PRF-39035 | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SM-42TW102 Nidec Copal Electronics | 21 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | - | Cermet | - | - | Tape & Reel (TR) | 2011 | SM42 | Square - 0.189Lx0.138W x 0.201 H 4.80mmx3.50mmx5.10mm | ±10% | e2 | yes | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 1kOhm | Tin/Copper (Sn/Cu) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 250mW | - | - | - | 250mW | - | - | TRIMMER | - | - | - | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 11 | - | - | - | - | - | 5.1054mm | No | - | ROHS3 Compliant | - | ||
![]() 3386C-1-503LF Bourns Inc. | 39 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 50mW | - | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386C | Not | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224W-2-502E Bourns Inc. | 30 |
| - | 9 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | - | J Lead | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.2832mm | No | - | ROHS3 Compliant | - |