- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3312J-1-502E Bourns Inc. | 521 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 32.1mg | Cermet | 500V | Tape & Reel (TR) | 2007 | Trimpot® 3312 - Sealed | Rectangular - 0.110 x 0.098 Face x 0.067 H 2.80mmx2.50mmx1.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.1W 1/10W | 8533.40.80.50 | 100mW | 500V | TR, EMBOSSED, 7 INCH | 100mW | 2.8mm | - | TRIMMER | - | 3312J | Not | J Lead | - | - | SCREW | - | - | 500MOhm | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 255 deg | - | - | 1.7018mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3290H-1-102 Bourns Inc. | 12 |
| - | 11 Weeks | Gold | Panel, Through Hole | Through Hole | - | 708.738078mg | Wirewound | - | Tube | 2005 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 1kOhm | - | 150°C | -65°C | - | - | - | - | 1W | 500V | - | 1W | 3.81mm | - | TRIMMER | - | 3290H | Not | PC Pins | 1W | 3 | SCREW | 8mm | - | - | 0.51 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 9.525mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3057P-1-102 Bourns Inc. | 39 |
| - | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 2.834952g | Wirewound | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 1kOhm | Gold (Au) | 150°C | -55°C | - | - | - | 8533.31.00.00 | 1W | - | - | 1W | 4.83mm | - | TRIMMER | - | 3057P | Not | PC Pins | 1W | - | SCREW | 12.7mm | - | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJR24FW202P Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | 300V | Tube | 2007 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 4.83mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | PC Pins | 0.5W | - | SCREW | 6.4mm | - | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 10.03mm | - | - | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 3339S-1-102LF Bourns Inc. | 16 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | 8mm | - | TRIMMER | - | 3339S | Not | PC Pins | 0.5W | - | SCREW | - | 300V | - | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | - | 9.525mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3386T-1-254LF Bourns Inc. | 50 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 250kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386T | - | PC Pins | 0.5W | - | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RJ13P504 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 1.9g | Cermet | - | Bulk | 2016 | RJ-13 | Round - 0.488Dia x 0.248 H 12.40mmx6.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 500kOhms | - | 120°C | -55°C | Cermet | Yellow | 0.75W 3/4W | - | - | - | - | 750mW | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | 12.4mm | 6.2992mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3309W-1-103 Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | FLAT | 868mg | Cermet | 250V | Bulk | 1999 | Trimpot® 3309 - Open Frame | Rectangular - 0.354 x 0.433 Face x 0.492 H 9.00mmx11.00mmx12.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | Pin | - | ±250ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 7.22mm | - | TRIMMER | - | 3309W | Not | PC Pins | 0.5W | - | SCREW | - | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 235 deg | 1 | 9mm | 10.9982mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3223J-1-501E Bourns Inc. | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | 200V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.154 H 3.90mmx3.18mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.125W 1/8W | - | 125mW | 200V | TR, EMBOSSED, 7 INCH | 125mW | 4.47mm | Trimmer Pot | TRIMMER | - | 3223J | Not | J Lead | 0.125W | - | SCREW | - | - | - | - | 1512 | 70°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | - | - | 3.9116mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ST4EG103 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Bulk | 2016 | ST4 | Rectangular - 0.197 x 0.177 Face x 0.224 H 5.00mmx4.50mmx5.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 10kOhms | - | 125°C | -55°C | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 3386S-1-203LF Bourns Inc. | 131 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386S | - | PC Pins | 0.5W | - | SCREW | 5.97mm | - | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | - | 9.525mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3314J-1-501G Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 5mm | Rectangular | TRIMMER | - | 3314J | Not | J Lead | 0.25W | - | SCREW | - | 300V | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 2.54mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3292W-1-101LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | PC Pins | 0.5W | - | SCREW | 8.26mm | - | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | - | 9.525mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ST4EA502 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | - | Surface Mount | - | - | Cermet | - | Bulk | 2016 | ST4 | Rectangular - 0.197 x 0.177 Face x 0.091 H 5.00mmx4.50mmx2.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 5kOhm | - | - | - | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3386P-1-205T Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | - | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 2MOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3386P | - | PC Pins | 0.5W | - | - | 5.97mm | - | - | - | 3838 | - | Top Finger Adjustment | 1 | - | - | 280 deg | - | - | 4.826mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RTR22DX203M Bourns Inc. | 16 |
| - | 7 Weeks | - | Through Hole | Chassis Mount | - | - | Wirewound | - | Tube | 2007 | Trimpot® RT22/RTR22-Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±5% | - | no | Active | 1 (Unlimited) | 3 | Radial | EAR99 | ±50ppm/°C | 20kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.31.00.00 | 750mW | - | - | - | 5.59mm | Square | TRIMMER | - | RTR22 | MIL-PRF-39015 | PC Pins | 0.75W | - | SCREW | 6.35mm | - | - | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | 5.59mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ST4EG104 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | - | Cermet | - | Bulk | 2016 | ST4 | Rectangular - 0.197 x 0.177 Face x 0.224 H 5.00mmx4.50mmx5.70mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 100kOhms | - | 125°C | -55°C | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | J Lead | - | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 3386Y-1-200LF Bourns Inc. | 17 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386Y | - | PC Pins | 0.5W | - | SCREW | 5.97mm | - | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ST42ETB104 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | - | 120mg | Cermet | - | Tape & Reel (TR) | 2016 | ST42 | Square - 0.197Lx0.177W x 0.091 H 5.00mmx4.50mmx2.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | ±100ppm/°C | 100kOhms | - | 125°C | -55°C | Cermet | Black | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 2.3114mm | 5.0038mm | 4.4958mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3302X-3-103E Bourns Inc. | 14 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 16.7mg | Cermet | 50V | Tape & Reel (TR) | 2007 | Trimpot® 3302 - Open Frame | Rectangular - 0.108 x 0.087 Face x 0.041 H 2.75mmx2.20mmx1.05mm | ±25% | e2 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | 10kOhm | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | 85°C | -40°C | Cermet, Potentiometer | Silver | 0.15W | 8533.40.80.50 | 150mW | 50V | TR, EMBOSSED, 7 INCH | 150mW | 2.75mm | Trimmer Pot | TRIMMER | - | 3302X | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 260 deg | - | 2.2mm | 1.0414mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead |