- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Adjustment | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Product Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Element Type | Product | Product Category | Diameter | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJR26FP504P Bourns Inc. | 16 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 500kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | 250mW | - | 250mW | - | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | 0.25W | - | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | - | 12 | Linear | HORIZONTAL | 4320 deg | - | - | - | - | - | 4.318mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ24FL254 Bourns Inc. | 16 |
| Datasheet | 9 Weeks | Through Hole | Chassis Mount | FLEXIBLE WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | - | 250kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | RJ24FL | - | MIL-PRF-22097 | Wire Leads | 0.5W | - | SCREW | - | - | - | 3815 | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ12FY502 Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Chassis Mount | WIRE | 2.83g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Trimpot® RJ12 - Sealed | - | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 5kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | - | 8533.40.80.50 | - | 1W | TUBE | - | - | 4.83mm | Rectangular | TRIMMER | not_compliant | RJ12FY | MIL-PRF-22097 | - | PC Pins | 1W | - | SCREW | - | - | 0.71 mm | - | 70°C | Side Adjustment | - | 22 | - | HORIZONTAL | - | - | - | - | - | - | - | 33.22mm | - | - | Non-RoHS Compliant | - | ||
![]() 3252L-1-203 Bourns Inc. | In Stock | - | - | 8 Weeks | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | 750mW | - | 4.75mm | - | TRIMMER | - | 3252L | Not | - | Wire Leads | 0.75W | - | SCREW | - | 400V | - | - | 85°C | Top Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252P-1-500 Bourns Inc. | In Stock | - | - | 9 Weeks | Panel, Through Hole | Chassis Mount | WIRE | 1.842719g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 50Ohm | Tin/Lead (Sn90Pb10) | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | 750mW | - | 13.59mm | - | TRIMMER | - | 3252P | Not | - | PC Pins | 0.75W | - | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | - | 25 | - | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 5.588mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RJR24FP253R Bourns Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | 500mW | - | - | Trimmer Pot | TRIMMER | not_compliant | RJR24 | - | MIL-PRF-39035 | PC Pins | 0.5W | - | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | - | 4.826mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3082P-45-104 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | Tube | 2012 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 100kOhm | - | - | - | - | - | 0.3W | - | - | - | - | 300mW | - | - | - | TRIMMER | not_compliant | 3082P | - | - | PC Pins | 0.3W | - | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | - | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3082P-45-102 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | - | - | - | - | - | - | 150°C | -65°C | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3082 - Sealed | Rectangular - 0.169 x 0.115 Facex0.500L 4.30mmx2.92mmx12.70mm | ±10% | e0 | - | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | - | 1kOhm | - | - | - | - | - | 0.3W | 8533.40.80.50 | - | - | - | 300mW | - | - | - | TRIMMER | not_compliant | 3082P | - | - | PC Pins | 0.3W | - | SCREW | 6.1mm | 400V | 0.41 mm | - | 25°C | Side Adjustment | - | 10 | - | HORIZONTAL | 3600 deg | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PT10LV10-504A2020-S Amphenol Piher Sensing Systems | 1650 | - | - | - | - | Through Hole | - | - | Carbon | Top Adjust | PT10LV10 | Amphenol Piher | 2000 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | - | - | Bulk | Active | Details | 0.032990 oz | - | 200 VDC | Bulk | - | PT10 | Round - 0.406" Dia (10.30mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 mm Carbon Potentiometer | 500 kOhms | - | - | - | - | - | 0.15W | - | Potentiometers, Trimmers & Rheostats | 150 mW | - | - | Vertical Adjustment | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Top Adjustment | Trimmer Resistors | 1 | Linear | - | - | - | Carbon | Single Turn | Trimmer Resistors - Through Hole | 10.3 mm | 4.8 mm | 10 mm | - | - | - | - | ||
![]() 3314R-1-104E Bourns Inc. | 980 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | - | 100kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | TR, EMBOSSED, 7 INCH | 250mW | - | 6.2mm | Rectangular | TRIMMER | - | 3314R | Not | - | Gull Wing | 0.25W | - | SCREW | - | 50V | - | - | 70°C | Bottom Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | 2.54mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3006P-7-201LF Bourns Inc. | 553 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | - | 1.133981g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±100ppm/°C | - | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | 750mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | - | Not | - | PC Pins | 0.75W | - | - | 5.33mm | 400V | 0.51 mm | 7519 | - | Side Adjustment | - | 15 | - | - | 5400 deg | - | - | - | - | - | 6.35mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3290H-1-202 Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Through Hole | Through Hole | - | 708.738078mg | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3290 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | - | 2kOhm | Gold (Au) | 150°C | -65°C | - | - | - | - | - | 1W | - | 1W | - | 3.81mm | - | TRIMMER | - | 3290H | Not | - | PC Pins | 1W | 3 | SCREW | 8mm | - | 0.51 mm | - | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | 1 | - | - | - | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3266W-1-253LF Bourns Inc. | 300 |
| Datasheet | 6 Weeks | PCB, Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2006 | Trimpot® 3266 - Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 25kOhm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.25W 1/4W | - | - | 250mW | - | 250mW | - | 4.5mm | Multi-Turn | TRIMMER | - | 3266W | Not | - | PC Pins | 0.25W | - | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 12 | Linear | VERTICAL | - | 1 | - | - | - | - | 7.239mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJR24FP203M Bourns Inc. | 16 |
| Datasheet | 14 Weeks | Through Hole | Chassis Mount | WIRE | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 20kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | 500mW | - | 11.55mm | Trimmer Pot | TRIMMER | - | RJR24 | MIL-PRF-39035 | - | PC Pins | 0.5W | - | SCREW | 8.26mm | - | 0.51 mm | 3839 | 85°C | Side Adjustment | - | 25 | Linear | HORIZONTAL | 9000 deg | - | - | - | - | - | 4.826mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3292W-1-501LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | Panel, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | - | 500mW | - | 500mW | - | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | - | PC Pins | 0.5W | - | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | - | 25 | Linear | VERTICAL | 9000 deg | - | - | - | - | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3364X-1-202E Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | WRAPAROUND | 564mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3364 - Open Frame | Rectangular - 0.177 x 0.150 Face x 0.059 H 4.50mmx3.80mmx1.50mm | ±25% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±250ppm/°C | - | 2kOhm | Matte Tin (Sn) | 100°C | -40°C | Cermet, Potentiometer | Silver | 0.2W 1/5W | 8533.40.80.50 | - | 200mW | TR, EMBOSSED, 7 INCH | 200mW | - | 4.5mm | - | TRIMMER | - | 3364X | Not | - | J Lead | 0.2W | - | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | Linear | VERTICAL | 260 deg | - | - | - | - | - | 1.4986mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EVM-3RSX50B53 Panasonic Electronic Components | 2000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | WRAPAROUND | - | Cermet | - | - | - | - | - | - | - | - | - | - | -40°C | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | EVM | Rectangular - 0.136 x 0.122 Face x 0.055 H 3.45mmx3.10mmx1.40mm | ±25% | - | - | Obsolete | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | - | 5kOhm | - | - | - | - | Silver | 0.15W | 8533.40.80.50 | - | 150mW | TR, 7 INCH | 150mW | - | 3.75mm | Trimmer | TRIMMER | - | - | Not | - | J Lead | - | - | SCREW | - | 50V | - | - | - | Bottom Adjustment | - | 1 | - | VERTICAL | 260 deg | - | - | - | - | - | 1.397mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() 3386X-1-200LF Bourns Inc. | 123 | - | - | 8 Weeks | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | - | 20Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | 4.83mm | Trimmer Pot | TRIMMER | - | 3386X | - | - | PC Pins | 0.5W | - | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | - | 1 | - | HORIZONTAL | 280 deg | - | - | - | - | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3314H-1-102 Bourns Inc. | 365 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | FLAT | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2009 | Trimpot® 3314 - Sealed | Square - 0.177 x 0.177 Face x 0.100 H 4.50mmx4.50mmx2.55mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | 250mW | - | - | Rectangular | TRIMMER | - | 3314H | - | - | PC Pins | 0.25W | - | SCREW | - | - | - | - | 70°C | Top Adjustment | - | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | 2.54mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3009P-1-101LF Bourns Inc. | 125 |
| Datasheet | 7 Weeks | PCB, Panel, Through Hole | Through Hole | WIRE | 1.417476g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | Trimpot® 3009 - Sealed | Rectangular- 0.354 x 0.190 Facex0.750L 8.98mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | - | 100Ohm | Matte Tin (Sn) | 150°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | - | 750mW | - | 750mW | - | 4.83mm | - | TRIMMER | - | 3009P | Not | - | PC Pins | 0.75W | - | SCREW | 5.33mm | 400V | 0.51 mm | - | 70°C | Side Adjustment | - | 15 | Linear | HORIZONTAL | 5400 deg | 1 | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |