- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Mfr | Package | Product Status | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3386T-1-253LF Bourns Inc. | 198 |
| - | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386T | - | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3386F-1-103T Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Lead, Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386F | Not | PC Pins | - | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Finger Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3224J-1-205E Bourns Inc. | 290 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | HOOK | - | Cermet | - | - | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.146 H 4.60mmx3.50mmx3.71mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | TR, EMBOSSED, 7 INCH | 250mW | 4.6mm | Trimmer Pot | TRIMMER | not_compliant | 3224J | - | J Lead | - | 0.25W | SCREW | - | - | - | 1918 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 3.7084mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() FT63EH104 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 660mg | Cermet | - | - | - | - | Bulk | 2012 | FT-63 | Rectangular - 0.323 x 0.276 Facex0.276L 8.20mmx7.00mmx7.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 100kOhms | - | 125°C | -55°C | Cermet | White | 0.5W 1/2W | - | - | - | 500mW | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | 7.0104mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PT6KH-103B2020 Amphenol Piher Sensing Systems | 2008 |
| - | - | - | - | Through Hole | - | - | Carbon | Amphenol Piher Sensing Systems | Bulk | Active | - | - | - | PT-6 | Round - 0.248" Dia x 0.138" H (6.30mm x 3.50mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 kOhms | - | - | - | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() PT6KH-103C2020 Amphenol Piher Sensing Systems | 2424 |
| - | - | - | - | Through Hole | - | - | Carbon | Amphenol Piher Sensing Systems | Bulk | Active | - | - | - | PT-6 | Round - 0.248" Dia x 0.138" H (6.30mm x 3.50mm) | ±20% | - | - | - | - | - | - | - | ±300ppm/°C | 10 kOhms | - | - | - | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 1 | - | - | - | - | - | - | - | - | - | - | ||
![]() 3224J-2-501E Bourns Inc. | 25 |
| - | 11 Weeks | - | Surface Mount | Surface Mount | HOOK | - | Cermet | - | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.146 H 4.60mmx3.50mmx3.71mm | ±10% | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 500Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | TR, EMBOSSED, 7 INCH | 250mW | 5mm | Trimmer Pot | TRIMMER | - | 3224J | Not | J Lead | - | 0.25W | SCREW | - | - | - | 1918 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 3.7084mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3223G-1-200E Bourns Inc. | In Stock | - | - | 6 Weeks | - | Surface Mount | Surface Mount | WRAPAROUND | 283mg | Cermet | - | - | - | 200V | Tape & Reel (TR) | 2007 | Trimpot® 3223 - Sealed | Rectangular - 0.154 x 0.125 Face x 0.154 H 3.90mmx3.18mmx3.90mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 150°C | -65°C | - | - | 0.125W 1/8W | - | 125mW | TR, EMBOSSED, 7 INCH | 125mW | - | Trimmer Pot | TRIMMER | not_compliant | 3223G | - | Gull Wing | - | 0.125W | SCREW | - | - | - | 1512 | 70°C | Side Adjustment | 11 | - | HORIZONTAL | 3960 deg | - | 3.9116mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3250L-1-102M Bourns Inc. | In Stock | - | - | 18 Weeks | - | Panel | Panel Mount, Wire Leads | FLEXIBLE WIRE | 1.700971g | Wirewound | - | - | - | - | Bulk | 2012 | Trimpot® 3250 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Wire Leads | - | ±50ppm/°C | 1kOhm | Silver (Ag) | 150°C | -65°C | - | - | - | - | 1W | - | 1W | 7.62mm | Square | TRIMMER | - | 3250L | Not | Wire Leads | - | 1W | SCREW | 152.4mm | - | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3386P-1-153T Bourns Inc. | In Stock | - | - | 9 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 15kOhm | Tin/Lead (Sn80Pb20) | 125°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | 500mW | - | - | TRIMMER | not_compliant | 3386P | - | PC Pins | - | 0.5W | SCREW | - | - | - | - | 85°C | Top Finger Adjustment | 1 | Linear | VERTICAL | - | - | 4.826mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3299W-1-100LF Bourns Inc. | 5623 |
| - | 7 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | - | - | 300V | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.375 x 0.240 Face x 0.395 H 9.53mmx6.10mmx10.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | 500mW | 6.1mm | Trimmer Pot | TRIMMER | - | 3299W | Not | PC Pins | 300V | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3057P-1-252 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | 2.834952g | Wirewound | - | - | - | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±50ppm/°C | 2.5kOhms | - | 150°C | -55°C | Wirewound | - | 1W | - | 1W | - | 1W | - | - | - | - | 3057P | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 22 | - | - | - | - | - | 31.75mm | No | - | Non-RoHS Compliant | - | ||
![]() 3299Z-1-504 Bourns Inc. | In Stock | - | - | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 992.233309mg | Cermet | - | - | - | - | Tube | 2005 | Trimpot® 3299 - Sealed | Rectangular - 0.395 x 0.240 Face x 0.395 H 10.03mmx6.10mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 500kOhm | Tin/Lead (Sn90Pb10) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3299Z | - | PC Pins | - | 0.5W | SCREW | 6.22mm | - | 0.51 mm | 3824 | 70°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 9.525mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3329P-DK9-204 Bourns Inc. | 25 |
| - | 13 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | - | Tube | 2006 | Trimpot® 3329 - Sealed | Round - 0.250Dia x 0.244 H 6.35mmx6.22mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 200kOhm | Tin/Lead (Sn/Pb) | 100°C | -25°C | - | - | 0.5W 1/2W | - | 200mW | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3329P | - | PC Pins | - | 0.5W | SCREW | 4.75mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 260 deg | - | 6.1976mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3252X-1-501MLF Bourns Inc. | In Stock | - | - | 12 Weeks | Tin | Panel, Through Hole | Panel Mount, Through Hole | WIRE | 1.842719g | Cermet | - | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 500Ohm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | 750mW | 7.62mm | - | TRIMMER | - | 3252X | Not | PC Pins | - | 0.75W | SCREW | 13.4mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3252L-1-305LF Bourns Inc. | 46 |
| - | 8 Weeks | Tin | Chassis Mount | Chassis Mount | - | 1.842719g | Cermet | - | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Lead Wire | - | ±100ppm/°C | 3MOhms | - | 150°C | -65°C | Cermet | - | 0.75W 3/4W | - | 750mW | - | 750mW | 4.75mm | - | - | - | 3252L | Not | Wire Leads | - | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | 12.7mm | 13.59mm | - | - | ROHS3 Compliant | - | ||
![]() 3252L-1-253MLF Bourns Inc. | In Stock | - | - | 12 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | FLEXIBLE WIRE | 1.842719g | Cermet | - | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | EAR99 | ±100ppm/°C | 25kOhm | - | 150°C | -65°C | - | - | 0.75W 3/4W | 8533.40.80.50 | 750mW | - | 750mW | 7.62mm | - | TRIMMER | - | 3252L | Not | Wire Leads | - | 0.75W | SCREW | - | 400V | - | - | 85°C | Top Adjustment | 25 | - | HORIZONTAL | 9000 deg | 1 | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3252P-1-255LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Chassis Mount | - | 1.842719g | Cermet | - | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | - | - | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 2.5MOhms | - | 150°C | -65°C | Cermet | - | 0.75W 3/4W | - | 750mW | - | 750mW | - | - | - | - | 3252P | - | PC Pins | - | - | - | - | - | - | - | - | Side Adjustment | 25 | - | - | - | - | 5.588mm | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-204 Bourns Inc. | In Stock | - | - | 11 Weeks | Lead, Tin | Chassis Mount, Panel | Chassis Mount | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | - | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 200kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3314S-2-502G Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | J BEND | - | Cermet | - | - | - | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Rectangular - 0.197 x 0.177 Face x 0.221 H 5.01mmx4.50mmx5.61mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | 250mW | - | - | TRIMMER | - | 3314S | - | J Lead | - | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.6134mm | - | - | - | ROHS3 Compliant | - |