- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Pitch | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Diameter | Height | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3224G-1-103E Bourns Inc. | 455000 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 10kOhm | Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3224G | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1918 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 3.9116mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3006P-1-503 Bourns Inc. | 19 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | 1.133981g | Cermet | - | - | Tube | 1999 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | Tin (Sn) | 125°C | -55°C | - | Blue | 0.75W 3/4W | 8533.40.80.50 | 750mW | 500V | - | - | 750mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3006P | Not | PC Pins | - | 0.75W | SCREW | 5.33mm | 400V | - | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | Linear | HORIZONTAL | 5400 deg | - | - | - | 5.59mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 3362W-1-203LF Bourns Inc. | 196 |
| - | 7 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | 2.54mm | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362W | Not | PC Pins | 300V | 0.5W | SCREW | 5.46mm | - | - | 460 μm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | 6.985mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3059L-1-503 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | FLEXIBLE WIRE | 2.834952g | Cermet | - | - | Bulk | 2007 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Wire Leads | EAR99 | ±100ppm/°C | 50kOhm | Tin/Lead (Sn60Pb40) | 150°C | -55°C | - | - | - | 8533.40.80.50 | 1W | - | - | - | 1W | - | - | TRIMMER | not_compliant | 3059L | - | Wire Leads | - | 1W | SCREW | 152.4mm | 400V | - | - | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() 3224W-1-100E Bourns Inc. | 25500 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | - | Cut Tape (CT) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3224W | Not | J Lead | - | 0.25W | SCREW | - | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | - | 5.2832mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TC33X-2-202E Bourns Inc. | 20000 |
| - | 18 Weeks | - | Surface Mount | Surface Mount | - | WRAPAROUND | 29.4mg | Cermet | - | - | Tape & Reel (TR) | 2000 | Trimpot® TC33 - Open Frame | Rectangular - 0.150 x 0.142 Face x 0.047 H 3.80mmx3.60mmx1.20mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Foot Print | EAR99 | ±250ppm/°C | 2kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -40°C | Carbon, Cermet, Potentiometer | Silver | 0.1W 1/10W | 8533.40.80.50 | 100mW | 50V | - | TR, EMBOSSED, 7 INCH | 100mW | 3.8mm | Trimmer Pot | TRIMMER | - | TC33X | Not | J Lead | - | - | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | - | - | 1.1938mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3306F-1-103 Bourns Inc. | 694 |
| Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | - | SNAP-IN | 360mg | Cermet | - | - | Bulk | 2007 | Trimpot® 3306 - Open Frame | Rectangular - 0.319 x 0.268 Face x 0.300 H 8.10mmx6.81mmx7.62mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±250ppm/°C | 10kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 100°C | -25°C | - | Blue | 0.2W 1/5W | 8533.40.80.50 | 200mW | 100V | - | - | 200mW | 8.1mm | - | TRIMMER | - | 3306F | Not | PC Pins | - | 0.2W | SCREW | - | - | - | - | - | 70°C | Top Adjustment | 1 | - | VERTICAL | - | 1 | 6.81mm | 7.62mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362M-1-103LF Bourns Inc. | 728 |
| Datasheet | 6 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | 300V | Tube | 2006 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362M | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | 6.985mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362U-1-503LF Bourns Inc. | 157 |
| Datasheet | 7 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362U | Not | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | - | 4.699mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3296Y-1-202LF Bourns Inc. | 8 |
| - | 6 Weeks | - | PCB, Panel, Through Hole | Through Hole | - | WIRE | 850.485694mg | Cermet | - | - | Tube | 2003 | Trimpot® 3296 - Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e3 | yes | Active | Not Applicable | 3 | Pin | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | 300V | - | - | 500mW | 4.83mm | Multi-Turn | TRIMMER | - | 3296Y | Not | PC Pins | 300V | 0.5W | SCREW | 6.4mm | - | - | 500 μm | - | 70°C | Top Adjustment | 25 | Linear | VERTICAL | - | 1 | - | 10.033mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224G-1-502E Bourns Inc. | 405 |
| - | 6 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | 300V | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 5kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3224G | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1918 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 3.9116mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EVM-3YSX50B54 Panasonic Electronic Components | 150 | - | Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | Cermet | -40°C | - | Tape & Reel (TR) | 2010 | EVM | Rectangular - 0.136 x 0.122 Face x 0.061 H 3.45mmx3.10mmx1.55mm | ±25% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | ±250ppm/°C | 50kOhm | - | - | - | - | - | 0.15W | 8533.40.80.50 | - | - | - | TR | - | - | Trimmer | TRIMMER | compliant | - | - | J Lead | - | - | - | - | 50V | - | - | - | - | Top Adjustment | 1 | - | - | 260 deg | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3386P-1-205TLF Bourns Inc. | 236 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | 850.485694mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 2MOhm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386P | Not | PC Pins | - | 0.5W | - | 5.97mm | - | - | - | 3838 | - | Top Finger Adjustment | 1 | - | - | 280 deg | - | - | 4.826mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3224G-1-202E Bourns Inc. | 5000 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | - | 283mg | Cermet | - | 300V | Tape & Reel (TR) | 2001 | Trimpot® 3224 - Sealed | Rectangular - 0.181 x 0.138 Face x 0.154 H 4.60mmx3.50mmx3.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 6mm | Trimmer Pot | TRIMMER | - | 3224G | Not | Gull Wing | - | 0.25W | SCREW | - | - | - | - | 1918 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | - | 3.9116mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3362W-1-105LF Bourns Inc. | 5000 |
| Datasheet | 5 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362W | Not | PC Pins | 300V | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | - | HORIZONTAL | 240 deg | - | - | 6.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3313J-1-101E Bourns Inc. | 11250 |
| - | 7 Weeks | Tin | Surface Mount | Surface Mount | - | WRAPAROUND | 283.495231mg | Cermet | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±150ppm/°C | 100Ohm | - | 125°C | -55°C | - | Natural | 0.125W 1/8W | - | 125mW | 500V | - | TR, EMBOSSED, 7 INCH | 125mW | 3.2mm | - | TRIMMER | - | 3313J | Not | J Lead | - | - | SCREW | - | - | 100MOhm | - | - | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 250 deg | - | - | 2.2098mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3314Z-GA4-503E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | Cermet | - | - | Tape & Reel (TR) | 2012 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 50kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | - | TR, EMBOSSED, 7 INCH | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | J Lead | - | 0.25W | SCREW | - | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | - | 5.7658mm | - | - | - | ROHS3 Compliant | - | ||
![]() 3214W-1-203E Bourns Inc. | 6235 |
| - | 8 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | J BEND | 283mg | Cermet | - | - | Tape & Reel (TR) | 1999 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | 250mW | 300V | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3214W | Not | J Lead | 300V | - | SCREW | - | - | - | - | 1420 | - | Top Adjustment | 5 | Linear | VERTICAL | 1800 deg | - | - | 5.08mm | 5.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3362W-1-201 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | - | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | - | ±100ppm/°C | 200Ohm | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | not_compliant | 3362W | - | PC Pins | - | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | 6.985mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3362W-1-101LF Bourns Inc. | 8500 |
| - | 6 Weeks | - | PCB, Through Hole | Through Hole | - | WIRE | 566.990462mg | Cermet | - | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | - | 500mW | 4.7mm | Trimmer Pot | TRIMMER | - | 3362W | Not | PC Pins | 300V | 0.5W | SCREW | 5.46mm | - | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | - | 6.985mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |