- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3252L-1-305 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | 1.842719g | Cermet | - | - | - | Bulk | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.187 Face x 0.500 H 12.70mmx4.75mmx12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Wire Leads | - | ±100ppm/°C | 3MOhms | - | 150°C | -65°C | Cermet | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | - | - | - | - | 3252L | - | - | Wire Leads | - | - | - | - | - | - | - | Top Adjustment | 25 | - | - | - | - | 12.7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3292W-1-103LF Bourns Inc. | 56 | - | Datasheet | 8 Weeks | - | PCB, Panel, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3313X-1-103E Bourns Inc. | 2808 |
| - | 7 Weeks | Tin | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3313 - Sealed | Rectangular - 0.138 x 0.126 Face x 0.087 H 3.50mmx3.20mmx2.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | - | ±100ppm/°C | 10kOhm | - | 125°C | -55°C | - | - | 0.125W 1/8W | - | 125mW | - | TR, 7 Inch | 125mW | 3.5mm | - | TRIMMER | - | 3313X | Not | - | J Lead | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | 250 deg | - | 2.2098mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJR26FP100R Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | 250mW | - | - | 250mW | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 4.318mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3082P-1-104 Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | Tube | 1999 | Trimpot® 3082 - Sealed | Rectangular - 0.150 x 0.115 Facex0.500L 3.80mmx2.92mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100kOhm | - | 150°C | -65°C | - | - | 0.3W | - | 335mW | - | - | 300mW | 2.5mm | - | TRIMMER | - | 3082P | Not | - | PC Pins | 0.3W | SCREW | 6.1mm | 400V | 0.41 mm | - | 85°C | Side Adjustment | 10 | Linear | HORIZONTAL | 3600 deg | 1 | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ24FW253 Bourns Inc. | 16 |
| Datasheet | 9 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.395 H 9.53mmx4.83mmx10.03mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 25kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | RFJ24FW | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 6.4mm | - | 0.51 mm | 3819 | 85°C | Top Adjustment | 25 | - | VERTICAL | 9000 deg | - | 10.033mm | - | No | - | ROHS3 Compliant | - | ||
![]() RJ24FP500 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | 150°C | -55°C | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 50Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | RJ24FP | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3386R-1-105LF Bourns Inc. | 203 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1MOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 500mW | - | - | 500mW | 9.53mm | Trimmer Pot | TRIMMER | - | 3386R | Not | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | - | VERTICAL | 280 deg | - | 4.826mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3292W-1-105LF Bourns Inc. | 12 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | WIRE | 708.738078mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | - | - | 500mW | 3.81mm | Trimmer Pot | TRIMMER | - | 3292W | Not | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Top Adjustment | 25 | Linear | VERTICAL | 9000 deg | - | 9.525mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJR26FP101R Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | 425.242847mg | Cermet | - | - | 200V | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 100Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 250mW | - | - | 250mW | 7.37mm | - | TRIMMER | - | RJR26 | MIL-PRF-39035 | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | Linear | HORIZONTAL | 4320 deg | - | 4.318mm | - | No | - | Non-RoHS Compliant | - | ||
![]() 3006W-1-203Z Bourns Inc. | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 1.133981g | Cermet | - | - | - | Tube | 2010 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | no | Active | 1 (Unlimited) | - | Pin | - | ±100ppm/°C | 20kOhm | Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | 750mW | - | - | 750mW | 7.92mm | Trimmer Pot | TRIMMER | - | 3006W | Not | - | PC Pins | 0.75W | - | 5.33mm | 400V | 0.51 mm | 7519 | - | Side Adjustment | 15 | - | - | 5400 deg | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RJ24FP254 Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Chassis Mount | WIRE | - | Cermet | - | - | - | Tube | 2012 | Trimpot® RJ24/RJR24-Sealed | Rectangular - 0.375 x 0.190 Face x 0.190 H 9.53mmx4.83mmx4.83mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 250kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ24FP | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3819 | 85°C | Side Adjustment | 25 | - | HORIZONTAL | 9000 deg | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJ26FW200 Bourns Inc. | 3526 | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | - | - | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | 250mW | 4.32mm | Trimmer Pot | TRIMMER | - | RJ26FW | MIL-PRF-22097 | - | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Top Adjustment | 12 | - | VERTICAL | 4320 deg | - | 6.35mm | - | No | - | Non-RoHS Compliant | - | ||
![]() RJR26FP102M Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | WIRE | - | Cermet | 150°C | -65°C | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.25W 1/4W | 8533.40.80.50 | - | - | - | 250mW | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | 4.318mm | - | - | - | Non-RoHS Compliant | - | ||
![]() 3362H-1-203LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | PCB, Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 500mW | 500V | - | 500mW | 6.99mm | Trimmer Pot | TRIMMER | - | 3362H | Not | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Top Adjustment | 1 | Linear | VERTICAL | 240 deg | - | 4.699mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3224X-1-105E Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3224 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Gull Wing | - | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 5.7mm | Trimmer Pot | TRIMMER | - | 3224X | Not | - | Gull Wing | 0.25W | SCREW | - | - | - | 1914 | 85°C | Top Adjustment | 12 | Linear | VERTICAL | 4320 deg | - | 5.08mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 3339S-1-102 Bourns Inc. | 46 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | WIRE | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn90Pb10) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 500mW | - | - | 500mW | - | - | TRIMMER | not_compliant | 3339S | - | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | 9.525mm | - | - | - | Non-RoHS Compliant | - | ||
![]() FT63EP104 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | 520mg | Cermet | - | - | - | Bulk | 2016 | FT-63 | Square - 0.276 x 0.276 Facex0.228L 7.00mmx7.00mmx5.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 100kOhms | - | 125°C | -55°C | Cermet | White | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 1 | - | - | - | - | - | 5.7912mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3386C-1-202LF Bourns Inc. | 25 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | WIRE | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | - | Blue | 0.5W 1/2W | 8533.40.80.50 | 50mW | - | - | 500mW | 4.83mm | Trimmer Pot | TRIMMER | - | 3386C | Not | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | - | 85°C | Side Adjustment | 1 | Linear | HORIZONTAL | 280 deg | - | 9.525mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3057Y-1-203M Bourns Inc. | In Stock | - | - | 8 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | 2.834952g | Wirewound | - | - | - | Tube | 2010 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | PC Pin | - | ±50ppm/°C | 20kOhm | Gold (Au) | 150°C | -55°C | - | - | - | - | 1W | - | - | 1W | - | - | POTENTIOMETER | - | 3057Y | - | - | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | No | - | ROHS3 Compliant | - |