- Manufacturer
- Adjustment Type
- Base Part Number
- Factory Lead Time
- Max Operating Temperature
- Military Standard
- Min Operating Temperature
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Turns
- Packaging
- Part Status
Attribute column
Categories
Trimmer Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Number of Pins | Weight | Resistive Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Rotation Angle | Ganging Number | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3314Z-1-202G Bourns Inc. | 25 |
| - | 7 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2005 | Trimpot® 3314 - Sealed | Square - 0.219 x 0.197 Face x 0.227 H 5.56mmx5.01mmx5.76mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 125°C | -55°C | Cermet, Potentiometer | - | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | 5.56mm | Rectangular | TRIMMER | - | 3314Z | Not | - | J Lead | 0.25W | SCREW | - | - | - | 2022 | 70°C | Side Adjustment | 1 | - | VERTICAL | 240 deg | - | 5.7658mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 82PR20KLFTB TT Electronics/BI | 25 |
| Datasheet | 6 Weeks | - | - | Through Hole | NO | WIRE | - | - | Cermet | - | -55°C | - | - | - | 82 | Round - 0.250Dia x 0.140 H 6.35mmx3.56mm | ±10% | e3 | - | Active | - | 3 | - | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | - | - | - | - | 0.5W 1/2W | RATED AC VOLTAGE (V): 200 | 8533.40.80.50 | - | - | TUBE | - | - | Cylindrical | TRIMMER | - | - | - | - | PC Pins | 0.5W | SCREW | 6.35mm | 200V | 0.432 mm | - | 70°C | Top Adjustment | 1 | - | VERTICAL | 220 deg | 1 | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3386M-1-501LF Bourns Inc. | In Stock | - | - | 8 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 500Ohm | - | 125°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386M | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3252P-1-204LF Bourns Inc. | In Stock | - | Datasheet | 9 Weeks | Tin | Panel, Through Hole | Chassis Mount | - | WIRE | - | 1.842719g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3252 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.220 H 12.70mmx5.59mmx5.59mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 200kOhm | - | 150°C | -65°C | - | Blue | 0.75W 3/4W | - | 8533.40.80.50 | 750mW | - | - | 750mW | - | - | TRIMMER | not_compliant | 3252P | - | - | PC Pins | 0.75W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | 1 | 5.588mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJR50FP102P Bourns Inc. | In Stock | - | - | 10 Weeks | - | - | Through Hole | NO | WIRE | - | - | Cermet | - | - | - | Tube | 2010 | Trimpot® RJ50/RJR50-Sealed | Round - 0.250Dia x 0.228 H 6.35mmx5.79mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -55°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | not_compliant | RJR50 | MIL-PRF-39035 | - | PC Pins | 0.5W | SCREW | 4.75mm | - | 0.46 mm | - | 85°C | Top Adjustment | 1 | - | VERTICAL | 240 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 3361S-1-253GLF Bourns Inc. | 441 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | - | FLAT | - | - | Cermet | - | - | 300V | Tape & Reel (TR) | 2006 | Trimpot® 3361 - Sealed | Rectangular - 0.264 x 0.290 Face x 0.290 H 6.71mmx7.37mmx7.37mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 3 | Gull Wing | EAR99 | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | Cermet, Potentiometer | - | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | - | - | 500mW | - | - | TRIMMER | - | 3361S | - | - | Gull Wing | 0.5W | SCREW | - | - | - | - | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | - | - | 7.366mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 3006P-1-201ZLF Bourns Inc. | 249 |
| Datasheet | 7 Weeks | - | - | Panel Mount, Through Hole | NO | WIRE | 3 | 1.133981g | Cermet | - | - | - | Tube | 2005 | Trimpot® 3006 - Sealed | Rectangular - 0.250 x 0.190 Facex0.750L 6.35mmx4.83mmx19.05mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 200Ohm | Matte Tin (Sn) | 125°C | -55°C | - | - | 0.75W 3/4W | - | - | 750mW | - | - | 750mW | 7.92mm | Trimmer Pot | TRIMMER | - | 3006P | Not | - | PC Pins | 0.75W | SCREW | - | 400V | 0.51 mm | 7519 | 70°C | Side Adjustment | 15 | - | HORIZONTAL | 5400 deg | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3214W-1-200E Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | - | J BEND | - | 283mg | Cermet | - | - | - | Tape & Reel (TR) | 2007 | Trimpot® 3214 - Sealed | Rectangular - 0.189 x 0.138 Face x 0.209 H 4.80mmx3.50mmx5.30mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | - | ±100ppm/°C | 20Ohm | Matte Tin (Sn) | 150°C | -65°C | Cermet, Potentiometer | Natural | 0.25W 1/4W | - | - | 250mW | - | TR, EMBOSSED, 7 INCH | 250mW | 3.9mm | Trimmer Pot | TRIMMER | - | 3214W | Not | - | J Lead | - | SCREW | - | - | - | 1420 | - | Top Adjustment | 5 | Linear | VERTICAL | 1800 deg | - | 5.08mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RJ5EW104 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | 370mg | Cermet | - | - | - | Bulk | 2012 | RJ-5 | Square - 0.236Lx0.169W x 0.266 H 6.00mmx4.30mmx6.75mm | ±10% | - | - | Active | 1 (Unlimited) | - | PC Pin | - | ±100ppm/°C | 100kOhms | - | 120°C | -55°C | Cermet | Yellow | 0.25W 1/4W | - | - | - | - | - | 250mW | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 14 | - | - | - | - | 6.7564mm | 5.9944mm | 4.2926mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RJR26FA203R Bourns Inc. | 16 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | Cermet | - | - | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.270 H 6.35mmx4.31mmx6.85mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | ±100ppm/°C | 20kOhm | - | 150°C | -65°C | - | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | RJR26 | - | - | PC Pins | - | - | - | - | - | - | - | Top Adjustment | 12 | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3386R-1-102LF Bourns Inc. | 97 |
| Datasheet | 8 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | - | 850.485694mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3386 - Sealed | Square - 0.375 x 0.375 Face x 0.190 H 9.53mmx9.53mmx4.83mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 1kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | - | 500mW | 500V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3386R | - | - | PC Pins | 0.5W | SCREW | 5.97mm | - | - | 3838 | 85°C | Top Adjustment | 1 | Linear | VERTICAL | 280 deg | - | 4.826mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 3057Y-1-201 Bourns Inc. | 3111 | - | Datasheet | 11 Weeks | - | Chassis Mount, Panel, Through Hole | Chassis Mount | - | - | - | 2.834952g | Wirewound | - | - | - | Tube | 2007 | Trimpot® 3057 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±50ppm/°C | 200Ohm | Gold (Au) | 150°C | -55°C | - | Blue | - | - | 8533.31.00.00 | 1W | 500V | - | 1W | - | - | TRIMMER | - | 3057Y | - | - | PC Pins | 1W | SCREW | 12.7mm | - | 0.71 mm | - | 70°C | Side Adjustment | 22 | - | HORIZONTAL | 7920 deg | 1 | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() RJR26FX200M Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | Cermet | 150°C | -65°C | - | Tube | - | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.170 Face x 0.250 H 6.35mmx4.32mmx6.35mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 20Ohm | Tin/Lead (Sn/Pb) | - | - | - | - | 0.25W 1/4W | - | 8533.40.80.50 | - | - | - | - | - | - | TRIMMER | not_compliant | RJR26 | - | MIL-PRF-39035 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TC42X-2-102E Bourns Inc. | 235212 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Cermet | - | - | - | Tape & Reel (TR) | 2011 | Trimpot® TC42 - Open Frame | Rectangular - 0.102 x 0.087 Face x 0.031 H 2.60mmx2.20mmx0.80mm | ±25% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | ±250ppm/°C | 1kOhm | - | 100°C | -40°C | - | - | 0.1W 1/10W | - | 8533.40.80.50 | 100mW | - | TR, 7 Inch | 100mW | - | Trimmer Pot | TRIMMER | - | TC42X | - | - | J Lead | - | - | - | 50V | - | - | - | Top Adjustment | 1 | - | - | 240 deg | - | 787.4μm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3292X-1-202LF Bourns Inc. | 25 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Through Hole | - | WIRE | - | 708.738078mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3292 - Sealed | Rectangular - 0.375 x 0.150 Face x 0.375 H 9.53mmx3.81mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | - | ±100ppm/°C | 2kOhm | Matte Tin (Sn) | 150°C | -65°C | - | Blue | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3292X | - | - | PC Pins | 0.5W | SCREW | 8.26mm | - | 0.51 mm | 3815 | 85°C | Side Adjustment | 25 | Linear | HORIZONTAL | 9000 deg | - | 9.525mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 3362M-1-253LF Bourns Inc. | 43 |
| Datasheet | 7 Weeks | Tin | PCB, Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | 300V | Tube | 2007 | Trimpot® 3362 - Sealed | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 25kOhm | - | 125°C | -55°C | - | Blue | 0.5W 1/2W | - | 8533.40.80.50 | 500mW | 300V | - | 500mW | - | Trimmer Pot | TRIMMER | - | 3362M | - | - | PC Pins | 0.5W | SCREW | 5.46mm | - | 0.46 mm | 2628 | 70°C | Side Adjustment | 1 | Linear | HORIZONTAL | 240 deg | - | 6.985mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RJ22FW102 Bourns Inc. | 25 |
| - | 10 Weeks | - | Through Hole | Chassis Mount | - | WIRE | - | - | Cermet | - | - | - | Bulk | 2010 | Trimpot® RJ22 - Sealed | Rectangular - 0.500 x 0.220 Face x 0.500 H 12.70mmx5.59mmx12.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.5W 1/2W | - | 8533.40.80.50 | - | - | TUBE | - | - | - | TRIMMER | - | RJ22FW | - | MIL-PRF-22097 | PC Pins | 0.5W | SCREW | 13.34mm | 400V | 0.71 mm | - | 85°C | Top Adjustment | 25 | - | VERTICAL | - | 1 | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RJ26FP501 Bourns Inc. | 16 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | Cermet | - | - | - | Tube | 2010 | Trimpot® RJ26/RJR26-Sealed | Rectangular - 0.250 x 0.185 Face x 0.185 H 6.35mmx4.70mmx4.70mm | ±10% | e0 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | ±100ppm/°C | 500Ohm | Tin/Lead (Sn/Pb) | 150°C | -65°C | - | - | 0.25W 1/4W | - | 8533.40.80.50 | - | - | - | - | - | Trimmer Pot | TRIMMER | - | RJ26FP | - | MIL-PRF-22097 | PC Pins | 0.25W | SCREW | 4.78mm | - | 0.46 mm | 2517 | 85°C | Side Adjustment | 12 | - | HORIZONTAL | 4320 deg | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 3339S-1-104LF Bourns Inc. | 105 |
| - | 9 Weeks | Tin | Through Hole | Through Hole | - | WIRE | - | 566.990462mg | Cermet | - | - | - | Tube | 2007 | Trimpot® 3339 - Sealed | Rectangular - 0.375 x 0.320 Face x 0.375 H 9.53mmx8.13mmx9.53mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±100ppm/°C | 100kOhm | - | 150°C | -55°C | - | - | 0.5W 1/2W | - | - | 500mW | - | - | 500mW | 8mm | - | TRIMMER | - | 3339S | Not | - | PC Pins | 0.5W | SCREW | - | 300V | - | - | 85°C | Side Adjustment | 4 | Linear | HORIZONTAL | - | 1 | 9.525mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3059L-1-102MLF Bourns Inc. | 16 |
| - | 11 Weeks | Tin | Panel, Wire | Panel Mount, Wire Leads | - | FLEXIBLE WIRE | - | 2.834952g | Cermet | - | - | - | Bulk | 2005 | Trimpot® 3059 - Sealed | Rectangular - 0.315 x 0.190 Facex1.250L 8.00mmx4.83mmx31.75mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Lead Wire | - | ±100ppm/°C | 1kOhm | - | 150°C | -55°C | - | - | - | - | - | 1W | - | - | 1W | 6.76mm | - | TRIMMER | - | 3059L | Not | - | Wire Leads | 1W | SCREW | 152.4mm | 400V | - | - | 70°C | Side Adjustment | 22 | Linear | HORIZONTAL | 7920 deg | 1 | - | - | - | - | - | ROHS3 Compliant | - |