- Manufacturer
- Tolerance
- Resistance
- Certificates
- Power
- Type of potentiometer
- Characteristics
- Track material
- Electrical rotation angle
- Mechanical rotation angle
- Shaft length
- Max number of cycles
- Kind of potentiometer
Attribute column
Categories
Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Composition | Power Rating | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Termination Style | Lead Length | Lead Diameter | Adjustment Type | Number of Characters | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3600S-1-501 Bourns Inc. | In Stock | - | Datasheet | Panel | Panel Mount | 85°C | -65°C | Bulk | 2003 | 3600 | Round - 0.752Dia x 1.000 H 19.10mmx25.40mm | ±5% | Obsolete | 1 (Unlimited) | Solder | EAR99 | 500Ohm | Wirewound | 1.5W | 1.5W | Bushing | POTENTIOMETER | unknown | 3600S | Solder Lug | 4.76mm | 0.724 mm | Rotary | 10 | 25.4mm | Non-RoHS Compliant |