- Manufacturer
- Tolerance
- Resistance
- Certificates
- Power
- Type of potentiometer
- Characteristics
- Track material
- Electrical rotation angle
- Mechanical rotation angle
- Shaft length
- Max number of cycles
- Kind of potentiometer
Attribute column
Categories
Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Additional Output Voltages (VDC) | Agency Approvals | Certificates | Characteristics | Dimensions | Fastening thread | Input Frequency | Kind of potentiometer | Kind of potentiometer1 | L shaft length | Linearity tolerance | Manufacturer Series | Max. operating voltage | Maximum Input Current | Maximum Operating Temperature | Mechanical durability | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of electrical turns | Number of mechanical turns | Open Frame/Enclosed | Output Connector Type | Output Current (Channel 1) | Output Current (Channel 2) | Output Current (Channel 3) | Output Current (Channel 4) | Output Voltage (Channel 1) | Output Voltage (Channel 2) | Output Voltage (Channel 3) | Output Voltage (Channel 4) | Package | PFC Function | Potentiometer features | Potentiometer series | Power - Convection | Power - Forced Air | RoHS | Shaft length | Shaft surface | Thread length | Torque | Track material | Type of potentiometer | Voltage Rated | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Capacitance | Power Rating | Style | Number of Outputs | Efficiency | Output Voltage | Output Current | Output Power | Switching | Isolation Voltage | Power | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TJ-150-28 CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 116.8 mm x 61 mm x 19.7 mm | - | 63 Hz | - | - | - | - | - | - | - | + 90 C | - | - | - 40 C | - | PCB | - | - | Enclosed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TJ-150 | - | - | Low Profile Board Mount | - | - | - | - | - | 1 Output | 93 % | - | - | 150 W | - | 1.8 kVAC | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 19.7 mm | 116.8 mm | 61 mm | ||
![]() TJ-150-12 CUI Inc. | In Stock | - | Datasheet | - | - | - | - | 116.8 mm x 61 mm x 19.7 mm | - | 63 Hz | - | - | - | - | - | - | - | + 90 C | - | - | - 40 C | - | PCB | - | - | Enclosed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TJ-150 | - | - | Low Profile Board Mount | - | - | - | - | - | 1 Output | 91 % | - | - | 150 W | - | 1.8 kVAC | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 19.7 mm | 116.8 mm | 61 mm | ||
![]() CT4-0805B103K500F3 FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | true | - | - | - | - | - | - | 50V | - | - | ±10% | X7R | - | - | - | 10nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC4-0805N330J500F3 FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | true | - | - | - | - | - | - | 50V | - | - | ±5% | C0G | - | - | - | 33pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HD240O-148 Digital Power | In Stock | - | - | N/A | UL, CUL, CB, CE, EN, IEC, ITAR, SELV | - | - | - | - | 47 Hz to 440 Hz | - | - | - | - | HD240O | - | 3 A | 80°C | - | 4000V | -30°C | - | - | - | - | - | Screw Terminal Block | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 W | Open Frame | 1 | 94% | 48 VDC | 5 A | - | Auto Switching SMPS | - | - | - | - | 90 VAC to 264 VAC | 1.09 in. | 4.02 in. | 2.05 in. | ||
![]() HD240U-148 Digital Power | In Stock | - | - | N/A | UL, CUL, CB, CE, EN, IEC, ITAR, SELV | - | - | - | - | 47 Hz to 440 Hz | - | - | - | - | HD240U | - | 3 A | 80°C | - | 4000V | -30°C | - | - | - | - | - | Screw Terminal Block | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 W | Open Frame U-Bracket | 1 | 94% | 48 VDC | 5 A | - | Auto Switching SMPS | - | - | - | - | 90 VAC to 264 VAC | 1.54 in. | 4.10 in. | 2.46 in. | ||
![]() HD240E-148 Digital Power | In Stock | - | - | - | UL, CUL, CB, CE, EN, IEC | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | HD240E | - | 3 A | 80°C | - | 4000V | -30°C | - | - | - | - | - | Screw Terminal Block | 5 A | - | - | - | 48 VDC | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 240 W | Enclosed | 1 | 94% | 48 VDC | 5 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.54 in. | 4.10 in. | 2.46 in. | ||
![]() CPCI-AC-3U-200 Digital Power | In Stock | - | - | 3.3, 12, -12 | UL, CUL, CE, EN, PICMG 2.11 | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | CPCI-AC-3U | - | - | 55°C | - | 1000V | -5°C | - | - | - | - | - | Positronic PCIH47M400A1/AA | 20 A | 30 A | 3 A | 0.5 A | 5 VDC | 3.3 VDC | 12 VDC | -12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 200 W | PCI | 4 | 79% | 5 VDC | 20 A | - | - | - | - | - | - | 85 VAC to 264 VAC | 1.60 in. | 6.67 in. | 3.94 in. | ||
![]() CPCI-AC-3U-300R Digital Power | In Stock | - | - | 3.3, 12, -12 | UL, CUL, CE, EN, PICMG 2.11 | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | CPCI-AC-3U | - | - | 55°C | - | 1000V | -5°C | - | - | - | - | - | Positronic PCIH47M400A1/AA | 30 A | 40 A | 5 A | 1 A | 5 VDC | 3.3 VDC | 12 VDC | -12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 300 W | PCI | 4 | 79% | 5 VDC | 30 A | - | - | - | - | - | - | 85 VAC to 264 VAC | 1.60 in. | 6.67 in. | 3.94 in. | ||
![]() CPCI-AC-6U-650R Digital Power | In Stock | - | - | 3.3, 12, -12 | UL, CUL, CE, EN, PICMG 2.11 | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | CPCI-AC-6U | - | - | 55°C | - | 1000V | -5°C | - | - | - | - | - | Positronic PCIH47M400A1/AA | 80 A | 70 A | 7 A | 1.5 A | 5 VDC | 3.3 VDC | 12 VDC | -12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 650 W | PCI | 4 | - | 5 VDC | 80 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.59 in. | 10.31 in. | 6.68 in. | ||
![]() CPCI-AC-6U-600R Digital Power | In Stock | - | - | 3.3, 12, -12 | UL, CUL, CE, EN, PICMG 2.11 | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | CPCI-AC-6U | - | - | 55°C | - | 1000V | -5°C | - | - | - | - | - | Positronic PCIH47M400A1/AA | 70 A | 70 A | 7 A | 1.5 A | 5 VDC | 3.3 VDC | 12 VDC | -12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 600 W | PCI | 4 | - | 5 VDC | 70 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.59 in. | 10.31 in. | 6.68 in. | ||
![]() HD1000-112 Digital Power | In Stock | - | - | - | UL, CUL, CB, CE, EN | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | HD1000 | - | 11 A | 70°C | - | 6000V | -20°C | - | - | - | - | - | Screw Terminal Block | 66.67 A | - | - | - | 12 VDC | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 800 W | Enclosed | 1 | 89% | 12 VDC | 66.67 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.62 in. | 7.66 in. | 4.02 in. | ||
![]() HD1000-124 Digital Power | In Stock | - | - | - | UL, CUL, CB, CE, EN | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | HD1000 | - | 11 A | 70°C | - | 6000V | -20°C | - | - | - | - | - | Screw Terminal Block | 41.67 A | - | - | - | 24 VDC | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 1000 W | Enclosed | 1 | 92% | 24 VDC | 41.67 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.62 in. | 7.66 in. | 4.02 in. | ||
![]() HD600-112 Digital Power | In Stock | - | - | - | UL, CUL, CE, EN | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | HD600 | - | 8 A | 70°C | - | 4242V | -25°C | - | - | - | - | - | Screw Terminal Block | 45 A | - | - | - | 12 VDC | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 540 W | Enclosed | 1 | 90% | 12 VDC | 45 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.72 in. | 9 in. | 4.13 in. | ||
![]() HD600-148 Digital Power | In Stock | - | - | - | UL, CUL, CE, EN | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | HD600 | - | 8 A | 70°C | - | 4242V | -25°C | - | - | - | - | - | Screw Terminal Block | 12.50 A | - | - | - | 48 VDC | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 600 W | Enclosed | 1 | 92% | 48 VDC | 12.50 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.72 in. | 9 in. | 4.13 in. | ||
![]() HD700-112 Digital Power | In Stock | - | - | - | UL, CUL, CB, CE, EN | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | HD700 | - | 8 A | 70°C | - | 5656V | -30°C | - | - | - | - | - | Screw Terminal Block | 52.08 A | - | - | - | 12 VDC | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 625 W | Enclosed | 1 | 89% | 12 VDC | 52.08 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.61 in. | 6.70 in. | 3.66 in. | ||
![]() LCH501-075 Digital Power | In Stock | - | - | - | TUV, CE, EN | - | - | - | - | 47 Hz to 63 Hz | - | - | - | - | LCH501 | - | 6 A | 40°C | - | 4000V | 0°C | - | - | - | - | - | Phoenix DMKDS2.5 | 16.67 A | - | - | - | 30 VDC to 750 VDC | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 500 W | Enclosed | 1 | 88% | 30 VDC to 750 VDC | 16.67 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 3.60 in. | 9.13 in. | 6.02 in. | ||
![]() VOFM-250C-19 CUI Inc. | In Stock | - | - | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | 47 Hz to 63 Hz | - | - | - | - | - | - | - | + 70 C | - | - | - 40 C | - | Chassis | - | - | Open Frame | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 kV | 15 kV | - | - | - | - | - | - | - | - | Bulk | VOFM-250C | - | - | AC to DC Power Supply | - | - | - | - | - | 1 Output | 91 % | - | - | 250 W | - | 4 kVAC | - | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() 357B0102MXB251S22 VISHAY | In Stock | - | - | - | - | RoHS compliant | linear | - | 3/8"x32UNEF | - | single turn | - | 22mm | ±2% | - | - | - | - | 10000000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | without limiters | 357 | - | - | - | 14mm | smooth | 8mm | - | plastic | shaft | - | - | - | ±20% | - | - | 1kΩ | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | - | ||
![]() TS63Y103KT20 VISHAY | 1645 | - | - | - | - | RoHS compliant | linear | - | - | - | horizontal | multiturn | - | - | - | 250V | - | - | - | - | - | SMD | - | 13 ±2 | 15 ±5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,5Ncm | cermet | mounting | - | - | - | ±10% | - | - | 10kΩ | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - |