- Manufacturer
- Tolerance
- Resistance
- Certificates
- Power
- Type of potentiometer
- Characteristics
- Track material
- Electrical rotation angle
- Mechanical rotation angle
- Shaft length
- Max number of cycles
- Kind of potentiometer
Attribute column
Categories
Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Characteristics | Dimensions | Electrical rotation angle | Input Frequency | Kind of potentiometer | Leads | Max. operating voltage | Maximum Operating Temperature | Mechanical durability | Mechanical rotation angle | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Package | RoHS | Torque | Track material | Type of potentiometer | Series | Tolerance | Type | Resistance | Number of Outputs | Efficiency | Output Power | Isolation Voltage | Power | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA16NP223KLB15 VISHAY | In Stock | - | - | RoHS compliant | logarithmic | - | 270° | - | single turn | solder lugs | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | plastic | shaft | - | ±10% | - | 22kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() PA16NP222MFB15 VISHAY | In Stock | - | - | RoHS compliant | logarithmic | - | 270° | - | single turn | solder lugs | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | plastic | shaft | - | ±20% | - | 2.2kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() PA16NP472KAB15 VISHAY | 38 |
| - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | plastic | shaft | - | ±10% | - | 4.7kΩ | - | - | - | - | 0.5W | - | - | - | - | - | - | ||
![]() PA16NP222MAB15 VISHAY | In Stock | - | - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | plastic | shaft | - | ±20% | - | 2.2kΩ | - | - | - | - | 0.5W | - | - | - | - | - | - | ||
![]() PA16SNP102MFB15 VISHAY | In Stock | - | - | RoHS compliant | logarithmic | - | 270° | - | single turn | solder lugs | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | plastic | shaft | - | ±20% | - | 1kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() PA16SNP102KLB15 VISHAY | In Stock | - | - | RoHS compliant | logarithmic | - | 270° | - | single turn | solder lugs | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | plastic | shaft | - | ±10% | - | 1kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() PA16NP104MAB15 VISHAY | In Stock | - | - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | plastic | shaft | - | ±20% | - | 100kΩ | - | - | - | - | 0.5W | - | - | - | - | - | - | ||
![]() TJ-150-28 CUI Inc. | In Stock | - | Datasheet | - | - | 116.8 mm x 61 mm x 19.7 mm | - | 63 Hz | - | - | - | + 90 C | - | - | - 40 C | - | PCB | Enclosed | - | - | - | - | - | TJ-150 | - | Low Profile Board Mount | - | 1 Output | 93 % | 150 W | 1.8 kVAC | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 19.7 mm | 116.8 mm | 61 mm | ||
![]() TJ-150-12 CUI Inc. | In Stock | - | Datasheet | - | - | 116.8 mm x 61 mm x 19.7 mm | - | 63 Hz | - | - | - | + 90 C | - | - | - 40 C | - | PCB | Enclosed | - | - | - | - | - | TJ-150 | - | Low Profile Board Mount | - | 1 Output | 91 % | 150 W | 1.8 kVAC | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 19.7 mm | 116.8 mm | 61 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS53YL201MR10 VISHAY | In Stock | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | 1,5Ncm | cermet | mounting | - | ±20% | - | 200Ω | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() TS53YJ104MR10 VISHAY | 288 | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | 1,5Ncm | cermet | mounting | - | ±20% | - | 100kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() TS53YJ502MR10 VISHAY | 500 | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | 1,5Ncm | cermet | mounting | - | ±20% | - | 5kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() TS53YJ202MR10 VISHAY | 634 | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | 1,5Ncm | cermet | mounting | - | ±20% | - | 2kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() TS53YJ103MR10 VISHAY | 150 |
| - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | 1,5Ncm | cermet | mounting | - | ±20% | - | 10kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() TS53YJ203MR10 VISHAY | 40 | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | 1,5Ncm | cermet | mounting | - | ±20% | - | 20kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() G32BT-B502 TOCOS | In Stock | - | - | RoHS compliant | linear | - | 220° | - | single turn | - | - | - | - | 250° | - | SMD | - | - | - | - | - | - | mounting | - | ±20% | - | 5kΩ | - | - | - | - | 0.125W | - | - | - | - | - | - | ||
![]() G43SAT1-B104 TOCOS | In Stock | - | - | RoHS compliant | linear | - | 210° | - | single turn | - | - | - | - | 240° | - | SMD | - | - | - | - | - | - | mounting | - | ±20% | - | 100kΩ | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() G32BT-B503 TOCOS | In Stock | - | - | RoHS compliant | linear | - | 220° | - | single turn | - | - | - | - | 250° | - | SMD | - | - | - | - | - | - | mounting | - | ±20% | - | 50kΩ | - | - | - | - | 0.125W | - | - | - | - | - | - | ||
![]() G43SAT1-B101 TOCOS | In Stock | - | - | RoHS compliant | linear | - | 210° | - | single turn | - | - | - | - | 240° | - | SMD | - | - | - | - | - | - | mounting | - | ±20% | - | 100Ω | - | - | - | - | 0.25W | - | - | - | - | - | - |