- Manufacturer
- Tolerance
- Resistance
- Certificates
- Power
- Type of potentiometer
- Characteristics
- Track material
- Electrical rotation angle
- Mechanical rotation angle
- Shaft length
- Max number of cycles
- Kind of potentiometer
Attribute column
Categories
Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AC Power Cord | Additional Output Voltages (VDC) | Agency Approvals | Body Thickness | Certificates | Characteristics | Dimensions | Electrical rotation angle | Input Frequency | Kind of potentiometer | Leads | Manufacturer Series | Maximum Input Current | Maximum Operating Temperature | Mechanical durability | Mechanical rotation angle | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Output Connector Diameters | Output Connector Type | Output Cord Length | Output Current (Channel 1) | Output Voltage (Channel 1) | Package | PFC Function | Product Note | RoHS | Track material | Type of potentiometer | Voltage Rated | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Capacitance | Power Rating | Depth | Style | Number of Outputs | Efficiency | Output Voltage | Polarity | Lead Spacing | Output Current | Output Power | Input Connector | Isolation Voltage | Power | Load Regulation | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HD700-115 Digital Power | In Stock | - | - | - | - | UL, CUL, CB, CE, EN | - | - | - | - | - | 47 Hz to 63 Hz | - | - | HD700 | 8 A | 70°C | - | - | 5656V | -30°C | - | - | - | Screw Terminal Block | - | 41.66 A | 15 VDC | - | Yes | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 625 W | - | Enclosed | 1 | 90% | 15 VDC | - | - | 41.66 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.61 in. | 6.70 in. | 3.66 in. | ||
![]() HD600-124 Digital Power | In Stock | - | - | - | - | UL, CUL, CE, EN | - | - | - | - | - | 47 Hz to 63 Hz | - | - | HD600 | 8 A | 70°C | - | - | 4242V | -25°C | - | - | - | Screw Terminal Block | - | 25 A | 24 VDC | - | Yes | - | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Silver | - | 600 W | - | Enclosed | 1 | 92% | 24 VDC | - | - | 25 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.72 in. | 9 in. | 4.13 in. | ||
![]() TRH160A280-01E12 VI Cincon | In Stock | - | - | NOT INCLUDED, RECOMMEND 2271575 | N/A | UL, CUL, TUV, CE, FCC, UKCA, PSE, EN | - | - | - | - | - | 47 Hz to 63 Hz | - | - | TRH160A | 2 A | 70°C | - | - | 3000V | -20°C | - | - | 2.1mm x 5.5mm | Cylindrical Female R/A | - | 5.70 A | 28 VDC | - | - | Level VI, 4 Output Cord | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Black | - | 160 W | - | Desktop | 1 | 92% | 28 VDC | Center Positive | - | 5.70 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.50 in. | 5.91 in. | 2.76 in. | ||
![]() TRG30R120V-01E03 VI Cincon | In Stock | - | - | AC Plug clips not included | - | UL, CUL, TUV, CE, FCC, PSE, EN | - | - | - | - | - | 47 Hz to 63 Hz | - | - | TRG30R V | 0.8 A | 60°C | - | - | 3000V | -20°C | - | - | 2.1mm x 5.5mm right angle | Cylindrical Female R/A | 5.9 ft. | - | - | - | - | Level VI | - | - | - | - | Carton | - | - | - | - | - | Black | - | 30 W | 1.32 in. | Wall Mount | 1 | 87.7% | 12 VDC | Center Positive | - | 2.50 A | - | Sold Separately, NEMA 1-15P, CEE 7/16 Euro, AS/NZS 4417 AUS, BS 1363 UK | - | - | - | - | 90 VAC to 264 VAC | 2.27 in. | 4.24 in. | - | ||
![]() TRH220A240-1446E12 VI Cincon | In Stock | - | - | NOT INCLUDED, RECOMMEND 2271575 | N/A | UL, CUL, TUV, CE, FCC, UKCA, PSE, EN | - | - | - | - | - | 47 Hz to 63 Hz | - | - | TRH220 | 2.5 A | 70°C | - | - | 3000V | -30°C | - | - | DIN-4 Male | DIN-4 Male | - | 9.17 A | 24 VDC | - | - | Level VI, 3.9 Output Cord | - | - | - | - | - | - | - | - | Auto Switching SMPS | - | Black | - | 220 W | - | Desktop | 1 | 93% | 24 VDC | P2/P4 POS, P1/P3 NEG, SHELL N/C | - | 9.17 A | - | - | - | - | - | - | 90 VAC to 264 VAC | 1.75 in. | 7.08 in. | 2.95 in. | ||
![]() TJ-150-48 CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | 116.8 mm x 61 mm x 19.7 mm | - | 63 Hz | - | - | - | - | + 90 C | - | - | - | - 40 C | PCB | Enclosed | - | - | - | - | - | - | - | - | - | - | - | - | - | TJ-150 | - | - | Low Profile Board Mount | - | - | - | - | - | - | 1 Output | 93 % | - | - | - | - | 150 W | - | 1.8 kVAC | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 19.7 mm | 116.8 mm | 61 mm | ||
![]() TJ-150-24 CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | 116.8 mm x 61 mm x 19.7 mm | - | 63 Hz | - | - | - | - | + 90 C | - | - | - | - 40 C | PCB | Enclosed | - | - | - | - | - | - | - | - | - | - | - | - | - | TJ-150 | - | - | Low Profile Board Mount | - | - | - | - | - | - | 1 Output | 92 % | - | - | - | - | 150 W | - | 1.8 kVAC | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 19.7 mm | 116.8 mm | 61 mm | ||
![]() TJ-150-36 CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | 116.8 mm x 61 mm x 19.7 mm | - | 63 Hz | - | - | - | - | + 90 C | - | - | - | - 40 C | PCB | Enclosed | - | - | - | - | - | - | - | - | - | - | - | - | - | TJ-150 | - | - | Low Profile Board Mount | - | - | - | - | - | - | 1 Output | 93 % | - | - | - | - | 150 W | - | 1.8 kVAC | - | Regulated | Switching Supplies | 90 VAC to 264 VAC | 19.7 mm | 116.8 mm | 61 mm | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | 2kV | - | - | -20%~+80% | E | - | - | - | 10nF | - | - | - | - | - | - | - | 7.5mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT81-M12Y5V1D103MSE FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | 2kV | - | - | ±20% | Y5V | - | - | - | 10nF | - | - | - | - | - | - | - | 7.5mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA16NP104MLB15 VISHAY | In Stock | - | - | - | - | - | - | RoHS compliant | logarithmic | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±20% | - | - | 100kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() PA16NP102KAB15 VISHAY | 56 | - | - | - | - | - | - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±10% | - | - | 1kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | ||
![]() PA16NP471MLB15 VISHAY | In Stock | - | - | - | - | - | - | RoHS compliant | logarithmic | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±20% | - | - | 470Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() PA16NP474MAB15 VISHAY | In Stock | - | - | - | - | - | - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±20% | - | - | 470kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | ||
![]() PA16NP103MLB15 VISHAY | 74 | - | - | - | - | - | - | RoHS compliant | logarithmic | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±20% | - | - | 10kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | ||
![]() PA16NP103KAB15 VISHAY | 1475 |
| - | - | - | - | - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±10% | - | - | 10kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | ||
![]() PA16NP223MAB15 VISHAY | 42 | - | - | - | - | - | - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±20% | - | - | 22kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | ||
![]() PA16NP472MAB15 VISHAY | 63 |
| - | - | - | - | - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±20% | - | - | 4.7kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | ||
![]() PA16NP103MAB15 VISHAY | 1182 | - | - | - | - | - | - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±20% | - | - | 10kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - | ||
![]() PA16NP203KAB15 VISHAY | In Stock | - | - | - | - | - | - | RoHS compliant | linear | - | 270° | - | single turn | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | - | - | - | - | - | plastic | shaft | - | - | - | ±10% | - | - | 20kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5W | - | - | - | - | - | - |