- Manufacturer
- Tolerance
- Resistance
- Certificates
- Power
- Type of potentiometer
- Characteristics
- Track material
- Electrical rotation angle
- Mechanical rotation angle
- Shaft length
- Max number of cycles
- Kind of potentiometer
Attribute column
Categories
Value Display Potentiometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Characteristics | Dimensions | Electrical rotation angle | Input Frequency | Kind of potentiometer | Kind of potentiometer1 | Leads | Max number of cycles | Max. operating voltage | Maximum Operating Temperature | Mechanical durability | Mechanical rotation angle | Minimum Operating Temperature | Mounting | Mounting Styles | Open Frame/Enclosed | Power - Convection | Power - Forced Air | Shaft length | Torque | Track material | Type of potentiometer | Packaging | Series | Tolerance | Type | Resistance | Number of Outputs | Efficiency | Output Power | Isolation Voltage | Power | Product | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PA16NP203MAB15 VISHAY | In Stock | - | - | RoHS compliant | linear | - | 270° | - | single turn | - | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | plastic | shaft | - | - | ±20% | - | 20kΩ | - | - | - | - | 0.5W | - | - | - | - | - | ||
![]() PA16NP502MAB15 VISHAY | In Stock | - | - | RoHS compliant | linear | - | 270° | - | single turn | - | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | plastic | shaft | - | - | ±20% | - | 5kΩ | - | - | - | - | 0.5W | - | - | - | - | - | ||
![]() PA16NP502KAB15 VISHAY | 56 |
| - | RoHS compliant | linear | - | 270° | - | single turn | - | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | plastic | shaft | - | - | ±10% | - | 5kΩ | - | - | - | - | 0.5W | - | - | - | - | - | ||
![]() PA16NP103MFB15 VISHAY | In Stock | - | - | RoHS compliant | logarithmic | - | 270° | - | single turn | - | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | plastic | shaft | - | - | ±20% | - | 10kΩ | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() PA16NP223MLB15 VISHAY | In Stock | - | - | RoHS compliant | logarithmic | - | 270° | - | single turn | - | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | plastic | shaft | - | - | ±20% | - | 22kΩ | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() PA16NP102MAB15 VISHAY | 3 |
| - | RoHS compliant | linear | - | 270° | - | single turn | - | solder lugs | - | - | - | 50000 cycles | 300° | - | - | - | - | - | - | - | - | plastic | shaft | - | - | ±20% | - | 1kΩ | - | - | - | - | 0.5W | - | - | - | - | - | ||
![]() TS53YJ204MR10 VISHAY | In Stock | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | - | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | - | 1,5Ncm | cermet | mounting | - | - | ±20% | - | 200kΩ | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() TS53YL101MR10 VISHAY | 153 | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | - | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | - | 1,5Ncm | cermet | mounting | - | - | ±20% | - | 100Ω | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() TS53YJ105MR10 VISHAY | In Stock | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | - | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | - | 1,5Ncm | cermet | mounting | - | - | ±20% | - | 1MΩ | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() TS53YJ501MR10 VISHAY | 384 | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | - | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | - | 1,5Ncm | cermet | mounting | - | - | ±20% | - | 500Ω | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() TS53YJ102MR10 VISHAY | 420 | - | - | RoHS compliant | linear | - | 220 ±15° | - | single turn | - | - | - | 200V | - | - | 270 ±10° | - | SMD | - | - | - | - | - | 1,5Ncm | cermet | mounting | - | - | ±20% | - | 1kΩ | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() TS63Y202K VISHAY | In Stock | - | - | RoHS compliant | - | - | - | - | horizontal | multiturn | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | cermet | mounting | - | - | ±10% | - | 2kΩ | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() VOFM-250C-36 CUI Inc. | In Stock | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | 47 Hz to 63 Hz | - | - | - | - | - | + 70 C | - | - | - 40 C | - | Chassis | Open Frame | 8 kV | 15 kV | - | - | - | - | Bulk | VOFM-250C | - | AC to DC Power Supply | - | 1 Output | 93 % | 250 W | 4 kVAC | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() VOFM-250C-48 CUI Inc. | In Stock | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | 47 Hz to 63 Hz | - | - | - | - | - | + 70 C | - | - | - 40 C | - | Chassis | Open Frame | 8 kV | 15 kV | - | - | - | - | Bulk | VOFM-250C | - | AC to DC Power Supply | - | 1 Output | 93 % | 250 W | 4 kVAC | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() VOFM-250C-12 CUI Inc. | In Stock | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | 47 Hz to 63 Hz | - | - | - | - | - | + 70 C | - | - | - 40 C | - | Chassis | Open Frame | 8 kV | 15 kV | - | - | - | - | Bulk | VOFM-250C | - | AC to DC Power Supply | - | 1 Output | 91 % | 250 W | 4 kVAC | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() VOFM-250C-24 CUI Inc. | In Stock | - | - | - | - | 101.6 mm x 50.8 mm x 32.5 mm | - | 47 Hz to 63 Hz | - | - | - | - | - | + 70 C | - | - | - 40 C | - | Chassis | Open Frame | 8 kV | 15 kV | - | - | - | - | Bulk | VOFM-250C | - | AC to DC Power Supply | - | 1 Output | 92 % | 250 W | 4 kVAC | - | Switching Supplies | 85 VAC to 264 VAC | 32.5 mm | 101.6 mm | 50.8 mm | ||
![]() RV202YN-15S-0B202 TOCOS | In Stock | - | - | RoHS compliant | linear | - | 245° | - | - | - | - | 15000 | - | - | - | 290° | - | - | - | - | - | - | 15mm | - | carbon | shaft | - | - | ±10% | - | 2kΩ | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() RV202YN-15S-0B201 TOCOS | In Stock | - | - | RoHS compliant | linear | - | 245° | - | - | - | - | 15000 | - | - | - | 290° | - | - | - | - | - | - | 15mm | - | carbon | shaft | - | - | ±10% | - | 200Ω | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() RV20YN-10S-0B104 TOCOS | In Stock | - | - | RoHS compliant | linear | - | 230° | - | - | - | - | 15000 | - | - | - | 260° | - | - | - | - | - | - | 10mm | - | carbon | shaft | - | - | ±10% | - | 100kΩ | - | - | - | - | 0.25W | - | - | - | - | - | ||
![]() RV20N-15S-0B203 TOCOS | In Stock | - | - | RoHS compliant | linear | - | 245° | - | - | - | - | 15000 | - | - | - | 290° | - | - | - | - | - | - | 15mm | - | carbon | shaft | - | - | ±20% | - | 20kΩ | - | - | - | - | 0.25W | - | - | - | - | - |