- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Material | Weight | Resistive Material | Package Quantity | (Ø) | Base Product Number | Brand | Bushing Size | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Package | Product Status | RoHS | RoHS-compliant | Shaft Type | Switch | Tolerance ± | Type of electric connection | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Insulation Resistance | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Resistance Tolerance | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Overall Length | Element Type | Product | Features | Operating Voltage | Wattage | Product Category | Shaft Diameter | Product Length | Product Width | IP Rating | Diameter | Height | Length | Width | Actuator Length | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XB5AD912R1K Schneider Electric | 22 |
| - | - | - | - | Through Hole | - | - | - | - | Cermet | - | - | - | Schneider Electric | - | - | - | IP66 | 4X | - | 1 | Schneider Electric | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | Other | - | - | - | - | - | XB5 | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 1W | - | - | Potentiometers, Trimmers & Rheostats | 1W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Round | - | - | - | - | - | - | Top Adjustment | Potentiometers | - | Linear | - | - | - | None | ± 10% | 0.236" (6.00mm) | - | - | Rectangular - 1.634" x 1.181" Face (41.50mm x 30.00mm) | 1 | 1k | - | - | - | - | - | - | Potentiometers | 6mm | 82mm | 30mm | - | - | - | - | - | 1.187" (30.15mm) | 42mm | - | - | - | - | - | ||
![]() 3310C-101-103L Bourns Inc. | 280 |
| Datasheet | 5 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | 4.500005g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | - | 250mW | - | 9.53mm | - | - | - | 3310C | Not | PC Pins | - | 0.25W | Flatted | - | - | - | 3820 | 70°C | 1/4-32 | Side Adjustment | - | 1 | Linear | - | HORIZONTAL | - | None | - | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.88mm | - | 0.500 12.70mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3851A-282-502BL Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | - | - | 30g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 3851 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | Conductive Plastic | - | - | 8533.40.80.70 | - | 1W | 500V | 1W | - | 19.05mm | - | - | - | 3851A | Not | Solder Lug | - | 1W | Slotted | - | - | - | - | - | 3/8-32 | User Defined | - | 1 | Linear | - | - | - | None | - | 0.250 (6.35mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.55mm | - | 0.875 22.23mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3310C-001-105L Bourns Inc. | 54 |
| Datasheet | 5 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | Plastic | 4.5g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 1MOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | - | 250mW | - | 9.53mm | - | - | - | 3310C | Not | PC Pins | - | 0.25W | Slotted | - | 1GOhm | - | 3820 | 70°C | 1/4-32 | Side Adjustment | - | 1 | Linear | - | HORIZONTAL | 5 % | None | - | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | 17.88mm | - | 0.500 12.70mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() P160KNP-0QC15B5K TT Electronics/BI | 7 |
| - | - | - | - | Panel Mount | - | - | - | - | Conductive Plastic | - | - | P160K | - | - | - | - | - | - | - | - | - | - | - | - | TT Electronics/BI | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | P160 | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | Knurled and Slotted | - | - | - | - | - | M7 x 0.75 | User Defined | - | 1 | Linear | - | - | - | None | - | 0.236" (6.00mm) | 300° | - | Round - 0.669" Dia x 0.374" H (17.00mm x 9.50mm) | 1 | 5k | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591" (15.00mm) | - | - | - | - | - | - | ||
![]() 3310C-012-103L Bourns Inc. | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | Tube | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | Pro Audio 3310 | ±20% | - | - | - | - | - | - | - | ±1000ppm/°C | - | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Slotted | - | - | - | - | - | 1/4-32 | Side Adjustment | - | 1 | Linear | - | - | - | None | - | 0.125" (3.18mm) | 300° | - | Square - 0.375" x 0.375" Face (9.53mm x 9.53mm) | 1 | 10k | - | - | - | Sealed | - | - | - | - | - | - | - | - | - | - | - | 0.750" (19.05mm) | - | - | - | - | - | - | ||
![]() 91A1A-B28-B20L Bourns Inc. | 138 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | - | 500mW | 500V | 1W | - | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | 350V | 0.5W | Slotted | - | - | - | 6350 | - | 3/8-32 | Side Adjustment | - | 1 | Linear | 9.525 mm | - | 5 % | None | - | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.47mm | 34.93mm | 15.9mm | 0.875 22.23mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 501-0090 NTE Electronics, Inc | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | Carbon | 1 | - | - | - | .25-32 | - | - | - | - | - | - | NTE Electronics | 501-0090 | - | - | NTE Electronics, Inc | - | - | Panel Mount | - | Bag | Active | Yes | - | Slotted | No | - | - | - | - | -85 to 257 Degrees F | - | - | SU | ±10% | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | Molded Carbon | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | Round | - | - | - | - | - | 1/4-32 | User Defined | - | 1 | Linear | - | - | - | None | - | 0.125" (3.18mm) | 295° | - | Round - 0.510" Dia x 0.469" H (13.00mm x 11.90mm) | 1 | 5k | 1.51 Inches | - | - | - | 350 Volts | 0.5 | - | 0.125 Inches | - | - | - | - | - | - | - | 0.875" (22.23mm) | - | - | - | - | - | - | ||
![]() 3SU12002PU101AA0 Siemens | 2943 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | 22.3mm | - | - | - | Screws | 1pc(s) | - | - | (Ø x H) 22.3 mm x 40 mm | - | - | - | +70°C | - | Siemens | -25°C | - | - | - | Box | Active | - | Yes | - | - | 10% | - | - | - | - | - | - | 3SU1 | - | - | - | - | - | - | - | - | - | 3SU1200-2PU10-1AA0 | 100000Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal, Pressure Plate | - | - | Round | - | - | - | - | - | - | Top Adjustment | - | 1 | Linear | - | - | - | None | - | 1.181" (30.00mm) | 280° | - | Rectangular - 1.575" x 1.181" Face (40.00mm x 30.00mm) | 1 | 100k | - | - | - | - | - | - | - | - | - | - | - | - | 40mm | - | 30mm | - | - | - | - | - | - | - | ||
![]() 51CAD-E24-A15L Bourns Inc. | 395 |
| Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | 5.5g | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | Pro Audio 51 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | - | 1W | - | 1W | - | 12.5mm | Square | - | - | 51CAD | Not | PC Pins | - | 1W | Slotted | - | - | - | 4965 | 70°C | 1/4-32 | Side Adjustment | - | 1 | Linear | 6.2 mm | HORIZONTAL | 5 % | None | - | 0.125 (3.18mm) | 290° | 1 | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | 27.94mm | 12.5mm | 0.750 19.05mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | IP64 | ||
![]() 3360Y-1-504LF Bourns Inc. | 24 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 500kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | - | 250mW | - | 6.78mm | - | - | - | 3360Y | Not | PC Pins | - | 0.25W | Slotted | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | - | 1 | Linear | - | HORIZONTAL | - | None | - | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3310C-001-504L Bourns Inc. | 54 |
| Datasheet | 5 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | Plastic | 4.5g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 500kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | 200V | 250mW | - | 9.53mm | - | - | - | 3310C | Not | PC Pins | 200V | 0.25W | Slotted | - | 1GOhm | - | 3820 | 70°C | 1/4-32 | Side Adjustment | - | 1 | Linear | - | HORIZONTAL | 5 % | None | - | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | 17.88mm | - | 0.500 12.70mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() XB5AD912R100K Schneider Electric | 15 |
| - | - | - | - | Through Hole | - | - | - | - | Cermet | - | - | - | Schneider Electric | - | - | - | IP66 | 4X | - | 1 | Schneider Electric | - | - | + 70 C | Schneider Electric | - | - 40 C | Panel Mount | - | Box | Active | - | - | Knurled / Slotted | - | - | Other | 1.693150 oz | 30 VAC, 42 VDC | - | - | - | XB5 | - | - | - | - | - | - | - | - | - | Standard | 100000 | - | - | - | - | 1W | - | - | Potentiometers, Trimmers & Rheostats | 1W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Round | - | - | - | - | - | - | Top Adjustment | Potentiometers | 1 Turn | Linear | - | - | - | None | - | 0.236" (6.00mm) | - | - | Rectangular - 1.634" x 1.181" Face (41.50mm x 30.00mm) | 1 | 100k | - | Cermet | Potentiometers | - | - | - | Potentiometers | 6 mm | - | - | IP66 | - | - | - | - | 1.187" (30.15mm) | - | - | - | - | - | - | ||
![]() 3549H-1AE-103B Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel | Servo Mount | - | LUG | - | - | Hybritron® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±100ppm/°C | - | 10kOhm | - | 125°C | -40°C | Hybritron | - | - | 8533.40.80.70 | - | 2W | - | 2W | - | - | - | POTENTIOMETER | not_compliant | 3549H | - | Solder Lug | - | 2W | Round | - | - | - | - | 70°C | - | User Defined | - | 10 | Linear | - | HORIZONTAL | 0.1 % | None | - | 0.125 (3.18mm) | 3600° | 1 | Round - 0.875Dia x 0.993 H 22.23mmx25.22mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 22.479mm | - | 34.75mm | - | 0.375 9.53mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3590S-4-502L Bourns Inc. | 45 | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | Metal | - | - | 19g | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2002 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | - | - | - | 2W | - | 2W | - | 22.23mm | - | - | - | 3590S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | - | 3/8-32 | User Defined | - | 10 | Linear | - | - | 0.25 % | None | - | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.59mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.22mm | - | 0.812 20.63mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PTV09A-4015F-B204 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50°C | - | - | - | - | - | - | - | - | - | - | - | Tray | 2013 | Pro Audio PTV09 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | PCB | EAR99 | - | - | 200kOhm | Tin (Sn) | - | - | - | 0.05W 1/20W | RATED AC VOLTAGE: 50V | 8533.40.80.70 | - | - | - | 50mW | - | - | Square | POTENTIOMETER | - | PTV09A | - | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | - | - | 3943 | - | - | Top Adjustment | - | 1 | Linear | - | VERTICAL | - | None | - | 0.236 (6.00mm) | 280° | 1 | Rectangular - 0.433 x 0.394 Face x 0.268 H 11.00mmx10.00mmx6.80mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 91A1A-B28-B12L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 2.5kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | - | 500mW | 500V | 1W | - | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | 350V | 0.5W | Slotted | - | - | - | 6350 | - | 3/8-32 | Side Adjustment | - | 1 | Linear | 9.525 mm | - | - | None | - | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.47mm | 34.93mm | 15.9mm | 0.875 22.23mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 91A1A-B28-A25L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 1MOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | - | 2W | - | 2W | - | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 2W | Slotted | - | - | - | 6350 | - | 3/8-32 | Side Adjustment | - | 1 | Linear | - | - | - | None | - | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.88mm | 34.93mm | - | 0.875 22.23mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() XB5AD912R470K Schneider Electric | 21 |
| - | - | - | - | Through Hole | - | - | - | - | Cermet | - | - | - | Schneider Electric | - | - | - | IP66 | 4X | - | 1 | Schneider Electric | - | - | - | Schneider Electric | - | - | - | - | Box | Active | - | - | - | - | - | Other | - | - | - | - | - | XB5 | - | - | - | - | - | - | - | - | - | - | 470000 | - | - | - | - | 0.26W | - | - | Potentiometers, Trimmers & Rheostats | 0.26W | - | - | - | - | - | - | - | - | - | PC Pins | - | - | Round | - | - | - | - | - | - | Top Adjustment | Potentiometers | - | Linear | - | - | - | None | - | 0.236" (6.00mm) | - | - | Rectangular - 1.634" x 1.181" Face (41.50mm x 30.00mm) | 1 | 470k | - | - | - | - | - | - | Potentiometers | 6 mm | - | - | - | - | - | - | - | 1.187" (30.15mm) | - | - | - | - | - | - | ||
![]() 3310Y-001-502L Bourns Inc. | 38 | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | 4.5g | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | 200V | 250mW | - | 9.53mm | - | - | - | 3310Y | Not | PC Pins | 200V | 0.25W | Slotted | - | - | - | 3838 | 70°C | 1/4-32 | Top Adjustment | - | 1 | Linear | 6.35 mm | VERTICAL | 5 % | None | - | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.53mm | 9.53mm | - | 0.500 12.70mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |