- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Resistive Material | Approvals | Degree of protection (IP) | Degree of protection (NEMA) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Outlets | Operating Temp Range | Operation | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Range | RoHS | Shaft Diameter (mm) | Shaft Length | Shaft Type | Switch Option | Tolerance (+ or -) | Type of electric connection | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Power Rating | Technology | Orientation | Depth | Style | Current Rating | Military Standard | Termination Style | Actuator Type | Output Type | Failure Rate | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Breaker Type | Switch Type | Bushing Thread | Adjustment Type | Terminal Type | Number of Turns | Taper | Max Frequency | Built in Switch | Resistance Tolerance | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Thermal Resistance @ Natural | Mode of Operation | Element Type | Power Dissipation @ Temperature Rise | Product | Connection Type | Bushing Type | Features | Operating Voltage | Nominal Input Voltage (AC) | Shaft Diameter | Power Type | Contacts | Product Length | Product Width | IP Rating | Product Length (mm) | Diameter | Length | Width | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 30 C | - | Panel | 1 | - | -30C to 105C | - | - | SIDE | 23.8(mm) | Not Required(mm) | - | No | - | - | 6.35(mm) | 25.4 mm | Smooth | YES | 20% | - | 500 V | - | Bulk | 026 | ±20% | - | - | Potentiometer | 10(ohm) | - | - | - | 5 W | Wirewound | - | - | - | - | Not Required | Solder Lug | Round Shaft | - | Not Required | - | - | - | - | Rotary Switch | - | Rotary | - | 1 | Linear | - | - | ± 20% | - | - | - | 1 | - | - | - | Wirewound | - | Potentiometers | - | STANDARD | - | - | - | 6.35 mm | - | - | 22.2 mm | 31.7 mm | - | 46.8(mm) | - | - | - | - | 31.71(mm) | ||
![]() 187039 Eaton | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | IP66 | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | pushPIN™ | - | Active | - | Top Mount | 2200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.17°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 0473-645-AE104 Bourns | In Stock | - | - | Through Hole | - | - | - | - | Carbon | - | - | - | - | - | - | Knowles Voltronics | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | * | ±10% | - | - | - | - | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | PC Pins, Board Locks | - | - | - | - | - | - | - | - | - | - | - | 1 | Linear | - | None | - | - | 270° | Round - 0.591 Dia (15.00mm) | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TJ31UEB102L Dale | In Stock | - | - | - | - | - | - | - | - | EAC;UL | - | - | Pfannenberg | 21551107055 | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | - | -40~131 | - | - | - | - | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flashing | - | - | - | - | - | - | 187~225 VAC | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | ||
![]() T63YB-5K-10-D06 Sprague Goodman | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | 1SCA135134R1001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T19472KT10 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-PDR-414A-4+B055 | - | - | - | Wall or Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 VAC | - | - | - | - | - | IP54 | - | - | - | 31.7 | - | - | ||
![]() T19102KT10 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Hubbell | RF406ALU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW4U5011F20M Precision Electronics | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG23G0060E2WL | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM4EA504 Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | Grace Technologies | P-Q22Q50#2-M1R0-G | - | - | - | - | - | - | (1) 120V Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV8NAYSD105A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | CH215CAF | - | - | - | ,Plug On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | AFCI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6SAYSL503A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB60-BCX-M-L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6SAYSL502A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 12919161 | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6SAYSD504A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | PRECISION ELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6SAYSD104A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 33A-3/8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6SAYSD103A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6SAYSB504A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | CE | - | - | Autonics | PRW08-1.5DP2-V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NC PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M12 Connector | - | - | - | - | - | DC | - | - | - | - | - | 8 mm | - | - | - | - | ||
![]() RV6SAYSB102A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG23G0060E2ZJ | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6SAYSA504A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | CSA, UL | - | - | IDEC | HA1B-A2C5V-S | - | - | - | - | - | - | - | - | Maintained | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | IP65 | - | - | - | - | - | - | ||
![]() RV6SAYSA105A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | UL;CSA | - | - | Crouse-Hinds Industrial Products | 970 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | Form 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wedgenut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV6SAYSA103A Precision Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | PRECISION ELECTRONICS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |