- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Terminal Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Product Status | Qualification | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Orientation | Resistor Type | Termination Style | Actuator Type | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Terminal Type | Product Type | Number of Turns | Wire Strip Length | Taper | Built in Switch | Resistance Tolerance | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Stud Size | Element Type | Product | Features | Product Category | Shaft Diameter | Product Length | Product Width | IP Rating | Diameter | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P091S-4QC25AR20K BI Technologies | In Stock | - | - | - | - | Copper | - | BI Technologies / TT Electronics | 1040 | Burndy | YAV300M12 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Tray | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | - | Barrel - Standard | Potentiometers | - | 1.38 | - | - | - | - | - | - | - | - | M12 | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | ||
![]() 3121005000 KYOCERA | In Stock | - | - | Panel Mount | Wirewound | - | - | KYOCERA AVX | - | KYOCERA AVX | - | + 90 C | KYOCERA AVX | - 40 C | Panel Mount | Without Detent | Bulk | Obsolete | AEC-Q200 | N | 24 mm | Smooth | - | - | - | No Switch | Bulk | HA 06/ SM065 | 10 % | 110.0000 ppm/°C | Heavy Duty | 5 MOhm | 10W | Potentiometers, Trimmers & Rheostats | 2.0000 W | - | Power | Solder Lug | Round | No Switch | - | M10 x 0.75 | User Defined | - | Potentiometers | 1 Turn | - | Linear | None | 1 | 0.236 (6.00mm) | 266° | Round - 1.378 Dia (35.00mm) | 1 Gang | - | - | Wirewound | Potentiometers | - | Potentiometers | 6 mm | 11.56 mm | 6.98 mm | - | 35 mm | - | 26 mm | - | 0.945 (24.00mm) | ||
![]() PC16SH07CP06104A2020TA Amphenol | 116 |
| - | Panel Mount | Carbon | - | PC16SH | Amphenol Piher | 500 | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | Panel Mount | Without Detent | Bulk | Active | - | Details | 31.5 mm | Knurled / Serrated | - | 0.182014 oz | 250 VDC | - | Bulk | PC-16 | 20 % | 300 PPM / C | Multimedia | 100 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | - | Solder Lug | Knurled | No Switch | M7 | M7 x 0.75 | User Defined | - | Potentiometers | 1 Turn | - | Linear | None | - | 0.236 (6.00mm) | 300° | Rectangular - 0.709 x 0.630 Face (18.00mm x 16.00mm) | 1 Gang | 100k | - | Carbon | Audio Potentiometers | - | Potentiometers | 6 mm | - | - | IP54 | - | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | ||
![]() PC16SH07IP06103A2020-18.0TA Amphenol | In Stock | - | - | - | - | - | - | Amphenol Piher | 500 | Amphenol | - | + 70 C | - | - 25 C | PCB Mount | Without Detent | - | - | - | Details | 18 mm | Knurled / Serrated | - | 0.035274 oz | 250 VDC | - | Bulk | PC-16 | 20 % | 300 PPM / C | Multimedia | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | - | PC Pin | - | No Switch | M7 | M7 x 0.75 | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Carbon | Audio Potentiometers | - | Potentiometers | 6 mm | - | - | IP54 | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16SH07IP21335A1010 Amphenol | In Stock | - | - | - | - | - | - | Amphenol Piher | 500 | Amphenol | - | + 70 C | - | - 25 C | PCB Mount | Without Detent | - | - | - | Details | 12.7 mm | Flatted / D | - | 0.504594 oz | 250 VDC | - | Bulk | PC-16 | 10 % | 300 PPM / C | Multimedia | 3.3 MOhms | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | - | PC Pin | - | No Switch | M7 | M7 x 0.75 | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Carbon | Audio Potentiometers | - | Potentiometers | 4 mm | - | - | IP54 | - | 8 mm | 18 mm | 16 mm | - | ||
![]() PCW1J-B28-BAB502 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 22.2 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary | 5 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() 51AAA-B24-A13 Bourns | In Stock | - | - | - | - | - | - | Bourns | 25 | Bourns | - | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | No -RoHS Version Available | 3/4 in | Smooth / Slotted | Pro Audio | 0.194007 oz | - | - | - | 51 | 10 % | - | Rotary Metal | 5 kOhms | - | Potentiometers, Trimmers & Rheostats | 1 W | Horizontal | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Cermet | Audio Potentiometers | - | Potentiometers | 1/4 in | - | - | - | - | - | - | - | - | ||
![]() PCW1J-R24-KAB104 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 24 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary | 100 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-R24-KAB103 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 24 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-B36-BCB502 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Center Detent | - | - | - | No -RoHS Version Available | 28.6 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary | 5 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-B28-BAB104 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 22.2 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary | 100 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-B36-BAB503 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 28.6 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary | 50 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-B32-BAD103 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 25.4 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Audio | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1D-C24-GAD103 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 19 mm | Flatted / D | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary Metal | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Audio | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-B24-CAD503 Bourns | In Stock | - | - | Panel Mount | Conductive Plastic | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | PC-Slimline | ±20% | ±1000ppm/°C | - | - | 0.25W, 1/4W | - | - | - | - | Solder Lug | Slotted | - | - | M9 x 0.75 | User Defined | - | - | 1 | - | Logarithmic | None | - | 0.250 (6.35mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 50k | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() PCW1D-C24-BAD103 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 19 mm | Flatted / D | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary Metal | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Audio | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-R24-EAB502 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 24 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary Metal | 5 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Horizontal | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1D-R24-BAB105 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 24 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary Metal | 1 MOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 4.76 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1D-C24-BAB254 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 19 mm | Flatted / D | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary | 250 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Vertical | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-R19-BAB502 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | - | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 19 mm | Smooth / Slotted | - | 0.740753 oz | - | - | - | PC | 20 % | - | Rotary Metal | 5 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Horizontal | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | Linear | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6 mm | - | - | - | - | - | - | - | - |