- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Housing Material | Number of Terminals | Resistive Material | Acting | Approvals | Base Product Number | Body Orientation | Brand | Bushing Size | Contact Classification | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Operation | Package | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Risk Rank | RoHS | Rohs Code | Shaft Diameter (mm) | Shaft Length | Shaft Type | Shell Size / Insert Arrangement | Special Features | Switch Option | Termination Method | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Power (Watts) | HTS Code | Subcategory | Power Rating | Max Power Dissipation | Technology | Voltage - Supply | Orientation | Resistor Type | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Rated Power Dissipation (P) | Number of Contacts | Actuator Type | Contact Gender | Failure Rate | Number of Ports | Switch Type | Family | Data Rate | Size | Bushing Thread | Adjustment Type | Terminal Type | Product Type | Number of Turns | Taper | Actuator Orientation | Linearity | Wavelength | Depth Behind Panel | Built in Switch | Resistance Tolerance | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Resistance Law | Element Type | Product | Bushing Type | Lamp Type | Features | Product Category | Shaft Diameter | Strain Relief | Contacts | Product Length | Product Width | IP Rating | Product Length (mm) | Diameter | Height | Length | Actuator Length | Product Height (mm) | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91A1A-B24-EA0/299L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | 55 | - | - | - | - | Straight | - | - | 55Signal | Beryllium Copper | - | - | - | - | - | - | - | - | Cable | - | - | -65C to 175C | - | - | - | - | - | - | - | Not Required(mm) | 32.54(mm) | - | No | - | - | - | - | 19.05 mm | - | 16-35 | - | - | Crimp | - | - | 550VDC/400VAC | - | - | - | - | - | - | - | - | ± 1000ppm/°C | - | Circular | - | - | - | - | - | - | PL | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | 55(POS) | - | PIN | - | 1(Port) | - | MS27473 | - | - | - | Slotted | - | - | 1 | - | - | - | - | - | - | ± 10% | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 6.35 mm | No | - | 31.75 mm | 15.88 mm | - | 23.27(mm) | - | - | - | - | Not Required(mm) | - | - | ||
![]() 53CAD-E20-GA0/441L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.87 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 1000ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted | - | - | 1 | - | - | - | - | - | - | ± 20% | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 3.175 mm | - | - | 35.37 mm | 12.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() 026-WB6555 CTS | In Stock | - | - | - | Gold | - | - | - | - | - | - | 10 | - | - | - | - | Straight | - | - | 10Signal | Copper Alloy | - | - | - | - | - | - | - | - | Wall | - | - | -55C to 125C | - | - | - | - | - | - | - | 34.9(mm) | Not Required(mm) | - | No | - | - | - | - | - | - | 18-19 | - | - | Solder Cup | - | - | 700VDC/500VAC | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10(POS) | - | SKT | - | 1(Port) | - | CT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 38.1(mm) | - | - | - | - | 34.9(mm) | - | - | ||
![]() 91Z1A-Z28-EA0/310L BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RES-125 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Super Time Lag | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | - | - | - | - | - | - | Class H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSA0K11W9011 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Aisle Marking Paint is a quick, easy way to identify aisles and passageways in your facility | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 fl. oz. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK1631210-F15-21-B502-P ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 15 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flatted | - | - | 1 Turns | - | - | - | - | - | - | ± 20% | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 6 mm | - | - | 27.1 mm | 15 mm | - | - | - | - | - | - | - | - | - | ||
![]() 53ABA-ZZZ-GA0/243L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3310H-PN5-502L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P270-DS21BR5K BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI Technologies / TT Electronics | - | - | - | 840 | - | - | TT Electronics | - | + 125 C | - | - 55 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 22.23 mm | Smooth / Slotted | - | - | - | - | - | 1.796573 oz | 500 VDC | Tray | * | 10 % | - | Active | - | - | - | - | - | Rotary | 5 kOhms | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 2 W | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | No Switch | - | - | - | 3/8-32 NEF-2A | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Potentiometers | - | - | - | Potentiometers | 6.35 mm | - | - | - | - | IP50 | - | 26.67 mm | 14.27 mm | - | - | - | - | - | ||
![]() 7286R20KL.2 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI Technologies / TT Electronics | - | - | - | 10 | - | - | TT Electronics | - | + 125 C | - | - 55 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 12.695 mm | Slotted | - | - | - | - | - | - | - | Bulk | 7286 | 5 % | - | - | - | - | - | 20 PPM / C | - | Precision Potentiometer | 20 kOhms | - | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 2 W | - | - | - | Horizontal | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Precision Potentiometers | 10 Turn | Linear | - | 0.2 % | - | - | - | - | - | - | - | - | 1 Gang | - | - | Wirewound | Precision Potentiometers | - | - | - | Precision Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KKA1041S28 Precision Electronic Components | In Stock | - | - | - | - | Panel | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 10 % | - | - | - | Solder | - | - | - | - | 100 kΩ | - | - | Carbon | - | - | - | - | - | - | 2 W | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Logarithmic | - | - | - | - | - | - | 6.3246 mm | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.4 mm | - | 13.6 mm | 22.225 mm | - | Lead Free | - | ||
![]() 27ESA472MMF50NF TE Connectivity | 799 | - | - | - | Silver | Cable | Panel Mount | - | - | - | - | - | Carbon | - | - | - | - | TE Connectivity / Holsworthy | 3/8 in x 8 mm | - | - | 100 | - | -- | TE Connectivity | - | + 70 C | TE Connectivity Passive Product | - 25 C | Panel | 2 | - | -25C to 70C | - | Bulk | - | - | 1624178-2 | - | SIDE | 20.4(mm) | Not Required(mm) | Active | No | - | Compliant | - | 6.35(mm) | 50 mm | Flatted / D | - | - | NO | - | 20% | 0.493835 oz | 500 V | Bulk | 23, Citec | ±20% | - | Active | -- | - | - | 5% | - | Potentiometer | 4700(ohm) | 100 °C | -40 °C | - | - | - | Male | 0.4W | - | Potentiometers, Trimmers & Rheostats | 0.4 mW | - | Carbon Film | - | Straight | - | - | 15 A | Not Required | EYELET | - | 3 | Flatted | Male | Not Required | - | No Switch | - | - | - | 3/8 | Flatted | - | Potentiometers | 1 | Linear | - | - | - | - | None | 20 | 0.250 (6.35mm) | 300° | - | Rectangular - 0.992 x 0.803 Face (25.20mm x 20.40mm) | 2 | 4.7k | - | Carbon | Potentiometers | STANDARD | - | - | Potentiometers | 6.35 mm | - | - | 70.9 mm | 20.4 mm | - | 70.9(mm) | 19 mm | - | - | 1.969 (50.00mm) | 25.2(mm) | - | IP65 | ||
![]() RK1631110TV8 ALPS ALPINE | 1125 |
| - | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-BCR-088A-2+E213+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RK163 | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05W | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSA0N1119006 ALPS ALPINE | 223 |
| - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LB6K-21ST1VB-3H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS60N | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC610V103AK30LF TE Connectivity | In Stock | - | - | - | - | - | Through Hole | - | - | - | - | - | Carbon | - | CE, CSA, UL | PC610 | - | TE Connectivity / Holsworthy | - | - | - | 1000 | - | - | ABB | G2MPMT3-21R01L8 | - | TE Connectivity Passive Product | - | PCB Mount | - | Without Detent | - | Push Lock-Twist Release | Bulk | - | - | 1-1624231-7 | - | - | - | - | Active | - | - | Details | - | - | - | Knurled / Serrated | - | - | - | - | - | - | - | Bulk | PC610, Citec | ±20% | - | - | - | - | - | 5% | - | Rotary | - | - | - | - | - | - | - | 0.05W, 1/20W | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | Vertical | - | - | - | - | Through Hole | - | - | Knurled | - | - | - | - | - | - | - | - | Top Adjustment | Fingersafe Screw | Potentiometers | 1 Turn | Linear | - | - | - | 1.91 | None | - | 0.236 (6.00mm) | 280° | - | Rectangular - 0.433 x 0.386 Face (11.00mm x 9.80mm) | 1 Gang | 10k | - | - | Potentiometers | - | LED | - | Potentiometers | - | - | 1NC | - | - | IP66 | - | - | - | - | 1.181 (30.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 30 C | Panel | 1 | - | -30C to 105C | - | - | - | - | - | - | SIDE | 23.8(mm) | Not Required(mm) | - | No | - | - | - | 6.35(mm) | 25.4 mm | Smooth | - | - | YES | - | 20% | - | 500 VDC | Bulk | - | 20 % | - | - | - | - | - | - | - | Potentiometer | 500(ohm) | - | - | - | - | - | - | - | - | - | 5 W | - | Wirewound | - | - | - | - | - | Not Required | Solder Lug | - | - | - | - | Not Required | - | Rotary Switch | - | - | - | - | Rotary | - | - | 1 | Linear | - | - | - | - | - | ± 20% | - | - | - | - | 1 | - | - | Wirewound | Potentiometers | STANDARD | - | - | - | 6.35 mm | - | - | 22.2 mm | 31.7 mm | - | 46.8(mm) | - | - | - | - | 31.71(mm) | - | - | ||
![]() TW1103KA TE Connectivity | In Stock | - | - | - | - | - | Panel Mount | - | - | - | - | - | Wirewound | - | - | TW | - | TE Connectivity / Holsworthy | - | - | - | 500 | - | -- | TE Connectivity | - | + 125 C | TE Connectivity Passive Product | - 55 C | Panel | 1 | Without Detent | -55C to 125C | - | Bulk | - | - | 1676979-4 | - | SIDE | 22.6(mm) | Not Required(mm) | Active | No | - | - | - | 6.35(mm) | 25 mm | Smooth | - | - | NO | - | 10% | 0.881849 oz | 200 VDC | Bulk | TW, Citec | ±10% | - | Active | -- | - | - | ± 100ppm/°C ppm/°C | - | Potentiometer | 10000(ohm) | - | - | - | - | - | - | 1W | - | Potentiometers, Trimmers & Rheostats | 1 W | - | Wirewound | - | - | - | - | - | Not Required | Solder Lug | - | - | Round | - | Not Required | - | No Switch | - | - | - | M10 x 0.75 | Rotary | - | Potentiometers | 1 | Linear | - | - | - | - | None | 10 | 0.250 (6.35mm) | 285° | - | Round - 0.890 Dia (22.60mm) | 1 | 10k | - | Wirewound | Potentiometers | STANDARD | - | - | Potentiometers | 6.35 mm | - | - | 42.5 mm | 22.6 mm | - | 42.5(mm) | - | - | - | 0.984 (25.00mm) | - | - | - | ||
![]() 17PESA474MC19N TE Connectivity | In Stock | - | - | 21 Weeks, 6 Days | - | - | Panel Mount | NO | FLAT | THROUGH HOLE MOUNT | - | 3 | Carbon | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | -- | TE Connectivity | 17PESA474MC19N | - | TE Connectivity Passive Product | - | Panel | 1 | - | - | - | Bulk | , | RECTANGULAR PACKAGE | - | Active | SIDE | 17(mm) | Not Required(mm) | Active | No | 1.67 | - | Yes | 6(mm) | 19 mm | - | - | - | NO | - | 20% | - | - | Bulk | 17P, Citec | ±20% | Yes | Active | -- | - | EAR99 | 5% | - | Potentiometer | 470000(ohm) | - | - | - | - | - | - | 0.25W, 1/4W | 8533.40.80.70 | - | 250 mW | - | Thick Film | - | - | POTENTIOMETER | compliant | - | Not Required | EYELET | 0.25 W | - | Flatted | - | Not Required | - | - | - | - | - | M10 x 0.75 | Flatted | - | - | 1 | Linear | HORIZONTAL | - | - | - | None | ± 20% | 0.236 (6.00mm) | 300° | 1 | Rectangular - 0.756 x 0.699 Face (19.20mm x 17.00mm) | 1 | 470k | LINEAR | - | - | STANDARD | - | - | - | 5 mm | - | - | 27 mm | 17 mm | - | 28(mm) | - | - | - | 0.748 (19.00mm) | 21(mm) | - | - | ||
![]() GU1011S26 Precision Electronic Components | In Stock | - | - | - | - | Panel | Pluggable, SFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Bulk | -- | 5 % | - | Active | - | Solder | - | - | SC | - | 100 Ω | - | - | Wirewound | - | Ethernet | - | - | - | - | 2 W | 2 W | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 ~ 155Mbps | - | - | - | - | - | 10 | Linear | - | - | -- | - | - | - | 6.34238 mm | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.2 mm | - | 19.1 mm | 20.6248 mm | - | Lead Free | - |