- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Resistive Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Part # Aliases | Product Status | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Orientation | Termination Style | Actuator Type | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E-2-SLA-1/2 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156147E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC16DH-07CP06-102A2020-TA Amphenol | 207 |
| - | - | Panel Mount | Carbon | PC16DH | Amphenol Piher | 100 | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | Panel Mount | Without Detent | Bulk | - | Active | Details | 31.5 mm | Knurled / Serrated | - | 0.269140 oz | 250 VDC | Bulk | PC-16 | 20 % | - | 300 PPM / C | Multimedia | 1 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal | Solder Lug | Knurled | No Switch | M7 | M7 x 0.75 | User Defined | Potentiometers | 1 Turn | Linear | None | 0.236 (6.00mm) | 300° | Rectangular - 0.709 x 0.630 Face (18.00mm x 16.00mm) | 2 Gang | 1k | Carbon | Audio Potentiometers | - | Potentiometers | 6 mm | IP54 | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | ||
![]() E-25R1352A6584A Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVU-F2MFK4B54 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVU-F2MFK4D54 Panasonic | In Stock | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVU-F3MFK4B53 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 84A1A-B24-J10 Bourns | In Stock | - | - | - | - | - | - | Bourns | 5 | Bourns | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | N | 3/4 in | Slotted | - | 0.740753 oz | - | - | 84 | 5 % | - | - | Rotary Metal | 1 kOhms | - | Potentiometers, Trimmers & Rheostats | 1 W | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 10 Turn | Linear | - | - | - | - | 1 Gang | - | Wirewound | Modular Precision Potentiometers | - | Precision Potentiometers | 1/4 in | - | - | - | - | - | ||
![]() PCW1J-C24-EAB103 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | - 55 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 19 mm | Flatted / D | - | 0.740753 oz | - | - | PC | 20 % | - | - | Rotary | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | Horizontal | Through Hole | - | - | - | - | - | Potentiometers | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - | ||
![]() PC16SV-10IP06-504A-2020 Amphenol | In Stock | - | - | - | - | - | - | Amphenol Piher | 100 | Amphenol | + 70 C | - | - 25 C | PCB Mount | Without Detent | - | - | - | Details | 31.5 mm | Knurled / Serrated | - | - | 250 V | Bulk | PC-16 | 20 % | - | 300 PPM / C | Plastic Shaft | 500 kOhms | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical | PC Pin | - | No Switch | M10 | M10 x 0.75 | - | Potentiometers | - | Linear | - | - | - | - | 1 Gang | - | Carbon | Potentiometers | - | Potentiometers | 6 mm | IP54 | 8 mm | 18 mm | 16 mm | - | ||
![]() PC16SH07CM04102B202015.0C-T Amphenol | In Stock | - | - | - | - | - | - | Amphenol Piher | 100 | Amphenol | + 70 C | - | - 25 C | PCB Mount | Without Detent | - | PC16SH07C-17980 | - | Details | 15 mm | Smooth | - | - | 125 V | Bulk | PC-16 | 20 % | - | 300 PPM / C | Rotary | 1 kOhms | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Solder Lug | - | Rotary Switch | M7 | M7 x 0.75 | - | Potentiometers | - | Audio | - | - | - | - | 1 Gang | - | Carbon | Potentiometers | - | Potentiometers | 4 mm | IP54 | 8 mm | 18 mm | 16 mm | - | ||
![]() 51CAD-D16-D20 Bourns | In Stock | - | - | - | - | - | - | Bourns | 25 | Bourns | + 125 C | - | + 1 C | Panel Mount | - | - | - | - | No -RoHS Version Available | 1/2 in | Smooth | Pro Audio | 0.194007 oz | - | - | 51 | 20 % | - | - | Rotary | 100 kOhms | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Horizontal | Through Hole | - | - | - | - | - | Potentiometers | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Audio Potentiometers | - | Potentiometers | 1/8 in | - | - | - | - | - | ||
![]() 200FL1-185 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 200FL4-181 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156076E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDA241-WDM01-105A2 Bourns | In Stock | - | - | - | - | Carbon | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | Pro Audio PDA24 | - | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | Logarithmic | - | - | 300° | Round - 0.953 Dia (24.20mm) | - | 1M | - | - | Long Life | - | - | - | - | - | - | - | ||
![]() RV4NAYSD504A Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3310H-003-202L Bourns | In Stock | - | - | - | Panel Mount | Conductive Plastic | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | Pro Audio 3310 | ±20% | - | ±1000ppm/°C | - | - | 0.25W, 1/4W | - | - | - | PC Pins | Slotted | - | - | 1/4-32 | Top Adjustment | - | 1 | Linear | Rotary, SPDT | 0.125 (3.18mm) | 300° | Square - 0.375 x 0.375 Face (9.53mm x 9.53mm) | 2 | 2k | - | - | Sealed | - | - | - | - | - | - | 0.500 (12.70mm) | ||
![]() 402S1203 Vishay | In Stock | - | - | - | - | - | - | Vishay / Spectrol | 1 | Vishay | - | - | - | - | - | - | 402-21203 | - | Details | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | - | - | - | - | Precision Potentiometers | - | - | - | - | - | - | - | - | - | - | - | Precision Potentiometers | - | - | - | - | - | - | ||
![]() PCW1J-B24-BAD103 Bourns | In Stock | - | - | - | - | - | - | Bourns | 45 | Bourns | + 125 C | - | + 1 C | Panel Mount | Without Detent | - | - | - | No -RoHS Version Available | 19 mm | Smooth / Slotted | - | 0.740753 oz | - | - | PC | 20 % | - | - | Rotary Metal | 10 kOhms | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | Vertical | Through Hole | - | - | - | - | - | Potentiometers | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | - | - | - | - | - |