- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Capacitance - uF | Case Code - in | Case Code - mm | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr Case Code | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Power Total Package | Resistor Values | RoHS | Shaft Length | Shaft Type | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Technology | Orientation | Frequency | Frequency Stability | Termination Style | Lead Spacing | Leakage Current | Ripple Current | Load Capacitance | Lead Style | Drive Level | Circuit Type | Product Type | Number of Turns | Operating Temperature Range | ESR | Taper | Linearity | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P265P12P10NNC100K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | 19000 uF | - | - | - | 10 | Cornell Dubilier | + 125 C | - | - 55 C | PCB Mount | - | - | - | N | 10 mm | Round / Plain | Flatpack | - | 5 VDC | 150 VAC | Tray | MLS | 10 % | - | - | 100 kOhms | 19000 uF | Capacitors | 250 mW (1/4 W) | - | Vertical | - | - | Radial | 25.4 mm | 2 nA | - | - | - | - | - | Electrolytic Capacitors | 1 Turn | - | - | Reverse Audio | 5 % | 1 Gang | Conductive Plastic | Rotary Potentiometer | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 38 mm | 44 mm | ||
![]() P265P12S22NCB1MEG BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 125 C | - | - 55 C | PCB Mount | - | - | - | N | 22 mm | Slotted | Flatpack | 4 oz | 40 VDC | 200 VAC | Tray | MLS | 20 % | - | - | 1 MOhms | 6600 uF | Capacitors | 500 mW (1/2 W) | - | Vertical | - | - | Radial | 25.4 mm | 2 nA | 12.9 A | - | - | - | - | Electrolytic Capacitors | 1 Turn | - | 62 mOhms | Linear | 5 % | 1 Gang | Conductive Plastic | Flat Pack Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 51 mm | 44 mm | ||
![]() P265S11F20NCD100K BI Technologies | In Stock | - | - | - | - | Anderson Power Products | - | - | - | - | 25 | Anderson Power Products | + 120 C | - | - 40 C | PCB Mount | - | - | - | Details | 20 mm | Flatted | Powerpole | - | - | 150 VAC | Tray | P265 | 10 % | - | - | 100 kOhms | - | Power Connectors | 250 mW (1/4 W) | - | Vertical | - | - | J-Hook | - | - | - | - | - | - | - | Heavy Duty Power Connectors | 1 Turn | - | - | Audio | 5 % | 1 Gang | Conductive Plastic | Rotary Potentiometer | - | Heavy Duty Power Connectors | 3.18 mm | - | - | - | - | ||
![]() P265P12S10NCB100K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 85 C | - | - 55 C | PCB Mount | - | - | - | N | 10 mm | Slotted | Flatpack | - | 150 VDC | 200 VAC | Tray | MLP | 20 % | - | - | 100 kOhms | 500 uF | Capacitors | 500 mW (1/2 W) | - | Vertical | - | - | Radial | 25.4 mm | - | 2.3 A | - | Straight | - | - | Electrolytic Capacitors | 1 Turn | - | 248 mOhms | Linear | 5 % | 1 Gang | Conductive Plastic | Flat Pack Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 38 mm | 44 mm | ||
![]() P265P12S20NCD200K BI Technologies | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | 1206 | 3216 | - | 250 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | 7-1879256-3 | - | - | Details | 20 mm | Slotted | - | 0.000571 oz | - | 200 V | Cut Tape | RP73 | 0.1 % | 15 PPM / C | SMD High Power Precision Resistors | 200 Ohms | - | Resistors | 250 mW (1/4 W) | Thin Film | Vertical | - | - | SMD/SMT | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - 55 C to + 155 C | - | Audio | 5 % | 1 Gang | Conductive Plastic | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 3.18 mm | - | 0.55 mm | 3.05 mm | 1.55 mm | ||
![]() P265P12P22NNA20K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 125 C | - | - 55 C | PCB Mount | - | - | - | N | 22 mm | Round / Plain | Flatpack | - | 75 VDC | 150 VAC | Tray | MLS | 10 % | - | - | 20 kOhms | 2700 uF | Capacitors | 250 mW (1/4 W) | - | Vertical | - | - | Radial | 25.4 mm | 2 nA | - | - | - | - | - | Electrolytic Capacitors | 1 Turn | - | - | Audio | 5 % | 1 Gang | Conductive Plastic | Rotary Potentiometer | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 76 mm | 44 mm | ||
![]() P265P12P15NNB1MEG BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 125 C | - | - 55 C | PCB Mount | - | - | - | N | 15 mm | Round / Plain | Flatpack | - | 100 VDC | 200 VAC | Tray | MLS | 10 % | - | - | 1 MOhms | 1300 uF | Capacitors | 500 mW (1/2 W) | - | Vertical | - | - | Radial | 25.4 mm | 2 nA | - | - | - | - | - | Electrolytic Capacitors | 1 Turn | - | - | Linear | 5 % | 1 Gang | Conductive Plastic | Rotary Potentiometer | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 76 mm | 44 mm | ||
![]() P265P12P15NNA500 BI Technologies | In Stock | - | - | HC-49/U | - | CTS Electronic Components | - | - | - | - | 100 | CTS | + 85 C | - | - 40 C | Through Hole | - | - | - | Details | 15 mm | Round / Plain | - | 0.019852 oz | - | 150 VAC | Bulk | ATS | 30 PPM | - | Quartz Crystal | 500 Ohms | - | Crystals | 250 mW (1/4 W) | - | Vertical | 4 MHz | 50 PPM | Radial | - | - | - | 18 pF | - | 100 uW | - | Crystals | 1 Turn | - | 120 Ohms | Audio | 5 % | 1 Gang | Conductive Plastic | Rotary Potentiometer | - | Crystals | 3.18 mm | - | 3.68 mm | 10.85 mm | 4.5 mm | ||
![]() P265P12S22NCB200K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 85 C | - | - 55 C | PCB Mount | - | - | - | N | 22 mm | Slotted | Flatpack | - | 35 VDC | 200 VAC | Tray | MLP | 20 % | - | - | 200 kOhms | 5600 uF | Capacitors | 500 mW (1/2 W) | - | Vertical | - | - | Radial | 25.4 mm | - | 4.4 A | - | Straight | - | - | Electrolytic Capacitors | 1 Turn | - | 70 mOhms | Linear | 5 % | 1 Gang | Conductive Plastic | Flat Pack Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 38 mm | 44 mm | ||
![]() P265P11S22NCD500 BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | 17000 uF | - | - | - | 10 | Cornell Dubilier | + 125 C | - | - 55 C | PCB Mount | - | - | - | N | 22 mm | Slotted | Flatpack | - | 20 VDC | 150 VAC | Tray | MLS | 10 % | - | - | 500 Ohms | 17000 uF | Capacitors | 250 mW (1/4 W) | - | Vertical | - | - | Radial | 25.4 mm | 2 nA | - | - | - | - | - | Electrolytic Capacitors | 1 Turn | - | - | Audio | 5 % | 1 Gang | Conductive Plastic | Rotary Potentiometer | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 76 mm | 44 mm | ||
![]() P265P11S10NCD500 BI Technologies | In Stock | - | - | - | - | Vishay / Sprague | - | 2924 | 7360 | 20 | 2000 | Vishay | + 125 C | W Case | - 55 C | PCB Mount | - | - | - | Details | 10 mm | Slotted | TANTAMOUNT | 0.027030 oz | 10 VDC | 150 VAC | Reel | TR3 | 20 % | - | Molded | 500 Ohms | 470 uF | Capacitors | 250 mW (1/4 W) | - | Vertical | - | - | SMD/SMT | - | 47 uA | 2.24 A | - | - | - | - | Tantalum Capacitors | 1 Turn | - | 50 mOhms | Audio | 5 % | 1 Gang | Conductive Plastic | Tantalum Solid Low ESR Standard Grade | - | Tantalum Capacitors - Solid SMD | 3.18 mm | - | 3.8 mm | 7.3 mm | 6 mm | ||
![]() P265P12P10NNB200K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 85 C | - | - 40 C | PCB Mount | - | - | - | N | 10 mm | Round / Plain | Flatpack | - | 420 VDC | 200 VAC | Tray | MLP | 20 % | - | - | 200 kOhms | 330 uF | Capacitors | 500 mW (1/2 W) | - | Vertical | - | - | Radial | 25.4 mm | - | 2.5 A | - | Straight | - | - | Electrolytic Capacitors | 1 Turn | - | 390 mOhms | Linear | 5 % | 1 Gang | Conductive Plastic | Flat Pack Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 76 mm | 44 mm | ||
![]() P265P11F13NCC1K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | 28000 uF | - | - | - | 10 | Cornell Dubilier | + 85 C | - | - 55 C | PCB Mount | - | - | - | N | 13 mm | Flatted | Flatpack | - | 7.5 VDC | 150 VAC | Tray | MLP | 20 % | - | - | 1 kOhms | 28000 uF | Capacitors | 250 mW (1/4 W) | - | Vertical | - | - | Radial | 25.4 mm | - | 6.2 A | - | Straight | - | - | Electrolytic Capacitors | 1 Turn | - | 44 mOhms | Reverse Audio | 5 % | 1 Gang | Conductive Plastic | Flat Pack Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 51 mm | 44 mm | ||
![]() P265P11P22NNB2K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 85 C | - | - 55 C | PCB Mount | - | - | - | N | 22 mm | Round / Plain | Flatpack | - | 63 VDC | 200 VAC | Tray | MLP | 20 % | - | - | 2 kOhms | 5600 uF | Capacitors | 500 mW (1/2 W) | - | Vertical | - | - | Radial | 25.4 mm | - | 9.3 A | - | Straight | - | - | Electrolytic Capacitors | 1 Turn | - | 29 mOhms | Linear | 5 % | 1 Gang | Conductive Plastic | Flat Pack Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 76 mm | 44 mm | ||
![]() P265P12S10NCC20K BI Technologies | In Stock | - | - | - | 10 | CTS Electronic Components | - | - | - | - | 3000 | CTS | + 125 C | - | - 55 C | PCB Mount | - | 1.4 W | 10 kOhms | Details | 10 mm | Slotted | - | - | - | 25 V | Reel | 752 | 2 % | 100 PPM / C | Surface Mount Resistor Network | 20 kOhms | - | Resistors | 250 mW (1/4 W) | - | Vertical | - | - | SMD/SMT | 1.27 mm | - | - | - | - | - | Bussed | Resistor Networks & Arrays | 1 Turn | - | - | Reverse Audio | 5 % | 1 Gang | Conductive Plastic | Networks | - | Resistor Networks & Arrays | 3.18 mm | - | - | 14.35 mm | - | ||
![]() P265P11P22NND1K BI Technologies | In Stock | - | - | - | 9 | CTS Electronic Components | - | - | - | - | 3000 | CTS | + 125 C | - | - 55 C | PCB Mount | - | 0.64 W | 100 kOhms | Details | 22 mm | Round / Plain | - | - | - | 25 V | Reel | 753 | 2 % | 200 PPM / C | Surface Mount Resistor Network | 1 kOhms | - | Resistors | 250 mW (1/4 W) | - | Vertical | - | - | SMD/SMT | 0.64 mm | - | - | - | - | - | Bussed | Resistor Networks & Arrays | 1 Turn | - | - | Audio | 5 % | 1 Gang | Conductive Plastic | Networks | - | Resistor Networks & Arrays | 3.18 mm | - | - | 6.86 mm | 2.03 mm | ||
![]() P265P12F20NCC10K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 125 C | - | - 55 C | PCB Mount | - | - | - | N | 20 mm | Flatted | Flatpack | - | 100 VDC | 150 VAC | Tray | MLS | 10 % | - | - | 10 kOhms | 770 uF | Capacitors | 250 mW (1/4 W) | - | Vertical | - | - | Radial | 25.4 mm | 2 nA | - | - | - | - | - | Electrolytic Capacitors | 1 Turn | - | - | Reverse Audio | 5 % | 1 Gang | Conductive Plastic | Rotary Potentiometer | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 51 mm | 44 mm | ||
![]() P265P12P22NNA2K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | 10 | Cornell Dubilier | + 85 C | - | - 55 C | PCB Mount | - | - | - | N | 22 mm | Round / Plain | Flatpack | - | 150 VDC | 150 VAC | Tray | MLP | 20 % | - | - | 2 kOhms | 500 uF | Capacitors | 250 mW (1/4 W) | - | Vertical | - | - | Radial | 25.4 mm | - | 2.3 A | - | Straight | - | - | Electrolytic Capacitors | 1 Turn | - | 248 mOhms | Audio | 5 % | 1 Gang | Conductive Plastic | Flat Pack Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 38 mm | 44 mm | ||
![]() P265P11F13NCB100K BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | 47000 uF | - | - | - | 10 | Cornell Dubilier | + 85 C | - | - 55 C | PCB Mount | - | - | - | N | 13 mm | Flatted | Flatpack | - | 7.5 VDC | 200 VAC | Tray | MLP | 20 % | - | - | 100 kOhms | 47000 uF | Capacitors | 500 mW (1/2 W) | - | Vertical | - | - | Radial | 25.4 mm | - | 9.8 A | - | Straight | - | - | Electrolytic Capacitors | 1 Turn | - | 26 mOhms | Linear | 5 % | 1 Gang | Conductive Plastic | Flat Pack Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 76 mm | 44 mm | ||
![]() P265P11S15NCD500 BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | 26000 uF | - | - | - | 10 | Cornell Dubilier | + 125 C | - | - 55 C | PCB Mount | - | - | - | N | 15 mm | Slotted | Flatpack | - | 7.5 VDC | 150 VAC | Tray | MLS | 10 % | - | - | 500 Ohms | 26000 uF | Capacitors | 250 mW (1/4 W) | - | Vertical | - | - | Radial | 25.4 mm | 2 nA | - | - | - | - | - | Electrolytic Capacitors | 1 Turn | - | - | Audio | 5 % | 1 Gang | Conductive Plastic | Rotary Potentiometer | - | Aluminum Electrolytic Capacitors - Radial Leaded | 3.18 mm | - | 12.7 mm | 51 mm | 44 mm |