- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Dielectric Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Shaft Length | Shaft Type | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Capacitance | Fastening Type | Subcategory | Power Rating | Max Power Dissipation | Orientation | Depth | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Length | Dielectric | Failure Rate | Product Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | Diameter | Height | Length | Width | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P166P11F2BC204 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Non-Compliant | 15 mm | Flatted | - | 150 VAC | Tape & Reel (TR) | P166 | 1 % | 2 | - | 30 ppm/°C | - | Rotary Potentiometer | 76.8 Ω | - | 250 °C | -55 °C | Wirewound | - | - | - | Potentiometers, Trimmers & Rheostats | 7 W | 7 W | Horizontal Adjustment | - | - | - | Solder Lug | - | - | 38.1 mm | - | 0.01 % | Precision Potentiometers | 1 Turn | Reverse Audio | 1 Gang | Conductive Plastic | Potentiometer | Military, Moisture Resistant | Precision Potentiometers | 6 mm | - | - | 22.225 mm | 7.92 mm | - | Contains Lead | - | ||
![]() P166P10R5NB103 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Non-Compliant | 30 mm | Round / Plain | - | 200 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 10 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P10S4CA502 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 25 mm | Slotted | - | 150 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 5 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F3CA502 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 20 mm | Flatted | - | 150 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 5 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F1CB202 BI Technologies | In Stock | - | - | - | Surface Mount | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Compliant | 10 mm | Flatted | - | 200 VAC | Tray | P166 | 5 % | - | - | - | - | Rotary Potentiometer | 2 kOhms | - | 125 °C | -55 °C | - | - | 6.8 nF | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Horizontal Adjustment | 3.2 mm | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | 4.5 mm | - | - | - | - | ||
![]() P166P11F1AA204 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 10 mm | Flatted | - | 150 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 200 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F2BC203 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 15 mm | Flatted | - | 150 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 20 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Reverse Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P10S4AB504 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 25 mm | Slotted | - | 200 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 500 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F1CC203 BI Technologies | In Stock | - | - | Gold | Free Hanging | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Non-Compliant | 10 mm | Flatted | - | 150 VAC | Bulk | P166 | 20 % | - | Crimp | - | Plug | Rotary Potentiometer | 20 kOhms | 3 | 125 °C | -55 °C | - | - | - | Bayonet | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | 13 A | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Reverse Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | Environment Proof | ||
![]() P166P11F2AB202 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Compliant | 15 mm | Flatted | 200 V | 200 VAC | Cut Tape | P166 | 20 % | - | - | 100 ppm/°C | - | Rotary Potentiometer | 100 kΩ | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F5AC203 BI Technologies | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Compliant | 30 mm | Flatted | - | 150 VAC | Tray | P166 | 1 % | - | - | 50 ppm/°C | - | Rotary Potentiometer | 9.31 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | MIL-PRF-55182 | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Reverse Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | 2.39 mm | - | 7.62 mm | - | - | - | - | ||
![]() P166P11F6CC104 BI Technologies | In Stock | - | - | Gold | - | 32 | Composite | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Non-Compliant | 35 mm | Flatted | - | 150 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 100 kOhms | - | - | - | - | Female | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Reverse Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F3CA203 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 20 mm | Flatted | - | 150 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 20 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F2BB504 BI Technologies | In Stock | - | - | - | Surface Mount | - | - | Tantalum | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Compliant | 15 mm | Flatted | 16 V | 200 VAC | Tray | P166 | 10 % | - | SMD/SMT | - | - | Rotary Potentiometer | 500 kOhms | - | 125 °C | -55 °C | - | - | 680 pF | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Horizontal Adjustment | 800 µm | - | - | Solder Lug | 1608 | 0603 | - | C0G | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | 950 µm | 1.6 mm | 800 µm | - | Lead Free | - | ||
![]() P166P11F5BC202 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 30 mm | Flatted | - | 150 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 2 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Reverse Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F3CB104 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 20 mm | Flatted | - | 200 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 100 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P10S6CA103 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 35 mm | Slotted | - | 150 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 10 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F4DB202 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 25 mm | Flatted | - | 200 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 2 kOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F5AC105 BI Technologies | In Stock | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Details | 30 mm | Flatted | - | 150 VAC | Tray | P166 | 20 % | - | - | - | - | Rotary Potentiometer | 1 MOhms | - | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Reverse Audio | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | ||
![]() P166P11F5DB504 BI Technologies | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount | Non-Compliant | 30 mm | Flatted | - | 200 VAC | Bulk | P166 | 0.1 % | - | - | 50 ppm/°C | - | Rotary Potentiometer | 681 Ω | - | 175 °C | -65 °C | Metal Film | - | - | - | Potentiometers, Trimmers & Rheostats | 500 mW | - | Horizontal Adjustment | - | - | MIL-PRF-55182 | Solder Lug | - | - | - | - | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | - | Precision Potentiometers | 6 mm | 4.57 mm | - | 17.45 mm | 4.57 mm | No | Contains Lead | - |