- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Shaft Length | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Orientation | Current Rating | Frequency | Frequency Stability | Termination Style | Operating Supply Voltage | Insulation Resistance | Lead Diameter | Load Capacitance | Product Type | Number of Turns | Operating Temperature Range | ESR | Taper | Insertion Loss | Output Format | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P166P11F1CC204 BI Technologies | In Stock | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2512 | 6432 | 1000 | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 10 mm | Flatted | - | - | - | - | 0.001340 oz | - | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | Rotary Potentiometer | 681 Ohms | - | - | Resistors | 500 mW (1/2 W) | Thin Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | Thin Film Resistors | 1 Turn | - | - | Reverse Audio | - | - | 1 Gang | Conductive Plastic | Potentiometer | - | Thin Film Resistors - SMD | 6 mm | - | 0.65 mm | 6.3 mm | 3.1 mm | ||
![]() P166P11F6CC502 BI Technologies | In Stock | - | - | 11.1 mm x 3.2 mm | CTS Electronic Components | - | - | - | - | - | 1000 | CTS | - | + 85 C | - 40 C | SMD/SMT | - | - | Details | 35 mm | Flatted | - | - | - | - | - | - | 150 VAC | Cut Tape | ATSSMLP | 30 PPM | - | - | Low Profile Quartz Crystal | 5 kOhms | - | - | Crystals | 100 mW (1/10 W) | - | Horizontal Adjustment | - | 11.0592 MHz | 30 PPM | SMD/SMT | - | - | - | 20 pF | Crystals | 1 Turn | - | 60 Ohms | Reverse Audio | - | - | 1 Gang | Conductive Plastic | Crystals | - | Crystals | 6 mm | - | 3.2 mm | 11.1 mm | 4.83 mm | ||
![]() P166P11F6BA502 BI Technologies | In Stock | - | - | - | API Technologies - Spectrum Control | 4 nF | - | 0.004 uF | - | - | 500 | API Technologies | 5 mOhms | + 125 C | - 55 C | Panel Mount | - | - | N | 35 mm | Flatted | - | - | - | - | - | 200 VDC | 150 VAC | Reel | P166 | - 20 %, + 80 % | - | - | Feed Through and Pi Low Pass Filters | 5 kOhms | - | 4000 pF | Filters | 100 mW (1/10 W) | - | Horizontal Adjustment | 20 A | - | - | Solder Lug | - | 1 GOhms | - | - | Feed Through Capacitors | 1 Turn | - | - | Audio | - | - | 1 Gang | Conductive Plastic | Three Terminal Filter Capacitors | - | Feed Through Capacitors | 6 mm | - | 3 mm | 8 mm | 3 mm | ||
![]() P166P11F6BA102 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | MELF 0102 | 3000 | TE Connectivity | - | + 155 C | - 55 C | PCB Mount | 2-2176314-4 | - | Details | 35 mm | Flatted | - | - | - | - | - | - | 200 V | Reel | SMA-A | 0.1 % | - | 15 PPM / C | Rotary Potentiometer | 8.2 kOhms | - | - | Resistors | 300 mW | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | MELF Resistors | 1 Turn | - | - | Audio | - | - | 1 Gang | Conductive Plastic | MELF Resistors | - | MELF Resistors | 6 mm | 1.1 mm | - | 2.2 mm | - | ||
![]() P166P11Q3AA103 BI Technologies | In Stock | - | - | - | Cornell Dubilier - CDE | - | - | 95000 uF | - | - | 30 | Cornell Dubilier | - | + 85 C | - 40 C | Panel Mount | - | - | Details | 20 mm | Knurled / Serrated | - | - | - | - | - | 40 VDC | 150 VAC | Bulk | DCM | - 10 %, + 75 % | - | - | Rotary Potentiometer | 10 kOhms | - | 95000 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Screw | - | - | - | - | Electrolytic Capacitors | 1 Turn | - | - | Audio | - | - | 1 Gang | Conductive Plastic | Computer Grade Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | 6 mm | 63.5 mm | - | 104.78 mm | - | ||
![]() P166P11F6BA103 BI Technologies | In Stock | - | - | - | Welwyn Components / TT Electronics | - | - | - | 2010 | 5025 | 3000 | TT Electronics | - | + 70 C | - 10 C | PCB Mount | - | - | Details | 35 mm | Flatted | - | - | - | - | 0.001199 oz | - | 150 VAC | Reel | HVC | 1 % | - | 100 PPM / C | Rotary Potentiometer | 16 MOhms | - | - | Resistors | 100 mW (1/10 W) | Thick Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | Thick Film Resistors | 1 Turn | - | - | Audio | - | - | 1 Gang | Conductive Plastic | Potentiometer | - | Thick Film Resistors - SMD | 6 mm | - | - | - | - | ||
![]() P166P11F5DC502 BI Technologies | In Stock | - | - | - | Johanson Dielectrics | - | - | - | 2512 | 6335 | 250 | Johanson | - | + 300 C | - 55 C | PCB Mount | - | - | Details | 30 mm | Flatted | - | - | - | - | 0.001505 oz | - | 150 VAC | MouseReel | RKS | 5 % | - | 100 PPM / C | High Temperature | 100 mOhms | - | - | Resistors | 1 W | Thick Film | Horizontal Adjustment | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | 1 Turn | - | - | Reverse Audio | - | - | 1 Gang | Conductive Plastic | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 6 mm | - | 0.6 mm | 6.3 mm | 3.5 mm | ||
![]() P166P11Q4CB103 BI Technologies | In Stock | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | 1000 | TE Connectivity | - | + 70 C | - 10 C | PCB Mount | 4-2176266-0 | - | Details | 25 mm | Knurled / Serrated | - | - | - | - | - | - | 200 VAC | Reel | P166 | 20 % | - | - | Rotary Potentiometer | 10 kOhms | - | - | Resistors | 200 mW (1/5 W) | Thin Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | Thin Film Resistors | 1 Turn | - | - | Linear | - | - | 1 Gang | Conductive Plastic | Potentiometer | - | Thin Film Resistors - SMD | 6 mm | - | - | - | - | ||
![]() P166P11Q4CB203 BI Technologies | In Stock | - | - | - | Welwyn Components / TT Electronics | - | - | - | 0603 | 1608 | 5000 | TT Electronics | - | + 70 C | - 10 C | PCB Mount | - | AEC-Q200 | Details | 25 mm | Knurled / Serrated | - | - | - | - | 0.000071 oz | - | 200 VAC | Reel | PCF | 20 % | - | - | Rotary Potentiometer | 715 Ohms | - | - | Resistors | 200 mW (1/5 W) | Thin Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | Thin Film Resistors | 1 Turn | - | - | Linear | - | - | 1 Gang | Conductive Plastic | Potentiometer | - | Thin Film Resistors - SMD | 6 mm | - | - | - | - | ||
![]() P166P11F1CB203 BI Technologies | In Stock | - | - | - | Vishay / Dale | - | - | - | - | - | 100 | Vishay | - | + 175 C | - 65 C | PCB Mount | - | - | N | 10 mm | Flatted | - | - | - | - | 0.007408 oz | - | 200 V | Bulk | RN | 0.1 % | - | 50 PPM / C | MIL-R-10509 Qualified Precision Film Resistor | 2.55 kOhms | - | - | Resistors | 100 mW (1/10 W) | Metal Film | Horizontal Adjustment | - | - | - | Axial | - | - | 0.64 mm | - | Metal Film Resistors | 1 Turn | - | - | Linear | - | - | 1 Gang | Conductive Plastic | Metal Film Controlled Temperature Coefficient Resistors | - | Metal Film Resistors - Through Hole | 6 mm | 2.29 mm | - | 6.1 mm | - | ||
![]() P166P10S4CB502 BI Technologies | In Stock | - | - | 1206 (3216 metric) | EPCOS / TDK | - | - | - | - | - | 12000 | EPCOS / TDK | - | + 125 C | - 55 C | PCB Mount | B72520T200K72 CT1206K20G2 | - | Details | 25 mm | Slotted | - | - | - | - | - | - | 200 VAC | Reel | CT | 20 % | - | - | Ceramic Transient Voltage Suppressors | 5 kOhms | - | - | Varistors | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | - | SMD/SMT | - | - | - | - | Varistors | 1 Turn | - | - | Linear | - | - | 1 Gang | Conductive Plastic | MLV | - | Varistors | 6 mm | - | - | - | - | ||
![]() P166P11F1CA502 BI Technologies | In Stock | - | - | - | Cornell Dubilier - CDE | 16 nF | 16000 pF | - | - | - | 50 | Cornell Dubilier | - | + 125 C | - 55 C | Panel Mount | - | - | Details | 10 mm | Flatted | - | - | 0 PPM / C, 70 PPM / C | - | - | - | 500 V | Bulk | CD30 | 2 % | - | - | Rotary Potentiometer | 5 kOhms | - | 0.016 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Radial | - | - | - | - | Mica Capacitors | 1 Turn | - 55 C to + 125 C | - | Audio | - | - | 1 Gang | Conductive Plastic | Mica Standard Dipped Capacitors | - | Mica Capacitors | 6 mm | - | - | - | - | ||
![]() P166P11F2BA502 BI Technologies | In Stock | - | - | - | CTS Electronic Components | - | - | - | - | - | 1000 | CTS | - | + 70 C | - 10 C | Panel Mount | - | - | Details | 15 mm | Flatted | - | - | - | - | - | - | 150 VAC | Reel | 752 | 20 % | - | - | Rotary Potentiometer | 5 kOhms | - | - | Resistors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | Resistor Networks & Arrays | 1 Turn | - | - | Audio | - | - | 1 Gang | Conductive Plastic | Networks | - | Resistor Networks & Arrays | 6 mm | - | - | - | - | ||
![]() P166P11F2BB102 BI Technologies | In Stock | - | - | - | Cornell Dubilier - CDE | 220 nF | 220000 pF | - | - | - | 100 | Cornell Dubilier | - | + 70 C | - 10 C | Panel Mount | - | - | Details | 15 mm | Flatted | - | - | - | Orange Drop | - | - | 200 VAC | Bulk | 725M | 20 % | - | - | Rotary Potentiometer | 1 kOhms | - | 0.22 uF | Capacitors | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | Film Capacitors | 1 Turn | - | - | Linear | - | - | 1 Gang | Conductive Plastic | General Film Capacitors | - | Film Capacitors | 6 mm | - | - | - | - | ||
![]() P166P11F1CC202 BI Technologies | In Stock | - | - | - | CTS Electronic Components | - | - | - | 0805 | 2012 | 5000 | CTS | - | + 125 C | - 55 C | PCB Mount | - | - | Details | 10 mm | Flatted | - | - | - | - | 0.000194 oz | - | 150 VAC | Cut Tape | 73L | 5 % | 2 Terminal | 200 PPM / C | Current Sense Resistors | 300 mOhms | Current Sense | - | Resistors | 125 mW (1/8 W) | Thick Film | Horizontal Adjustment | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | 1 Turn | - | - | Reverse Audio | - | - | 1 Gang | Conductive Plastic | Thick Film Current Sensing Resistors | - | Current Sense Resistors - SMD | 6 mm | - | 0.5 mm | 2 mm | 1.25 mm | ||
![]() P166P11F4DB203 BI Technologies | In Stock | - | - | 28.48 mm x 5.95 mm x 4.9 mm | CTS Electronic Components | - | - | - | - | - | 100 | CTS | - | + 85 C | - 40 C | Panel Mount | - | - | Details | 25 mm | Flatted | - | - | - | - | - | - | 200 VAC | Reel | P166 | 20 % | - | - | Rotary Potentiometer | 20 kOhms | - | - | Filters | 200 mW (1/5 W) | - | Horizontal Adjustment | - | 1850 MHz to 1910 MHz | - | SMD/SMT | - | - | - | - | Signal Conditioning | 1 Turn | - 40 C to + 85 C | - | Linear | 2.9 dB | - | 1 Gang | Conductive Plastic | Duplexers | - | Signal Conditioning | 6 mm | - | - | - | - | ||
![]() P166P11F2DB202 BI Technologies | In Stock | - | - | - | CTS Electronic Components | - | - | - | - | - | 3000 | CTS | - | + 70 C | - 20 C | SMD/SMT | - | - | Details | 15 mm | Flatted | 6 V | - 0.5 V | - | - | 0.000459 oz | - | 200 VAC | Reel | 520 | 20 % | - | - | Rotary Potentiometer | 2 kOhms | - | - | Oscillators | 200 mW (1/5 W) | - | Horizontal Adjustment | 2 mA | 13 MHz | 1.5 PPM | SMD/SMT | 1.8 V | - | - | 10 pF | TCXO | 1 Turn | - | - | Linear | - | Clipped Sine Wave | 1 Gang | Conductive Plastic | Potentiometer | - | TCXO Oscillators | 6 mm | - | 0.8 mm | 2.5 mm | 2 mm | ||
![]() P166P11F3CA103 BI Technologies | In Stock | - | - | - | Welwyn Components / TT Electronics | - | - | - | 1206 | 3216 | 5000 | TT Electronics | - | + 125 C | - 55 C | PCB Mount | - | AEC-Q200 | Details | 20 mm | Flatted | - | - | - | - | 0.000571 oz | - | 200 V | Reel | PCF | 0.1 % | - | 25 PPM / C | Rotary Potentiometer | 12.1 Ohms | - | - | Resistors | 125 mW (1/8 W) | Thin Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | Thin Film Resistors | 1 Turn | - | - | Audio | - | - | 1 Gang | Conductive Plastic | Potentiometer | - | Thin Film Resistors - SMD | 6 mm | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() P166P11F5DC504 BI Technologies | In Stock | - | - | - | CTS Electronic Components | - | - | - | - | - | 35 | CTS | - | + 70 C | - 10 C | Panel Mount | - | - | Details | 30 mm | Flatted | - | - | - | - | - | - | 150 VAC | Tube | 768 | 20 % | - | - | Rotary Potentiometer | 500 kOhms | - | - | Resistors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | Resistor Networks & Arrays | 1 Turn | - | - | Reverse Audio | - | - | 1 Gang | Conductive Plastic | Networks | - | Resistor Networks & Arrays | 6 mm | - | - | - | - | ||
![]() P166P11F2AB203 BI Technologies | In Stock | - | - | - | CTS Electronic Components | - | - | - | - | - | 3000 | CTS | - | + 70 C | - 20 C | SMD/SMT | - | - | Details | 15 mm | Flatted | 6 V | - 0.5 V | - | - | 0.000459 oz | - | 200 VAC | Reel | 520 | 20 % | - | - | Rotary Potentiometer | 20 kOhms | - | - | Oscillators | 200 mW (1/5 W) | - | Horizontal Adjustment | 2.5 mA | 26 MHz | 2 PPM | SMD/SMT | 3 V | - | - | 10 pF | VCTCXO | 1 Turn | - | - | Linear | - | Clipped Sine Wave | 1 Gang | Conductive Plastic | Potentiometer | - | TCXO Oscillators | 6 mm | - | 0.8 mm | 2.5 mm | 2 mm |