- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Collector- Emitter Voltage VCEO Max | Data RAM Size | DC Collector/Base Gain hfe Min | Emitter- Base Voltage VEBO | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Interface Type | Ir - Reverse Current | Manufacturer | Maximum Clock Frequency | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Part # Aliases | Pd - Power Dissipation | Q Minimum | Qualification | RoHS | Shaft Length | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Voltage, Rating | Vr - Reverse Voltage | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Subcategory | Power Rating | Technology | Orientation | Shielding | Frequency | Frequency Stability | Termination Style | Operating Frequency | Dielectric | Lead Spacing | Configuration | Lead Diameter | Inductance | Load Capacitance | Program Memory Type | Program Memory Size | Data Bus Width | Max Surge Current | Drive Level | Number of Timers/Counters | Product Type | Transistor Type | Number of Turns | ESR | Taper | Self Resonant Frequency | Recovery Time | Number of Gangs | Continuous Collector Current | Element Type | Product | Features | Vf - Forward Voltage | Product Category | Shaft Diameter | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P166P11R2NA203 BI Technologies | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0402 | 1005 | - | - | - | - | - | 10000 | - | - | - | TT Electronics | - | - | - | + 70 C | - 10 C | - | PCB Mount | - | - | - | - | AEC-Q200 | Details | 15 mm | Round / Plain | - | - | 0.000023 oz | - | 150 VAC | - | Reel | PCF | 20 % | - | - | Rotary Potentiometer | 178 kOhms | - | - | Resistors | 100 mW (1/10 W) | Thin Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | 1 Turn | - | Audio | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Thin Film Resistors - SMD | 6 mm | - | - | - | - | ||
![]() P166P11S3AC503 BI Technologies | In Stock | - | - | 5 mm x 3.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | CTS | - | - | - | + 50 C | 0 C | - | SMD/SMT | - | - | - | - | - | Details | 20 mm | Slotted | - | - | 0.001764 oz | - | 150 VAC | - | MouseReel | 445 | 20 PPM | - | - | SMD Quartz | 50 kOhms | - | - | Crystals | 100 mW (1/10 W) | - | Horizontal Adjustment | - | 24 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | 16 pF | - | - | - | - | 100 uW | - | Crystals | - | 1 Turn | 40 Ohms | Reverse Audio | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Crystals | 6 mm | - | 1.35 mm | 5 mm | 3.2 mm | ||
![]() P166P11R5NC105 BI Technologies | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | - | 250 | - | - | - | TE Connectivity | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | 1879683-4 | - | - | - | Details | 30 mm | Round / Plain | - | - | 0.008466 oz | - | 150 VAC | - | Bulk | H8 | 0.1 % | - | 50 PPM / C | Rotary Potentiometer | 115 Ohms | - | - | Resistors | 250 mW (1/4 W) | Metal Film | Horizontal Adjustment | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | 1 Turn | - | Reverse Audio | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Metal Film Resistors - Through Hole | 6 mm | 2.5 mm | - | 7.2 mm | - | ||
![]() P166P11R5NB203 BI Technologies | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0603 | 1608 | - | - | - | - | - | 5000 | - | - | - | TT Electronics | - | - | - | + 70 C | - 10 C | - | PCB Mount | - | - | - | - | AEC-Q200 | Details | 30 mm | Round / Plain | - | - | 0.000071 oz | - | 200 VAC | - | Reel | PCF | 20 % | - | - | Rotary Potentiometer | 6.49 kOhms | - | - | Resistors | 200 mW (1/5 W) | Thin Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | 1 Turn | - | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Thin Film Resistors - SMD | 6 mm | - | - | - | - | ||
![]() P166P11Q6CA105 BI Technologies | In Stock | - | - | 1206 (3216 metric) | - | Knowles Novacap | - | - | 1206 | 3216 | - | - | - | - | - | 2000 | - | - | - | Knowles | - | - | - | + 200 C | - 55 C | - | Panel Mount | - | 1206D390J102PHT ROHS ONLY | - | - | - | Details | 35 mm | Knurled / Serrated | - | - | 0.000952 oz | 1 kVDC | 150 VAC | - | Reel | C0G(NP0) High Temperature | 5 % | - | - | Ultra Stable High Temperature | 1 MOhms | - | 39 pF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | 1 Turn | - | Audio | - | - | 1 Gang | - | Conductive Plastic | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 6 mm | - | 1.63 mm | 3.18 mm | 1.52 mm | ||
![]() P166P11S3AA105 BI Technologies | In Stock | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 82 nF | 82000 pF | 1206 | 3216 | Class 2 | - | - | - | - | 4000 | - | - | - | Vishay | - | - | - | + 85 C | - 25 C | - | Panel Mount | - | - | - | - | - | Details | 20 mm | Slotted | - | - | 0.000952 oz | 16 VDC | 150 VAC | - | MouseReel | VJ W1BC Basic Comm | - 20 %, + 80 % | Flexible (Soft) | - | Rotary Potentiometer | 1 MOhms | - | 0.082 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | SMD/SMT | - | Y5V | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | 1 Turn | - | Audio | - | - | 1 Gang | - | Conductive Plastic | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 6 mm | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() P166P11R5NB502 BI Technologies | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2010 | 5025 | - | - | - | - | - | 1000 | - | - | - | TT Electronics | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | AEC-Q200 | Details | 30 mm | Round / Plain | - | - | 0.001199 oz | - | 200 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | Rotary Potentiometer | 787 Ohms | - | - | Resistors | 250 mW (1/4 W) | Thin Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | 1 Turn | - | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Thin Film Resistors - SMD | 6 mm | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() P166P11R6NA105 BI Technologies | In Stock | - | - | - | - | Xicon | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Xicon | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | - | Details | 35 mm | Round / Plain | - | - | 0.017637 oz | - | 350 V | - | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 91 Ohms | - | - | Resistors | 500 mW (1/2 W) | Metal Film | Horizontal Adjustment | - | - | - | Axial | - | - | - | - | 0.54 mm | - | - | - | - | - | - | - | - | Metal Film Resistors | - | 1 Turn | - | Audio | - | - | 1 Gang | - | Conductive Plastic | Metal Film Resistors General Purpose | - | - | Metal Film Resistors - Through Hole | 6 mm | 3.5 mm | - | 10 mm | - | ||
![]() P166P11S6CA105 BI Technologies | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2010 | 5025 | - | - | - | - | - | 3000 | - | - | - | TT Electronics | - | - | - | + 70 C | - 10 C | - | PCB Mount | - | - | - | - | - | Details | 35 mm | Slotted | - | - | 0.001199 oz | - | 150 VAC | - | Reel | HVC | 5 % | - | 100 PPM / C | Rotary Potentiometer | 147 kOhms | - | - | Resistors | 100 mW (1/10 W) | Thick Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | 1 Turn | - | Audio | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Thick Film Resistors - SMD | 6 mm | - | - | - | - | ||
![]() P166P11S6AB104 BI Technologies | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1206 | 3216 | - | - | - | - | - | 3000 | - | - | - | TT Electronics | - | - | - | + 70 C | - 10 C | - | PCB Mount | - | - | - | - | - | Details | 35 mm | Slotted | - | - | 0.000571 oz | - | 200 VAC | - | Reel | HVC | 5 % | - | 100 PPM / C | Rotary Potentiometer | 160 MOhms | - | - | Resistors | 200 mW (1/5 W) | Thick Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | 1 Turn | - | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Thick Film Resistors - SMD | 6 mm | - | - | - | - | ||
![]() P166P11Q4CB204 BI Technologies | In Stock | - | - | DO-214AC-2 | - | Taiwan Semiconductor | - | - | - | - | - | - | - | - | - | 1800 | 1 A | - | 1 uA | Taiwan Semiconductor | - | - | - | + 175 C | - 55 C | - | SMD/SMT | - | - | - | - | - | Details | 25 mm | Knurled / Serrated | - | - | 0.002116 oz | - | 200 VAC | 200 V | Reel | S1x | 20 % | - | - | Fast Recovery Rectifiers | 200 kOhms | - | - | Diodes & Rectifiers | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | Single | - | - | - | - | - | - | 40 A | - | - | Rectifiers | - | 1 Turn | - | Linear | - | 1.5 us | 1 Gang | - | Conductive Plastic | Rectifiers | - | 1.1 V | Rectifiers | 6 mm | - | - | - | - | ||
![]() P166P11R5NB504 BI Technologies | In Stock | - | - | LQFP-44 | - | ZiLOG | - | - | - | - | - | - | 1 kB | - | - | 160 | - | I2C, SPI, UART | - | ZiLOG | 20 MHz | - | - | + 70 C | 0 C | Yes | SMD/SMT | 37 I/O | - | - | - | - | Details | 30 mm | Round / Plain | 3.6 V | 1.8 V | 0.012561 oz | - | 200 VAC | - | Tray | Z8F0 | 20 % | - | - | Rotary Potentiometer | 500 kOhms | - | - | Microcontrollers - MCU | 200 mW (1/5 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | - | - | Flash | 8 kB | 8 bit | - | - | 3 Timer | 8-bit Microcontrollers - MCU | - | 1 Turn | - | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | 8-bit Microcontrollers - MCU | 6 mm | - | 1.45 mm | 10 mm | 10 mm | ||
![]() P166P11R3NB203 BI Technologies | In Stock | - | - | - | - | Advanced Semiconductor, Inc. | - | - | - | - | - | 75 V | - | 25 | 4 V | 1600 | - | - | - | Advanced Semiconductor, Inc. | - | - | - | + 200 C | - 65 C | - | Through Hole | - | - | 150 W | - | - | Details | 20 mm | Round / Plain | - | - | - | - | 200 VAC | - | Tray | P166 | 20 % | - | - | RF Bipolar Power | 20 kOhms | - | - | Transistors | 200 mW (1/5 W) | Si | Horizontal Adjustment | - | - | - | Solder Lug | 225 MHz | - | - | - | - | - | - | - | - | - | - | - | - | RF Bipolar Transistors | Bipolar Power | 1 Turn | - | Linear | - | - | 1 Gang | 15 A | Conductive Plastic | Potentiometer | - | - | RF Bipolar Transistors | 6 mm | - | - | - | - | ||
![]() P166P11R2NC502 BI Technologies | In Stock | - | - | QFN-28 | - | ZiLOG | - | - | - | - | - | - | 256 B | - | - | 490 | - | - | - | ZiLOG | 20 MHz | - | - | + 70 C | 0 C | Yes | SMD/SMT | 23 I/O | - | - | - | - | Details | 15 mm | Round / Plain | 3.6 V | 2.7 V | 0.002497 oz | - | 150 VAC | - | Tray | Z8F123 | 20 % | - | - | Rotary Potentiometer | 5 kOhms | - | - | Microcontrollers - MCU | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | - | - | Flash | 12 kB | 8 bit | - | - | 2 Timer | 8-bit Microcontrollers - MCU | - | 1 Turn | - | Reverse Audio | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | 8-bit Microcontrollers - MCU | 6 mm | - | 0.95 mm | 5 mm | 5 mm | ||
![]() P166P11R6NA502 BI Technologies | In Stock | - | - | 1.6 mm x 1.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | CTS | - | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | Details | 35 mm | Round / Plain | - | - | - | - | 150 VAC | - | Reel | 416 | 30 PPM | - | - | Rotary Potentiometer | 5 kOhms | - | - | Crystals | 100 mW (1/10 W) | - | Horizontal Adjustment | - | 27 MHz | 30 PPM | SMD/SMT | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | Crystals | - | 1 Turn | 200 Ohms | Audio | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Crystals | 6 mm | - | - | 1.6 mm | 1.2 mm | ||
![]() P166P11Q6AB104 BI Technologies | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 1206 | 3216 | - | - | - | - | - | 5000 | - | - | - | TT Electronics | - | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | AEC-Q200 | Details | 35 mm | Knurled / Serrated | - | - | 0.000571 oz | - | 200 V | - | Reel | PCF | 0.1 % | - | 25 PPM / C | Rotary Potentiometer | 102 Ohms | - | - | Resistors | 125 mW (1/8 W) | Thin Film | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | 1 Turn | - | Linear | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Thin Film Resistors - SMD | 6 mm | - | 0.65 mm | 3.05 mm | 1.55 mm | ||
![]() P166P11Q6CA102 BI Technologies | In Stock | - | - | - | - | Vishay / Draloric | - | - | 0612 (Reversed) | 1632 (Reversed) | - | - | - | - | - | 5000 | - | - | - | Vishay | - | - | - | + 155 C | - 55 C | - | PCB Mount | - | - | - | - | AEC-Q200 | Details | 35 mm | Knurled / Serrated | - | - | 0.000466 oz | - | 75 V | - | MouseReel | RCL | 5 % | - | 200 PPM / C | High Power, Wide Terminal Resistor | 1.2 Ohms | Automotive Grade | - | Resistors | 750 mW (3/4 W) | Thick Film | Horizontal Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | 1 Turn | - | Audio | - | - | 1 Gang | - | Conductive Plastic | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | 6 mm | - | 0.55 mm | 1.6 mm | 3.2 mm | ||
![]() P166V10F1CA104 BI Technologies | In Stock | - | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Cornell Dubilier | - | - | - | + 85 C | - 40 C | - | Panel Mount, PCB Mount | - | - | - | - | - | Details | 10 mm | Flatted | - | - | - | 900 VDC | 150 VAC | - | Tray | 947D | 10 % | - | - | Polypropylene, High Energy Density, DC Link Capacitors | 100 kOhms | - | 710 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Insert Threaded | - | Polypropylene (PP) | 32 mm | - | M6 | - | - | - | - | - | - | - | - | Film Capacitors | - | 1 Turn | 2.5 mOhms | Audio | - | - | 1 Gang | - | Conductive Plastic | DC Link Film Capacitors | - | - | Film Capacitors | 6 mm | 85 mm | - | 150 mm | - | ||
![]() P166P11S4CB104 BI Technologies | In Stock | - | - | 0603 (1608 metric) | - | J.W. Miller | - | - | 0603 | 1608 | - | - | - | - | - | 3000 | - | - | - | Bourns | - | 280 mA | 920 mOhms | + 70 C | - 10 C | - | PCB Mount | - | - | - | 30 | - | Details | 25 mm | Slotted | - | - | 0.000113 oz | - | 200 VAC | - | MouseReel | PM0603 | 5 % | Standard | - | Rotary Potentiometer | 100 kOhms | - | - | Inductors, Chokes & Coils | 200 mW (1/5 W) | - | Horizontal Adjustment | Unshielded | - | - | SMD/SMT | - | - | - | - | - | 150 nH | - | - | - | - | - | - | - | Fixed Inductors | - | 1 Turn | - | Linear | 990 MHz | - | 1 Gang | - | Conductive Plastic | RF Inductors | - | - | RF Inductors - SMD | 6 mm | - | 1 mm | 1.65 mm | 1.05 mm | ||
![]() P166P11S6CC503 BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | 12 | - | - | - | Cornell Dubilier | - | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | Details | 35 mm | Slotted | - | - | - | 1.2 kVDC | 150 VAC | - | Bulk | 944U | 10 % | - | - | Polypropylene Film Capacitors for DC Filtering | 50 kOhms | - | 47 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Insert Threaded | - | Polypropylene (PP) | 45 mm | - | - | - | - | - | - | - | - | - | - | Film Capacitors | - | 1 Turn | 700 uOhms | Reverse Audio | - | - | 1 Gang | - | Conductive Plastic | DC Link Film Capacitors | - | - | Film Capacitors | 6 mm | 84.5 mm | 40 mm | 101 mm | - |