- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Depth / Thickness | Dissipation Factor DF | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Length / Height | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | Resistor Values | RoHS | Shaft Length | Shaft Type | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Capacitance | Subcategory | Power Rating | Technology | Orientation | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Leakage Current | Ripple Current | Load Capacitance | Number of Resistors | Circuit Type | Product Type | Number of Turns | Operating Temperature Range | ESR | Taper | Output Format | Number of Gangs | Element Type | Product | Features | Product Category | Shaft Diameter | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P166V10F5BA503 BI Technologies | In Stock | - | - | 1.6 mm x 1.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 3000 | - | CTS | + 70 C | - 20 C | Panel Mount, PCB Mount | - | - | - | Details | 30 mm | Flatted | - | - | - | - | 150 VAC | Reel | 416 | 10 PPM | - | - | Rotary Potentiometer | 50 kOhms | - | Crystals | 100 mW (1/10 W) | - | Horizontal Adjustment | - | 37.4 MHz | 10 PPM | SMD/SMT | - | - | - | - | - | 6 pF | - | - | Crystals | 1 Turn | - | 200 Ohms | Audio | - | 1 Gang | Conductive Plastic | Potentiometer | - | Crystals | 6 mm | - | - | 1.6 mm | 1.2 mm | ||
![]() P166V10F5DA103 BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | 5.6 nF | 0.0056 uF | - | - | - | - | - | - | 50 | - | Cornell Dubilier | + 70 C | - 10 C | Panel Mount, PCB Mount | - | - | - | N | 30 mm | Flatted | - | - | - | - | 150 VAC | Bulk | CDS19 | 20 % | - | - | Rotary Potentiometer | 10 kOhms | 5600 pF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Radial | - | - | - | - | - | - | - | - | Mica Capacitors | 1 Turn | - | - | Audio | - | 1 Gang | Conductive Plastic | Potentiometer | - | Mica Capacitors | 6 mm | - | - | - | - | ||
![]() P166V10F5CB202 BI Technologies | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | 250 | - | TE Connectivity | + 155 C | - 55 C | PCB Mount | 1879640-9 | - | - | Details | 30 mm | Flatted | - | - | 0.014110 oz | - | 500 V | Bulk | H4P | 0.5 % | - | 50 PPM / C | Precision Resistor | 1.69 kOhms | - | Resistors | 1 W | Metal Film | Horizontal Adjustment | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors | 1 Turn | - | - | Linear | - | 1 Gang | Conductive Plastic | Metal Film Resistors - Through Hole | - | Metal Film Resistors - Through Hole | 6 mm | 3.7 mm | - | 10.5 mm | - | ||
![]() P166V10F5CC103 BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | 500 | - | Cornell Dubilier | + 105 C | - 55 C | Panel Mount, PCB Mount | - | AEC-Q200 | - | Details | 30 mm | Flatted | - | - | - | 100 VDC | 150 VAC | Tray | AHA | 20 % | - | - | Rotary Potentiometer | 10 kOhms | 22 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Electrolytic Capacitors | 1 Turn | - | - | Reverse Audio | - | 1 Gang | Conductive Plastic | High Temp Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 6 mm | 8 mm | 10 mm | 10.2 mm | - | ||
![]() P166V10Q3AC202 BI Technologies | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2010 | 5025 | - | - | - | - | 1000 | - | TT Electronics | + 125 C | - 55 C | PCB Mount | - | AEC-Q200 | - | Details | 20 mm | Knurled / Serrated | - | - | 0.001199 oz | - | 150 V | Reel | PCF | 0.1 % | - | 25 PPM / C | Rotary Potentiometer | 68 kOhms | - | Resistors | 330 mW (1/3 W) | Thin Film | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - | - | Reverse Audio | - | 1 Gang | Conductive Plastic | Potentiometer | - | Thin Film Resistors - SMD | 6 mm | - | 0.65 mm | 4.9 mm | 2.4 mm | ||
![]() P166V10F5AA203 BI Technologies | In Stock | - | - | - | 2 Pin | Cornell Dubilier - CDE | - | - | - | - | - | 47.5 mm | - | - | 1 | 120.65 mm | Cornell Dubilier | + 70 C | - 40 C | Panel Mount, PCB Mount | - | - | - | Details | 30 mm | Flatted | - | - | - | - | 150 VAC | Bulk | SF | 20 % | - | - | Round Metal Can, Oil-Filled | 20 kOhms | 25 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Quick Connect 0.250 | Polypropylene (PP) | 20.57 mm | - | - | - | - | - | - | Motor Capacitors | 1 Turn | - | - | Audio | - | 1 Gang | Conductive Plastic | Motor Run Capacitors | - | Motor Start Capacitors & Motor Run Capacitors | 6 mm | - | - | - | 47.5 mm | ||
![]() P166V10F6CC203 BI Technologies | In Stock | - | - | - | - | Xicon | - | - | - | - | - | - | - | - | 10 | - | Xicon | + 155 C | - 55 C | PCB Mount | - | - | - | Details | 35 mm | Flatted | - | - | 0.359794 oz | - | 150 VAC | Bulk | CR-RC | 5 % | - | 350 PPM / C | Cement Power Resistor | 350 Ohms | - | Resistors | 10 W | Wirewound | Horizontal Adjustment | - | - | - | Axial | - | - | 0.75 mm | - | - | - | - | - | Wirewound Resistors | 1 Turn | - 55 C to + 155 C | - | Reverse Audio | - | 1 Gang | Conductive Plastic | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | 6 mm | - | 9 mm | 49 mm | 10 mm | ||
![]() P166V10Q3AA204 BI Technologies | In Stock | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | - | - | 200 | - | Ohmite | + 200 C | - 55 C | Chassis Mount | HS15 6.8 1% | - | - | Details | 20 mm | Knurled / Serrated | - | - | 0.246918 oz | - | 265 V | Bulk | HS | 1 % | - | 100 PPM / C | Rotary Potentiometer | 6.8 Ohms | - | Resistors | 15 W | Wirewound | Horizontal Adjustment | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | Wirewound Resistors | 1 Turn | - 55 C to + 200 C | - | Audio | - | 1 Gang | Conductive Plastic | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | 6 mm | - | 11 mm | 20 mm | 11.2 mm | ||
![]() P166V10Q3AC203 BI Technologies | In Stock | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | - | - | - | - | 250 | - | TE Connectivity | + 155 C | - 55 C | PCB Mount | 1-1879626-4 | - | - | Details | 20 mm | Knurled / Serrated | - | - | 0.008466 oz | - | 150 VAC | Bulk | H8 | 1 % | - | 50 PPM / C | Rotary Potentiometer | 470 kOhms | - | Resistors | 250 mW (1/4 W) | Metal Film | Horizontal Adjustment | - | - | - | Axial | - | - | - | - | - | - | - | - | Metal Film Resistors | 1 Turn | - | - | Reverse Audio | - | 1 Gang | Conductive Plastic | Potentiometer | - | Metal Film Resistors - Through Hole | 6 mm | 2.5 mm | - | 7.2 mm | - | ||
![]() P166V10Q1CB502 BI Technologies | In Stock | - | - | DIP-8 | - | CTS Electronic Components | - | - | - | - | - | - | - | 55 % | 50 | - | CTS | + 70 C | - 20 C | Panel Mount, PCB Mount | MXO45HSTLV-3C-20.0000MHZ MXO45HSTLV-3C-20M000000 960-0020-0022C | - | - | Details | 10 mm | Knurled / Serrated | 5.5 V | 4.5 V | - | - | 200 VAC | Tray | MXO45HSLV | 20 % | - | - | Rotary Potentiometer | 5 kOhms | - | Oscillators | 200 mW (1/5 W) | - | Horizontal Adjustment | 10 mA | 20 MHz | 50 PPM | Radial | - | - | - | - | - | 50 pF | - | - | Standard Oscillators | 1 Turn | - | - | Linear | HCMOS, TTL | 1 Gang | Conductive Plastic | Potentiometer | - | Standard Clock Oscillators | 6 mm | - | 5.5 mm | 13.2 mm | 13.2 mm | ||
![]() P166V10F6BC503 BI Technologies | In Stock | - | - | 11.1 mm x 3.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 1000 | - | CTS | + 70 C | - 20 C | SMD/SMT | - | - | - | Details | 35 mm | Flatted | - | - | - | - | 150 VAC | Cut Tape | ATSSMLP | 30 PPM | - | - | Low Profile Quartz Crystal | 50 kOhms | - | Crystals | 100 mW (1/10 W) | - | Horizontal Adjustment | - | 10 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 18 pF | - | - | Crystals | 1 Turn | - | 60 Ohms | Reverse Audio | - | 1 Gang | Conductive Plastic | Crystals | - | Crystals | 6 mm | - | 3.2 mm | 11.1 mm | 4.83 mm | ||
![]() P166V10F6BC105 BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | 1 | - | Cornell Dubilier | + 85 C | - 40 C | Panel Mount, PCB Mount | - | - | - | Details | 35 mm | Flatted | - | - | 2.025 lbs | 450 VDC | 150 VAC | Bulk | CGH | - 10 %, + 50 % | - | - | Rotary Potentiometer | 1 MOhms | 4600 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | Screw | - | - | - | - | 15.5 A | - | - | - | Electrolytic Capacitors | 1 Turn | - | 16.8 mOhms | Reverse Audio | - | 1 Gang | Conductive Plastic | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | 6 mm | 3 in | - | 5.625 in | - | ||
![]() P166V10F6BC504 BI Technologies | In Stock | - | - | 1206 (3216 metric) | - | Vishay / Vitramon | 1.5 nF | 0.0015 uF | 1206 | 3216 | Class 1 | - | - | - | 15000 | - | Vishay | + 125 C | - 55 C | Panel Mount, PCB Mount | - | - | - | Details | 35 mm | Flatted | - | - | 0.000952 oz | 50 VDC | 150 VAC | Reel | VJ W1BC Basic Comm | 2 % | Flexible (Soft) | - | Rotary Potentiometer | 500 kOhms | 1500 pF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | SMD/SMT | C0G (NP0) | - | - | - | - | - | - | - | Ceramic Capacitors | 1 Turn | - | - | Reverse Audio | - | 1 Gang | Conductive Plastic | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 6 mm | - | 0.8 mm | 3.2 mm | 1.6 mm | ||
![]() P166V10F5DA105 BI Technologies | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 0805 | 2012 | - | - | - | - | 5000 | - | TT Electronics | + 70 C | - 10 C | PCB Mount | - | AEC-Q200 | - | Details | 30 mm | Flatted | - | - | 0.000194 oz | - | 150 VAC | Reel | PCF | 20 % | - | - | Rotary Potentiometer | 71.5 Ohms | - | Resistors | 100 mW (1/10 W) | Thin Film | Horizontal Adjustment | - | - | - | PC Pin | - | - | - | - | - | - | - | - | Thin Film Resistors | 1 Turn | - | - | Audio | - | 1 Gang | Conductive Plastic | Potentiometer | - | Thin Film Resistors - SMD | 6 mm | - | - | - | - | ||
![]() P166V10F6CB105 BI Technologies | In Stock | - | - | - | - | Welwyn Components / TT Electronics | - | - | 2512 | 6432 | - | - | - | - | 1000 | - | TT Electronics | + 155 C | - 55 C | PCB Mount | - | - | - | Details | 35 mm | Flatted | - | - | 0.001505 oz | - | 500 V | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 7.15 kOhms | - | Resistors | 2 W | Thick Film | Horizontal Adjustment | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thick Film Resistors | 1 Turn | - | - | Linear | - | 1 Gang | Conductive Plastic | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | 6 mm | - | 0.8 mm | 6.5 mm | 3.2 mm | ||
![]() P166V10F6BC204 BI Technologies | In Stock | - | - | SIP-10 | 10 | CTS Electronic Components | - | - | - | - | - | - | - | - | 1000 | - | CTS | + 125 C | - 55 C | Panel Mount, PCB Mount | - | - | 1.2 kOhms | Details | 35 mm | Flatted | - | - | - | - | 150 VAC | Bulk | 770 | 2 % | - | 100 PPM / C | Rotary Potentiometer | 200 kOhms | - | Resistors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | SIP | - | 2.54 mm | - | - | - | - | 9 | Bussed | Resistor Networks & Arrays | 1 Turn | - 55 C to + 125 C | - | Reverse Audio | - | 1 Gang | Conductive Plastic | Networks | - | Resistor Networks & Arrays | 6 mm | - | 4.95 mm | 25.35 mm | 2.41 mm | ||
![]() P166V10Q3AA105 BI Technologies | In Stock | - | - | DIP-8 | - | CTS Electronic Components | - | - | - | - | - | - | - | 55 % | 50 | - | CTS | + 70 C | - 20 C | Panel Mount, PCB Mount | MXO45HS-2C-8.1920MHZ MXO45HS-2C-8M192000 960-0002-0068 | - | - | Details | 20 mm | Knurled / Serrated | 5.5 V | 4.5 V | 0.126621 oz | - | 150 VAC | Tray | MXO45HS | 20 % | - | - | Rotary Potentiometer | 1 MOhms | - | Oscillators | 100 mW (1/10 W) | - | Horizontal Adjustment | 10 mA | 8.192 MHz | 100 PPM | Radial | - | - | - | - | - | 50 pF | - | - | Standard Oscillators | 1 Turn | - | - | Audio | HCMOS, TTL | 1 Gang | Conductive Plastic | Potentiometer | - | Standard Clock Oscillators | 6 mm | - | 5.5 mm | 13.2 mm | 13.2 mm | ||
![]() P166V10F5CC102 BI Technologies | In Stock | - | - | 5 mm x 3.2 mm | - | CTS Electronic Components | - | - | - | - | - | - | - | - | 1000 | - | CTS | + 85 C | - 40 C | SMD/SMT | - | - | - | Details | 30 mm | Flatted | 3.3 V | 3.3 V | - | - | 150 VAC | Reel | 636 | 20 % | - | - | Rotary Potentiometer | 1 kOhms | - | Oscillators | 100 mW (1/10 W) | - | Horizontal Adjustment | - | 80 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | 1 Turn | - | - | Reverse Audio | HCMOS, TTL | 1 Gang | Conductive Plastic | Potentiometer | - | Standard Clock Oscillators | 6 mm | - | 1.3 mm | 5 mm | 3.2 mm | ||
![]() P166V10F5AA504 BI Technologies | In Stock | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | 0.2 | - | 500 | - | Cornell Dubilier | + 85 C | - 40 C | Panel Mount, PCB Mount | - | - | - | Details | 30 mm | Flatted | - | - | 0.038557 oz | 16 VDC | 150 VAC | MouseReel | AVE | 20 % | - | - | SMT Aluminum Electrolytic Capacitors | 500 kOhms | 330 uF | Capacitors | 100 mW (1/10 W) | - | Horizontal Adjustment | - | - | - | SMD/SMT | - | 3.1 mm | - | 52.8 uA | 252 mA | - | - | - | Electrolytic Capacitors | 1 Turn | - | 1 Ohms | Audio | - | 1 Gang | Conductive Plastic | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | 6 mm | 8 mm | 10 mm | 8.4 mm | 8.4 mm | ||
![]() P166V10F6CC104 BI Technologies | In Stock | - | - | 2.5 mm x 2 mm | - | SiTime | - | - | - | - | - | - | - | - | 250 | - | SiTime | + 85 C | - 40 C | Panel Mount, PCB Mount | - | - | - | Details | 35 mm | Flatted | 3.3 V | 3.3 V | - | - | 150 VAC | Reel | P166 | 20 % | - | - | Rotary Potentiometer | 100 kOhms | - | Oscillators | 100 mW (1/10 W) | - | Horizontal Adjustment | - | 100 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | 15 pF | - | - | MEMS Oscillators | 1 Turn | - | - | Reverse Audio | - | 1 Gang | Conductive Plastic | Potentiometer | - | Standard Clock Oscillators | 6 mm | - | 0.75 mm | 2.5 mm | 2 mm |