- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Housing Material | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 81A1A-B28-A20L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Cermet | - | Bulk | 2006 | 81 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 100kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 81A1A | Not | PC Pins | - | 2W | Slotted | - | - | - | 6363 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 38.11mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() 575SX1A48S102SS Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Plastic | - | Conductive Plastic | - | Bulk | 1999 | 575 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 1kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | 21.08mm | - | - | - | - | Not | Solder Hook | - | - | Slotted | - | 350V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Square - 0.830 x 0.830 Face x 0.343 H 21.08mmx21.08mmx8.71mm | - | - | 8.71mm | 27.76mm | 21.1mm | 0.750 19.05mm | - | Unknown | RoHS Compliant | - | ||
![]() PDB181-GTR01-504A2 Bourns Inc. | 59 | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Carbon | - | Bulk | 2008 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 500kOhm | - | 50°C | -10°C | - | 0.1W 1/10W | - | 8533.40.80.70 | 100mW | 150V | 100mW | 17mm | Round | - | - | PDB181 | Not | Solder Lug | - | 0.2W | Knurled and Slotted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | 16.5mm | - | 28.3mm | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RRS16RE Ohmite | 797 |
| Datasheet | 34 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | Bulk | 2014 | R | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 16Ohm | - | - | - | - | - | - | - | 500W | - | 500W | - | - | - | - | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | - | User Defined | 1 | Linear | - | - | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | - | - | - | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() 6630S0D-B28-A502 Bourns Inc. | 13 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | Axial | - | - | - | Conductive Plastic | 750V | Tray | 2007 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±500ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | 750V | 1W | - | Rugged | - | - | 6630S0D | Not | Solder Lug | - | 1W | Slotted | 9.65mm | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | Continuous | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | 22.23mm | 41.61mm | - | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 381NS5K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | 350V | Bulk | 1999 | 381 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 5kOhm | - | 120°C | -40°C | Conductive Plastic | - | - | - | 1W | 350V | 1W | - | - | - | unknown | - | - | Solder Lug | - | - | Slotted | - | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | Rotary, SPST | 0.125 (3.18mm) | 320° | - | Round - 0.625Dia x 0.625 H 15.88mmx15.88mm | - | 15.88mm | - | - | - | 0.750 19.05mm | - | - | RoHS Compliant | - | ||
![]() 3590P-2-201L Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | - | - | Wirewound | - | Bulk | 2007 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | PCB | - | ±50ppm/°C | - | 200Ohm | - | - | - | Wirewound | 2W | - | - | - | - | 2W | - | - | - | - | 3590P | - | PC Pins | - | - | Slotted | - | - | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | - | - | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | ||
![]() 3590P-4-104L Bourns Inc. | 6 |
| Datasheet | 11 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | - | Wirewound | - | Bulk | 2006 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±50ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | 3590P | Not | PC Pins | - | 2W | Slotted | - | - | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | - | 39.22mm | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | ||
![]() 3310H-001-203L Bourns Inc. | 54 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 7g | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 20kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 9.75mm | Square | - | - | 3310H | Not | PC Pins | - | - | Slotted | - | - | - | 3838 | - | 1/4-32 | Top Adjustment | 1 | Linear | 6.35 mm | - | 5 % | None | 0.125 (3.18mm) | 300° | - | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | 2 | - | 9.53mm | 9.53mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 91A1A-B28-A18L Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | - | Cermet | - | Bulk | 2010 | 91 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 2W | Slotted | - | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.93mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() 3360C-1-204LF Bourns Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 200kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | - | - | 3360C | - | PC Pins | - | 0.25W | Slotted | 5.97mm | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | - | 0.500 12.70mm | No | - | ROHS3 Compliant | - | ||
![]() 82A1A-B28-A10L Bourns Inc. | 20 |
| Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | 20.999994g | Cermet | - | Tray | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 82A1A | Not | Solder Hook | - | 2W | Slotted | - | - | - | 6363 | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 38.11mm | - | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() 3310Y-011-502L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | 9.53mm | - | - | - | 3310Y | Not | PC Pins | - | 0.25W | Slotted | - | - | - | 3838 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | - | 17.88mm | - | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 3360C-1-504LF Bourns Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | - | 500kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | 3360C | - | PC Pins | - | 0.25W | Slotted | - | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 380C125K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | 500V | Bulk | 1999 | 380 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 25kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | - | 2W | 500V | 2W | - | - | - | - | - | - | Solder Lug | - | - | Round | - | 500V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.562 H 27.78mmx14.27mm | - | 27.8mm | - | - | - | 2.000 50.80mm | - | Unknown | RoHS Compliant | - | ||
![]() PDB181-E420F-104B Bourns Inc. | 50 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | Carbon | - | Tray | 2013 | Pro Audio PDB18 | ±20% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 100kOhm | - | - | - | - | 0.2W 1/5W | - | - | - | - | 200mW | - | - | - | - | PDB181 | - | Solder Lug | - | - | Flatted | - | - | - | - | - | M7 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | 0.787 20.00mm | - | - | ROHS3 Compliant | - | ||
![]() 91A1A-B28-D15L Bourns Inc. | 106 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 12.7g | Conductive Plastic | - | Bulk | 1998 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | - | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 250mW | 500V | 500mW | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | 350V | 0.25W | Slotted | - | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Logarithmic | 9.525 mm | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.47mm | 34.93mm | 15.9mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3610S-1-502 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Gold | Panel, Snap in | Panel Mount | - | - | - | - | Wirewound | - | Bulk | 2008 | Knobpot® 3610 | ±5% | - | no | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | - | 85°C | 1°C | - | - | PRECISION | - | 1.5W | 500V | 1.5W | - | - | - | - | 3610S | Not | Solder Hook | - | - | Knob | - | - | - | - | 25°C | - | User Defined | 10 | Linear | - | HORIZONTAL | 0.25 % | None | 0.875 (22.23mm) | 3600° | 1 | Round - 1.240Dia x 1.380 H 31.50mmx35.06mm | 1 | 31.49mm | - | 35.06mm | - | 0.740 18.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 91A1A-B24-B13L Bourns Inc. | 122 |
| Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | 12.7g | Conductive Plastic | - | Bulk | 2002 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 500mW | 500V | 1W | 15.88mm | Single Turn | - | - | 91A1A | Not | PC Pins | - | 0.5W | Slotted | - | - | - | 6350 | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 15.88mm | 31.75mm | - | 0.750 19.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 392JB250 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | 350V | Bulk | 2005 | 392 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 250Ohm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | 350V | 500mW | - | - | - | - | - | - | PC Pins | - | - | Slotted | - | 350V | - | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Round - 0.510Diax0.469L 12.95mmx11.91mm | - | 12.7mm | - | 12.3mm | - | 0.875 22.23mm | - | No SVHC | RoHS Compliant | - |