- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Resistive Material | Brand | Case Code - in | Case Code - mm | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Part # Aliases | Product Status | RoHS | Shaft Length | Shaft Type | Type of electric connection | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Orientation | Military Standard | Termination Style | Actuator Type | Output Voltage | Power Dissipation | Switch Type | Min Input Voltage | Max Input Voltage | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Operating Temperature Range | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200FL1-171 Honeywell | In Stock | - | - | - | - | - | - | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | 1000 | TE Connectivity | + 155 C | - | - 55 C | PCB Mount | - | - | 6-1879215-6 | - | Details | - | - | - | 0.000023 oz | 25 V | Cut Tape | CPF | 0.1 % | 25 PPM / C | High Stability Thin Film Precision Resistor | 22.1 kOhms | - | - | - | - | Resistors | 62.5 mW (1/16 W) | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | - | 0.3 mm | 1 mm | 0.5 mm | - | - | - | ||
![]() 53AEA-C28-A16 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | 0.25 % | 50 ppm/°C | - | 176 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 53SAA-U13-S15 Agilent | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAA-B24-B11 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AEA-B28-A16 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAD-C28-B15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7246R100L.25 TT Electronics | 2627 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 3.3 V | 3 W | - | 9 V | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78MKV-113 Honeywell | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape and Reel | - | 1 % | 50 ppm/°C | - | 51.1 kΩ | 175 °C | -65 °C | Metal Film | - | - | 125 mW | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | - | No | Contains Lead | ||
![]() 535B1253JC Vishay | In Stock | - | - | - | - | Panel Mount | Wirewound | WIMA | - | - | - | - | 252 | WIMA | - | Vishay Spectrol | - | - | - | Bulk | - | Active | Details | - | - | - | - | - | Bulk | 535 | ±5% | 20ppm/°C | - | - | - | - | - | 1.5W | Capacitors | - | - | - | - | Solder Lug | Slotted | - | - | - | - | - | 3/8-32 | User Defined | Film Capacitors | 5 | - | Linear | None | 0.250 (6.35mm) | 1800° | Round - 0.875 Dia (22.23mm) | 1 | 25k | - | - | - | Film Capacitors | - | - | - | - | - | 0.812 (20.63mm) | - | - | ||
![]() 16156170F Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156161E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156143D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTD901-EXTR6-B103 Bourns | In Stock | - | - | - | - | Through Hole | Carbon | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Last Time Buy | - | - | - | - | - | - | - | Pro Audio PTD90 | - | - | - | - | - | - | - | 0.05W, 1/20W | - | - | - | - | - | PC Pins | - | - | - | - | - | - | M7 x 0.75 | Side Adjustment | - | 1 | - | Linear | None | 0.236 (6.00mm) | 300° | Rectangular - 0.425 x 0.374 Face (10.80mm x 9.50mm) | 1 | 10k | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156264D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156890A Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156402C Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156100D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16156056E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RK09L12D0C1L ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | Panel Mount | Without Detent | - | - | - | - | 20 mm | Flatted / D | - | - | 50 VAC, 10 VDC | - | RK09L | 20 % | - | Rotary | 10 kOhms | - | - | - | - | - | 50 mW (1/20 W) | - | Vertical | - | Snap-In | - | - | - | No Switch | - | - | - | - | - | 1 Turn | - | - | - | - | - | - | 2 Gang | - | Metal | Potentiometers | - | - | 6 mm | - | - | - | - | - | - | - | ||
![]() 3SU12002PT101AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Other | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | 47000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |