- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Resistive Material | (Ø) | Brand | Connections | Content | Current consumption | Dim | Factory Pack QuantityFactory Pack Quantity | Fitting type (details) | Lifespan | Manufacturer | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal voltage (details) | Number of Detents | Open Frame/Enclosed | Operating Temperature-Max | Operating Temperature-Min | Package | Package Shape | Package Style | Product Status | RoHS | Shaft Length | Shaft Type | Switching voltage (max.) | Thread length | Tolerance ± | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Capacitance | Subcategory | Power Rating | Packing Method | Orientation | Output | Termination Style | Actuator Type | Capacitor Type | Temperature Characteristics Code | Multilayer | Size Code | Positive Tolerance | Negative Tolerance | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Built in Switch | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | IP Rating | Diameter | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16156381A Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCW1J-R24-CAB104 Bourns | In Stock | - | - | Panel Mount | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | PC-Slimline | ±20% | - | ±1000ppm/°C | - | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | Solder Lug | Slotted | - | - | - | - | - | - | - | - | M9 x 0.75 | User Defined | - | 1 | Linear | None | 0.236 (6.00mm) | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 100k | - | - | - | - | - | - | - | - | - | - | 0.945 (24.00mm) | ||
![]() P260P-D2BS20CA500K BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | BI Technologies / TT Electronics | - | - | - | - | 240 | - | - | TT Electronics | - | - | + 125 C | - | - | - 55 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | Details | 16 mm | Smooth / Slotted | - | - | - | - | 350 VAC | Tray | P260 | 10 % | - | - | Potentiometer Module | 500 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Horizontal | - | PC Pin | - | - | - | - | - | - | - | No Switch | - | 9.5 mm | - | Potentiometers | - | Audio | - | - | - | - | 2 Gang | - | Conductive Plastic | Potentiometers | - | Potentiometers | 6.35 mm | IP50 | - | 18.8 mm | 12.7 mm | 12.7 mm | - | ||
![]() PC16SH07IP21475A1010TA Amphenol | 514 |
| - | Panel Mount | - | - | - | - | Carbon | - | Amphenol Piher | - | - | - | - | 500 | - | - | Amphenol | - | - | + 70 C | Amphenol Piher Sensing Systems | - | - 25 C | PCB Mount | - | Without Detent | - | - | - | - | - | - | Active | Details | 12.7 mm | Flatted / D | - | - | - | 0.189372 oz | 250 VDC | Bulk | PC-16 | 10 % | - | 300 PPM / C | Multimedia | 4.7 MOhms | - | - | 0.2W, 1/5W | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Horizontal | - | PC Pin | Flatted | - | - | - | - | - | - | No Switch | M7 | M7 x 0.75 | Side Adjustment | Potentiometers | 1 Turn | Linear | None | 0.157 (4.00mm) | 300° | Square - 0.630 x 0.630 Face (16.00mm x 16.00mm) | 1 Gang | 4.7M | Carbon | Audio Potentiometers | - | Potentiometers | 4 mm | IP54 | - | 8 mm | 18 mm | 16 mm | 0.500 (12.70mm) | ||
![]() 16156153E Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P261D-D1BS4CB2K5 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | BI Technologies / TT Electronics | - | - | - | - | 240 | - | - | TT Electronics | - | - | - | - | - | - | Panel Mount | - | With Detent | - | - | - | - | - | - | - | Details | - | Smooth / Slotted | - | - | - | - | - | Tray | P261 | - | - | - | Rotary Metal | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | 1 Turn | - | - | - | - | - | 1 Gang | - | - | Potentiometers | - | Potentiometers | - | - | - | - | - | - | - | ||
![]() 16156221D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 746-0002 Dialight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.88 mm | - | - | - | - | - | - | - | 287 | - | - | - | Rotary | 2 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 120 C | - | - | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | 50.8 mm | Smooth | - | - | - | - | 500 VDC | - | 287 | 10 % | - | - | Rotary | 500 kOhms | - | - | - | - | - | 2 W | - | Horizontal | - | Solder Lug | - | - | - | - | - | - | - | No Switch | - | - | - | - | 1 Turn | Audio | - | - | - | - | 1 Gang | - | Ceramic Printed | Potentiometers | - | - | 6.35 mm | IP50 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 120 C | - | - | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | 22.23 mm | Smooth / Slotted | - | - | - | - | 500 VDC | - | 287 | 10 % | - | - | Rotary | 2 kOhms | - | - | - | - | - | 2 W | - | Horizontal | - | Solder Lug | - | - | - | - | - | - | - | No Switch | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Ceramic Printed | Potentiometers | - | - | 6 mm | IP50 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 120 C | - | - | - 40 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | 15.88 mm | Smooth / Slotted | - | - | - | - | 500 VDC | - | 287 | 10 % | - | - | Rotary | 50 kOhms | - | - | - | - | - | 2 W | - | Horizontal | - | Solder Lug | - | - | - | - | - | - | - | No Switch | - | - | - | - | 1 Turn | Linear | - | - | - | - | 1 Gang | - | Ceramic Printed | Potentiometers | - | - | 6 mm | IP50 | - | - | - | - | - | ||
![]() 9001SK2106 Schneider | 2815 |
| - | Panel Mount | - | - | - | - | - | - | Schneider Electric | - | - | - | - | 1 | - | - | Schneider Electric | - | - | - | Schneider Electric | - | - | - | - | - | - | - | - | Box | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | Switch Accessories | - | - | - | - | Solder Lug | Slotted | - | - | - | - | - | - | - | - | - | User Defined | Switch Hardware | 1 | Linear | None | - | - | Rectangular - 4.500 x 2.300 Face (114.30mm x 58.42mm) | 1 | 2.5k | - | - | - | Switch Hardware | - | - | - | - | - | - | - | ||
![]() RRS10K Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | Ohmite | - | - | - | Ohmite | - | - | Panel Mount | - | - | Open Frame | - | - | Bulk | - | - | Active | - | 51 mm | - | - | - | - | - | 1.45 kV | Bulk | RRS | 10 % | - | - | Wirewound Rheostat | 10 kOhms | - | - | - | - | Potentiometers, Trimmers & Rheostats | 500 W | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | Rheostats | - | - | - | - | - | - | 1 Gang | - | - | - | - | Rheostats | 9.53 mm | - | 203.2 mm | - | 104.98 mm | - | - | ||
![]() 401722 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | While turning: 100 mA · At end stop: 150mA | - | - | PCB mounting | 15000Zyklen | - | - | - | - | - | - | - | - | max. 30V AC | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | - | - | - | - | - | - | - | - | RK27112MC 100KAX2 | 100kΩ | - | - | - | - | - | - | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 229491 Eaton | In Stock | - | - | - | - | - | - | - | - | 29.5mm | - | Screws | 1pc(s) | - | (Ø x H) 29.5 mm x 29.2 mm | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | M22-R10K | 10kΩ | - | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.2mm | - | - | - | ||
![]() 401508 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | While turning: 100 mA · At end stop: 150mA | - | - | PCB mounting | 15000Zyklen | - | - | - | - | - | - | - | - | max. 30V AC | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 7mm | - | - | - | - | - | - | - | - | RK27112MC 10KBX2 | 10kΩ | - | Potentiometer | - | - | - | 50 mW | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() 402075 ALPS ALPINE | In Stock | - | - | - | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 1pc(s) | While turning: 100 mA · At end stop: 150mA | - | - | PCB mounting | - | - | 1812 | - | - | - | - | - | - | <br> <Max/> 50V AC | - | - | 125 | -55 | - | RECTANGULAR PACKAGE | SMT | - | - | - | - | - | 7mm | - | - | - | - | SIZE(MID/HIGH VOLT) | - | e3 | 15% | RK16812MG 10KDX2 | 10kΩ | TIN OVER NICKEL | - | - | 0.018uF | - | - | TR, PLASTIC, 7 INCH | - | Stereo | - | - | CERAMIC CAPACITOR | X7R | Yes | 1812 | 20 | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 | 4.5 | 3.2 | - | |||
![]() 180760 ALPS ALPINE | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V AC | - | - | - | - | - | - | - | - | - | - | - | - | 7mm | 20% | - | - | - | - | ± 20% | - | - | RK27112 50K | 50kΩ | - | - | - | - | - | - | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() RD901F-40-15R1-A100K-00D Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | 70°C | - | - | 10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V AC | 5mm | - | - | - | - | - | - | - | - | RD901F-40-15R1-A100K-00D | 100kΩ | - | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |