- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material - Insulation | Resistive Material | 1st Connector Mounting Type | Material - Body | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Backing Material | Base Product Number | Brand | Built-in depth | Cable Types | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | IR interface | Lead Free Status / RoHS Status | Manufacturer | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Nominal voltage | Number of Elements | Number of Detents | Operating Temp Range | Overall Impedance | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Length | Shaft Type | Surface protection | Switch Option | Tolerance (+ or -) | Tradename | Type of fastening | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Color | Power (Watts) | Subcategory | Power Rating | Technology | Orientation | Ingress Protection | Style | Military Standard | Termination Style | Actuator Type | Plating | Illumination | Switch Type | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Tape Type | Protocol | Taper | 1st Connector | Hole Diameter | 2nd Connector | Built in Switch | Tensile Strength | Actuator Diameter | Outside Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Bushing Type | Features | Product Category | Shaft Diameter | IP Rating | Product Length (mm) | Height | Length | Width | Thickness | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 51AAA-B24-A10 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns | - | - | - | 25 | - | - | - | Bourns | - | + 125 C | - | + 1 C | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | 3/4 in | Smooth / Slotted | - | - | - | Pro Audio | - | 0.194007 oz | - | - | - | 51 | - | 10 % | - | - | - | Rotary Metal | 1 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 1 W | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | - | Linear | - | - | - | - | - | - | - | - | - | 1 Gang | - | Cermet | Audio Potentiometers | - | - | Potentiometers | 1/4 in | - | - | - | - | - | - | - | - | ||
![]() PCW1J-C24-CAB104 Bourns | In Stock | - | - | Panel Mount | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC-Slimline | - | ±20% | - | - | ±1000ppm/°C | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | Solder Lug | Flatted | - | - | - | M9 x 0.75 | User Defined | - | 1 | - | - | Linear | - | - | - | None | - | 0.250 (6.35mm) | - | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 100k | - | - | - | - | - | - | - | - | - | - | - | - | 0.945 (24.00mm) | - | ||
![]() PCW1D-C24-BAB503 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns | - | - | - | 45 | - | - | - | Bourns | - | + 125 C | - | + 1 C | - | - | Panel Mount | - | - | Without Detent | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | 19 mm | Flatted / D | - | - | - | - | - | 0.740753 oz | - | - | - | PC | - | 20 % | - | - | - | Rotary | 50 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 750 mW (3/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | - | Linear | - | - | - | - | - | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-C24-BAG103 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns | - | - | - | 45 | - | - | - | Bourns | - | + 125 C | - | - 55 C | - | - | Panel Mount | - | - | Without Detent | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | 19 mm | Flatted / D | - | - | - | - | - | 0.740753 oz | - | - | - | PC | - | 20 % | - | - | - | Rotary | 10 kOhms | - | - | Potentiometers, Trimmers & Rheostats | 250 mW (1/4 W) | - | Vertical | - | - | - | Through Hole | - | - | - | - | - | - | Potentiometers | 1 Turn | - | - | Audio | - | - | - | - | - | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometers | - | - | Potentiometers | 6.35 mm | - | - | - | - | - | - | - | - | ||
![]() PCW1J-C28-CAB102 Bourns | In Stock | - | - | Panel Mount | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC-Slimline | - | ±20% | - | - | ±1000ppm/°C | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | Solder Lug | Flatted | - | - | - | M9 x 0.75 | User Defined | - | 1 | - | - | Linear | - | - | - | None | - | 0.250 (6.35mm) | - | 300° | Rectangular - 0.920 x 0.874 Face (23.37mm x 22.20mm) | 1 | 1k | - | - | - | - | - | - | - | - | - | - | - | - | 0.874 (22.20mm) | - | ||
![]() 0037-044-AB103 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 22.23 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary | 250 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 120 C | - | - 40 C | - | - | Panel Mount | - | - | Without Detent | - | - | - | - | - | - | - | - | Yes | - | 22.23 mm | Smooth / Slotted | - | - | - | - | - | - | 500 VDC | - | - | - | - | 10 % | - | - | - | Rotary | 100 kOhms | - | - | - | 2 W | - | Horizontal | - | - | - | Solder Lug | - | - | - | No Switch | - | - | - | 1 Turn | - | - | Linear | - | - | - | - | - | - | - | - | - | 1 Gang | - | Ceramic Printed | Potentiometers | - | - | - | 6 mm | IP50 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | 15.88 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary | 25 kOhms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV4NAYSD254A Honeywell | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel | - | 1 | - | -55C to 120C | - | - | SIDE | 27.78(mm) | Not Required(mm) | - | No | Non-Compliant | 6.35(mm) | 22.23(mm) | - | - | NO | 10% | - | - | - | - | - | - | - | - | - | - | - | - | Potentiometer | 250000(ohm) | - | - | - | 2(W) | Conductive Plastic | - | - | - | MIL-PRF-94 | Solder Lug | - | - | - | - | - | - | - | 1(Turn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD | - | - | - | - | 36.52(mm) | - | - | - | - | - | 36.12(mm) | ||
![]() P260P-D3BS3CB500 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BI Technologies / TT Electronics | - | - | - | 840 | - | - | - | TT Electronics | - | + 125 C | - | - 55 C | - | - | Panel Mount | - | - | Without Detent | - | - | - | - | - | - | - | - | Details | - | 20 mm | Smooth / Slotted | - | - | - | - | - | - | 350 VAC | - | - | P260 | - | 10 % | - | - | - | Potentiometer Module | 500 Ohms | - | - | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | - | Horizontal | - | - | - | PC Pin | - | - | - | No Switch | 9.5 mm | - | Potentiometers | - | - | - | Linear | - | - | - | - | - | - | - | - | - | 3 Gang | - | Conductive Plastic | Potentiometers | - | - | Potentiometers | 6.35 mm | IP50 | - | 26.4 mm | 12.7 mm | 12.7 mm | - | - | - | ||
![]() CP16SH10IP6103BF TE Connectivity | In Stock | - | - | Panel Mount | - | - | Carbon | - | - | - | - | - | - | - | - | CP16SH10 | - | - | - | - | - | - | - | -- | - | - | - | TE Connectivity Passive Product | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | CP16, Citec | - | ±20% | Active | -- | ±300ppm/°C | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | PC Pins | Knurled | - | - | - | M10 x 0.75 | Side Adjustment | - | 1 | - | - | Logarithmic | - | - | - | None | - | 0.236 (6.00mm) | - | 300° | Rectangular - 0.807 x 0.630 Face (18.00mm x 16.00mm) | 1 | 10k | - | - | - | - | - | - | - | - | - | - | - | - | 1.772 (45.00mm) | - | ||
![]() 5260 Keystone Electronics Corp | 3006 |
| - | Through Hole | Phosphor Bronze | Nylon 46, UL 94V-0 | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Keystone Electronics | - | - | IP3X | 1 | - | No | - | Keystone Electronics | - | - | Keystone Electronics | - | Multiple interface | Thru-Hole | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 0.100 Dia x 0.300 L (2.54mm x 7.62mm) | - | - | - | - | Color Keyed | - | Red | - | Hardware | - | - | - | - | Miniature | - | - | - | Tin | - | - | - | - | Circuit Board Hardware - PCB | - | - | TCP/IP | - | - | 0.042 (1.06mm) | - | - | - | - | 2.54 mm | - | - | - | - | - | Test Points | - | - | Circuit Board Hardware - PCB | - | - | - | 0.180 (4.57mm) | 7.62 mm | - | - | - | - | ||
![]() 5273 Keystone Electronics Corp | 2769 |
| - | Through Hole | Plastic | Nylon 46, UL 94V-0 | - | - | Phosphor Bronze | - | - | - | - | - | - | - | Keystone Electronics | 23 | - | - | 1 | - | - | - | Keystone Electronics | Thermoplastic | - | Keystone Electronics | - | - | Thru-Hole | - | 250 | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | Untreated | - | - | - | Engage (snap) | - | - | - | Bulk | THM | 0.125 Dia x 0.350 L (3.18mm x 8.89mm) | - | - | - | - | Color Keyed | - | Orange | - | Hardware | - | - | - | - | Compact | - | - | - | Tin | Optional | - | - | - | Circuit Board Hardware - PCB | - | - | - | - | - | 0.063 (1.60mm) | - | - | - | - | 3.18 mm | - | - | - | - | - | Test Points | - | - | Circuit Board Hardware - PCB | - | - | - | 0.220 (5.59mm) | 8.89 mm | - | - | - | - | ||
![]() RV4NAYSD153A NTE ELECT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVCXA3031B14 Panasonic | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | EVCX | - | ±20% | - | - | - | - | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | PC Pins, Board Locks | Flatted | - | - | - | M8 x 0.75 | Top Adjustment | - | 1 | - | - | Linear | - | - | - | - | - | 0.236 (6.00mm) | - | 280° | Square - 0.709 x 0.709 Face (18.00mm x 18.00mm) | 1 | 10k | - | - | - | High Torque | - | - | - | - | - | - | - | - | 1.220 (31.00mm) | - | ||
![]() F78SC102-M277 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51CBN-D20-D22/D22L Bourns | In Stock | - | - | - | - | - | - | Panel Mount | - | Free Hanging (In-Line) | Bulkhead - Front Side Nut | Female | - | Female | - | Q-1Z04B0 | - | - | RG-178 | - | - | 11 GHz | - | - | - | - | - | Amphenol Custom Cable | - | - | - | Panel Mount | - | - | - | - | 50 Ohms | Bag | - | - | - | Active | - | - | - | - | Smooth | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rotary | - | Copper | - | - | - | - | Horizontal | - | N-Type to TNC | - | Through Hole | - | - | - | - | - | - | - | 1 Turn | - | - | - | N-Type Jack | - | TNC Jack | - | - | - | - | - | - | 1 Gang | - | - | Audio Potentiometers | - | Shielded | - | - | - | - | - | 84.0 (2.1m) 7.0 | - | - | - | - | ||
![]() 3852Z-B23-501AL Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIV40G17 | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | - | - | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0502-950-S020 Bourns | In Stock | - | - | Panel Mount | - | - | Carbon | - | - | - | - | - | - | - | Glass Cloth | - | - | - | - | - | - | - | - | - | - | - | +260°C | Bourns Inc. | -73°C | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 502 | - | - | - | - | - | - | - | - | 0.2W, 1/5W | - | - | - | - | - | - | - | Solder Lug | Round | - | - | - | M10 x 0.75 | User Defined | - | 1 | Cloth Tape | - | Linear | - | - | - | None | 306.5N/cm | 0.236 (6.00mm) | - | 270° | Round - 0.630 Dia (16.00mm) | 1 | - | - | - | - | - | - | - | - | - | - | 33m | 50mm | 0.21mm | 1.969 (50.00mm) | - |