- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Brand | Bushing Material | Bushing Size | Circuit Applications | Connections | Contact Materials | Content | Manufacturer | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Length | Shaft Type | Switch Option | Thread length | Tolerance (+ or -) | Tradename | Unit Weight | Voltage, Rating | With Switch | Packaging | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Subcategory | Power Rating | Pitch | Technology | Orientation | Current Rating | Military Standard | Output | Termination Style | Number of Contacts | Actuator Type | Output Type | Lead Length | Failure Rate | Contact Resistance | Insulation Resistance | Row Spacing | Number of Channels | ELV | Switch Type | Contact Current Rating | Resolution | Bushing Thread | Product Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Bushing Type | Product Category | Shaft Diameter | Product Length (mm) | Height | Length | Width | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Bourns | Metal | 1/4 in x 1/4 in | - | - | - | - | Bourns | - | - | - | - | - | Panel Mount | - | No Detent | - | - | - | - | - | - | - | No -RoHS Version Available | - | 1/2 in | Round / Plain | - | - | - | Pro Audio | 0.455034 oz | - | Without Switch | - | EN | 21 mm x 16 mm | 10 % | - | - | Incremental | 500 kOhms | - | - | - | - | Encoders | 250 mW (1/4 W) | - | Rotary | - | - | - | - | PC Pin | - | - | Quadrature | - | - | - | - | - | 2 Channel | - | No Switch | - | 128 PPR | 1/4-32 UNEF | Encoders | 1 Turn | Audio | 1 Gang | - | Optical Encoders | - | Encoders | 1/8 in | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 2 years ago) | Gold | Through Hole | - | 20 | Polyester | - | - | - | Signal | - | Copper | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | Compliant | - | 0.75 in | Knurled / Serrated | - | - | - | - | - | - | - | - | 450G | - | 10 % | Solder, Through Hole | Pin | Rotary | 250 kOhms | 20 | 125 °C | -55 °C | 2 | - | 250 mW (1/4 W) | 2.54 mm | - | Straight | 3 A | - | - | Solder Lug | 20 | - | - | 3.175 mm | - | 10 mΩ | 5 GΩ | 7.62 mm | - | Compliant | No Switch | 3 A | - | - | - | 1 Turn | Audio | 1 Gang | - | Guitar Potentiometers | - | - | 0.236 in | - | 2.67 mm | 25.4 mm | 10.2 mm | 635 nm | - | No | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - | - 10 C | PCB Mount | 1 | Without Detent | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | - | No | Non-Compliant | 3.18(mm) | 25.4(mm) | Smooth | YES | - | 20% | - | - | 500 VDC | - | Bulk | 270 | - | 20 % | - | - | Potentiometer | 500000(ohm) | - | - | - | - | - | 0.2 (1/5)(W) | - | CARBON COMPOSITION | Horizontal | - | Not Required | - | Pin | - | - | - | - | Not Required | - | - | - | - | - | Rotary Switch | - | - | - | - | 1 Turn | Linear | 1 Gang | Carbon | Potentiometers | STANDARD | - | 3.18 mm | 43.92(mm) | - | - | - | - | 19.08(mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 22.2 mm | Smooth / Slotted | - | - | - | - | - | 750 V | - | - | 450 | - | 10 % | - | - | Rotary | 100 kOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | No Switch | - | - | - | - | 1 Turn | Linear | 1 Gang | Composition | Potentiometers | - | - | 6 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Bushing Mount | - | - | - | - | - | - | - | - | - | - | - | + 80 C | - | - | - 10 C | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | 22.2mm | Flatted / D | - | - | - | - | - | 750 VDC | - | - | 450 | - | ±10% | - | - | Rotary | 50 kOhms | - | - | - | - | - | 0.5W | - | - | - | - | - | - | Solder Lug | - | Flatted Shaft | - | - | - | - | - | - | - | - | Rotary Switch | - | - | - | - | 1 Turn | Linear | 1 Gang | Composition | Potentiometers | - | - | 6.35 mm | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - | - 10 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | Smooth | - | - | - | - | - | 500 V | - | - | 270 | - | 20 % | - | - | Rotary Metal | 25 kOhms | - | - | - | - | - | 250 mW (1/4 W) | - | - | Horizontal | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | No Switch | - | - | - | - | 1 Turn | Audio | 1 Gang | Carbon | Potentiometers | - | - | 3.18 mm | - | - | - | - | - | - | - | - | - | ||
![]() 296XD502B1N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 296UD104B1N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 296UD504B1N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | -10C to 80C | - | TOP | 16.6(mm) | Not Required(mm) | - | No | - | 6(mm) | 13.7(mm) | - | NO | - | 20% | - | - | - | - | Bulk | - | - | - | - | - | Potentiometer | 500000(ohm) | - | - | - | - | - | 0.15(W) | - | CARBON COMPOSITION | - | - | Not Required | - | Pin | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NOT REQUIRED | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 296XD254B1N CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450D501KSD5 CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3721S-DLP1-Z104L Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116FL1-502 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116FL1-304 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116FL1-343 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Servo Mount | - | - | - | - | - | - | - | - | - | - | - | - | Round / Plain | - | - | - | - | - | - | - | - | MKII | - | - | - | - | Rotary Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Turret | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | - | 1 Gang | Conductive Plastic | Precision Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116FL1-299 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 116FL2-191 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 118FL1-105 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV16AF-41-15R1-B5K Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | 70°C | - | - | 10°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | - | - | - | - | - | - | - | - | RV16AF41B5KM | 5kΩ | - | - | - | - | - | - | - | - | - | - | - | Mono | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | |||
![]() RV16A01F20KA100KM Alpha Wire | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pc(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | - | - | - | - | - | - | - | - | - | - | - | RV16A01F20KA100KM | 100kΩ | - | - | - | - | - | - | - | - | - | - | - | Stereo | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |