- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Detents | RoHS | Shaft Length | Shaft Type | Voltage, Rating | With Switch | Packaging | Series | Tolerance | Type | Resistance | Subcategory | Power Rating | Orientation | Termination Style | Switch Type | Product Type | Number of Turns | Taper | Number of Gangs | Element Type | Product | Product Category | Shaft Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AEA-C24-B13 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAD-C20-H15 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAA-C28-A10 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AED-A24-H15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51CEA-D16-E15 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51RAD-R25-C17 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AEA-B28-B11 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 53AEA-C28-A10 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAD-C28-D13 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 51AAN-B28-T13 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P166H11F4AA503 BI Technologies | In Stock | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount, PCB Mount | - | Details | 25 mm | Flatted | 150 VAC | - | Tray | P166 | 20 % | Rotary Potentiometer | 50 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal Adjustment | PC Pin | - | Precision Potentiometers | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometer | Precision Potentiometers | 6 mm | - | ||
![]() P166H11F6AA102 BI Technologies | In Stock | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount, PCB Mount | - | Details | 35 mm | Flatted | 150 VAC | - | Tray | P166 | 20 % | Rotary Potentiometer | 1 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal Adjustment | PC Pin | - | Precision Potentiometers | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometer | Precision Potentiometers | 6 mm | - | ||
![]() P166H11F6BC102 BI Technologies | In Stock | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount, PCB Mount | - | Details | 35 mm | Flatted | 150 VAC | - | Tray | P166 | 20 % | Rotary Potentiometer | 1 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal Adjustment | PC Pin | - | Precision Potentiometers | 1 Turn | Reverse Audio | 1 Gang | Conductive Plastic | Potentiometer | Precision Potentiometers | 6 mm | - | ||
![]() P166H11Q1CA502 BI Technologies | In Stock | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount, PCB Mount | - | Details | 10 mm | Knurled / Serrated | 150 VAC | - | Tray | P166 | 20 % | Rotary Potentiometer | 5 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal Adjustment | PC Pin | - | Precision Potentiometers | 1 Turn | Audio | 1 Gang | Conductive Plastic | Potentiometer | Precision Potentiometers | 6 mm | - | ||
![]() P166H11Q2CB203 BI Technologies | In Stock | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount, PCB Mount | - | Details | 15 mm | Knurled / Serrated | 200 VAC | - | Tray | P166 | 20 % | Rotary Potentiometer | 20 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal Adjustment | PC Pin | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | Precision Potentiometers | 6 mm | - | ||
![]() P260L-D1BS3CB100K BI Technologies | In Stock | - | - | BI Technologies / TT Electronics | 1120 | TT Electronics | + 125 C | - 55 C | Panel Mount, PCB Mount | Without Detent | Details | 20 mm | Smooth / Slotted | 350 VAC | With Switch | Tray | - | 10 % | Rotary | 100 kOhms | Potentiometers, Trimmers & Rheostats | 500 mW (1/2 W) | Horizontal | Wire Lead | No Switch | Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometers | Potentiometers | 6.35 mm | IP50 | ||
![]() P166H11Q6AB502 BI Technologies | In Stock | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount, PCB Mount | - | Details | 35 mm | Knurled / Serrated | 200 VAC | - | Tray | P166 | 20 % | Rotary Potentiometer | 5 kOhms | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Horizontal Adjustment | PC Pin | - | Precision Potentiometers | 1 Turn | Linear | 1 Gang | Conductive Plastic | Potentiometer | Precision Potentiometers | 6 mm | - | ||
![]() P166H11R4NC104 BI Technologies | In Stock | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - 10 C | Panel Mount, PCB Mount | - | Details | 25 mm | Round / Plain | 150 VAC | - | Tray | P166 | 20 % | Rotary Potentiometer | 100 kOhms | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | Horizontal Adjustment | PC Pin | - | Precision Potentiometers | 1 Turn | Reverse Audio | 1 Gang | Conductive Plastic | Potentiometer | Precision Potentiometers | 6 mm | - |