- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Number of Pins | Housing Material | Weight | Resistive Material | Mfr | Operating Temperature (Max.) | Package | Product Status | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Features | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RHS6R0E Ohmite | 2061 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | LUG | - | - | 86.2g | Wirewound | - | - | - | - | 500V | Bulk | 2003 | H | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 6Ohm | - | - | - | - | - | - | - | 25W | - | 25W | - | Open Core | POTENTIOMETER | - | 2.04A | - | - | Solder Lug | - | Flatted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 39.624mm | - | 34.93mm | - | 0.750 19.05mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 6537S-1-103 Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Servo Mount | - | BINDING POST | - | - | - | Conductive Plastic | - | - | - | - | - | Bulk | 2008 | 6537 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | Gold (Au) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | - | - | - | not_compliant | - | 6537S | - | Solder Turret | 1W | Round | - | - | - | 70°C | - | User Defined | 1 | Linear | - | HORIZONTAL | 1 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.537 H 22.23mmx13.64mm | - | - | - | 22.23mm | - | 25.4mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 6637S-1-502 Bourns Inc. | 69 |
| Datasheet | 7 Weeks | Gold | Bushing, Panel | Panel Mount | - | BINDING POST | - | - | 16g | Conductive Plastic | - | - | - | - | - | Tray | 2005 | 6637 | ±10% | e1 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | 500V | 1W | - | Bushing Mount | - | - | - | 6637S | Not | Solder Turret | 1W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | 10.44 mm | HORIZONTAL | 1 % | None | 0.1248 (3.17mm) | Continuous | 1 | Round - 0.875Dia x 0.443 H 22.23mmx11.25mm | - | - | - | 22.23mm | - | 33.66mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() PTD901-1015K-B203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Carbon | - | 50°C | - | - | - | Tray | 2005 | Pro Audio PTD90 | ±10% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | - | - | 20kOhm | - | - | - | - | 0.05W 1/20W | - | 8533.40.80.70 | - | - | 50mW | - | Multi-Ganged | POTENTIOMETER | - | - | PTD901 | - | PC Pins, Board Locks | 0.05W | Knurled and Slotted | 20V | - | 3728 | - | M7 x 0.75 | Side Adjustment | 1 | Linear | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() 52MA3B27 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5k | - | - | - | - | - | - | - | - | - | - | ||
![]() 3360C-1-102LF Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | - | 4.500005g | Conductive Plastic | - | - | - | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | - | 1kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | - | 3360C | - | PC Pins | 0.25W | Slotted | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() PDB12-H4301-105BF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | 2 | - | - | Carbon | - | - | - | - | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 1MOhm | Tin (Sn) | 70°C | -10°C | - | 0.08W | - | 8533.40.80.70 | 80mW | - | 80mW | 12.4mm | Rotary | - | - | - | - | Not | PC Pins, Board Locks | 0.08W | Flatted | - | - | - | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | - | - | 12.4mm | - | 1.181 30.00mm | No | - | ROHS3 Compliant | - | ||
![]() 3310P-101-105L Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Panel Mount | - | - | - | - | - | Conductive Plastic | - | - | - | - | - | Bulk | 2012 | Pro Audio 3310 | ±20% | - | no | Active | 1 (Unlimited) | - | PC Pin | - | ±1000ppm/°C | - | 1MOhm | - | - | - | Conductive Plastic | 0.25W 1/4W | - | - | - | - | 250mW | - | - | - | - | - | 3310P | - | PC Pins | - | Flatted | - | - | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
![]() 3852C-282-502AL Bourns Inc. | 106 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | - | LUG | - | - | 30g | Cermet | - | - | - | - | - | Bulk | 2009 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | 500V | 2W | 19.05mm | Single Turn | - | - | - | 3852C | Not | Solder Lug | 2W | Slotted | - | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | 28.55mm | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3540S-1-203 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | LUG | - | - | - | Wirewound | - | - | - | - | - | Tray | 2003 | 3540 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | - | 20kOhm | - | 125°C | -40°C | - | - | CONCENTRIC SHAFT AVAILABLE | - | 2W | 500V | 2W | - | Bushing | POTENTIOMETER | unknown | - | 3540S | - | Solder Lug | 2W | Slotted | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | 22.2mm | - | 19.1mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 381L10K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Conductive Plastic | - | - | - | - | - | Bulk | 1999 | 381 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 10kOhm | - | 120°C | -40°C | Conductive Plastic | - | - | - | 1W | - | 1W | - | - | - | unknown | - | - | - | Solder Lug | - | Slotted | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 300° | - | Round - 0.625Dia x 0.625 H 15.88mmx15.88mm | - | - | - | 15.88mm | - | - | - | 0.438 11.12mm | - | No SVHC | RoHS Compliant | - | ||
![]() 73JA10K Honeywell Sensing and Productivity Solutions | In Stock | - | - | 4 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Wirewound | - | - | - | - | - | Bulk | 2005 | 73JA | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | ±20ppm/°C | Potentiometer | 10kOhm | - | 120°C | -40°C | - | - | - | - | 2W | - | 2W | 22.23mm | - | - | - | - | - | Not | Solder Lug | - | Slotted | 500V | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | 0.25 % | None | 0.250 (6.35mm) | 3600° | - | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | 22.23mm | - | 34.93mm | - | 0.813 20.64mm | No | No SVHC | RoHS Compliant | - | ||
![]() RGS1K5E Ohmite | 2698 |
| Datasheet | 22 Weeks | - | - | Panel Mount | NO | LUG | - | - | - | Wirewound | - | - | - | - | - | Bulk | 2014 | G | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 1.5kOhm | - | - | - | - | - | - | - | 75W | - | 75W | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | Flatted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() 51AAA-B24-B13L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Bushing, Panel, Through Hole | Panel Mount | - | - | - | - | 5.500006g | Conductive Plastic | - | - | - | - | - | Bulk | 2011 | Pro Audio 51 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | - | 125°C | 1°C | Conductive Plastic | 0.5W 1/2W | - | 8533.40.80.70 | 500mW | - | 500mW | 12.5mm | Square | - | - | - | 51AAA | Not | PC Pins | 0.5W | Slotted | - | - | 4565 | - | 3/8-32 | Side Adjustment | 1 | Linear | 2.26 mm | - | 5 % | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | 8.89mm | 27.94mm | 12.4968mm | 0.750 19.05mm | - | - | ROHS3 Compliant | - | ||
![]() 575SX1A48F102SS Honeywell Sensing and Productivity Solutions | 492 |
| Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | - | Plastic | - | Conductive Plastic | - | - | - | - | - | Bulk | 1999 | 575 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | J-Hook | - | - | Potentiometer | 1kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | 21.08mm | - | - | - | - | - | Not | Solder Hook | - | Flatted | 350V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Square - 0.830 x 0.830 Face x 0.343 H 21.08mmx21.08mmx8.71mm | - | - | - | - | 8.71mm | 27.76mm | 21.1mm | 0.750 19.05mm | - | No SVHC | RoHS Compliant | - | ||
![]() RRS175E Ohmite | 837 |
| Datasheet | 34 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Wirewound | - | - | - | - | - | Bulk | 2011 | R | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 175Ohm | - | - | - | - | - | - | 8533.39.00.80 | 500W | - | 500W | - | - | - | - | 1.69A | - | - | Solder Lug | - | Flatted | - | - | - | - | - | User Defined | 1 | Linear | - | - | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | - | - | - | - | 53.98mm | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() RGS1K0E Ohmite | 2252 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Wirewound | - | - | - | - | 900V | Bulk | 2003 | G | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 1kOhm | - | - | - | - | - | - | - | 75W | - | 75W | - | Open Core | POTENTIOMETER | - | 270mA | - | - | Solder Lug | - | Flatted | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | - | 44.45mm | - | 0.875 22.23mm | - | Unknown | ROHS3 Compliant | - | ||
![]() RUS50RE Ohmite | 608 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Wirewound | - | - | - | - | 1.6kV | Bulk | 2011 | U | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 50Ohm | - | - | - | - | 1000W | - | - | 1kW | - | 1kW | - | Open Core | POTENTIOMETER | - | 4.47A | - | - | Solder Lug | - | Flatted | - | - | - | - | - | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.375 (9.53mm) | 335° | 1 | - | - | - | - | 304.8mm | - | 76.2mm | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() RRS5R0E Ohmite | 771 |
| Datasheet | 34 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Wirewound | - | - | - | - | 1.45kV | Bulk | 2003 | R | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 5Ohm | - | - | - | - | - | - | - | 500W | - | 500W | - | - | - | - | 10A | - | - | Solder Lug | - | Flatted | - | - | - | - | - | User Defined | 1 | Linear | - | - | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | - | - | 203.2mm | - | 53.98mm | - | 2.000 50.80mm | - | Unknown | ROHS3 Compliant | - | ||
![]() PDB241-GTR01-105B0 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Carbon | - | - | - | - | - | Bulk | 2013 | Pro Audio PDB241-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 1MOhm | - | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | - | - | PDB241 | - | Solder Lug | 0.25W | Knurled and Slotted | 250V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Round - 0.945Dia x 0.453 H 24.00mmx11.50mm | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - |