- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Resistive Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Detents | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shaft Type | Unit Weight | Voltage, Rating | With Switch | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Power (Watts) | Subcategory | Power Rating | Orientation | Reach Compliance Code | Termination Style | Actuator Type | Switch Type | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Linearity | Built in Switch | Resistance Tolerance | Actuator Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Features | Product Category | Shaft Diameter | Product Length | Product Width | IP Rating | Diameter | Height | Length | Width | Actuator Length | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3500S-1-104L Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | BOURNS INC | - | 3500S-1-104L | + 125 C | - | + 1 C | Panel Mount | - | - | Active | - | 5.56 | Details | Yes | Slotted | 1 oz | - | - | 3500S | - | 3 % | - | Wirewound 10-Turn Precision Potentiometer | 100 kOhms | - | - | 2 W | - | not_compliant | Solder Lug | - | - | - | - | - | 10 Turn | Linear | 0.2 % | - | - | - | - | - | 1 Gang | - | Wirewound | Precision Potentiometers | - | - | 6.34 mm | - | - | - | 22.23 mm | - | 25.4 mm | - | - | - | ||
![]() 84C1D-F40-J16 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | N | - | Flatted | 0.740753 oz | - | - | 84 | - | 5 % | - | Rotary Metal | 20 kOhms | - | - | 1 W | - | - | Solder Lug | - | - | - | - | - | 10 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | Wirewound | Modular Precision Potentiometers | - | - | 1/8 in | - | - | - | - | - | - | - | - | - | ||
![]() PTN06-B50CC20 CUI Devices | 859 |
| - | Through Hole | Carbon | - | - | - | - | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | Bag | - | Active | - | Details | - | - | - | - | - | PTN06 | Round - 0.248 Dia (6.30mm) | 20 % | - | - | 50 kOhms | 0.15W | - | 150 mW | Vertical | - | Solder Lug | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | Carbon | Rotary Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN15-C10NB10 CUI Devices | 1590 |
| - | Through Hole | Carbon | - | - | - | - | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | Bag | - | Active | - | Details | - | - | - | 300 V | - | PTN15 | Round - 0.591 Dia (15.00mm) | 10 % | - | - | 10 kOhms | 0.2W, 1/5W | - | 200 mW (1/5 W) | Vertical | - | Solder Lug | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | Carbon | rotary Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN15-F100NB20 CUI Devices | 2005 |
| - | Through Hole | Carbon | - | - | - | - | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | Bag | - | Active | - | Details | - | - | - | 300 V | - | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | - | 100 kOhms | 0.2W, 1/5W | - | 200 mW (1/5 W) | Horizontal | - | Solder Lug | - | - | - | Top Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | Carbon | rotary Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN15-A50NB20 CUI Devices | 805 |
| - | Through Hole | Carbon | - | - | - | - | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | Bag | - | Active | - | Details | - | - | - | 300 V | - | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | - | 50 kOhms | 0.2W, 1/5W | - | 200 mW (1/5 W) | Vertical | - | Solder Lug | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | Carbon | rotary Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN15-A100NB20 CUI Devices | 1046 |
| - | Through Hole | Carbon | - | - | - | - | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | Bag | - | Active | - | Details | - | - | - | 300 V | - | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | - | 100 kOhms | 0.2W, 1/5W | - | 200 mW (1/5 W) | Vertical | - | Solder Lug | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | Carbon | rotary Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN15-C20NB20 CUI Devices | 987 |
| - | Through Hole | Carbon | - | - | - | - | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | Bag | - | Active | - | Details | - | - | - | 300 V | - | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | - | 20 kOhms | 0.2W, 1/5W | - | 200 mW (1/5 W) | Vertical | - | Solder Lug | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | Carbon | rotary Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTN15-A02SB20 CUI Devices | 809 |
| - | Through Hole | Carbon | - | - | - | - | - | - | + 70 C | CUI Devices | - 10 C | PCB Mount | - | Bag | - | Active | - | Details | - | - | - | 300 V | - | PTN15 | Round - 0.591 Dia (15.00mm) | 20 % | - | - | 2 kOhms | 0.2W, 1/5W | - | 200 mW (1/5 W) | Vertical | - | Solder Lug | - | - | - | Side Adjustment | - | 1 | - | - | - | - | - | - | - | - | - | Carbon | rotary Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3590P-1-503L Bourns, Inc. | In Stock | - | - | - | - | - | - | 1000 | BOURNS INC | - | 3590P-1-503L | - | - | - | Panel Mount, PCB Mount | - | - | Active | - | 5.68 | Details | Yes | Slotted | 0.670205 oz | - | - | 3590 | - | 5 % | - | Rotary Plastic | 50 kOhms | - | - | 2 W | - | not_compliant | PC Pin | - | - | - | - | - | 10 Turn | - | - | - | - | - | - | - | 1 Gang | - | Wirewound | Precision Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3500S-1-503L Bourns, Inc. | In Stock | - | - | - | - | - | - | 1000 | BOURNS INC | - | 3500S-1-503L | + 125 C | - | + 1 C | Panel Mount | - | - | Active | - | 5.56 | Details | Yes | Slotted | 1 oz | - | - | 3500S | - | 3 % | - | Wirewound 10-Turn Precision Potentiometer | 50 kOhms | - | - | 2 W | - | not_compliant | Solder Lug | - | - | - | - | - | 10 Turn | Linear | 0.2 % | - | - | - | - | - | 1 Gang | - | Wirewound | Precision Potentiometers | - | - | 6.34 mm | - | - | - | 22.23 mm | - | 25.4 mm | - | - | - | ||
![]() 83C1D-E24-K15 Bourns, Inc. | In Stock | - | - | - | - | - | - | 5 | - | - | - | + 125 C | - | + 1 C | Panel Mount, PCB Mount | - | - | - | - | - | N | - | Slotted | 0.740753 oz | - | - | 83 | - | 10 % | - | Rotary Metal | 10 kOhms | - | - | 1 W | - | - | PC Pin | - | - | - | - | - | 10 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | Hybritron | Modular Precision Potentiometers | - | - | 1/8 in | - | - | - | - | - | - | - | - | - | ||
![]() PC16SV-07IP19-253A2020-TA Amphenol Piher Sensing Systems | 42 |
| - | Panel Mount | Carbon | PC16SV | Amphenol Piher | 200 | - | Amphenol | - | + 70 C | Amphenol Piher Sensing Systems | - 25 C | PCB Mount | Without Detent | Bulk | - | Active | - | Details | - | Smooth | - | 250 VDC | No Switch | PC-16 | - | ±20% | ±300ppm/°C | Multimedia | 25 kOhms | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | Vertical | - | PC Pins | Flatted | No Switch | M7 x 0.75 | Top Adjustment | Potentiometers | 1 | Linear | - | None | - | 0.236" (6.00mm) | 300° | Rectangular - 0.709" x 0.630" Face (18.00mm x 16.00mm) | 1 | 25k | Carbon | Audio Potentiometers | - | Potentiometers | 6 mm | - | - | IP54 | - | 8 mm | 16 mm | 16 mm | 0.630" (16.00mm) | - | ||
![]() A6X30144573 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | - | Active | - | - | - | - | - | - | - | 3SU1 | - | - | - | - | - | - | - | - | - | - | Screw Terminal, Pressure Plate | Round | - | - | Top Adjustment | - | 1 | Linear | - | None | - | 1.181" (30.00mm) | 280° | Rectangular - 1.575" x 1.181" Face (40.00mm x 30.00mm) | 1 | 47k | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRS14R-30025-103B1 Bourns Inc. | 814 |
| - | Through Hole | - | - | Bourns | 100 | - | Bourns | - | + 70 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | Tray | - | Active | - | Details | - | Flatted / D | 0.117815 oz | 50 VAC | - | PRS14R | - | ±20% | - | Rotary | 10 kOhms | 0.05W, 1/20W | Potentiometers, Trimmers & Rheostats | 50 mW | Horizontal | - | PC Pins, Board Locks | Flatted | No Switch | - | Top Adjustment | Potentiometers | 1 | Linear | - | None | ± 20% | - | 300° | - | 1 | 10k | Carbon | Potentiometers | - | Potentiometers | - | 14 mm | 16.4 mm | IP40 | - | - | - | - | 0.984" (25.00mm) | 16.4mm | ||
![]() PRS14R-40030-103B1 Bourns Inc. | 1620 |
| - | Through Hole | - | - | Bourns | 100 | - | Bourns | - | - | Bourns Inc. | - | - | Without Detent | Tray | - | Active | - | Details | - | - | 0.117815 oz | - | - | PRS14R | - | ±20% | - | - | - | 0.05W, 1/20W | Potentiometers, Trimmers & Rheostats | 50 mW | - | - | PC Pins, Board Locks | Flatted | - | M9 x 0.75 | Top Adjustment | Potentiometers | 1 | Linear | - | None | ± 20% | - | 300° | - | 1 | 10k | - | - | - | Potentiometers | - | 14 mm | 16.4 mm | - | - | - | - | - | 1.181" (30.00mm) | 16.4mm | ||
![]() PRS11R-215F-N103B1 Bourns Inc. | 632 |
| - | Through Hole | - | - | Bourns | 100 | - | Bourns | - | + 70 C | Bourns Inc. | - 20 C | PCB Mount | Without Detent | Tray | - | Active | - | Details | - | Flatted / D | 0.157745 oz | 50 VAC, 30 VDC | - | PRS11R | - | ±20% | - | Rotary | 10 kOhms | 0.05W, 1/20W | Potentiometers, Trimmers & Rheostats | 50 mW | Vertical | - | PC Pins | Flatted | No Switch | M7 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | None | ± 20% | 0.236" (6.00mm) | 300° | Square - 0.512" x 0.461" Face (13.00mm x 11.70mm) | 1 | 10k | Carbon | Potentiometers | - | Potentiometers | 6 mm | 25.4 mm | 11.7 mm | IP40 | - | - | - | - | 0.591" (15.00mm) | 13mm | ||
![]() PRS14R-41025-103B1 Bourns Inc. | 1092 |
| - | Through Hole | - | - | Bourns | 100 | - | Bourns | - | - | Bourns Inc. | - | - | Center Detent | Tray | - | Active | - | Details | - | - | 0.117815 oz | - | - | PRS14R | - | ±20% | - | - | - | 0.05W, 1/20W | Potentiometers, Trimmers & Rheostats | 50 mW | - | - | PC Pins, Board Locks | Flatted | - | M9 x 0.75 | Top Adjustment | Potentiometers | 1 | Linear | - | None | ± 20% | - | 300° | - | 1 | 10k | - | - | - | Potentiometers | - | 32.5 mm | 16.4 mm | - | - | - | - | - | 0.984" (25.00mm) | 16.4mm | ||
![]() PRS14R-30120-103A3 Bourns Inc. | 818 |
| - | Through Hole | - | - | Bourns | 100 | - | Bourns | - | + 70 C | Bourns Inc. | - 10 C | PCB Mount | Without Detent | Tray | - | Active | - | Details | - | Flatted / D | 0.117815 oz | 50 VAC | - | PRS14R | - | ±20% | - | Rotary | 10 kOhms | 0.05W, 1/20W | Potentiometers, Trimmers & Rheostats | 50 mW | Horizontal | - | PC Pins, Board Locks | Flatted | No Switch | - | Top Adjustment | Potentiometers | 1 | Logarithmic | - | None | ± 20% | - | 300° | - | 1 | 10k | Carbon | Potentiometers | - | Potentiometers | - | 14 mm | 16.4 mm | IP40 | - | - | - | - | 0.787" (20.00mm) | 16.4mm | ||
![]() A6X30143848 Siemens | 2132 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | - | Active | - | - | - | - | - | - | - | 3SU1 | - | - | - | - | - | - | - | - | - | - | Screw Terminal, Pressure Plate | Round | - | - | Top Adjustment | - | 1 | Linear | - | None | - | 1.181" (30.00mm) | 280° | Rectangular - 1.575" x 1.181" Face (40.00mm x 30.00mm) | 1 | 10k | - | - | - | - | - | - | - | - | - | - | - | - | - | - |