- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Resistive Material | Material - Body | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of Detents | Operating Temp Range | Package | Positions of Adjustment | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shaft Diameter (mm) | Shaft Type | Switch Option | Tolerance (+ or -) | Voltage, Rating | Packaging | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Technology | Orientation | Style | Military Standard | Termination Style | Number of Contacts | Actuator Type | Failure Rate | Contact Style | Plating | Switch Type | Thread Size | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Hole Diameter | Built in Switch | Actuator Diameter | Outside Diameter | Rotation | Size - Body | Number of Gangs | Resistance (Ohms) | Element Type | Product | Bushing Type | Features | Product Category | Shaft Diameter | IP Rating | Product Length (mm) | Diameter | Height | Length | Width | Actuator Length | Product Height (mm) | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P166P10F6BA102 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - | - 10 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Flatted | - | - | 150 VAC | Tray | P166 | - | 20 % | - | - | Rotary Potentiometer | 1 kOhms | - | - | - | - | Male | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | Horizontal Adjustment | - | - | Solder Lug | 11 | - | - | Pin | - | - | - | - | - | Precision Potentiometers | 1 Turn | Audio | - | - | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() P166P10F3DA502 BI Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | BI Technologies / TT Electronics | 1600 | TT Electronics | + 70 C | - | - 10 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | Details | - | Flatted | - | - | 150 VAC | Tray | P166 | - | 20 % | - | - | Rotary Potentiometer | 5 kOhms | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | Horizontal Adjustment | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | Precision Potentiometers | 1 Turn | Audio | - | - | - | - | - | - | 1 Gang | - | Conductive Plastic | Potentiometer | - | - | Precision Potentiometers | 6 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() KKB5021S28 Precision Electronic Components | In Stock | - | - | - | Panel | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | 10 % | Solder | - | - | 5 kΩ | - | - | Carbon | - | - | - | - | 2 W | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Reverse Logarithmic | - | - | 6.3246 mm | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 28.4 mm | - | 13.6 mm | - | 22.225 mm | - | - | Lead Free | ||
![]() 5278 Keystone Electronics Corp | 2265 |
| - | - | - | Through Hole | Phosphor Bronze | - | Nylon 46, UL 94V-0 | - | Phosphor Bronze | Keystone Electronics | 1 | Keystone Electronics | - | Keystone Electronics | - | Thru-Hole | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | Bulk | THM | 0.125 Dia x 0.350 L (3.18mm x 8.89mm) | - | - | - | Color Keyed | - | - | - | - | Grey | - | - | Hardware | - | - | - | - | Compact | - | - | - | - | - | - | Tin | - | - | - | - | Circuit Board Hardware - PCB | - | - | 0.063 (1.60mm) | - | - | 3.18 mm | - | - | - | - | - | Test Points | - | - | Circuit Board Hardware - PCB | - | - | - | - | 0.220 (5.59mm) | 8.89 mm | - | - | - | - | - | ||
![]() 5261 Keystone Electronics Corp | 7383 |
| - | - | - | Through Hole | Phosphor Bronze | - | Nylon 46, UL 94V-0 | - | Phosphor Bronze | Keystone Electronics | 1 | Keystone Electronics | - | Keystone Electronics | - | Thru-Hole | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | Bulk | - | 0.100 Dia x 0.300 L (2.54mm x 7.62mm) | - | - | - | Color Keyed | - | - | - | - | Black | - | - | Hardware | - | - | - | - | Miniature | - | - | - | - | - | - | Tin | - | - | - | - | Circuit Board Hardware - PCB | - | - | 0.042 (1.06mm) | - | - | 2.54 mm | - | - | - | - | - | Test Points | - | - | Circuit Board Hardware - PCB | - | - | - | - | 0.180 (4.57mm) | 7.62 mm | - | - | - | - | - | ||
![]() 6187R10KL.5 TT Electronics | 50 |
| - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 0.5 % | - | 50 ppm/°C | - | 1 kΩ | - | - | Metal Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.2 mm | - | 10.4 mm | - | - | - | No | - | ||
![]() 16156208D Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0037-044-AB103 Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bourns Inc. | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC1003-000-103 Copal Electronics | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±20% | - | - | - | - | - | - | - | - | - | - | - | 0.19W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 78MKV-113 Honeywell | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape and Reel | - | - | 1 % | - | 50 ppm/°C | - | 51.1 kΩ | 175 °C | -65 °C | Metal Film | - | - | - | - | 125 mW | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | 7.62 mm | - | - | - | No | Contains Lead | ||
![]() PC16SH-10CP06-105B2020-TA Amphenol | 87 |
| - | - | - | - | - | - | - | - | - | Amphenol Piher | - | Amphenol | + 70 C | - | - 25 C | - | Panel Mount | - | Without Detent | - | - | - | - | - | - | - | - | - | Knurled / Serrated | - | - | 125 VDC | Bulk | - | - | 20 % | - | 300 PPM / C | Rotary | 1 MOhms | - | - | - | - | - | - | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | Horizontal | - | - | Solder Lug | - | - | - | - | - | No Switch | M10 | M10 x 0.75 | - | Potentiometers | - | Log | - | - | - | - | - | - | 1 Gang | - | Carbon | Potentiometers | - | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | - | - | - | - | ||
![]() PC16SH-10IP06-105A2020-TA Amphenol | 545 |
| - | - | - | Panel Mount | - | - | - | Carbon | - | Amphenol Piher | - | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | Panel Mount | - | Without Detent | - | Bulk | - | - | - | Active | - | - | - | Knurled / Serrated | - | - | 250 VDC | Bulk | PC-16 | - | 20 % | - | 300 PPM / C | Rotary | 1 MOhms | - | - | - | - | - | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | Horizontal | - | - | PC Pin | - | Knurled | - | - | - | No Switch | M10 | M10 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | None | 0.236 (6.00mm) | - | 300° | Square - 0.630 x 0.630 Face (16.00mm x 16.00mm) | 1 Gang | 1M | Carbon | Potentiometers | - | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | - | - | - | ||
![]() PC16SH-10IP06-222A2020-TA Amphenol | 633 |
| - | - | - | Panel Mount | - | - | - | Carbon | - | Amphenol Piher | - | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | Panel Mount | - | Without Detent | - | Bulk | - | - | - | Active | - | - | - | Knurled / Serrated | - | - | 250 VDC | Bulk | PC-16 | - | 20 % | - | 300 PPM / C | Rotary | 2.2 kOhms | - | - | - | - | - | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | Horizontal | - | - | PC Pin | - | Knurled | - | - | - | No Switch | M10 | M10 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | None | 0.236 (6.00mm) | - | 300° | Square - 0.630 x 0.630 Face (16.00mm x 16.00mm) | 1 Gang | 2.2k | Carbon | Potentiometers | - | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | - | - | - | ||
![]() PC16DH-10IP06-473A2020-TA Amphenol | 664 |
| - | - | - | Panel Mount | - | - | - | Carbon | - | Amphenol Piher | - | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | Panel Mount | - | Without Detent | - | Bulk | - | - | - | Active | - | - | - | Knurled / Serrated | - | - | 250 VDC | Bulk | PC-16 | - | 20 % | - | 300 PPM / C | Rotary | 47 kOhms | - | - | - | - | - | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | Horizontal | - | - | PC Pin | - | Knurled | - | - | - | No Switch | M10 | M10 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | None | 0.236 (6.00mm) | - | 300° | Square - 0.630 x 0.630 Face (16.00mm x 16.00mm) | 2 Gang | 47k | Carbon | Potentiometers | - | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | - | - | - | ||
![]() PC16SH-10IP06-105B2020-TA Amphenol | 674 |
| - | - | - | Panel Mount | - | - | - | Carbon | - | Amphenol Piher | - | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | Panel Mount | - | Without Detent | - | Bulk | - | - | - | Active | - | - | - | Knurled / Serrated | - | - | 125 VDC | Bulk | PC-16 | - | 20 % | - | 300 PPM / C | Rotary | 1 MOhms | - | - | - | - | - | 0.1W, 1/10W | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | Horizontal | - | - | PC Pin | - | Knurled | - | - | - | No Switch | M10 | M10 x 0.75 | Side Adjustment | Potentiometers | 1 | Log | - | None | 0.236 (6.00mm) | - | 300° | Square - 0.630 x 0.630 Face (16.00mm x 16.00mm) | 1 Gang | 1M | Carbon | Potentiometers | - | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | - | - | - | ||
![]() PC16SH-10CP06-473A2020-C-TA Amphenol | 530 |
| - | - | - | Panel Mount | - | - | - | Carbon | - | Amphenol Piher | - | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | Panel Mount | - | Without Detent | - | Bulk | - | - | - | Active | - | - | - | Knurled / Serrated | - | - | 250 VDC | Bulk | PC-16 | - | 20 % | - | 300 PPM / C | Rotary | 47 kOhms | - | - | - | - | - | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | Horizontal | - | - | Solder Lug | - | Knurled | - | - | - | No Switch | M10 | M10 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | None | 0.236 (6.00mm) | - | 300° | Square - 0.630 x 0.630 Face (16.00mm x 16.00mm) | 1 Gang | 47k | Carbon | Potentiometers | - | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | - | - | - | ||
![]() PC16SH-10CP06-472B2020-TA Amphenol | 677 |
| - | - | - | Panel Mount | - | - | - | Carbon | - | Amphenol Piher | - | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | Panel Mount | - | Without Detent | - | Bulk | - | - | - | Active | - | - | - | Knurled / Serrated | - | - | 125 VDC | Bulk | PC-16 | - | 20 % | - | 300 PPM / C | Rotary | 4.7 kOhms | - | - | - | - | - | 0.1W, 1/10W | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | Horizontal | - | - | Solder Lug | - | Knurled | - | - | - | No Switch | M10 | M10 x 0.75 | Side Adjustment | Potentiometers | 1 | Log | - | None | 0.236 (6.00mm) | - | 300° | Square - 0.630 x 0.630 Face (16.00mm x 16.00mm) | 1 Gang | 4.7k | Carbon | Potentiometers | - | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | - | - | - | ||
![]() PC16SH-10IP06-104B2020-TA Amphenol | 528 |
| - | - | - | Panel Mount | - | - | - | Carbon | - | Amphenol Piher | - | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | Panel Mount | - | Without Detent | - | Bulk | - | - | - | Active | - | - | - | Knurled / Serrated | - | - | 125 VDC | Bulk | PC-16 | - | 20 % | - | 300 PPM / C | Rotary | 100 kOhms | - | - | - | - | - | 0.1W, 1/10W | Potentiometers, Trimmers & Rheostats | 100 mW (1/10 W) | - | - | Horizontal | - | - | PC Pin | - | Knurled | - | - | - | No Switch | M10 | M10 x 0.75 | Side Adjustment | Potentiometers | 1 | Log | - | None | 0.236 (6.00mm) | - | 300° | Square - 0.630 x 0.630 Face (16.00mm x 16.00mm) | 1 Gang | 100k | Carbon | Potentiometers | - | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | - | - | - | ||
![]() PC16SH-10CP06-474A2020-TA Amphenol | 542 |
| - | - | - | Panel Mount | - | - | - | Carbon | - | Amphenol Piher | - | Amphenol | + 70 C | Amphenol Piher Sensing Systems | - 25 C | - | Panel Mount | - | Without Detent | - | Bulk | - | - | - | Active | - | - | - | Knurled / Serrated | - | - | 250 VDC | Bulk | PC-16 | - | 20 % | - | 300 PPM / C | Rotary | 470 kOhms | - | - | - | - | - | 0.2W, 1/5W | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | - | Horizontal | - | - | Solder Lug | - | Knurled | - | - | - | No Switch | M10 | M10 x 0.75 | Side Adjustment | Potentiometers | 1 | Linear | - | None | 0.236 (6.00mm) | - | 300° | Square - 0.630 x 0.630 Face (16.00mm x 16.00mm) | 1 Gang | 470k | Carbon | Potentiometers | - | Polyester Substrate | Potentiometers | 6 mm | IP54 | - | - | 8 mm | 18 mm | 16 mm | 1.772 (45.00mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - | - 10 C | - | PCB Mount | 1 | Without Detent | -10C to 70C | - | SIDE | 15.9(mm) | Not Required(mm) | - | No | - | 3.18(mm) | Smooth | YES | 20% | 500 VDC | Bulk | - | - | 20 % | - | - | Potentiometer | 10000(ohm) | - | - | - | - | - | - | - | 0.25 (1/4)(W) | - | CARBON COMPOSITION | Horizontal | - | Not Required | Pin | - | - | Not Required | - | - | Rotary Switch | - | - | - | - | 1 Turn | Linear | - | - | - | - | - | - | 1 Gang | - | Carbon | Potentiometers | STANDARD | - | - | 3.18 mm | - | 43.92(mm) | - | - | - | - | - | 19.08(mm) | - | - |