- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Material | Weight | Resistive Material | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB12-H4301-503AF Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | - | - | Carbon | 100V | Bulk | 2012 | PDB12 | ±20% | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | 50kOhm | - | - | - | 0.04W | - | - | 40mW | - | 40mW | - | - | - | - | - | - | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | - | - | Top Adjustment | 1 | Logarithmic | - | - | None | 0.236 (6.00mm) | 300° | - | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | 1.181 30.00mm | - | - | ROHS3 Compliant | - | ||
![]() 3856A-286-103AL Bourns Inc. | 20 |
| Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | FLAT | - | 30g | Cermet | - | Bulk | 2009 | 3856 | ±10% | - | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | - | Rotary | - | - | - | 3856A | Not | PC Pins | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | Side Adjustment | 3.75 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 1350° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | 1 | 19.05mm | 28.55mm | 0.875 22.23mm | No | - | ROHS3 Compliant | - | ||
![]() 3540S-1-104 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | Bulk | 2003 | 3540 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 100kOhm | 125°C | -40°C | - | - | CONCENTRIC SHAFT AVAILABLE | - | 2W | 500V | 2W | - | Bushing | - | unknown | - | 3540S | Not | Solder Lug | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | HORIZONTAL | - | None | 0.2497 (6.34mm) | 3600° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | 39.67mm | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() REL15KE Ohmite | In Stock | - | Datasheet | 24 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | 305V | Bulk | 2014 | E | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 15kOhm | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | ||
![]() RGS50RE Ohmite | 2589 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | - | Bulk | 2014 | G | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 50Ohm | - | - | - | - | - | - | 75W | - | 75W | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | - | ||
![]() RLS50RE Ohmite | 2435 |
| Datasheet | 26 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | 1.2kV | Bulk | 2003 | L | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 50Ohm | - | - | - | - | - | - | 150W | - | 150W | - | Open Core | POTENTIOMETER | - | 1.73A | - | - | Solder Lug | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | 101.6mm | 50.8mm | 0.875 22.23mm | - | Unknown | ROHS3 Compliant | - | ||
![]() RRS12R5E Ohmite | 778 |
| Datasheet | 34 Weeks | - | Panel | Panel Mount | - | LUG | - | - | Wirewound | 1.45kV | Bulk | 2011 | R | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 12.5Ohm | - | - | - | - | - | 8533.39.00.80 | 500W | - | 500W | - | - | - | - | 6.3A | - | - | Solder Lug | - | Flatted | - | - | - | - | - | - | User Defined | 1 | Linear | - | - | None | 0.375 (9.53mm) | 325° | 1 | - | - | 203.2mm | 53.98mm | 2.000 50.80mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() RUS2K5E Ohmite | 931 |
| Datasheet | 22 Weeks | - | - | Panel Mount | NO | LUG | - | - | Wirewound | - | Bulk | 2007 | U | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 2.5kOhm | - | - | - | 1000W | - | - | 1kW | - | 1kW | - | Open Core | POTENTIOMETER | - | - | - | - | Solder Lug | - | Flatted | - | - | - | - | - | - | User Defined | 1 | Linear | HORIZONTAL | - | None | 0.375 (9.53mm) | 335° | 1 | - | - | - | - | 2.000 50.80mm | - | - | ROHS3 Compliant | - | ||
![]() PTV111-4427A-B105 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Snap in, Through Hole | Through Hole, Snap In | - | - | - | - | Carbon | - | Tray | 2010 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 1MOhm | 50°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | - | 50mW | - | - | - | - | - | PTV111 | Not | PC Pins, Board Locks | - | Flatted | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.528 x 0.472 Face x 0.335 H 13.40mmx12.00mmx8.50mm | - | - | 12mm | 1.083 27.50mm | - | - | ROHS3 Compliant | - | ||
![]() 53C1500 Honeywell Sensing and Productivity Solutions | 250 | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | Bulk | 1999 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 500Ohm | 120°C | -55°C | Conductive Plastic | - | - | - | 2W | 500V | 2W | - | - | - | - | - | - | - | Solder Lug | - | Round | - | 500V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | 27.8mm | 14.3mm | 2.000 50.80mm | - | - | RoHS Compliant | - | ||
![]() 380C325K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | Bulk | 1999 | 380 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 25kOhm | 120°C | -55°C | Conductive Plastic | - | - | - | 2W | - | 2W | - | - | - | - | - | - | - | Solder Lug | - | Slotted | - | 500V | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.562 H 27.78mmx14.27mm | - | 27.8mm | - | 0.875 22.23mm | - | Unknown | RoHS Compliant | - | ||
![]() 381NS100K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Panel | Panel Mount | - | - | - | - | Conductive Plastic | - | Bulk | 1999 | 381 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 100kOhm | 120°C | -40°C | Conductive Plastic | - | - | - | 1W | - | 1W | - | - | - | unknown | - | - | - | Solder Lug | - | Slotted | - | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | 5 % | Rotary, SPST | 0.125 (3.18mm) | 320° | - | Round - 0.625Dia x 0.625 H 15.88mmx15.88mm | - | 15.88mm | - | 0.750 19.05mm | - | - | RoHS Compliant | - | ||
![]() 3310R-025-103L Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | WIRE | - | - | Conductive Plastic | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | 9.53mm | - | - | - | - | 3310R | Not | PC Pins | 0.25W | Slotted | - | - | - | 3838 | 70°C | - | Top Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.204 H 9.53mmx9.53mmx5.18mm | - | - | 9.53mm | 0.220 5.59mm | No | - | ROHS3 Compliant | - | ||
![]() 3360C-1-103 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | WIRE | - | 4.500005g | Conductive Plastic | - | Tube | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 10kOhm | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | - | - | POTENTIOMETER | not_compliant | - | 3360C | - | PC Pins | 0.25W | Slotted | 5.97mm | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 3360Y-1-204 Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | Potentiometer | 200kOhm | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | 6.78mm | - | - | - | - | 3360Y | Not | PC Pins | 0.25W | Slotted | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | 6.71mm | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 8 Weeks | - | - | Panel Mount | - | - | Metal | - | - | - | - | - | 45 | - | - | - | Active | Not Applicable | - | - | - | - | Potentiometer | 47kOhm | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | - | 300° | - | - | - | - | - | 0.764 19.40mm | - | - | RoHS Compliant | - | ||
![]() 3852A-282-503AL Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | LUG | - | 30g | Cermet | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | 125°C | -1°C | - | - | - | 8533.40.80.50 | 2W | 500V | 2W | 19.05mm | Single Turn | - | - | - | 3852A | Not | Solder Lug | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | HORIZONTAL | 10 % | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | 19.05mm | 6.35mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 3360C-1-105 Bourns Inc. | 24 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | WIRE | - | - | Conductive Plastic | - | Tray | 2007 | 3360 | ±20% | e0 | no | Active | 1 (Unlimited) | 3 | PCB | EAR99 | ±1000ppm/°C | - | 1MOhm | - | - | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | - | 250mW | - | - | POTENTIOMETER | not_compliant | - | 3360C | - | PC Pins | 0.25W | Slotted | 5.97mm | - | 0.46 mm | - | 70°C | 1/4-32 | Side Adjustment | 1 | Linear | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.252 H 6.70mmx6.40mmx6.40mm | - | - | - | 0.500 12.70mm | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | 43 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | Plastic | - | - | - | - | - | 45 | - | - | - | Active | Not Applicable | - | - | - | - | Potentiometer | 1kOhm | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | - | 300° | - | - | - | - | - | 0.764 19.40mm | - | - | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 8 Weeks | - | - | Panel Mount | - | - | Plastic | - | - | - | - | - | 45 | - | - | - | Active | Not Applicable | - | - | - | - | Potentiometer | 4.7kOhm | - | - | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knob | - | - | - | - | - | - | Top Adjustment | 1 | Linear | - | - | None | - | 300° | - | - | - | - | - | 0.764 19.40mm | - | - | RoHS Compliant | - |