- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Resistive Material | (Ø) | Brand | Connections | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Rotational Angle | Shaft Type | Tolerance ± | Type of electric connection | Unit Weight | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Lead Length | Working Voltage | Insulation Resistance | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Product Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Resistance (Ohms) | Resistance Law | Element Type | Product | Features | Product Category | Shaft Diameter | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3852C-162-503AL Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | Panel | Panel Mount | - | LUG | - | 30.000004g | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 50kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | - | 2W | - | 2W | - | - | 19.05mm | Single Turn | - | - | - | 3852C | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 70°C | 1/4-32 | User Defined | - | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.125 (3.18mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | - | - | - | - | - | 19.05mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 51AAD-B28-A15L Bourns Inc. | 378 | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | 5.5g | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Pro Audio 51 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | 1°C | - | - | - | 8533.40.80.50 | - | 1W | 350V | 1W | - | - | 12.5mm | Square | - | - | - | 51AAD | Not | PC Pins | 350V | 1W | Slotted | - | - | - | 4965 | - | 3/8-32 | Side Adjustment | - | 1 | Linear | 9.525 mm | - | 5 % | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | - | - | - | 13.25mm | 31.12mm | 12.5mm | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | - | IP64 | ||
![]() 6574S-1-102 Bourns Inc. | 2321 |
| Datasheet | 8 Weeks | - | Panel | Servo Mount | - | BINDING POST | - | 89g | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | 6574 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±500ppm/°C | Potentiometer | 1kOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | -40°C | Conductive Plastic | - | PRECISION | 8533.40.80.70 | - | 2W | - | 2W | - | - | 50.8mm | - | - | - | - | 6574S | Not | Solder Turret | - | 2W | Round | - | - | - | - | 70°C | - | User Defined | - | 1 | Linear | - | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | Continuous | 1 | Round - 2.008Dia x 0.600 H 51.00mmx16.81mm | - | - | - | - | - | - | - | - | 51mm | - | 31.12mm | - | 0.625 15.88mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 53C320K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | Bulk | 2006 | 53C | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 20kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | - | - | 2W | 500V | 2W | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | 500V | - | - | - | 3/8-32 | User Defined | - | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | Round - 1.094Dia x 0.563 H 27.78mmx14.29mm | - | - | - | - | - | - | - | - | 27.8mm | - | - | - | 0.875 22.23mm | - | Unknown | RoHS Compliant | - | - | ||
![]() 3SU12002PS101AA0 Siemens | 2003 |
| - | - | - | - | Panel Mount | - | - | - | - | - | - | 22.3mm | - | Screws | 1pc(s) | Other | Other | (Ø x H) 22.3 mm x 40 mm | - | - | - | - | +70°C | - | Siemens | -25°C | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | 10% | Screw connection | - | - | - | - | 3SU1 | - | - | - | - | - | - | - | - | - | 3SU1200-2PS10-1AA0 | 10000Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal, Pressure Plate | - | - | Round | - | - | - | - | - | - | Top Adjustment | - | 1 | Linear | - | - | - | None | - | 280° | - | Rectangular - 1.575" x 1.181" Face (40.00mm x 30.00mm) | 1 | 10k | - | - | - | - | - | - | - | 40mm | - | 30mm | 0.764" (19.40mm) | - | - | - | - | - | ||
![]() 3540S-1-202L Bourns Inc. | 3 | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | - | LUG | - | 21g | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 1999 | 3540 | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 2kOhm | Gold (Au) | 125°C | -40°C | - | - | PRECISION | - | - | 2W | 500V | 2W | - | - | - | Bushing Mount | - | - | - | 3540S | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | - | 10 | Linear | 9.525 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 3600° | 2 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | - | - | - | - | - | 22.23mm | 26.99mm | 39.67mm | - | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 3549S-1AA-201A Bourns Inc. | 61 |
| Datasheet | 12 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 200Ohm | Gold (Au) | 125°C | -40°C | - | - | - | - | - | 2W | - | 2W | - | - | 22.48mm | - | - | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | - | - | 1GOhm | - | 70°C | 3/8-32 | User Defined | - | 10 | Linear | 9.525 mm | HORIZONTAL | 0.2 % | None | 0.250 (6.35mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | - | - | - | - | 27.5mm | 40.43mm | - | 0.813 20.64mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PDB181-GTR01-304A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | LUG | - | - | - | Carbon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2011 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 300kOhm | - | 50°C | -10°C | - | 0.1W 1/10W | - | 8533.40.80.70 | - | 100mW | - | 100mW | - | - | - | Round | POTENTIOMETER | - | - | PDB181 | - | Solder Lug | - | 0.2W | Knurled and Slotted | - | - | - | - | - | 3/8-32 | User Defined | - | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | - | - | - | - | - | - | - | - | 0.748 19.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6638S-1-502 Bourns Inc. | 6 |
| - | 6 Weeks | - | - | Panel Mount | NO | BINDING POST | PANEL MOUNT | - | 3 | Conductive Plastic | - | Bourns | - | - | - | - | - | 10 | BOURNS INC | Bourns | 6638S-1-502 | - | + 125 C | Bourns Inc. | - | + 1 C | Panel Mount | 125 °C | 1 °C | Bulk | Panel Mount, | 22.23 mm | 13.64 mm | CIRCULAR PACKAGE | Panel Mount | Active | Active | 5.68 | Details | Yes | - | 340 deg | Slotted | - | - | 0.456798 oz | - | Bulk | - | 6638 | ±10% | - | - | - | - | - | - | EAR99 | ±500ppm/°C | - | 5 kOhms | - | - | - | - | 1W | - | 8533.40.80.70 | Potentiometers, Trimmers & Rheostats | 1 W | - | - | CONDUCTIVE PLASTIC | Vertical | - | Bushing Mount | POTENTIOMETER | not_compliant | - | - | - | Solder Turret | - | 1 W | Slotted | - | - | - | - | 70 °C | 1/4-32 | User Defined | Precision Potentiometers | 1 | Linear | - | HORIZONTAL | 1 % | None | 0.125" (3.18mm) | - | 1 | Round - 0.875" Dia (22.23mm) | 1 | 5k | LINEAR | Conductive Plastic | Precision Potentiometer | - | Precision Potentiometers | 3.17 mm | - | - | - | - | 0.875" (22.23mm) | - | - | - | - | - | ||
![]() 3852A-162-102AL Bourns Inc. | 20 |
| Datasheet | 7 Weeks | Tin | Panel | Panel Mount | - | LUG | - | 30g | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 3852 | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±150ppm/°C | Potentiometer | 1kOhm | - | 125°C | -1°C | - | - | - | 8533.40.80.50 | - | 1W | 500V | 2W | - | - | 19.05mm | Single Turn | - | - | - | 3852A | Not | Solder Lug | - | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | - | 1 | Linear | - | HORIZONTAL | 10 % | None | 0.250 (6.35mm) | 280° | 1 | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | - | - | - | - | - | 19.05mm | - | 19.05mm | - | 0.500 12.70mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() RJS500E Ohmite | 2429 |
| Datasheet | 22 Weeks | - | Panel | Panel Mount | - | LUG | - | 145g | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | Bulk | 2007 | J | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | - | - | - | 500Ohm | - | - | - | - | - | - | - | - | 50W | - | 50W | - | - | - | Open Core | POTENTIOMETER | - | 316mA | - | - | Solder Lug | - | - | Flatted | - | - | - | - | - | 3/8-32 | User Defined | - | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 300° | 1 | - | - | - | - | - | - | - | - | - | 58.674mm | - | 34.93mm | - | 0.875 22.23mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 3751H-1-102L Bourns Inc. | 2155 |
| Datasheet | 11 Weeks | Gold | - | Servo Mount | NO | BINDING POST | PANEL MOUNT | - | - | Hybritron® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | Hybritron® 3751 | ±10% | e4 | - | Active | 1 (Unlimited) | 3 | Turret | EAR99 | ±100ppm/°C | Potentiometer | 1kOhm | - | 105°C | 1°C | Hybritron | - | PRECISION | 8533.40.80.70 | - | 1W | - | 1W | - | - | - | - | - | not_compliant | - | 3751H | - | Solder Turret | - | 1W | Round | - | - | - | - | 70°C | - | User Defined | - | 10 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 3600° | 1 | Round - 0.500Dia x 1.187 H 12.70mmx30.16mm | 1 | - | - | - | - | - | - | - | - | - | 39.69mm | - | 0.375 9.53mm | - | - | ROHS3 Compliant | - | - | ||
![]() 6630S0D-C28-A502 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | Bulk | 2005 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±500ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | - | 1W | 750V | 1W | - | - | - | Rugged | - | not_compliant | - | 6630S0D | - | Solder Lug | - | 1W | Flatted | 9.65mm | - | - | - | - | 3/8-32 | User Defined | - | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | Continuous | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | - | - | - | - | - | - | - | 22.23mm | 41.61mm | - | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6630S0D-C28-A103 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | Bulk | 2007 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±500ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | - | 1W | 750V | 1W | - | - | - | Rugged | - | not_compliant | - | 6630S0D | - | Solder Lug | - | 1W | Flatted | 9.65mm | - | - | - | - | 3/8-32 | User Defined | - | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | Continuous | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | - | - | - | - | - | - | - | 22.23mm | 41.61mm | - | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6630S1D-C28-A502 Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | 6630 | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Solder | EAR99 | ±500ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | - | 1W | 750V | 1W | - | - | - | Rugged | - | not_compliant | - | 6630S1D | - | Solder Lug | 300V | 1W | Flatted | 9.65mm | - | - | - | - | 3/8-32 | User Defined | - | 1 | Linear | 9.525 mm | - | - | None | 0.250 (6.35mm) | 340° | - | Round - 0.875Dia x 0.383 H 22.23mmx9.73mm | - | - | - | - | - | - | - | - | 22.23mm | 41.61mm | - | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SP22E-CT-10K ETI Systems | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Slotted | - | - | - | - | Bulk | - | SP22E | 10 % | - | - | - | - | - | - | - | - | Rotary Metal | 10 kOhms | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | - | - | - | - | - | - | - | - | - | 1 Gang | - | - | Conductive Plastic | Precision Potentiometers | - | - | 0.25 in | - | - | - | - | - | - | - | - | - | - | ||
![]() SW22D-5K ETI Systems | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Slotted | - | - | - | - | Bulk | - | SW22D | 5 % | - | - | - | - | - | - | - | - | Rotary Metal | 5 kOhms | - | - | - | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | - | - | - | - | - | - | Solder Turret | - | - | - | - | - | - | - | - | - | - | - | 1 Turn | - | - | - | - | - | - | - | - | - | 1 Gang | - | - | Wirewound | Precision Potentiometers | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3310P-001-103L Bourns Inc. | 285 | - | Datasheet | 6 Weeks | - | Panel, Through Hole | Panel Mount | - | WIRE | - | 4.500005g | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2008 | Pro Audio 3310 | ±20% | - | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | - | 250mW | - | - | 9.53mm | - | - | - | - | 3310P | Not | PC Pins | - | 0.25W | Slotted | - | - | - | 3838 | 70°C | 1/4-32 | Top Adjustment | - | 1 | Linear | 6.35 mm | VERTICAL | 5 % | None | 0.125 (3.18mm) | 300° | 1 | Square - 0.375 x 0.375 Face x 0.375 H 9.53mmx9.53mmx9.53mm | - | - | - | - | - | - | - | - | - | 17.88mm | 9.53mm | - | 0.500 12.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 53AAA-B28-A15L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | - | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2011 | Pro Audio 53 | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | 1°C | - | - | - | - | - | 1W | - | 1W | - | - | 12.5mm | - | - | - | - | 53AAA | Not | Solder Lug | - | - | Slotted | - | - | - | - | - | 3/8-32 | User Defined | - | 1 | Linear | 6.2 mm | - | 5 % | None | 0.250 (6.35mm) | 290° | - | Rectangular - 0.521 x 0.492 Face x 0.521 H 13.25mmx12.50mmx13.25mm | - | - | - | - | - | - | - | - | - | 13.25mm | 31.12mm | - | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | - | IP64 | ||
![]() 3310H-001-104L Bourns Inc. | 91 |
| Datasheet | 6 Weeks | Tin | PCB, Panel, Through Hole | Panel Mount | - | - | - | 7g | - | Conductive Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2008 | Pro Audio 3310 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 100kOhm | - | 125°C | -40°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | - | 250mW | 200V | 250mW | - | - | 9.75mm | Square | - | - | - | 3310H | Not | PC Pins | 200V | - | Slotted | - | - | - | 3838 | - | 1/4-32 | Top Adjustment | - | 1 | Linear | 6.35 mm | - | 5 % | None | 0.125 (3.18mm) | 300° | - | Rectangular - 0.384 x 0.375 Face x 0.235 H 9.75mmx9.53mmx5.97mm | 2 | - | - | - | - | - | - | - | - | 9.53mm | 9.53mm | 9.53mm | 0.500 12.70mm | - | No SVHC | ROHS3 Compliant | - | - |