- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Actuator Type | Operating Supply Voltage | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Width | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 93R1A-R22-A15L Bourns Inc. | 196 |
| Datasheet | 8 Weeks | Tin | Panel, Through Hole | Panel Mount | - | - | - | Cermet | - | - | Bulk | 2008 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93R1A | Not | PC Pins | 2W | Slotted | - | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | 10 mm | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 12.7mm | 34.7mm | 15.88mm | 0.866 22.00mm | - | No SVHC | ROHS3 Compliant | - | IP40 | ||
![]() 93R1A-R22-A07L Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | - | Panel, Through Hole | Panel Mount | - | - | 12.699991g | Cermet | - | - | Bulk | 2009 | 93 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±150ppm/°C | Potentiometer | 250Ohm | Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | Single Turn | - | - | 93R1A | Not | PC Pins | 2W | Slotted | - | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | 10 mm | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 17.47mm | 34.7mm | - | 0.866 22.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3360P-1-204LF Bourns Inc. | In Stock | - | Datasheet | 10 Weeks | Tin | Panel, Through Hole | Panel Mount | - | WIRE | - | Conductive Plastic | - | - | Tube | 2007 | 3360 | ±20% | e3 | yes | Active | 1 (Unlimited) | 3 | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 200kOhm | - | 125°C | 1°C | Conductive Plastic | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 6.78mm | - | - | - | 3360P | Not | PC Pins | 0.25W | Slotted | - | - | 0.46 mm | 2627 | 70°C | 1/4-32 | Top Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.093 (2.36mm) | 310° | 1 | Square - 0.264 x 0.252 Face x 0.185 H 6.70mmx6.40mmx4.70mm | - | - | - | 6.71mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() RA20LASB501A Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | Bushing, Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2003 | RA20 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 500Ohm | - | 105°C | -55°C | - | - | - | - | 2W | 310V | 2W | - | - | - | unknown | - | - | Solder Lug | - | Slotted | 310V | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Round - 1.125Dia x 0.594 H 28.57mmx15.08mm | - | 28.6mm | - | - | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 82A1A-B24-A13L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | - | - | Cermet | - | - | Tray | 2007 | 82 | ±10% | e3 | - | Active | 1 (Unlimited) | - | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | 15.88mm | - | - | - | 82A1A | Not | Solder Hook | 2W | Slotted | - | - | - | 6363 | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm | - | - | - | 34.93mm | - | 0.750 19.05mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3400S-1-204L Bourns Inc. | 2137 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2004 | 3400 | ±3% | - | - | Active | 1 (Unlimited) | - | Solder | - | ±20ppm/°C | Potentiometer | 200kOhm | - | 125°C | 1°C | - | - | - | - | 5W | 500V | 5W | - | - | - | unknown | 3400S | - | Solder Lug | - | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 1.813Dia x 1.750 H 46.04mmx44.45mm | 1 | - | - | - | - | 0.813 20.64mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 91R1A-J22-B15L Bourns Inc. | 235 | - | Datasheet | 10 Weeks | - | Panel, Through Hole | Panel Mount | Metal | - | 12.7g | Conductive Plastic | - | - | Tray | 2008 | 91 | ±20% | e3 | - | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 10kOhm | Tin (Sn) | 125°C | -40°C | Conductive Plastic | - | - | 8533.40.80.70 | 500mW | 1.5kV | 1W | 15.88mm | Single Turn | - | - | 91R1A | Not | PC Pins | 0.5W | Slotted | - | - | - | 6350 | - | M10 x 0.75 | Side Adjustment | 1 | Linear | 10 mm | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | - | 34.7mm | 15.88mm | 0.866 22.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EVU-F2MFL3D14 Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | - | Brackets, Panel | Panel Mount | Metal | - | 45.359237g | - | - | 250V | Bulk | 2006 | EVU | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 10kOhm | - | - | - | Potentiometer | 0.05W 1/20W | - | - | 50mW | 250V | 50mW | - | - | - | - | - | - | PC Pins, Board Locks | - | Flatted | - | - | - | - | - | M9 x 0.75 | Top Adjustment | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.492 x 0.382 Face x 0.335 H 12.50mmx9.70mmx8.50mm | 1 | - | 6.35mm | 25.4mm | 6.35mm | 0.846 21.50mm | No | Unknown | RoHS Compliant | Contains Lead | - | ||
![]() 3590S-1-502 Bourns Inc. | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | LUG | - | Wirewound | - | - | Bulk | 2006 | 3590 | ±5% | - | - | Obsolete | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 2W | 500V | 2W | 22.23mm | - | - | - | 3590S | Not | Solder Lug | 2W | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.248 (6.30mm) | 3600° | 1 | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | 22.2mm | - | 39.22mm | - | 0.812 20.63mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CMU1052E Ohmite | 12 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | - | LUG | - | Carbon | - | - | Bulk | 2007 | CMU | ±20% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 1MOhm | - | 120°C | -55°C | - | - | - | - | 2W | 500V | 2W | - | - | - | - | - | - | Solder Lug | 2W | Round | - | - | - | - | 70°C | 3/8-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 312° | 1 | Round - 1.157Dia x 0.626 H 29.40mmx15.90mm | - | - | - | - | - | 0.875 22.23mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PDB241-E420K-105A2 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel | Panel Mount | - | - | - | Carbon | - | - | Bulk | 2013 | Pro Audio PDB24 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | - | Potentiometer | 1MOhm | Tin (Sn) | 70°C | -10°C | - | 0.25W 1/4W | - | 8533.40.80.70 | 250mW | - | 250mW | 24mm | Rotary | - | - | PDB241 | Not | Solder Lug | 0.25W | Knurled and Slotted | - | 250V | - | - | - | M8 x 0.75 | User Defined | 1 | Logarithmic | - | - | - | None | 0.236 (6.00mm) | 300° | - | Round - 0.945Dia x 0.465 H 24.00mmx11.80mm | - | - | - | 31.8mm | - | 0.787 20.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3851A-162-102BL Bourns Inc. | In Stock | - | Datasheet | 11 Weeks | Tin | Panel | Panel Mount | - | - | - | Conductive Plastic | - | - | Bulk | 2009 | 3851 | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 1kOhm | - | 125°C | -1°C | Conductive Plastic | - | - | 8533.40.80.70 | 1W | - | 1W | 19.05mm | - | - | - | 3851A | Not | Solder Lug | 1W | Slotted | - | - | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 280° | - | Round - 0.750Dia x 0.250 H 19.05mmx6.35mm | - | - | - | 19.05mm | - | 0.500 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3547H-1AA-502A Bourns Inc. | In Stock | - | Datasheet | 6 Weeks | - | Panel | Panel Mount | - | LUG | - | Hybritron® | -55°C | - | Tray | 2011 | Hybritron® 3547 | ±10% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±100ppm/°C | - | 5kOhm | Gold (Au) | - | - | Hybritron | - | - | - | 1W | - | 1W | - | - | POTENTIOMETER | not_compliant | 3547H | - | Solder Lug | 1W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 1080° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | - | - | 0.813 20.64mm | - | - | ROHS3 Compliant | - | - | ||
![]() REE10K Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2014 | E | ±10% | - | no | Active | 1 (Unlimited) | - | Solder | - | - | - | 10kOhm | - | - | - | - | - | - | - | 12.5W | - | 12.5W | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 3540S-1-203L Bourns Inc. | 94 |
| Datasheet | 10 Weeks | Gold | Panel | Panel Mount | - | LUG | 21g | Wirewound | - | 447V | Tray | 2007 | 3540 | ±5% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | - | - | PRECISION | - | 2W | 500V | 2W | - | Bushing Mount | - | - | 3540S | Not | Solder Lug | 2W | Slotted | - | - | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | 9.525 mm | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 3600° | 2 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | 22.23mm | 26.99mm | 39.67mm | - | 0.812 20.63mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 95A1D-B28-A13L Bourns Inc. | 24 |
| Datasheet | 19 Weeks | Tin | Panel | Panel Mount | - | - | - | Cermet | - | - | Bulk | 2008 | 95 | ±10% | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 2W | - | 2W | - | Single Turn | - | not_compliant | 95A1D | - | Solder Lug | 2W | Slotted | - | - | - | 6350 | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.687 x 0.625 Face x 0.687 H 17.45mmx15.88mmx17.45mm | - | - | 12.7mm | 34.93mm | 15.88mm | 0.875 22.23mm | - | No SVHC | ROHS3 Compliant | Lead Free | IP40 | ||
![]() RCS350E Ohmite | 2293 |
| Datasheet | 22 Weeks | - | - | Panel Mount | - | - | - | Wirewound | - | - | Bulk | 2007 | C | ±10% | - | yes | Active | 1 (Unlimited) | - | Solder | - | - | - | 350Ohm | - | - | - | - | - | - | - | 7.5W | - | 7.5W | - | - | - | - | - | - | Solder Lug | - | Slotted | - | - | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | - | None | 0.125 (3.18mm) | 300° | - | - | - | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | - | - | ||
![]() PTR902-1015F-A203 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTR90 | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | - | Potentiometer | 20kOhm | Matte Tin (Sn) | 50°C | -10°C | - | 0.025W 1/40W | - | 8533.40.80.70 | 25mW | - | 25mW | 9.5mm | Square | - | - | PTR902 | Not | PC Pins, Board Locks | 0.05W | Flatted | - | - | - | - | - | M7 x 0.75 | Side Adjustment | 1 | Logarithmic | - | - | - | Rotary, SPST | 0.236 (6.00mm) | 300° | - | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm + Switch | 2 | - | - | 30.8mm | - | 0.591 15.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() 3590P-4-103L Bourns Inc. | 13 |
| Datasheet | 11 Weeks | - | Panel | Panel Mount | - | - | - | Wirewound | -40°C | - | Bulk | 2011 | 3590 | ±5% | - | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±50ppm/°C | - | 10kOhm | - | - | - | - | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | 3590P | - | PC Pins | 2W | Slotted | - | - | - | - | - | 3/8-32 | Side Adjustment | 10 | Linear | - | - | - | None | 0.2497 (6.34mm) | 3600° | - | Round - 0.875Dia x 0.732 H 22.22mmx18.60mm | 1 | - | - | - | - | 0.812 20.63mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3547S-2AB-201/201B Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | LUG | - | Wirewound | -55°C | - | Tray | 2013 | 3547 | ±3% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±50ppm/°C | - | 200Ohm | Gold (Au) | - | - | - | - | - | - | - | - | 1W | - | - | POTENTIOMETER | not_compliant | 3547S | - | Solder Lug | 1W | Slotted | - | - | - | - | 70°C | M9 x 0.75 | User Defined | 3 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 1080° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | - | - | 0.811 20.60mm | - | - | Non-RoHS Compliant | - | - |