- Manufacturer
- Mounting Type
- Packaging
- Actuator Diameter
- Actuator Length
- Actuator Type
- Adjustment Type
- Built in Switch
- Number of Turns
- Resistive Material
- Rotation
- Series
- Size - Body
Attribute column
Categories
Rotary Potentiometers, Rheostats
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Terminal Shape | Weight | Resistive Material | Operating Temperature (Min.) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Actuator Type | Working Voltage | Size Code | Rated Temperature | Bushing Thread | Adjustment Type | Number of Turns | Taper | Hole Diameter | Actuator Orientation | Linearity | Built in Switch | Actuator Diameter | Rotation | Ganging Number | Size - Body | Number of Gangs | Diameter | Height | Length | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCW1J-B24-BAB503L Bourns Inc. | 330 |
| Datasheet | 6 Weeks | - | Brackets, Panel | Panel Mount | - | 21g | Conductive Plastic | - | - | Tray | 2007 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Pin | EAR99 | ±1000ppm/°C | Potentiometer | 50kOhm | Matte Tin (Sn) | 125°C | 1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | Square | - | - | PCW1J | Not | PC Pins | - | 0.75W | Slotted | - | 8787 | - | M9 x 0.75 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 300° | - | Rectangular - 0.920 x 0.874 Face x 0.327 H 23.37mmx22.20mmx8.31mm | - | 6.35mm | 8.3058mm | 23.37mm | 0.750 19.05mm | No | No SVHC | ROHS3 Compliant | ||
![]() JA1N056S253UA Honeywell Sensing and Productivity Solutions | 3 | - | Datasheet | 20 Weeks | - | Panel | Panel Mount | - | - | Carbon | - | 500V | Bulk | 1999 | J | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 25kOhm | - | 120°C | -55°C | Carbon | 2.25W | - | - | 2W | - | 2.25W | - | - | - | - | - | - | Solder Lug | - | - | Slotted | - | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 312° | - | Round - 1.156Dia x 0.625 H 29.36mmx15.88mm | 1 | - | - | - | 0.875 22.23mm | - | Unknown | RoHS Compliant | ||
![]() 85A2A-B28-A15/R51L Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Cermet | - | - | Tray | 2011 | 85 | ±10% | e3 | - | Active | 1 (Unlimited) | - | PCB | EAR99 | ±150ppm/°C | Potentiometer | 10kOhm | Matte Tin (Sn) | 125°C | -40°C | - | - | - | - | 1W | - | 2W | - | - | - | not_compliant | 85A2A | - | PC Pins | - | 2W | Slotted | - | - | - | 3/8-32 | Side Adjustment | 1 | Linear | - | - | - | Rotary, DPST | 0.250 (6.35mm) | 300° | - | Square - 0.625 x 0.625 Face x 0.625 H 15.88mmx15.88mmx15.88mm + Switch | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() 3549H-2AA-502/502A Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | LUG | - | Hybritron® | -40°C | - | Tray | 2013 | Hybritron® 3549 | ±10% | e4 | yes | Active | 1 (Unlimited) | 6 | Solder | - | ±100ppm/°C | - | 5kOhm | Gold (Au) - with Nickel (Ni) barrier | - | - | Hybritron | - | - | - | - | - | 2W | - | - | POTENTIOMETER | not_compliant | 3549H | - | Solder Lug | - | 2W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 10 | Linear | - | HORIZONTAL | - | None | 0.250 (6.35mm) | 3600° | 2 | Round - 0.885Dia x 1.585 H 22.48mmx40.26mm | 2 | - | - | - | 0.813 20.64mm | - | - | Non-RoHS Compliant | ||
![]() 3862C-282-502AL Bourns Inc. | 326 |
| Datasheet | 8 Weeks | Tin | Panel | Panel Mount | - | 25g | Cermet | - | - | Bulk | 2006 | 3862 | ±10% | e3 | yes | Active | 1 (Unlimited) | 3 | J-Hook | EAR99 | ±150ppm/°C | Potentiometer | 5kOhm | - | 125°C | -40°C | - | - | - | 8533.40.80.50 | 1W | 500V | 1W | - | - | - | - | 3862C | Not | Solder Lug | - | 1W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | 5 % | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.453 H 12.70mmx11.51mm | - | 12.7mm | - | - | 0.875 22.23mm | No | No SVHC | ROHS3 Compliant | ||
![]() PDB181-GTR02-504A2 Bourns Inc. | 559 |
| Datasheet | 16 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | - | Bulk | 2011 | Pro Audio PDB181-GTR | ±20% | - | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 500kOhm | - | 50°C | -10°C | - | 0.1W 1/10W | - | 8533.40.80.70 | 100mW | 150V | 100mW | - | - | POTENTIOMETER | - | PDB181 | - | Solder Lug | - | 0.2W | Round | - | - | - | 3/8-32 | User Defined | 1 | Logarithmic | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 1 | Square - 0.670 x 0.650 Face x 0.650 H 17.00mmx16.50mmx16.50mm | - | - | - | - | 0.748 19.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() PCW1J-B24-CEB502L Bourns Inc. | In Stock | - | Datasheet | 7 Weeks | - | Panel | Panel Mount | - | 20.999994g | Conductive Plastic | - | - | Tray | 2009 | PC-Slimline | ±20% | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | ±1000ppm/°C | Potentiometer | 5kOhm | Matte Tin (Sn) | 125°C | -1°C | Conductive Plastic | 0.75W 3/4W | - | 8533.40.80.70 | 750mW | - | 750mW | 22.22mm | - | - | - | PCW1J | Not | Solder Lug | - | 0.75W | Slotted | - | 8729 | - | M9 x 0.75 | User Defined | 1 | Linear | - | - | - | None | 0.250 (6.35mm) | 300° | - | Square - 0.874 x 0.874 Face x 0.874 H 22.20mmx22.20mmx22.20mm | - | 6.35mm | - | 26.47mm | 0.750 19.05mm | No | - | ROHS3 Compliant | ||
![]() 392JA500K Honeywell Sensing and Productivity Solutions | 45 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | Bulk | 2005 | 392 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | PCB | - | - | Potentiometer | 500kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | - | - | - | - | PC Pins | - | - | Slotted | 350V | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Round - 0.510Diax0.469L 12.95mmx11.91mm | - | 12.7mm | - | 12.3mm | 0.875 22.23mm | - | - | RoHS Compliant | ||
![]() 3543S-1-102L Bourns Inc. | 125 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | 20.999994g | Wirewound | - | - | Bulk | 2007 | 3543 | ±5% | e4 | - | Active | 1 (Unlimited) | 3 | Solder | EAR99 | ±50ppm/°C | Potentiometer | 1kOhm | Gold (Au) | 125°C | -40°C | - | - | PRECISION | - | 1W | 224V | 1W | 22.23mm | Bushing Mount | - | - | 3543S | Not | Solder Lug | 224V | 1W | Slotted | - | - | 70°C | 3/8-32 | User Defined | 3 | Linear | - | HORIZONTAL | 0.25 % | None | 0.2497 (6.34mm) | 1080° | 1 | Round - 0.875Dia x 0.750 H 22.23mmx19.05mm | 1 | - | - | 39.67mm | 0.812 20.63mm | No | No SVHC | ROHS3 Compliant | ||
![]() PTD901-2015F-B503 Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Carbon | - | - | Tray | 2005 | Pro Audio PTD90 | ±20% | - | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 50kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | 8533.40.80.70 | 50mW | - | 50mW | 9.5mm | - | - | - | PTD901 | Not | PC Pins, Board Locks | - | 0.05W | Flatted | 20V | - | 70°C | M7 x 0.75 | Side Adjustment | 1 | Linear | - | HORIZONTAL | - | None | 0.236 (6.00mm) | 300° | 8 | Rectangular - 0.445 x 0.374 Face x 0.445 H 11.30mmx9.50mmx11.30mm | - | - | - | 22.05mm | 0.591 15.00mm | No | - | ROHS3 Compliant | ||
![]() AS3606E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | - | Bulk | 2012 | AS | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | - | 5kOhm | - | 120°C | -55°C | - | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | POTENTIOMETER | - | - | - | Solder Lug | - | 0.5W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.469 H 12.70mmx11.90mm | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | ||
![]() 381N2.5MEG Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | Bulk | - | 381 | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | Potentiometer | 2.5MOhm | - | 120°C | -40°C | Conductive Plastic | - | - | - | 1W | - | 1W | 15.88mm | - | - | unknown | - | Not | Solder Lug | - | - | Slotted | - | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 300° | - | Round - 0.625Dia x 0.625 H 15.88mmx15.88mm | - | 15.88mm | - | 28.97mm | 0.750 19.05mm | - | - | RoHS Compliant | ||
![]() ASM6669E Ohmite | In Stock | - | Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | - | Bulk | 2007 | ASM | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 50kOhm | - | 120°C | -55°C | - | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | - | - | - | - | Solder Lug | - | 0.5W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.469 H 12.70mmx11.90mm | - | - | - | - | 0.875 22.23mm | - | - | ROHS3 Compliant | ||
![]() 308L5K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount | - | - | Conductive Plastic | - | 350V | Bulk | 2008 | 308 | ±10% | - | - | Obsolete | - | - | J-Hook | - | - | Potentiometer | 5kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | - | 12.7mm | - | - | - | - | Not | Solder Hook | - | - | Slotted | 350V | - | - | 1/4-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 295° | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 392JA1K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Conductive Plastic | - | - | Bulk | 2005 | 392 | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 1kOhm | - | 120°C | -40°C | Conductive Plastic | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | - | - | - | Not | PC Pins | - | - | Slotted | 350V | - | - | 1/4-32 | Top Adjustment | 1 | Linear | - | - | 5 % | None | 0.125 (3.18mm) | 295° | - | Round - 0.510Diax0.469L 12.95mmx11.91mm | - | 12.7mm | - | 12.3mm | 0.875 22.23mm | - | Unknown | RoHS Compliant | ||
![]() AS3605E Ohmite | 105 |
| Datasheet | 10 Weeks | - | Panel | Panel Mount | LUG | - | Carbon | - | - | Bulk | 2012 | AS | ±10% | - | yes | Active | 1 (Unlimited) | 3 | Solder | EAR99 | - | Potentiometer | 2.5kOhm | - | 120°C | -55°C | - | 0.5W 1/2W | - | - | 500mW | - | 500mW | - | - | - | - | - | - | Solder Lug | - | 0.5W | Slotted | - | - | 70°C | 1/4-32 | User Defined | 1 | Linear | - | HORIZONTAL | - | None | 0.125 (3.18mm) | 295° | 1 | Round - 0.500Dia x 0.469 H 12.70mmx11.90mm | - | - | - | - | 0.625 15.88mm | - | - | ROHS3 Compliant | ||
![]() PDB12-H2251-503BF Bourns Inc. | 862 |
| Datasheet | 16 Weeks | - | Brackets, Through Hole | Through Hole | - | - | Carbon | - | - | Bulk | 2006 | PDB12 | ±20% | e3 | - | Active | 1 (Unlimited) | 3 | Pin | EAR99 | - | Potentiometer | 50kOhm | Tin (Sn) | 50°C | -10°C | - | 0.08W | - | 8533.40.80.70 | 80mW | - | 80mW | 12.4mm | Rotary | - | - | - | Not | PC Pins, Board Locks | - | 0.08W | Flatted | - | - | - | - | Top Adjustment | 1 | Linear | - | VERTICAL | - | Detent | 0.236 (6.00mm) | 300° | 1 | Square - 0.504 x 0.488 Face x 0.342 H 12.80mmx12.40mmx8.70mm | - | - | - | 12.4mm | 0.984 25.00mm | No | - | ROHS3 Compliant | ||
![]() 3549S-1AB-203A Bourns Inc. | 24 |
| Datasheet | 9 Weeks | Gold | Panel | Panel Mount | LUG | - | Wirewound | - | - | Tray | 2007 | 3549 | ±3% | e4 | yes | Active | 1 (Unlimited) | 3 | Solder | - | ±50ppm/°C | Potentiometer | 20kOhm | - | 125°C | -40°C | - | - | - | - | 2W | - | 2W | 22.48mm | - | - | - | 3549S | Not | Solder Lug | - | 2W | Slotted | - | - | 70°C | M9 x 0.75 | User Defined | 10 | Linear | - | HORIZONTAL | 0.2 % | None | 0.236 (6.00mm) | 3600° | 1 | Round - 0.885Dia x 0.780 H 22.48mmx19.81mm | 1 | - | - | 40.43mm | 0.811 20.60mm | - | - | ROHS3 Compliant | ||
![]() PTV112-4420A-B503 Bourns Inc. | 75 |
| Datasheet | 16 Weeks | - | Brackets, Snap in, Through Hole | Through Hole, Snap In | - | - | Carbon | - | - | Bulk | 2010 | PTV | ±20% | - | - | Active | 1 (Unlimited) | - | Pin | - | - | Potentiometer | 50kOhm | - | 50°C | -10°C | - | 0.05W 1/20W | - | - | 50mW | 50V | 50mW | 15.5mm | - | - | - | PTV112 | Not | PC Pins, Board Locks | - | - | Flatted | - | - | - | - | Top Adjustment | 1 | Linear | 6 mm | - | - | None | 0.236 (6.00mm) | 300° | - | Rectangular - 0.610 x 0.484 Face x 0.268 H 15.50mmx12.30mmx6.80mm | 2 | - | 23.8mm | 13mm | 0.787 20.00mm | No | - | ROHS3 Compliant | ||
![]() D53C110K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | - | - | Panel Mount | - | - | Conductive Plastic | - | - | - | 2009 | 53C | ±10% | - | - | Obsolete | Not Applicable | - | Solder | - | - | Potentiometer | 10kOhm | - | 120°C | -55°C | Conductive Plastic | - | - | - | 2W | - | - | 27.78mm | - | - | - | - | Not | Solder Lug | - | - | Round | 500V | - | - | 3/8-32 | User Defined | 1 | Linear | - | - | 5 % | None | 0.250 (6.35mm) | 312° | - | - | - | - | - | - | 2.000 50.80mm | - | - | RoHS Compliant |